NPN Transistors
Last Updated: January 31, 2025
Description
An NPN transistor is a type of bipolar junction transistor (BJT) that consists of three layers of semiconductor material. These layers are arranged with an N-type emitter, a P-type base, and an N-type collector. The NPN transistor is primarily used to control or regulate the flow of current in electronic circuits, functioning as a switch or an amplifier.
Working Principle
NPN transistors operate on the principle of current amplification. A small current flowing into the base terminal allows a much larger current to flow from the collector to the emitter. This amplification mechanism is central to the functionality of NPN transistors, making them essential components in electronic circuits. The transistor acts as a closed switch when the voltage between its base and emitter terminals is greater than 0.7 V but no greater than 5 V, which prevents damage to the device.
Applications
NPN transistors are widely used in various applications due to their ability to act as switches and amplifiers. They are commonly employed in switching applications where the emitter is grounded, and the load is connected to the collector. By applying a positive voltage to the base, the transistor switches on and allows current to flow through the load. Additionally, NPN transistors are used in complementary circuits, such as push-pull amplifier circuits, to achieve efficient amplification and reduce distortion.
Advantages over other Transistors
NPN transistors are preferred for high-speed switching applications and as high-power amplifiers for systems with large current flow. Their ability to handle higher current densities compared to PNP transistors makes them more suitable for certain applications, particularly in environments where rapid switching is required.
Limitations
One limitation of NPN transistors is their requirement for a positive voltage at the base for operation, which may not be suitable for all circuit designs. Additionally, they can be susceptible to damage if the voltage between the base and emitter exceeds 5 V, necessitating careful voltage management in their applications.
Considerations
When selecting NPN transistors, considerations should include initial costs, operating expenses, and durability. The initial cost may vary depending on the specific type and performance specifications required for the application. Operating expenses can be influenced by the efficiency of the transistor in the circuit. Durability is generally high, but factors such as voltage management and thermal conditions can affect the lifespan and reliability of the device. Maintenance costs are typically low, but replacement may be necessary if the transistor is damaged due to improper voltage handling or excessive thermal stress.
from Nexperia B.V.
PNP medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package with 175 °C capability. Table 1. Product Overview. Type number. -. Package. -. NPN complement. Nexperia. -. JEITA. -. JEDEC. BCP53H. SOT223. SC-73. -. BCP56H. BCP53-10H. BCP56-10H. [See More]
- Polarity: NPN
-
Package Type:
-
from DigiKey
RF Transistor NPN 80V 52.5A 500W Chassis Mount [See More]
- Polarity: NPN
from Win Source Electronics
Manufacturer: Renesas Electronics America. Win Source Part Number: 095608-2SC1623-T1B-A. Category: Bipolar Small Signal. Packaging: Tape and Reel. Operating Temp Range: -55C to 150C. Mounting: Surface Mount. Pin Count: 3. Operating Temperature Classification: Military. Rad Hardened: No. Package... [See More]
- Polarity: NPN; NPN
- Package Type: SOT3
from RS Components, Ltd.
350V Audio Transistor, NPN, MJL4281AG [See More]
- Polarity: NPN
- Package Type: To-3pbl
- Transistor Type: BJT
from ERSAELECTRONICS PTE. LTD.
Small Signal Bipolar Transistor, 0.5A I(C), 30V V(BR)CEO, 1-Element, NPN, Silicon, TO-5, TO-5, 3 PIN Product overview: JANTXV2N1613L from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful... [See More]
- Polarity: NPN
- Transistor Type: Bipolar RF
from Infineon Technologies AG
NPN Silicon Digital Transistor. Summary of Features. Switching in circuit, inverter, interface circuit, drive circuit. Built in bias resistor (R1 = 10 k Ω, R2 = 10 k Ω). BCR133S: Two internally isolated transistors with good matching in one multichip package. BCR133S: For orientation in... [See More]
- Polarity: NPN; NPN (Single)
- Package Type: SOT23; SOT23
- Transistor Type: Bipolar RF
from New Yorker Electronics Co., Inc.
Transistor, Dual NPN, 65V, 0.10A, SOT-363 [See More]
- Polarity: NPN
- Package Type: SOT-363
- Transistor Type: BJT
from Rochester Electronics
Bipolar Transistor, 15V, 1A, Low VCE(sat) NPN Single MCPH3 [See More]
- Polarity: NPN
- Package Type: SC 70FL / MCPH3
- Transistor Type: Bipolar RF
from DigiKey
RF Transistor NPN 65V 32.5A 1.215GHz 350W Chassis Mount [See More]
- Polarity: NPN
from Win Source Electronics
Manufacturer: Diotec Semiconductor AG. Win Source Part Number: 095832-BC850C. Category: Bipolar Small Signal. Operating Temp Range: -55C to 150C. Mounting: Surface Mount. Pin Count: 3. Operating Temperature Classification: Military. Rad Hardened: No. Package Type: SOT-23. Frequency: 300(MHz). Number... [See More]
- Polarity: NPN; NPN
- Package Type: SOT3
from RS Components, Ltd.
Power 15A 230V NPN, MJL3281AG [See More]
- Polarity: NPN
- Package Type: To-3bpl
- Transistor Type: BJT
from Infineon Technologies AG
Home // Products // Small Signal Transistors & Diodes // Bipolar Transistor // Digital Transistor // BCR135W [See More]
- Polarity: NPN; NPN (Single)
- Package Type: SOT323; SOT323
- Transistor Type: Bipolar RF
from New Yorker Electronics Co., Inc.
Transistor, Dual NPN, 45V, 0.10A, SOT-563 [See More]
- Polarity: NPN
- Package Type: SOT-563
- Transistor Type: BJT
from Rochester Electronics
NPN Epitaxial Planar Silicon Transistor [See More]
- Polarity: NPN
- Package Type: SSFP3
from DigiKey
RF Transistor NPN 65V 5.3A 50W Chassis Mount [See More]
- Polarity: NPN
from Win Source Electronics
Manufacturer: Diotec Semiconductor AG. Win Source Part Number: 096046-BC847B. Category: Bipolar Small Signal. Operating Temp Range: -55C to 150C. Mounting: Surface Mount. Pin Count: 3. Operating Temperature Classification: Military. Rad Hardened: No. Package Type: SOT-23. Frequency: 300(MHz). Number... [See More]
- Polarity: NPN; NPN
- Package Type: SOT3
from RS Components, Ltd.
Silicon Transistor Plastic, BC817-16LT1G [See More]
- Polarity: NPN
- Package Type: SOT23; Sot-23
- Transistor Type: BJT
from Infineon Technologies AG
NPN Silicon Switching Transistor. Summary of Features. Low collector-emitter saturation voltage. Complementary type: SMBT2907A / MMBT2907A (PNP). Pb-free (RoHS compliant) package. Qualified according AEC Q101 [See More]
- Polarity: NPN; NPN (Single)
- Package Type: SOT23; SOT23
- Transistor Type: Bipolar RF
from New Yorker Electronics Co., Inc.
Transistor, NPN, 50V, 0.8A, TO-39 [See More]
- Polarity: NPN
- Package Type: TO-39; TO-39
- Transistor Type: BJT
from Rochester Electronics
NPN Transistor [See More]
- Polarity: NPN
- Package Type: TO-3; TO-39; TO-39
from DigiKey
RF Transistor NPN 55V 1.25mA 25W Chassis Mount 336E-02, Style 1 [See More]
- Polarity: NPN
- Package Type: 336E-02
from Win Source Electronics
Manufacturer: Diotec Semiconductor AG. Win Source Part Number: 096061-BC847C. Category: Bipolar Small Signal. Operating Temp Range: -55C to 150C. Mounting: Surface Mount. Pin Count: 3. Operating Temperature Classification: Military. Rad Hardened: No. Package Type: SOT-23. Frequency: 300(MHz). Number... [See More]
- Polarity: NPN; NPN
- Package Type: SOT3
from RS Components, Ltd.
Transistr,Pwr NPN, Audio Drivr,MJE15032G [See More]
- Polarity: NPN
- Package Type: TO-220; To-220ab
- Transistor Type: BJT
from Infineon Technologies AG
NPN / PNP Silicon Switching Transistor Array. Summary of Features. High current gain. Low collector-emitter saturation voltage. Two (galvanic) internal isolated NPN / PNP transistor in one package. Pb-free (RoHS compliant) package. Qualified according AEC Q101 [See More]
- Polarity: NPN; PNP; NPN/PNP (Dual)
- Package Type: SOT363
- Transistor Type: Bipolar RF
from New Yorker Electronics Co., Inc.
Transistor, NPN, 0.8A, 75V, TO-18 [See More]
- Polarity: NPN
- Package Type: TO-18
- Transistor Type: BJT
from Rochester Electronics
NPN Transistor [See More]
- Polarity: NPN
- Package Type: TO-92; TO-92
from DigiKey
RF Transistor NPN 20V 200mA 0.7W Chassis Mount 332A-03, Style 2 [See More]
- Polarity: NPN
- Package Type: 332A-02
from Win Source Electronics
Manufacturer: AMIS. Category: Boxes, Enclosures, Racks - Card Guides. Packaging: Bulk. Part Status: Obsolete. Transistor Type: 4 NPN Darlington (Quad). Current - Collector (Ic) (Max): 800 mA. Voltage - Collector Emitter Breakdown (Max): 45 V. Vce Saturation (Max) @ Ib, Ic: 450mV @ 50mA, 500mA. [See More]
- Polarity: NPN
- Package Type: SOT3
from RS Components, Ltd.
NPN Si Epitaxial Transistor,BCP56-16T1G [See More]
- Polarity: NPN
- Package Type: SOT223; Sot-223
- Transistor Type: BJT
from Infineon Technologies AG
NPN / PNP Silicon Switching Transistor Array. Summary of Features. High current gain. Low collector-emitter saturation voltage. Two (galvanic) internal isolated NPN / PNP transistor in one package. Pb-free (RoHS compliant) package. Qualified according AEC Q101 [See More]
- Polarity: NPN; PNP; NPN/PNP (Dual)
- Package Type: SC74
- Transistor Type: Bipolar RF
from New Yorker Electronics Co., Inc.
Transistor, NPN, 40V, 0.60A, TO-92 [See More]
- Polarity: NPN
- Package Type: TO-92; TO-92
- Transistor Type: BJT
from Rochester Electronics
Small Signal Bipolar Transistor, NPN [See More]
- Polarity: NPN
- Package Type: SIP3
- Transistor Type: Bipolar RF; MOSFET RF
from DigiKey
RF Transistor NPN 55V 3A 30W Chassis Mount 332A-03, Style 2 [See More]
- Polarity: NPN
- Package Type: 332A-03
from Win Source Electronics
Manufacturer: Microchip Technology. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1174974-2N720AJAN. Polarity: NPN. Number of Elements: 1. Power Dissipation: 500 mW. Number of Pins: 3. Categories: Custom Parts. Case / Package: TO-18. Popularity:... [See More]
- Polarity: NPN; NPN
- Package Type: SOT3; TO-18
- Transistor Type: BJT
from RS Components, Ltd.
Bipolar Power DPAK NPN 8A 80V,MJD44H11G [See More]
- Polarity: NPN
- Package Type: TO-252 (DPAK); Dpak (to-252)
- Transistor Type: BJT
from Infineon Technologies AG
NPN/PNP Silicon AF Transistor Arrays. Summary of Features. High current gain. Low collector-emitter saturation voltage. Two (galvanic) internal isolated NPN/PNP transistor in one package. Pb-free (RoHS compliant) package. Qualified according AEC Q101. Potential Applications. For AF input stage and... [See More]
- Polarity: NPN; PNP; NPN/PNP (Dual)
- Package Type: SOT363
- Transistor Type: Bipolar RF
from New Yorker Electronics Co., Inc.
Transistor, NPN, 65V, 0.10A, SOT-23 [See More]
- Polarity: NPN
- Package Type: SOT23; SOT-23
- Transistor Type: BJT
from Rochester Electronics
25 A, 80 V NPN Bipolar Power Transistor [See More]
- Polarity: NPN
- Package Type: TO-3; TO-204 (TO-3)
- Transistor Type: Bipolar RF; Power-MOSFET
from DigiKey
RF Transistor NPN 20V 250mA 4W Chassis Mount 332A-03, Style 1 [See More]
- Polarity: NPN
- Package Type: 332A-03
from Win Source Electronics
Win Source Part Number: 1005637-SG2803L-883B. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Package: Tray. Standard Package: 50. Mounting: SMD (SMT). Voltage - Collector Emitter Breakdown (Max): 50V. Current - Collector (Ic) (Max): 500mA. Transistor Type: 8 NPN... [See More]
- Polarity: NPN
- Package Type: SOT3
- Transistor Type: BJT; Bipolar RF; Darlington
from RS Components, Ltd.
Transistor Bipolar NPN 65V 6A DPAK [See More]
- Polarity: NPN
- Package Type: TO-252 (DPAK); Dpak (to-252)
- Transistor Type: BJT
from Infineon Technologies AG
NPN Silicon AF Transistors. Summary of Features. High current gain. Low collector-emitter saturation voltage. Low noise between 30 Hz and 15 kHz. Complementary types: BC857...-BC860...(PNP). Pb-free (RoHS compliant) package. Qualified according AEC Q1011. BC847BL3 is not qualified according AEC... [See More]
- Polarity: NPN; NPN (Single)
- Package Type: SOT323; SOT323
- Transistor Type: Bipolar RF
from New Yorker Electronics Co., Inc.
Transistor, NPN, 45V, 0.10A, SOT-323 [See More]
- Polarity: NPN
- Package Type: SOT323; SOT-323
- Transistor Type: BJT
from Rochester Electronics
8A NPN DARLINGTON POWER TRANSISTOR [See More]
- Polarity: NPN
- Package Type: TO-220; TO-220AB
- Transistor Type: Power-MOSFET; Darlington
from DigiKey
RF Transistor NPN 55V 15A 120W Chassis Mount 355C-02, Style 1 [See More]
- Polarity: NPN
- Package Type: 355C-02
from Win Source Electronics
Win Source Part Number: 1006864-SBC847BPDW1T3G. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Series: Automotive, AEC-Q101. Package: Tape & Reel. Standard Package: 10,000. Mounting: SMD (SMT). Power - Max: 380mW. Voltage - Collector Emitter Breakdown (Max):... [See More]
- Polarity: NPN; PNP
- Package Type: SOT3
- Transistor Type: BJT; Bipolar RF
from RS Components, Ltd.
Transistor Bipolar NPN 80V 8A TO252 [See More]
- Polarity: NPN
- Package Type: TO-252 (DPAK); Dpak (to-252)
- Transistor Type: BJT
from Infineon Technologies AG
NPN/PNP Silicon AF Transistor Arrays. Summary of Features. High current gain. Low collector-emitter saturation voltage. Two (galvanic) internal isolated NPN/PNP transistor in one package. Pb-free (RoHS compliant) package. Qualified according AEC Q101. Potential Applications. For AF input stage and... [See More]
- Polarity: NPN; PNP; NPN/PNP (Dual)
- Package Type: SC74
- Transistor Type: Bipolar RF
from New Yorker Electronics Co., Inc.
Transistor, NPN, 100 mA, 50V, SOT-883 [See More]
- Polarity: NPN
- Package Type: SOT-883
- Transistor Type: BJT
from Rochester Electronics
Small Signal Bipolar Transistor, 0.15A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon [See More]
- Polarity: NPN
- Package Type: SOT323
- Transistor Type: Bipolar RF; MOSFET RF
from DigiKey
RF Transistor NPN 65V 14A 150W Chassis Mount 376B-02, Style 1 [See More]
- Polarity: NPN
- Package Type: 376B-02
from Win Source Electronics
Win Source Part Number: 1008883-SG2813J-883B. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Package: Tray. Standard Package: 21. Voltage - Collector Emitter Breakdown (Max): 50V. Current - Collector (Ic) (Max): 600mA. Transistor Type: 8 NPN Darlington. Vce... [See More]
- Polarity: NPN
- Package Type: SOT3
- Transistor Type: BJT; Bipolar RF; Darlington
from RS Components, Ltd.
Transistor NPN 30V 3A 100MHz SOT32 [See More]
- Polarity: NPN
- Package Type: Sot-32
- Transistor Type: BJT
from New Yorker Electronics Co., Inc.
Transistor, NPN, 45V, 0.10A, SOT-523 [See More]
- Polarity: NPN
- Package Type: SOT-523
- Transistor Type: BJT
from Rochester Electronics
Small Signal Bipolar Transistor, 0.15A, 50V, NPN, SC-70 [See More]
- Polarity: NPN
- Package Type: SOT323; SC-70 (SOT-323)
- Transistor Type: Bipolar RF; MOSFET RF
from DigiKey
RF Transistor NPN 65V 31A 350W Chassis Mount 355E-01, Style 1 [See More]
- Polarity: NPN
- Package Type: 355E-01
from Win Source Electronics
Win Source Part Number: 1013476-SG2024J-883B. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Package: Tray. Standard Package: 1. Voltage - Collector Emitter Breakdown (Max): 95V. Current - Collector (Ic) (Max): 500mA. Transistor Type: 7 NPN Darlington. Vce... [See More]
- Polarity: NPN
- Package Type: SOT3
- Transistor Type: BJT; Bipolar RF; Darlington
from RS Components, Ltd.
Transistor NPN 450V 0.5A SOT-32 [See More]
- Polarity: NPN
- Package Type: Sot-32
- Transistor Type: BJT
from New Yorker Electronics Co., Inc.
Transistor, NPN, 1A, 45V, 100-250hFE,SOT-223 [See More]
- Polarity: NPN
- Package Type: SOT223; SOT-223
- Transistor Type: BJT
from Rochester Electronics
Small Signal Bipolar Transistor, 0.15A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon [See More]
- Polarity: NPN
- Package Type: SC-75
- Transistor Type: Bipolar RF; MOSFET RF
from DigiKey
RF Transistor NPN 65V 29A 500W Chassis Mount 355J-02, STYLE 1 [See More]
- Polarity: NPN
- Package Type: 355J-02
from Win Source Electronics
Win Source Part Number: 1019168-SG2003L-883B. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Package: Tray. Standard Package: 50. Mounting: SMD (SMT). Voltage - Collector Emitter Breakdown (Max): 50V. Current - Collector (Ic) (Max): 500mA. Transistor Type: 7 NPN... [See More]
- Polarity: NPN
- Package Type: SOT3
- Transistor Type: BJT; Bipolar RF; Darlington
from RS Components, Ltd.
Transistor NPN 700V 8A TO-247 [See More]
- Polarity: NPN
- Package Type: TO-247; To-247
- Transistor Type: BJT
from New Yorker Electronics Co., Inc.
Transistor, NPN, 40V, 0.2A, DFN1006-3L [See More]
- Polarity: NPN
- Package Type: DFN1006-3L
- Transistor Type: BJT
from Rochester Electronics
Small Signal Bipolar Transistor, 0.1A I(C), 1-Element, NPN [See More]
- Polarity: NPN
- Package Type: SOT883B
- Transistor Type: Bipolar RF; MOSFET RF
from DigiKey
RF Transistor NPN 30V 150mA 2.5GHz 1W Chassis Mount 305A-01, Style 1 [See More]
- Polarity: NPN
- Package Type: 305A-01
from Win Source Electronics
Win Source Part Number: 1021519-SG2823L-883B. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Package: Tray. Standard Package: 50. Mounting: SMD (SMT). Voltage - Collector Emitter Breakdown (Max): 95V. Current - Collector (Ic) (Max): 500mA. Transistor Type: 8 NPN... [See More]
- Polarity: NPN
- Package Type: SOT3
- Transistor Type: BJT; Bipolar RF; Darlington
from RS Components, Ltd.
NPN transistor,BC846B 0.1A Ic 5Vce [See More]
- Polarity: NPN
- Package Type: SOT23; Sot-23
- Transistor Type: BJT
from New Yorker Electronics Co., Inc.
Transistor, NPN, 140V, 20.00A, TO-3 [See More]
- Polarity: NPN
- Package Type: TO-3; TO-3
- Transistor Type: BJT
from Rochester Electronics
Power Bipolar Transistor, 1A I(C), 1-Element, NPN [See More]
- Polarity: NPN
- Package Type: SOT89
- Transistor Type: Power-BJT; Bipolar RF; Power-MOSFET
from DigiKey
RF Transistor NPN 35V 3.4A 30W Chassis Mount 211-07, Style 1 [See More]
- Polarity: NPN
- Package Type: 211-07
from Win Source Electronics
Win Source Part Number: 1024225-ULQ2001A. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Package: Tube. Standard Package: 2,000. Voltage - Collector Emitter Breakdown (Max): 50V. Current - Collector (Ic) (Max): 500mA. Transistor Type: 7 NPN Darlington. Vce... [See More]
- Polarity: NPN
- Package Type: SOT3
- Transistor Type: BJT; Bipolar RF; Darlington
from RS Components, Ltd.
Transistor NPN 30V 100mA hfe200 SOT23 [See More]
- Polarity: NPN
- Package Type: SOT23; Sot-23
- Transistor Type: BJT
from New Yorker Electronics Co., Inc.
Transistor, NPN, 260V, 0.50A, TO-126 [See More]
- Polarity: NPN
- Package Type: TO-126
- Transistor Type: BJT
from Rochester Electronics
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB [See More]
- Polarity: NPN
- Package Type: SOT346
- Transistor Type: Bipolar RF; MOSFET RF
from DigiKey
RF Transistor NPN 35V 9A 80W Chassis Mount 316-01, STYLE 1 [See More]
- Polarity: NPN
- Package Type: 316-01
from Win Source Electronics
Win Source Part Number: 1028180-KSC5200OTU. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Package: Bulk. Standard Package: 1. Power - Max: 130W. Voltage - Collector Emitter Breakdown (Max): 230V. Current - Collector (Ic) (Max): 13A. Transistor Type: NPN. Vce... [See More]
- Polarity: NPN
- Package Type: SOT3
- Transistor Type: BJT; Bipolar RF
from RS Components, Ltd.
NPN transistor,MMBT3904 0.2A Ic 1Vce [See More]
- Polarity: NPN
- Package Type: SOT23; Sot-23
- Transistor Type: BJT
from Rochester Electronics
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB [See More]
- Polarity: NPN
- Package Type: SOT23
- Transistor Type: Bipolar RF; MOSFET RF
from DigiKey
RF Transistor NPN 35V 12A 100W Chassis Mount 316-01, STYLE 1 [See More]
- Polarity: NPN
- Package Type: 316-01
from Win Source Electronics
Win Source Part Number: 1033310-SG2023L-883B. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Package: Tray. Standard Package: 50. Mounting: SMD (SMT). Voltage - Collector Emitter Breakdown (Max): 95V. Current - Collector (Ic) (Max): 500mA. Transistor Type: 7 NPN... [See More]
- Polarity: NPN
- Package Type: SOT3
- Transistor Type: BJT; Bipolar RF; Darlington
from RS Components, Ltd.
NPN power transistor,15A TO-204 2N3055 [See More]
- Polarity: NPN
- Package Type: To-204aa
- Transistor Type: BJT
from Rochester Electronics
Small Signal Bipolar Transistor, 0.5A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB [See More]
- Polarity: NPN
- Package Type: SOT23
- Transistor Type: Bipolar RF; MOSFET RF
from DigiKey
RF Transistor NPN 33V 1.1A 10W Chassis Mount 244-04, STYLE 1 [See More]
- Polarity: NPN
- Package Type: 244-04
from Win Source Electronics
Win Source Part Number: 1048409-BC847BPN,125. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Series: Automotive, AEC-Q101. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 300mW. Voltage - Collector Emitter Breakdown (Max):... [See More]
- Polarity: NPN; PNP
- Package Type: SOT3
- Transistor Type: BJT; Bipolar RF
from RS Components, Ltd.
Transistor NPN 80V 10A 70W TO220AB [See More]
- Polarity: NPN
- Package Type: TO-220; To-220ab
- Transistor Type: BJT
from Rochester Electronics
NPN Epitaxial Planar Silicon Transistor [See More]
- Polarity: NPN
- Package Type: SC-59-3
from DigiKey
RF Transistor 2 NPN (Dual) Common Emitter 30V 16A 125W Chassis Mount 744A-01, Style 1 [See More]
- Polarity: NPN
- Package Type: 744A-01
from Win Source Electronics
Win Source Part Number: 1048413-BC847QAPNZ. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Series: Automotive, AEC-Q101. Package: Tape & Reel. Standard Package: 5,000. Mounting: SMD (SMT). Power - Max: 350mW. Voltage - Collector Emitter Breakdown (Max): 45V. [See More]
- Polarity: NPN; PNP
- Package Type: SOT3
- Transistor Type: BJT; Bipolar RF
from RS Components, Ltd.
Transistor NPN 400V 8A SWITCHMODE TO220 [See More]
- Polarity: NPN
- Package Type: TO-220; To-220ab
- Transistor Type: BJT
from Rochester Electronics
Power Bipolar Transistor, 10A, 400V, NPN, TO-218, 3 Pin [See More]
- Polarity: NPN
- Package Type: TO-218
- Transistor Type: Power-BJT; Bipolar RF; Power-MOSFET
from DigiKey
RF Transistor NPN 35V 20A 150W Chassis Mount 211-11, Style 2 [See More]
- Polarity: NPN
- Package Type: 211-11, Style 2
from Win Source Electronics
Win Source Part Number: 1079528-MMDT2227A_R1_00001. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 225mW, 200mW. Voltage - Collector Emitter Breakdown (Max): 40V, 60V. Current -... [See More]
- Polarity: NPN; PNP; Complementary
- Package Type: SOT3
- Transistor Type: BJT; Bipolar RF
from RS Components, Ltd.
Transistor NPN 250V 16A 200W TO3BPL [See More]
- Polarity: NPN
- Package Type: To-3bpl
- Transistor Type: BJT
from Rochester Electronics
Power Bipolar Transistor, 0.1A, 300V, NPN, TO-126, 3 Pin [See More]
- Polarity: NPN
- Package Type: TO-126
- Transistor Type: Power-BJT; Bipolar RF; Power-MOSFET
from DigiKey
RF Transistor NPN 35V 3A 25W Chassis Mount 211-07, STYLE 1 [See More]
- Polarity: NPN
- Package Type: 211-07
from Win Source Electronics
Win Source Part Number: 1102390-UP04534G0L. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Package: Tape & Reel. Standard Package: 8,000. Mounting: SMD (SMT). Power - Max: 125mW. Voltage - Collector Emitter Breakdown (Max): 20V. Current - Collector (Ic)... [See More]
- Polarity: NPN
- Package Type: SOT3
- Transistor Type: BJT; Bipolar RF
from RS Components, Ltd.
PS NPN transistor,BC846B 0.1A Ic 5Vce [See More]
- Polarity: NPN
- Package Type: SOT23; Sot-23 (to-236ab)
- Transistor Type: BJT
from Rochester Electronics
Bipolar NPN Transistor, 1.5A 160V [See More]
- Polarity: NPN
- Package Type: TO-252 (DPAK); TO-252-3
- Transistor Type: Bipolar RF
from DigiKey
RF Transistor NPN 55V 20A 150W Chassis Mount 211-11, Style 2 [See More]
- Polarity: NPN
- Package Type: 211-11, Style 2
from Win Source Electronics
Win Source Part Number: 1108930-BCM847BS,115. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Arrays. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 300mW. Voltage - Collector Emitter Breakdown (Max): 45V. Current - Collector (Ic)... [See More]
- Polarity: NPN
- Package Type: SOT3
- Transistor Type: BJT; Bipolar RF
from RS Components, Ltd.
NPN transistor,BC846BW 0.1A Ic 5Vce [See More]
- Polarity: NPN
- Package Type: Umt
- Transistor Type: BJT
from Rochester Electronics
Small Signal Bipolar Transistor, 0.1A I(C), 1-Element, NPN [See More]
- Polarity: NPN
- Transistor Type: Bipolar RF; MOSFET RF
from TT Semiconductor, Inc.
The TT Semiconductor 1300 series are large-geometry, 4-transistor, monolithic NPN and/or PNP arrays exhibiting both high speed and low noise, with excellent parameter matching between transistors of the same gender. With typical base-spreading resistances of 25 ohms for the PNP devices (30 ohms for... [See More]
- Polarity: NPN
- Package Type: 14 Pin Ceramic DIP
- Transistor Type: BJT
- Transistor Grade / Operating Range: Military; Mil-Processed, Extended Temperature
from Linear Systems
The IT120A Series Monolithic Dual, NPN Transistor is a direct replacement for the Intersil IT120 Series. It is ideal for Small Signal Transistor Amplifier & Switching Applications. Available in PDIP 8L ROHS, TO-71 6L ROHS, TO-78 6L ROHS, SOIC 8L ROHS, and Tested Die. All Linear Systems devices... [See More]
- Polarity: NPN
- Package Type: TO-71
- Transistor Type: BJT
from New Jersey Semi-Conductor Products, Inc.
Trans Darlington NPN 40V 4A 3-Pin TO-126 Box [See More]
- Polarity: NPN
- Transistor Type: Darlington
from ROHM Semiconductor GmbH
Automotive Digital Transistors [See More]
- Polarity: NPN
- Transistor Grade / Operating Range: Commercial
- Package Type: EMT3
from MACOM
MACOMs product portfolio of high reliability semiconductors for the military, defense, satellite and aerospace industries includes: Rectifiers, Switching diodes, Zener diodes, Temperature compensated zeners, Current regulators, Transient voltage suppressors, Silicon controlled rectifiers, Small... [See More]
- Polarity: NPN
- Package Type: TO-3 (optional feature); TO-39 (optional feature); TO-66, TO-5, TO-276, TO-213, TO-205
- Transistor Type: Power-BJT
- Transistor Grade / Operating Range: High Reliability
from ROHM Semiconductor USA, LLC
DTD113EKFRA is a transistor with bias resistor, suitable for inverter. It is a highly reliable product for automotive. [See More]
- Polarity: NPN
- Transistor Grade / Operating Range: Commercial
- Package Type: SOT-346
from Renesas Electronics Corporation
The HFA3102 is an all NPN transistor array configured as dual differential amplifiers with tail transistors. Based on Intersil bonded wafer UHF-1 SOI process, this array achieves very high fT (10GHz) while maintaining excellent hFE and VBE matching characteristics over temperature. Collector leakage... [See More]
- Polarity: NPN
- Package Type: SOIC14
from Solid State Devices, Inc.
SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This... [See More]
- Polarity: NPN
- Package Type: TO-3; TO-3
from PANJIT SemiConductor
Small signal bipolar junction transistor [See More]
- Polarity: NPN
- Package Type: SOT-363
- Transistor Type: BJT
from Karl Kruse GmbH & Co. KG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]
- Polarity: NPN
- Transistor Type: BJT
from Utmel Electronic Limited
100mA, 50V, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-236AB, CASE 318-08, TO-236, 3 PIN [See More]
- Polarity: NPN
from Broadcom Inc.
Microcurrent device offering good RF performance at 1mA-5mA. The AT-305XX is housed in two packages and is well suited for paging, cellular/PCS, and other RF applications. NF=1.1dB, Gain=16dB at 3V, 1mA; P1dB= 7dBm at 3V, 5mA (all at 900 MHz) [See More]
- Polarity: NPN; NPN
- Transistor Technology / Material: Silicon
- Transistor Type: Bipolar RF
- Package Type: SOT143
from LCSC Electronics Technology (HK) Limited
450V 625mW 18@20mA,20V 200mA NPN SOT-23 Bipolar Transistors - BJT ROHS [See More]
- Polarity: NPN
- Package Type: SOT23
- Transistor Type: Bipolar RF
from Semicoa
SEMICOA offers the largest selection of small signal, small signal RF and power transistors for demanding military, space and high reliability industrial applications. All devices are hermetically sealed in metal cans or ceramic packages. All of SEMICOA's transistors are also available in die form... [See More]
- Polarity: NPN
- Package Type: TO-72 UB
- Transistor Type: BJT
- Transistor Grade / Operating Range: Military
from ODG (Origin Data Global)
RF TRANS NPN 65V 1GHZ 55KT [See More]
- Polarity: NPN; NPN
- Package Type: 55KT
- Transistor Type: Bipolar RF
from ROHM Semiconductor GmbH
Automotive Digital Transistor [See More]
- Polarity: NPN
- Transistor Grade / Operating Range: Commercial
- Package Type: UMT3
from MACOM
MACOMs product portfolio of high reliability semiconductors for the military, defense, satellite and aerospace industries includes: Rectifiers, Switching diodes, Zener diodes, Temperature compensated zeners, Current regulators, Transient voltage suppressors, Silicon controlled rectifiers, Small... [See More]
- Polarity: NPN
- Transistor Grade / Operating Range: High Reliability
- Transistor Type: BJT
from ROHM Semiconductor USA, LLC
DTD123TC is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. [See More]
- Polarity: NPN
- Transistor Grade / Operating Range: Commercial
- Package Type: SOT23; SOT-23
from Renesas Electronics Corporation
The HFA3101 is an all NPN transistor array configured as a Multiplier Cell. Based on Intersil's bonded wafer UHF-1 SOI process, this array achieves very high fT (10GHz) while maintaining excellent hFE and VBE matching characteristics that have been maximized through careful attention to circuit... [See More]
- Polarity: NPN
- Package Type: SOIC8
from Utmel Electronic Limited
20 V, 2 A NPN medium power transistor [See More]
- Polarity: NPN; NPN
- Transistor Technology / Material: SILICON
from Broadcom Inc.
Microcurrent device offering good RF performance at 1mA-20mA. The AT-320XX is housed in a variety of packages and is well suited for paging, cellular/PCS, and other RF applications. NF=1dB, Gain=14dB at 3V, 2mA; P1dB= 13dBm at 3V, 20mA (all at 900 MHz) [See More]
- Polarity: NPN; NPN
- Transistor Technology / Material: Silicon
- Transistor Type: Bipolar RF
- Package Type: SOT323
from LCSC Electronics Technology (HK) Limited
40V 300mW 300@150mA,10V 600mA NPN SOT-23 Bipolar Transistors - BJT ROHS [See More]
- Polarity: NPN
- Package Type: SOT23
- Transistor Type: Bipolar RF
from ODG (Origin Data Global)
RF TRANS NPN 65V 55SM [See More]
- Polarity: NPN; NPN
- Package Type: 55SM
- Transistor Type: Bipolar RF
from ROHM Semiconductor GmbH
SSTA28 is bipolar transistor for audio frequency small signal amplifier. [See More]
- Polarity: NPN
- Transistor Grade / Operating Range: Commercial
- Package Type: SOT23; SOT-23
from ROHM Semiconductor USA, LLC
2SC4081UBHZG is bipolar transistor for general purpose small signal amplifier. [See More]
- Polarity: NPN
- Transistor Grade / Operating Range: Commercial
- Package Type: SOT-416
from Renesas Electronics Corporation
The HFA3134 and HFA3135 are Ultra High Frequency Transistor pairs that are fabricated with Intersil Corporation's complementary bipolar UHF-1X process. The NPN transistors exhibit an fT of 8.5GHz, while the PNP transistors have an fT of 7GHz. Both types exhibit low noise, making them ideal for high... [See More]
- Polarity: NPN
- Package Type: SOT6
from Utmel Electronic Limited
20mA NPN 20V 100mW 1nA 870nm ±60 ° -40 ℃~+100 ℃ 0805 Phototransistors ROHS [See More]
- Polarity: NPN
from Broadcom Inc.
Microcurrent device offering good RF performance at 1mA-20mA. The AT-320XX is housed in a variety of packages and is well suited for paging, cellular/PCS, and other RF applications. NF=1dB, Gain=14dB at 3V, 2mA; P1dB= 13dBm at 3V, 20mA (all at 900 MHz) [See More]
- Polarity: NPN; NPN
- Transistor Technology / Material: Silicon
- Transistor Type: Bipolar RF
- Package Type: SOT23
from LCSC Electronics Technology (HK) Limited
40V 625mW 40@500mA,10V 600mA NPN TO-92-3 Bipolar Transistors - BJT ROHS [See More]
- Polarity: NPN
- Package Type: TO-92
- Transistor Type: Bipolar RF
from ODG (Origin Data Global)
RF TRANS NPN 10V 1.5GHZ 3CP [See More]
- Polarity: NPN; NPN
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- Transistor Type: Bipolar RF
from ROHM Semiconductor GmbH
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market. [See More]
- Polarity: NPN
- Package Type: SMT3
- Transistor Type: Darlington
- Transistor Grade / Operating Range: Commercial
from ROHM Semiconductor USA, LLC
2SC4617EBHZG is bipolar transistor for general purpose small signal amplifier. [See More]
- Polarity: NPN
- Transistor Grade / Operating Range: Commercial
- Package Type: SOT-416
from Utmel Electronic Limited
8.0 A, 100 V NPN Darlington Bipolar Power Transistor [See More]
- Polarity: NPN; PNP; PNP
- Transistor Technology / Material: SILICON
- Transistor Type: Bipolar RF; Darlington
from Broadcom Inc.
Microcurrent device offering good RF performance at 1mA-20mA. The AT-320XX is housed in a variety of packages and is well suited for paging, cellular/PCS, and other RF applications. NF=1dB, Gain=14dB at 3V, 2mA; P1dB= 13dBm at 3V, 20mA (all at 900 MHz) [See More]
- Polarity: NPN; NPN
- Transistor Technology / Material: Silicon
- Transistor Type: Bipolar RF
- Package Type: SOT-363 (SC70)
from LCSC Electronics Technology (HK) Limited
40V 625mW 100@150mA,10V 600mA NPN TO-92-3 Bipolar Transistors - BJT ROHS [See More]
- Polarity: NPN
- Package Type: TO-92
- Transistor Type: Bipolar RF
from ODG (Origin Data Global)
RF TRANS NPN 42V 2.3GHZ 55BT [See More]
- Polarity: NPN; NPN
- Package Type: 55BT
- Transistor Type: Bipolar RF
from ROHM Semiconductor GmbH
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market. [See More]
- Polarity: NPN
- Package Type: MPT3
- Transistor Type: Darlington
- Transistor Grade / Operating Range: Commercial
from ROHM Semiconductor USA, LLC
DTDG14GPFRA is the high reliability Automotive transistor, suitable for driver applications. [See More]
- Polarity: NPN
- Transistor Grade / Operating Range: Commercial
- Package Type: SOT89; SOT-89
from Utmel Electronic Limited
AVAGO TECHNOLOGIES AT-41511-TR1G Bipolar - RF Transistor, NPN, 12 V, 10 GHz, 225 mW, 50 mA, 150 [See More]
- Polarity: NPN; NPN
- Transistor Technology / Material: SILICON
- Transistor Type: Bipolar RF
from LCSC Electronics Technology (HK) Limited
140V 150W 5@16A,4V 16A NPN TO-3 Bipolar Transistors - BJT ROHS [See More]
- Polarity: NPN
- Package Type: TO-3
- Transistor Type: Bipolar RF
from ODG (Origin Data Global)
RF TRANS NPN 15V 1.9GHZ TO72 [See More]
- Polarity: NPN; NPN
- Package Type: TO-206AF, TO-72-4 Metal Can
- Transistor Type: Bipolar RF
from ROHM Semiconductor GmbH
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth. [See More]
- Polarity: NPN
- Transistor Grade / Operating Range: Commercial
- Package Type: SMT5
from ROHM Semiconductor USA, LLC
EMH25FHA is a transistor with bias resistor, suitable for inverter. Two DTC143Z chips in a EMT6 package. It is a highly reliable product for automotive. [See More]
- Polarity: NPN
- Transistor Grade / Operating Range: Commercial
- Package Type: SOT-563
from Utmel Electronic Limited
BC817 Series 45 V 500 mA 250 mW SMT NPN General-Purpose Transistor - SOT-23 [See More]
- Polarity: NPN
from LCSC Electronics Technology (HK) Limited
40V 625mW 100@10mA,1V 200mA NPN TO-92-3 Bipolar Transistors - BJT ROHS [See More]
- Polarity: NPN
- Package Type: TO-92
- Transistor Type: Bipolar RF
from ODG (Origin Data Global)
SILICON TRANSISTOR NPN TO-39 [See More]
- Polarity: NPN; NPN
- Package Type: TO-39; TO-205AD, TO-39-3 Metal Can
- Transistor Type: Bipolar RF
from ROHM Semiconductor GmbH
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth. [See More]
- Polarity: NPN
- Transistor Grade / Operating Range: Commercial
- Package Type: TSMT5
from ROHM Semiconductor USA, LLC
Suitable for the low frequency amplifier. [See More]
- Polarity: NPN
- Package Type: SOT-457
- Transistor Type: Power-MOSFET
- Transistor Grade / Operating Range: Commercial
from Utmel Electronic Limited
BC847 series - 45 V, 100 mA NPN general-purpose transistors [See More]
- Polarity: NPN; NPN
- Transistor Technology / Material: SILICON
from LCSC Electronics Technology (HK) Limited
40V 625mW 200mA NPN TO-92-3 Bipolar Transistors - BJT ROHS [See More]
- Polarity: NPN
- Package Type: TO-92
- Transistor Type: Bipolar RF
from ODG (Origin Data Global)
SMALL-SIGNAL BJT [See More]
- Polarity: NPN; NPN
- Package Type: TO-206AA, TO-18-3 Metal Can
- Transistor Type: Bipolar RF
from ROHM Semiconductor GmbH
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth. [See More]
- Polarity: NPN
- Transistor Grade / Operating Range: Commercial
- Package Type: UMT5
from ROHM Semiconductor USA, LLC
DTC113ZEFRA is a transistor with bias resistor, suitable for inverter. It is a highly reliable product for automotive. [See More]
- Polarity: NPN
- Transistor Grade / Operating Range: Commercial
- Package Type: SOT-416
from Utmel Electronic Limited
BC847 Series 45 V 100 mA 250 mW SMT NPN General Purpose Transistor - SOT-883 [See More]
- Polarity: NPN; NPN
- Transistor Technology / Material: SILICON
from LCSC Electronics Technology (HK) Limited
40V 625mW 100@10mA,1V 200mA NPN TO-92-3 Bipolar Transistors - BJT ROHS [See More]
- Polarity: NPN
- Package Type: TO-92
- Transistor Type: Bipolar RF
from ODG (Origin Data Global)
RF TRANS NPN 30V 400MHZ TO39 [See More]
- Polarity: NPN; NPN
- Package Type: TO-39; TO-205AD, TO-39-3 Metal Can
- Transistor Type: Bipolar RF
from ROHM Semiconductor GmbH
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth. [See More]
- Polarity: NPN
- Transistor Grade / Operating Range: Commercial
- Package Type: UMT6
from ROHM Semiconductor USA, LLC
Middle power transistor 2SCR542F3 is suitable for Motor driver and LED driver, Power supply. [See More]
- Polarity: NPN
- Package Type: DFN2020-3S
- Transistor Type: Power-MOSFET
- Transistor Grade / Operating Range: Commercial
from Utmel Electronic Limited
BC847CDLP Series 45 V 100 mA Dual NPN Small Signal Transistor - X2-DFN1310-6 [See More]
- Polarity: NPN; NPN
- Transistor Technology / Material: SILICON
from LCSC Electronics Technology (HK) Limited
40V 625mW 10@10mA,1V 200mA NPN TO-92-3 Bipolar Transistors - BJT ROHS [See More]
- Polarity: NPN
- Package Type: TO-92
- Transistor Type: Bipolar RF
from ODG (Origin Data Global)
RF TRANS NPN 15V 900MHZ TO92 [See More]
- Polarity: NPN; NPN
- Package Type: TO-92; TO-226-3, TO-92-3 (TO-226AA)
- Transistor Type: Bipolar RF
from ROHM Semiconductor GmbH
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth. [See More]
- Polarity: NPN
- Transistor Grade / Operating Range: Commercial
- Package Type: TUMT6
from ROHM Semiconductor USA, LLC
UMH37N is the digital transistor for Muting that integrates two DTC914TUB chips in a SOT-363 package. [See More]
- Polarity: NPN
- Transistor Grade / Operating Range: Commercial
- Package Type: SOT-363
from Utmel Electronic Limited
BCM847BV; BCM847BS; BCM847DS - NPN/NPN matched double transistors [See More]
- Polarity: NPN; NPN
from LCSC Electronics Technology (HK) Limited
40V 625mW 200mA NPN TO-92-2.54mm Bipolar Transistors - BJT ROHS [See More]
- Polarity: NPN
- Package Type: TO-92
- Transistor Type: Bipolar RF
from ODG (Origin Data Global)
RF TRANS NPN 15V TO92-3 [See More]
- Polarity: NPN; NPN
- Package Type: TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
- Transistor Type: Bipolar RF
from ROHM Semiconductor GmbH
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth. [See More]
- Polarity: NPN
- Transistor Grade / Operating Range: Commercial
- Package Type: SMT6
from ROHM Semiconductor USA, LLC
2SCR586D is Low saturation voltage transistor for low frequency amplifier. [See More]
- Polarity: NPN
- Package Type: TO-252 (DPAK); TO-252
- Transistor Type: Power-MOSFET
- Transistor Grade / Operating Range: Commercial
from Utmel Electronic Limited
BCP56 Series 80 V 1 A Surface Mount NPN Medium Power Transistor - SOT-223 [See More]
- Polarity: NPN
from LCSC Electronics Technology (HK) Limited
40V 625mW 100@10mA,1V 200mA NPN TO-92-3 Bipolar Transistors - BJT ROHS [See More]
- Polarity: NPN
- Package Type: TO-92
- Transistor Type: Bipolar RF
from ODG (Origin Data Global)
RF 0.1A, ULTRA HIGH FREQ BAND [See More]
- Polarity: NPN; NPN
- Package Type: SOT89; TO-243AA
- Transistor Type: Bipolar RF
from ROHM Semiconductor GmbH
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth. [See More]
- Polarity: NPN
- Transistor Grade / Operating Range: Commercial
- Package Type: TSMT6
from ROHM Semiconductor USA, LLC
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world. [See More]
- Polarity: NPN
- Transistor Grade / Operating Range: Commercial
- Package Type: SOT-346
from Utmel Electronic Limited
BCW60 Series 32 V 100 mA 250 mW NPN General-Purpose Transistor - SOT-23-3 [See More]
- Polarity: NPN; NPN
- Transistor Technology / Material: SILICON
from LCSC Electronics Technology (HK) Limited
40V 625mW 100@10mA,1V 200mA NPN TO-92-2.54mm Bipolar Transistors - BJT ROHS [See More]
- Polarity: NPN
- Package Type: TO-92
- Transistor Type: Bipolar RF
from ODG (Origin Data Global)
2SC3583 - MD [See More]
- Polarity: NPN; NPN
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- Transistor Type: Bipolar RF
from ROHM Semiconductor GmbH
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth. [See More]
- Polarity: NPN
- Transistor Grade / Operating Range: Commercial
- Package Type: EMT5
from ROHM Semiconductor USA, LLC
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world. [See More]
- Polarity: NPN
- Transistor Grade / Operating Range: Commercial
- Package Type: SOT323; SOT-323
from Utmel Electronic Limited
BD441G Series 80 V 4 mA Through Hole NPN Power Transistor - SOT-23 [See More]
- Polarity: NPN; NPN
- Transistor Technology / Material: SILICON
from LCSC Electronics Technology (HK) Limited
40V 625mW 100@10mA,1V 200mA NPN TO-92-3L Bipolar Transistors - BJT ROHS [See More]
- Polarity: NPN
- Package Type: TO-92
- Transistor Type: Bipolar RF
from ODG (Origin Data Global)
NPN TRANSISTOR [See More]
- Polarity: NPN; NPN
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- Transistor Type: Bipolar RF
from ROHM Semiconductor GmbH
Two 2SCR522 chips in one package. [See More]
- Polarity: NPN
- Transistor Grade / Operating Range: Commercial
- Package Type: EMT6
from ROHM Semiconductor USA, LLC
Automotive Digital Transistors [See More]
- Polarity: NPN
- Transistor Grade / Operating Range: Commercial
- Package Type: SOT-723
from Utmel Electronic Limited
Bipolar Power Transistor, NPN, 15 A, 230 V, 200 Watt [See More]
- Polarity: NPN; NPN
- Transistor Technology / Material: SILICON
- Transistor Type: Bipolar RF
from LCSC Electronics Technology (HK) Limited
40V 625mW 100@10mA,1V 200mA NPN TO-92-3 Bipolar Transistors - BJT ROHS [See More]
- Polarity: NPN
- Package Type: TO-92
- Transistor Type: Bipolar RF
from ODG (Origin Data Global)
RF TRANS NPN 10V 10GHZ SOT23 [See More]
- Polarity: NPN; NPN
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- Transistor Type: Bipolar RF
from ROHM Semiconductor GmbH
Middle power transistor 2SCR542F3 is suitable for Motor driver and LED driver, Power supply. [See More]
- Polarity: NPN
- Package Type: HUML2020L3
- Transistor Type: Power-MOSFET
- Transistor Grade / Operating Range: Commercial
from ROHM Semiconductor USA, LLC
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market. [See More]
- Polarity: NPN
- Transistor Grade / Operating Range: Commercial
- Package Type: SOT-346
from Utmel Electronic Limited
Bipolar Transistor, (-)30V, (-)1.5A, Low VCE(sat), (PNP)NPN Single CPH3 [See More]
- Polarity: NPN; PNP
- Transistor Type: Bipolar RF
from LCSC Electronics Technology (HK) Limited
40V 500mW 100@10mA,1V 200mA NPN SOT-89-3 Bipolar Transistors - BJT ROHS [See More]
- Polarity: NPN
- Package Type: SOT89
- Transistor Type: Bipolar RF
from ODG (Origin Data Global)
RF TRANS NPN 20V 0.05A SMT3 [See More]
- Polarity: NPN; NPN
- Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
- Transistor Type: Bipolar RF
from ROHM Semiconductor GmbH
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market. [See More]
- Polarity: NPN
- Transistor Grade / Operating Range: Commercial
- Package Type: UMT3F
from ROHM Semiconductor USA, LLC
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth. [See More]
- Polarity: NPN
- Transistor Grade / Operating Range: Commercial
- Package Type: SOT-353
from Utmel Electronic Limited
Bipolar Transistor, (-)30V, (-)3A, Low VCE(sat), (PNP)NPN Single MCPH3 [See More]
- Polarity: NPN; PNP
- Transistor Type: Bipolar RF
from LCSC Electronics Technology (HK) Limited
40V 625mW 100@150mA,1V 600mA NPN TO-92-3 Bipolar Transistors - BJT ROHS [See More]
- Polarity: NPN
- Package Type: TO-92
- Transistor Type: Bipolar RF
from ODG (Origin Data Global)
RF TRANS NPN 20V 650MHZ SMINI3 [See More]
- Polarity: NPN; NPN
- Package Type: SC-85
- Transistor Type: Bipolar RF
from ROHM Semiconductor GmbH
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market. [See More]
- Polarity: NPN
- Transistor Grade / Operating Range: Commercial
- Package Type: TUMT3
from ROHM Semiconductor USA, LLC
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market. [See More]
- Polarity: NPN
- Transistor Grade / Operating Range: Commercial
- Package Type: SOT323; SOT-323
from Utmel Electronic Limited
Bipolar Transistor, (-)50V, (-)1A, Low VCE(sat), (PNP)NPN Single CPH3 [See More]
- Polarity: NPN; PNP; NPN
- Transistor Technology / Material: SILICON
- Transistor Type: Bipolar RF
from LCSC Electronics Technology (HK) Limited
40V 625mW 600mA NPN TO-92-3 Bipolar Transistors - BJT ROHS [See More]
- Polarity: NPN
- Package Type: TO-92
- Transistor Type: Bipolar RF
from ODG (Origin Data Global)
RF TRANS NPN 20V 0.05A UMT3 [See More]
- Polarity: NPN; NPN
- Package Type: SOT323; SC-70, SOT-323
- Transistor Type: Bipolar RF
from ROHM Semiconductor GmbH
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market. [See More]
- Polarity: NPN
- Transistor Grade / Operating Range: Commercial
- Package Type: TSMT3
from ROHM Semiconductor USA, LLC
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market. [See More]
- Polarity: NPN
- Transistor Grade / Operating Range: Commercial
- Package Type: SOT-363
from Utmel Electronic Limited
Bipolar Transistor, 100V, 1A, Low VCE(sat), NPN Single TP/TP-FA [See More]
- Polarity: NPN; NPN
- Transistor Type: Bipolar RF
from LCSC Electronics Technology (HK) Limited
40V 625mW 100@150mA,1V 600mA NPN TO-92-3 Bipolar Transistors - BJT ROHS [See More]
- Polarity: NPN
- Package Type: TO-92
- Transistor Type: Bipolar RF
from ODG (Origin Data Global)
RF TRANS NPN 30V 550MHZ USM [See More]
- Polarity: NPN; NPN
- Package Type: SOT323; SC-70, SOT-323
- Transistor Type: Bipolar RF
from ROHM Semiconductor GmbH
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market. [See More]
- Polarity: NPN
- Transistor Grade / Operating Range: Commercial
- Package Type: EMT3F
from ROHM Semiconductor USA, LLC
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth. [See More]
- Polarity: NPN
- Transistor Grade / Operating Range: Commercial
- Package Type: SOT-553
from Utmel Electronic Limited
Bipolar Transistor, 50V, 10A, Low VCE(sat), NPN TO-220F-3FS [See More]
- Polarity: NPN; NPN
- Transistor Technology / Material: SILICON
- Transistor Type: Bipolar RF
from LCSC Electronics Technology (HK) Limited
160V 625mW 80@10mA,5V 600mA NPN TO-92-3 Bipolar Transistors - BJT ROHS [See More]
- Polarity: NPN
- Package Type: TO-92
- Transistor Type: Bipolar RF
from ODG (Origin Data Global)
RF TRANS NPN 12V 4.5GHZ SOT323 [See More]
- Polarity: NPN; NPN
- Package Type: SOT323; SC-70, SOT-323
- Transistor Type: Bipolar RF
from ROHM Semiconductor GmbH
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market. [See More]
- Polarity: NPN
- Transistor Grade / Operating Range: Commercial
- Package Type: VMT3
from ROHM Semiconductor USA, LLC
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth. [See More]
- Polarity: NPN
- Transistor Grade / Operating Range: Commercial
- Package Type: SOT25; SOT-25
from Utmel Electronic Limited
Bipolar Transistor, 80V, 2.5A, Low VCE(sat), NPN Single PCP [See More]
- Polarity: NPN; NPN
- Transistor Technology / Material: SILICON
- Transistor Type: Bipolar RF
from LCSC Electronics Technology (HK) Limited
160V 625mW 80@10mA,5V 600mA NPN TO-92-3 Bipolar Transistors - BJT ROHS [See More]
- Polarity: NPN
- Package Type: TO-92
- Transistor Type: Bipolar RF
from ODG (Origin Data Global)
RF 0.035A, ULTRA HIGH FREQ BAND [See More]
- Polarity: NPN; NPN
- Package Type: SOT323; SC-70, SOT-323
- Transistor Type: Bipolar RF