SOT23 Transistors

232 Results
Power MOSFET Transistor -- AAT4616IGV-T1 [AAT4616IGV-T1 from Arrow Electronics]
from Richardson RFPD

The AAT4616 SmartSwitch is a current limited P-channel MOSFET power switch designed for high side load switching applications. This switch operates with inputs ranging from 2.4V to 5.5V, making it ideal for both 3V and 5V systems. An integrated, highly accurate current-limiting circuit protects the... [See More]

  • Package Type: SOT23; SOT-23
  • Transistor Type: MOSFET; Power-MOSFET
Bipolar Transistors -- 1021352 [BC817-16LT1G from onsemi]
from RS Components, Ltd.

Silicon Transistor Plastic, BC817-16LT1G [See More]

  • Package Type: SOT23; Sot-23
  • Polarity: NPN
  • Transistor Type: BJT
Bipolar Transistor, Digital Transistor -- BCR133
from Infineon Technologies AG

NPN Silicon Digital Transistor. Summary of Features. Switching in circuit, inverter, interface circuit, drive circuit. Built in bias resistor (R1 = 10 k Ω, R2 = 10 k Ω). BCR133S: Two internally isolated transistors with good matching in one multichip package. BCR133S: For orientation in... [See More]

  • Package Type: SOT23; SOT23
  • Polarity: NPN; NPN (Single)
  • Transistor Type: Bipolar RF
10 mA LED driver in SOT23 -- NCR401TR
from Nexperia B.V.

LED driver consisting of a resistor-equipped PNP transistor with two diodes on one chip in a small SOT23 plastic package. Features and benefits. Stabilized output current of 10 mA. High currrent accuracy at supply voltage variation. Reduces component count and board space. Qualified according to... [See More]

  • Package Type: SOT23; SOT23 SOT23
  • Transistor Grade / Operating Range: Automotive
N+P Channel MOSFETs -- 1602-SSF2116 [SSF2116 from Good-Ark Semiconductor]
from New Yorker Electronics Co., Inc.

MOSFET, N+P, Dual, 20V, SOT-23-6L [See More]

  • Package Type: SOT23; SOT-23-6L
  • Polarity: Complementary
  • Transistor Type: MOSFET
2N7002-F169 [2N7002-F169 from onsemi]
from Rochester Electronics

MOSFET, N-CHANNEL ENHANCEMENT MODE, 60V, 7.5 Ohm [See More]

  • Package Type: SOT23; SOT-23-3
  • Polarity: N-Channel
  • Transistor Type: MOSFET
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays -- 1377054-BC817DPN_R1_00001 [BC817DPN_R1_00001 from PANJIT SemiConductor]
from Win Source Electronics

Win Source Part Number: 1377054-BC817DPN_R1_00001. Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays. Temperature Range - Operating: -55 °C ~ 150 °C (TJ). Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited). Mfr: Panjit... [See More]

  • Package Type: SOT3; SOT23
  • Polarity: NPN; PNP
Bipolar RF Transistors -- 1514-CMPT5179TRPBFREETR-ND [CMPT5179 TR PBFREE from Central Semiconductor Corp.]
from DigiKey

15V 50MA 350MW SMD TRANSISTOR-SM [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • Polarity: NPN
Bipolar Transistors -- 1032931 [BC846BLT1G from onsemi]
from RS Components, Ltd.

NPN transistor,BC846B 0.1A Ic 5Vce [See More]

  • Package Type: SOT23; Sot-23
  • Polarity: NPN
  • Transistor Type: BJT
Bipolar Transistor, Fast Switching Transistor -- SMBT2222A / MMBT2222A
from Infineon Technologies AG

NPN Silicon Switching Transistor. Summary of Features. Low collector-emitter saturation voltage. Complementary type: SMBT2907A / MMBT2907A (PNP). Pb-free (RoHS compliant) package. Qualified according AEC Q101 [See More]

  • Package Type: SOT23; SOT23
  • Polarity: NPN; NPN (Single)
  • Transistor Type: Bipolar RF
20 V, N-channel Trench MOSFET -- PMV30UN-TR
from Nexperia B.V.

N-channel enhancement mode Field-Effect Transistor (FET) in a small TO-236AB (SOT23-1) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits. Trench MOSFET technology. Low threshold voltage. Very fast switching. Enhanced power dissipation capability of... [See More]

  • Package Type: SOT23; SOT23-1 SOT23-1
  • Transistor Type: MOSFET
N+P Channel MOSFETs -- 1602-SSF6602 [SSF6602 from Good-Ark Semiconductor]
from New Yorker Electronics Co., Inc.

MOSFET, N+P, Dual, 3.5 -2.7A, 30 -30V, SOT-23-6L [See More]

  • Package Type: SOT23; SOT-23-6L
  • Polarity: Complementary
  • Transistor Type: MOSFET
2N7002EHT1G [2N7002EHT1G from onsemi]
from Rochester Electronics

Small Signal Field-Effect Transistor, 0.26A, 60V, N-Channel, MOSFET, TO-236 [See More]

  • Package Type: SOT23; SOT-23 3
  • Polarity: N-Channel
  • Transistor Type: MOSFET; MOSFET RF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF -- 1049088-BFU550AR [BFU550AR from NXP Semiconductors]
from Win Source Electronics

Win Source Part Number: 1049088-BFU550AR. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - RF. Series: Automotive, AEC-Q101. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 450mW. Voltage - Collector Emitter Breakdown (Max): 12V. [See More]

  • Package Type: SOT3; SOT23
  • Polarity: NPN
Bipolar RF Transistors -- 15GN01CA-TB-E-ND [15GN01CA-TB-E from onsemi]
from DigiKey

RF Transistor NPN 8V 50mA 1.5GHz 200mW Surface Mount 3-CP [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • Polarity: NPN
Bipolar Transistors -- 1032932 [BC848BLT1G from onsemi]
from RS Components, Ltd.

Transistor NPN 30V 100mA hfe200 SOT23 [See More]

  • Package Type: SOT23; Sot-23
  • Polarity: NPN
  • Transistor Type: BJT
High Linearity RF Transistors -- BFR106
from Infineon Technologies AG

NPN Silicon RF Transistor. Summary of Features. High linearity low noise RF transistor. 22 dBm OP1dB and 31 dBm OIP3 @ 900 MHz, 8 V, 70 mA. For UHF / VHF applications. Driver for multistage amplifiers. For linear broadband and antenna amplifiers. Collector design supports 5 V supply voltage. Pb-free... [See More]

  • Package Type: SOT23; SOT23
N-Channel MOSFETs -- 1602-2N7002K [2N7002K from Good-Ark Semiconductor]
from New Yorker Electronics Co., Inc.

MOSFET, N-Ch, Single, 0.3A, 60V, SOT-23 [See More]

  • Package Type: SOT23; SOT-23
  • Polarity: N-Channel
  • Transistor Type: MOSFET
BC860BMTF [BC860BMTF from onsemi]
from Rochester Electronics

PNP Epitaxial Silicon Transistor [See More]

  • Package Type: SOT23; SOT-23-3
  • Polarity: PNP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF -- 1049170-BFQ67,215 [BFQ67,215 from NXP Semiconductors]
from Win Source Electronics

Win Source Part Number: 1049170-BFQ67,215. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - RF. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 300mW. Voltage - Collector Emitter Breakdown (Max): 10V. Current - Collector (Ic) (Max):... [See More]

  • Package Type: SOT3; SOT23
  • Polarity: NPN
Bipolar RF Transistors -- 20-HFA3135IHZ96TR-ND [HFA3135IHZ96 from Renesas Electronics Corporation]
from DigiKey

RF Transistor 2 PNP (Dual) 9V 26mA 7GHz Surface Mount 6-SOT [See More]

  • Package Type: SOT23; SOT-23-6
  • Polarity: PNP
Bipolar Transistors -- 1032948 [MMBT3904LT1G from onsemi]
from RS Components, Ltd.

NPN transistor,MMBT3904 0.2A Ic 1Vce [See More]

  • Package Type: SOT23; Sot-23
  • Polarity: NPN
  • Transistor Type: BJT
N-Channel Depletion Mode MOSFET -- BSS126
from Infineon Technologies AG

Infineon is one of the few semiconductor manufacturers worldwide to offer depletion MOSFETs. Areas of application include power supply startup power, over-voltage protection, in-rush-current limiter, off-line voltage reference. With one single component it is possible to realize a simple current... [See More]

  • Package Type: SOT23; PG-SOT23-3
  • Polarity: N-Channel; N
  • Transistor Type: MOSFET
  • Transistor Technology / Material: Si/SiC
BSS126H6906XTSA1 [BSS126H6906XTSA1 from Infineon Technologies AG]
from Rochester Electronics

BSS126 - Small Signal N-Channel MOSFET [See More]

  • Package Type: SOT23; SOT-23-3
  • Polarity: N-Channel
  • Transistor Type: MOSFET; MOSFET RF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF -- 1059772-BFR505,215 [BFR505,215 from NXP Semiconductors]
from Win Source Electronics

Win Source Part Number: 1059772-BFR505,215. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - RF. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 150mW. Voltage - Collector Emitter Breakdown (Max): 15V. Current - Collector (Ic) (Max):... [See More]

  • Package Type: SOT3; SOT23
  • Polarity: NPN
Bipolar RF Transistors -- 264-MT3S113(TE85L,F)TR-ND [MT3S113(TE85L,F) from Toshiba Electronics (UK) Ltd]
from DigiKey

RF Transistor NPN 5.3V 100mA 12.5GHz 800mW Surface Mount S-Mini [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • Polarity: NPN
Bipolar Transistors -- 1035677 [BC846B,215 from Nexperia B.V.]
from RS Components, Ltd.

PS NPN transistor,BC846B 0.1A Ic 5Vce [See More]

  • Package Type: SOT23; Sot-23 (to-236ab)
  • Polarity: NPN
  • Transistor Type: BJT
N-Channel Power MOSFET -- IRLML0060
from Infineon Technologies AG

60V Single N-Channel StrongIRFET ™ Power MOSFET in a SOT-23 package. The StrongIRFET ™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio... [See More]

  • Package Type: SOT23; SOT23
  • Polarity: N-Channel; N
  • Transistor Type: MOSFET; Power-MOSFET
  • Transistor Technology / Material: Si/SiC
CPH3107-TL-E [CPH3107-TL-E from onsemi]
from Rochester Electronics

PNP Epitaxial Planar Silicon Transistor For DC/DC Converter Applications [See More]

  • Package Type: SOT23; SC-59, TO-236, SOT-23
  • Polarity: PNP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF -- 1079437-NSVMMBTH81LT1G [NSVMMBTH81LT1G from onsemi]
from Win Source Electronics

Win Source Part Number: 1079437-NSVMMBTH81LT1G. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - RF. Package: Tape & Reel (TR). Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 225mW. Voltage - Collector Emitter Breakdown (Max): 20V. Current - Collector (Ic)... [See More]

  • Package Type: SOT3; SOT23
  • Polarity: PNP
Bipolar RF Transistors -- 2SA1977-T1B-A-ND [2SA1977-T1B-A from California Eastern Laboratories - CEL]
from DigiKey

RF Transistor PNP 12V 50mA 8.5GHz 200mW Surface Mount SOT-23-3 [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • Polarity: PNP
Bipolar Transistors -- 1035698 [BC846,215 from Nexperia B.V.]
from RS Components, Ltd.

NPN generalpurpose transistor,BC846 SST3 [See More]

  • Package Type: SOT23; Sot-23 (to-236ab)
  • Polarity: NPN
  • Transistor Type: BJT
Small Signal Transistors & Diodes - Bipolar Transistor - General Purpose Transistor - BC817K-40W -- BC817K-40W
from Infineon Technologies AG

NPN Silicon AF Transistor. Summary of Features. High collector current. High current gain. Low collector-emitter saturation voltage. Pb-free (RoHS compliant) package. Qualified according AEC Q105. Potential Applications. For general AF applications [See More]

  • Package Type: SOT23; SOT323; SOT323
  • Polarity: NPN; NPN (Single)
  • Transistor Type: Bipolar RF
CPH5614-TL-E [CPH5614-TL-E from onsemi]
from Rochester Electronics

N-Channel Silicon MOSFET [See More]

  • Package Type: SOT23; SOT-23-5
  • Polarity: N-Channel
  • Transistor Type: MOSFET
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF -- 1209936-AT-30533-BLKG [AT-30533-BLKG from Broadcom Inc.]
from Win Source Electronics

Win Source Part Number: 1209936-AT-30533-BLKG. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - RF. Package: Bulk. Standard Package: 100. Mounting: SMD (SMT). Power - Max: 100mW. Voltage - Collector Emitter Breakdown (Max): 5.5V. Current - Collector (Ic) (Max): 8mA. Gain:... [See More]

  • Package Type: SOT3; SOT23
  • Polarity: NPN
Bipolar RF Transistors -- 2SC22950BLTR-ND [2SC22950BL from Panasonic Industry Europe GmbH]
from DigiKey

RF Transistor NPN 20V 30mA 250MHz 200mW Surface Mount Mini3-G1 [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • Polarity: NPN
Bipolar Transistors -- 1037550 [BC807-40,215 from Nexperia B.V.]
from RS Components, Ltd.

General purposetransistor,BC807-40 SOT23 [See More]

  • Package Type: SOT23; Sot-23 (to-236ab)
  • Polarity: PNP
  • Transistor Type: BJT
CPH6311-TL-E [CPH6311-TL-E from Panasonic]
from Rochester Electronics

P-Channel Silicon MOSFET General-Purpose Switching Device Applications [See More]

  • Package Type: SOT23; SOT-23-6
  • Polarity: P-Channel
  • Transistor Type: MOSFET
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF -- 1218491-BFR94A,215 [BFR94A,215 from NXP Semiconductors]
from Win Source Electronics

Win Source Part Number: 1218491-BFR94A,215. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - RF. Package: Tape & Reel (TR). Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 300mW. Voltage - Collector Emitter Breakdown (Max): 15V. Current - Collector (Ic)... [See More]

  • Package Type: SOT3; SOT23
  • Polarity: NPN
Bipolar RF Transistors -- 2SC3837KT146PCT-ND [2SC3837KT146P from ROHM Semiconductor USA, LLC]
from DigiKey

Bipolar (BJT) Transistor NPN 20V 50mA 1.5GHz 200mW Surface Mount SMT3 [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • Polarity: NPN
Bipolar Transistors -- 1037565 [PBSS4350T from Nexperia B.V.]
from RS Components, Ltd.

NPN Transistor 2A SOT23,PBSS4350T [See More]

  • Package Type: SOT23; Sot-23 (to-236ab)
  • Polarity: NPN
  • Transistor Type: BJT
FDC610PZ-PG [FDC610PZ-PG from onsemi]
from Rochester Electronics

P-Channel PowerTrench MOSFET 30V [See More]

  • Package Type: SOT23; TSOT-23-6
  • Polarity: P-Channel
  • Transistor Type: MOSFET; Power-MOSFET
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF -- 1325018-BFR182E6327HTSA1 [BFR182E6327HTSA1 from Infineon Technologies AG]
from Win Source Electronics

Manufacturer: Infineon Technologies. Win Source Part Number: 1325018-BFR182E6327HTSA1. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - RF. Packaging: Reel - TR. Standard Package: 3,000. Mounting: Surface Mount. Power - Max: 250mW. Voltage - Collector Emitter Breakdown... [See More]

  • Package Type: SOT3; SOT23; TO-236-3, SC-59, SOT-23-3
  • Polarity: NPN
Bipolar RF Transistors -- 31-BFS17NQTACT-ND [BFS17NQTA from DIODES Incorporated]
from DigiKey

RF TRANS NPN 11V 3.2GHZ SOT-23-3 [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • Polarity: NPN
Bipolar Transistors -- 1038404 [BC807-25,215 from Nexperia B.V.]
from RS Components, Ltd.

PNP transistor,BC807-25 0.5A [See More]

  • Package Type: SOT23; Sot-23 (to-236ab)
  • Polarity: PNP
  • Transistor Type: BJT
IRLML0100TRPBF-1 [IRLML0100TRPBF-1 from Infineon Technologies AG]
from Rochester Electronics

HEXFET Power MOSFET [See More]

  • Package Type: SOT23; Micro3 (SOT-23)
  • Transistor Type: MOSFET; Power-MOSFET
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF -- 977147-BFU530AR [BFU530AR from NXP Semiconductors]
from Win Source Electronics

Win Source Part Number: 977147-BFU530AR. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - RF. Series: Automotive, AEC-Q101. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 450mW. Voltage - Collector Emitter Breakdown (Max): 12V. Current... [See More]

  • Package Type: SOT3; SOT23
  • Polarity: NPN
Bipolar RF Transistors -- 353-RF3356-TP-ND [RF3356-TP from Micro Commercial Components Corp.]
from DigiKey

RF TRANS NPN 12V 7GHZ SOT-23 [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • Polarity: NPN
Bipolar Transistors -- 1126383 [BC849C,215 from Nexperia B.V.]
from RS Components, Ltd.

NPN transistor,BC849C 0.1A Ic 5Vce [See More]

  • Package Type: SOT23; Sot-23 (to-236ab)
  • Polarity: NPN
  • Transistor Type: BJT
KST10MTF [KST10MTF from onsemi]
from Rochester Electronics

NPN Epitaxial Silicon Transistor [See More]

  • Package Type: SOT23; SOT-23 (TO-236) 2.90x1.30x1.00, 1.90P
  • Polarity: NPN
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single -- 1042505-AC847BQ-7 [AC847BQ-7 from DIODES Incorporated]
from Win Source Electronics

Win Source Part Number: 1042505-AC847BQ-7. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Series: Automotive, AEC-Q101. Package: Tape & Reel (TR). Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 310 mW. Voltage - Collector Emitter Breakdown (Max):... [See More]

  • Package Type: SOT3; SOT23
  • Polarity: NPN
  • Transistor Type: BJT; Bipolar RF
Bipolar RF Transistors -- 3757-MMBT918_R1_00001CT-ND [MMBT918_R1_00001 from PANJIT SemiConductor]
from DigiKey

RF Transistor NPN 15V 50mA 600MHz 225mW Surface Mount SOT-23 [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • Polarity: NPN
Bipolar Transistors -- 1138676 [MMBT2907ALT1G from onsemi]
from RS Components, Ltd.

PNP transistor,MMBT2907A 0.6A [See More]

  • Package Type: SOT23; Sot-23
  • Polarity: PNP
  • Transistor Type: BJT
MAX44270AUK+
from Rochester Electronics

MAX4427 Dual High-Speed 1.5A Mosfet Driver [See More]

  • Package Type: SOT23; TSOT-23-5
  • Transistor Type: MOSFET
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single -- 1042506-AC848BQ-13 [AC848BQ-13 from DIODES Incorporated]
from Win Source Electronics

Win Source Part Number: 1042506-AC848BQ-13. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Series: Automotive, AEC-Q101. Package: Tape & Reel. Standard Package: 10,000. Mounting: SMD (SMT). Power - Max: 310 mW. Voltage - Collector Emitter Breakdown (Max): 30... [See More]

  • Package Type: SOT3; SOT23
  • Polarity: NPN
  • Transistor Type: BJT; Bipolar RF
Bipolar RF Transistors -- 448-BF771E6327HTSA1CT-ND [BF771E6327HTSA1 from Infineon Technologies AG]
from DigiKey

RF Transistor NPN 12V 80mA 8GHz 580mW Surface Mount PG-SOT23 [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • Polarity: NPN
Bipolar Transistors -- 1219415
from RS Components, Ltd.

NPN power TX SOT23, FMMT618TA [See More]

  • Package Type: SOT23; Sot-23
  • Polarity: NPN
  • Transistor Type: BJT
N0301N-T1-AT [N0301N-T1-AT from Renesas Electronics Corporation]
from Rochester Electronics

N-Channel Mos Field Effect Transistor For Switching [See More]

  • Package Type: SOT23; SOT-23F, 3
  • Polarity: N-Channel
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single -- 1048384-BC807-40-AU_R1_000A1 [BC807-40-AU_R1_000A1 from PANJIT SemiConductor]
from Win Source Electronics

Win Source Part Number: 1048384-BC807-40-AU_R1_000A1. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 330 mW. Voltage - Collector Emitter Breakdown (Max): 45 V. Current -... [See More]

  • Package Type: SOT3; SOT23
  • Polarity: PNP
  • Transistor Type: BJT; Bipolar RF
Bipolar RF Transistors -- 488-CPH6001A-TL-ECT-ND [CPH6001A-TL-E from onsemi]
from DigiKey

RF TRANS NPN 12V 6.7GHZ 6-CPH [See More]

  • Package Type: SOT23; SOT-23-6 Thin, TSOT-23-6
  • Polarity: NPN
Bipolar Transistors -- 1219423
from RS Components, Ltd.

Transistor,PNP,0.2A,300V,SOT23 [See More]

  • Package Type: SOT23; Sot-23
  • Polarity: PNP
  • Transistor Type: BJT
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single -- 1048390-BC817-16Q-7-F [BC817-16Q-7-F from DIODES Incorporated]
from Win Source Electronics

Win Source Part Number: 1048390-BC817-16Q-7-F. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Series: Automotive, AEC-Q101. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 310 mW. Voltage - Collector Emitter Breakdown (Max):... [See More]

  • Package Type: SOT3; SOT23
  • Polarity: NPN
  • Transistor Type: BJT; Bipolar RF
Bipolar RF Transistors -- 488-NSVF6001SB6T1GCT-ND [NSVF6001SB6T1G from onsemi]
from DigiKey

RF TRANS NPN 12V 6.7GHZ 6-CPH [See More]

  • Package Type: SOT23; SOT-23-6 Thin, TSOT-23-6
  • Transistor Grade / Operating Range: Automotive
  • Polarity: NPN
Bipolar Transistors -- 1219439
from RS Components, Ltd.

Transistor NPN 45V 0.1A SOT23 [See More]

  • Package Type: SOT23; Sot-23
  • Polarity: NPN
  • Transistor Type: BJT
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single -- 1048396-BC846B-AU_R1_000A1 [BC846B-AU_R1_000A1 from PANJIT SemiConductor]
from Win Source Electronics

Win Source Part Number: 1048396-BC846B-AU_R1_000A1. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 330 mW. Voltage - Collector Emitter Breakdown (Max): 65 V. Current - Collector... [See More]

  • Package Type: SOT3; SOT23
  • Polarity: NPN
  • Transistor Type: BJT; Bipolar RF
Bipolar RF Transistors -- 488-NSVMMBTH81LT3GCT-ND [NSVMMBTH81LT3G from onsemi]
from DigiKey

RF TRANS PNP 20V 600MHZ SOT-23-3 [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • Polarity: PNP
Bipolar Transistors -- 1219442
from RS Components, Ltd.

Transistor NPN 40V 0.6A SOT23 [See More]

  • Package Type: SOT23; Sot-23
  • Polarity: NPN
  • Transistor Type: BJT
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single -- 1048398-BC846BQ-13-F [BC846BQ-13-F from DIODES Incorporated]
from Win Source Electronics

Win Source Part Number: 1048398-BC846BQ-13-F. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Tape & Reel (TR). Standard Package: 10,000. Mounting: SMD (SMT). Power - Max: 310 mW. Voltage - Collector Emitter Breakdown (Max): 65 V. Current - Collector... [See More]

  • Package Type: SOT3; SOT23
  • Polarity: NPN
  • Transistor Type: BJT; Bipolar RF
Bipolar RF Transistors -- 488-SMMBTH10-4LT3GCT-ND [SMMBTH10-4LT3G from onsemi]
from DigiKey

RF TRANS NPN 25V 800MHZ SOT-23-3 [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • Polarity: NPN
Bipolar Transistors -- 1219446
from RS Components, Ltd.

Transistor NPN 80V 0.5A SOT23 [See More]

  • Package Type: SOT23; Sot-23
  • Polarity: NPN
  • Transistor Type: BJT
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single -- 1048407-BC847B-C [BC847B-C from Diotec Electronics Corporation]
from Win Source Electronics

Win Source Part Number: 1048407-BC847B-C. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Tape & Reel (TR). Mounting: SMD (SMT). Power - Max: 250 mW. Voltage - Collector Emitter Breakdown (Max): 45 V. Current - Collector (Ic) (Max): 100 mA. Transistor... [See More]

  • Package Type: SOT3; SOT23
  • Polarity: NPN
  • Transistor Type: BJT; Bipolar RF
Bipolar RF Transistors -- 516-1501-2-ND [AT-32033-TR1 from Broadcom Inc.]
from DigiKey

RF Transistor NPN 5.5V 32mA 200mW Surface Mount SOT-23 [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • Polarity: NPN
Bipolar Transistors -- 1219469
from RS Components, Ltd.

Transistor PNP 0.5A 45V 250hfe SOT23 [See More]

  • Package Type: SOT23; Sot-23
  • Polarity: PNP
  • Transistor Type: BJT
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single -- 1048417-BC848BE6433HTMA1 [BC848BE6433HTMA1 from Infineon Technologies AG]
from Win Source Electronics

Win Source Part Number: 1048417-BC848BE6433HTMA1. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Tape & Reel. Standard Package: 10,000. Mounting: SMD (SMT). Power - Max: 330 mW. Voltage - Collector Emitter Breakdown (Max): 30 V. Current - Collector... [See More]

  • Package Type: SOT3; SOT23
  • Polarity: NPN
  • Transistor Type: BJT; Bipolar RF
Bipolar RF Transistors -- 5272-2SC3356CT-ND [2SC3356 from EVVO Semi]
from DigiKey

RF TRANS NPN 12V 7GHZ SOT-23-3 [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • Polarity: NPN
Bipolar Transistors -- 1219470
from RS Components, Ltd.

Transistor NPN 0.1A 45V 200hfe SOT23 [See More]

  • Package Type: SOT23; Sot-23
  • Polarity: NPN
  • Transistor Type: BJT
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single -- 1048438-BC858B_R1_00001 [BC858B_R1_00001 from PANJIT SemiConductor]
from Win Source Electronics

Win Source Part Number: 1048438-BC858B_R1_00001. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Series: BC856. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 330 mW. Voltage - Collector Emitter Breakdown (Max): 30 V. Current... [See More]

  • Package Type: SOT3; SOT23
  • Polarity: PNP
  • Transistor Type: BJT; Bipolar RF
Bipolar RF Transistors -- 5399-S9018CT-ND [S9018 from ShenZhen SlkorMicro Semicon Co., Ltd.]
from DigiKey

15V 200MW 70@1MA,5V NPN SOT-23 [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • Polarity: NPN
Bipolar Transistors -- 1219489
from RS Components, Ltd.

Transistor NPN 0.2A 40V 100hfe SOT23 [See More]

  • Package Type: SOT23; Sot-23
  • Polarity: NPN
  • Transistor Type: BJT
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single -- 1048443-BC857BR TR PBFREE [BC857BR TR PBFREE from Central Semiconductor Corp.]
from Win Source Electronics

Win Source Part Number: 1048443-BC857BR TR PBFREE. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 350 mW. Voltage - Collector Emitter Breakdown (Max): 45 V. Current - Collector... [See More]

  • Package Type: SOT3; SOT23
  • Polarity: PNP
  • Transistor Type: BJT; Bipolar RF
Bipolar RF Transistors -- 568-11113-2-ND [BFT25,215 from NXP Semiconductors]
from DigiKey

RF Transistor NPN 5V 6.5mA 2.3GHz 30mW Surface Mount SOT-23 (TO-236AB) [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • Polarity: NPN
Bipolar Transistors -- 1219527
from RS Components, Ltd.

Trans GP BJT NPN 65V 0.1A 3Pin SOT23 [See More]

  • Package Type: SOT23; Sot-23
  • Polarity: NPN
  • Transistor Type: BJT
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single -- 1048922-BCV46QTA [BCV46QTA from DIODES Incorporated]
from Win Source Electronics

Win Source Part Number: 1048922-BCV46QTA. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Tape & Reel (TR). Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 310 mW. Voltage - Collector Emitter Breakdown (Max): 60 V. Current - Collector (Ic)... [See More]

  • Package Type: SOT3; SOT23
  • Polarity: PNP
  • Transistor Type: BJT; Bipolar RF; Darlington
Bipolar RF Transistors -- KSC2755OMTF-ND [KSC2755OMTF from onsemi]
from DigiKey

RF Transistor NPN 30V 20mA 600MHz 150mW Surface Mount SOT-23-3 [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • Polarity: NPN
Bipolar Transistors -- 1219550
from RS Components, Ltd.

Trans GP BJT NPN 40V 2A 3Pin SOT23 [See More]

  • Package Type: SOT23; Sot-23
  • Polarity: NPN
  • Transistor Type: BJT
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single -- 1052686-CMPT4401 TR PBFREE [CMPT4401 TR PBFREE from Central Semiconductor Corp.]
from Win Source Electronics

Win Source Part Number: 1052686-CMPT4401 TR PBFREE. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 350 mW. Voltage - Collector Emitter Breakdown (Max): 40 V. Current - Collector... [See More]

  • Package Type: SOT3; SOT23
  • Polarity: NPN
  • Transistor Type: BJT; Bipolar RF
Bipolar RF Transistors -- MSC2295-BT1G-ND [MSC2295-BT1G from onsemi]
from DigiKey

RF Transistor NPN 20V 30mA 150MHz 200mW Surface Mount SC-59 [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • Polarity: NPN
Bipolar Transistors -- 1219559
from RS Components, Ltd.

Trans GP BJT PNP 150V 0.6A 3Pin SOT23 [See More]

  • Package Type: SOT23; Sot-23
  • Polarity: PNP
  • Transistor Type: BJT
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single -- 1059448-FMMT38CQTA [FMMT38CQTA from DIODES Incorporated]
from Win Source Electronics

Win Source Part Number: 1059448-FMMT38CQTA. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Series: Automotive, AEC-Q101. Package: Tape & Reel (TR). Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 330 mW. Voltage - Collector Emitter Breakdown (Max):... [See More]

  • Package Type: SOT3; SOT23
  • Polarity: NPN
  • Transistor Type: BJT; Bipolar RF; Darlington
Bipolar Transistor Arrays -- 1514-CMXT2207BKPBFREE-ND [CMXT2207 BK PBFREE from Central Semiconductor Corp.]
from DigiKey

Bipolar (BJT) Transistor Array NPN, PNP 40V, 60V 600mA 300MHz, 200MHz 350mW Surface Mount SOT-26 [See More]

  • Package Type: SOT23; SOT26; SOT-23-6
  • Polarity: NPN; PNP
Bipolar Transistors -- 1219573
from RS Components, Ltd.

Trans GP BJT NPN 60V 1A 3Pin SOT23 [See More]

  • Package Type: SOT23; Sot-23
  • Polarity: NPN
  • Transistor Type: BJT
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single -- 1059466-FMMT558QTA [FMMT558QTA from DIODES Incorporated]
from Win Source Electronics

Win Source Part Number: 1059466-FMMT558QTA. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 500 mW. Voltage - Collector Emitter Breakdown (Max): 400 V. Current - Collector (Ic)... [See More]

  • Package Type: SOT3; SOT23
  • Polarity: PNP
  • Transistor Type: BJT; Bipolar RF
Bipolar Transistor Arrays -- 296-ULN2003ADYYRCT-ND [ULN2003ADYYR from Texas Instruments High-Performance Analog]
from DigiKey

TRANS 7NPN DARL 50V 500MA 16-SOT [See More]

  • Package Type: SOT23; SOT-23-16 Thin, SOT-23 Variant
  • Polarity: NPN
Bipolar Transistors -- 1219574
from RS Components, Ltd.

Trans GP BJT NPN 100V 3A 3Pin SOT23 [See More]

  • Package Type: SOT23; Sot-23
  • Polarity: NPN
  • Transistor Type: BJT
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single -- 1059468-FMMT591AQTA [FMMT591AQTA from DIODES Incorporated]
from Win Source Electronics

Win Source Part Number: 1059468-FMMT591AQTA. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 500 mW. Voltage - Collector Emitter Breakdown (Max): 40 V. Current - Collector (Ic)... [See More]

  • Package Type: SOT3; SOT23
  • Polarity: PNP
  • Transistor Type: BJT; Bipolar RF
Bipolar Transistor Arrays -- 31-DMMT2907A-7CT-ND [DMMT2907A-7 from DIODES Incorporated]
from DigiKey

Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 600mA 307MHz 900mW Surface Mount SOT-26 [See More]

  • Package Type: SOT23; SOT26; SOT-23-6
  • Polarity: PNP
Bipolar Transistors -- 1219576
from RS Components, Ltd.

Trans,NPN,GP,BJT,SMT,20V 2A SOT23 [See More]

  • Package Type: SOT23; Sot-23
  • Polarity: NPN
  • Transistor Type: BJT
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single -- 1059469-FMMT618QTA [FMMT618QTA from DIODES Incorporated]
from Win Source Electronics

Win Source Part Number: 1059469-FMMT618QTA. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Package: Tape & Reel (TR). Standard Package: 3,000. Mounting: SMD (SMT). Power - Max: 625 mW. Voltage - Collector Emitter Breakdown (Max): 20 V. Current - Collector... [See More]

  • Package Type: SOT3; SOT23
  • Polarity: NPN
  • Transistor Type: BJT; Bipolar RF
Microcurrent transistors for battery operations -- AT-32011
from Broadcom Inc.

Microcurrent device offering good RF performance at 1mA-20mA. The AT-320XX is housed in a variety of packages and is well suited for paging, cellular/PCS, and other RF applications. NF=1dB, Gain=14dB at 3V, 2mA; P1dB= 13dBm at 3V, 20mA (all at 900 MHz) [See More]

  • Package Type: SOT23; SOT143
  • Polarity: NPN; NPN
  • Transistor Type: Bipolar RF
  • Transistor Technology / Material: Silicon
MOSFET N-CH 100V 170MA SOT-23 -- BSS123E6327 [BSS123E6327 from Infineon Technologies AG]
from Karl Kruse GmbH & Co. KG

Karl Kruse  is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]

  • Package Type: SOT23
  • Transistor Type: MOSFET
-100V P-Channel Enhancement-Mode MOSFET -- VP2110
from Microchip Technology, Inc.

VP2110 is an enhancement-mode (normally-off) transistor that utilizes a vertical DMOS structure and well-proven silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors, and the high input impedance and positive temperature... [See More]

  • Package Type: SOT23
  • Polarity: P-Channel
  • Transistor Type: MOSFET
0.9V Drive Nch MOSFET -- RYC002N05
from ROHM Semiconductor GmbH

MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market. [See More]

  • Package Type: SOT23; SOT-23
  • Polarity: N-Channel
  • Transistor Type: MOSFET
  • Transistor Grade / Operating Range: Commercial
Small Signal Bipolar Junction Transistor -- MMBT918
from PANJIT SemiConductor

Small signal bipolar junction transistor [See More]

  • Package Type: SOT23
  • Polarity: NPN
  • Transistor Type: Bipolar RF
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT -- 13001 [13001 from Shenzhen Huaxuanyang Electronic Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

450V 625mW 18@20mA,20V 200mA NPN SOT-23 Bipolar Transistors - BJT ROHS [See More]

  • Package Type: SOT23
  • Polarity: NPN
  • Transistor Type: Bipolar RF
Bipolar RF Transistors -- 15GN03CA-TB-E [15GN03CA-TB-E from onsemi]
from ODG (Origin Data Global)

RF TRANS NPN 10V 1.5GHZ 3CP [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • Polarity: NPN; NPN
  • Transistor Type: Bipolar RF
Bipolar Transistors -- LS312
from Linear Systems

The LS310 Series Tightly Matched, Monolithic Dual, NPN Transistor is a direct replacement for Analog Devices MAT series and National LM3494 series. It is ideal for Tight Matching, Small Signal Transistor Amplifier & Switching Applications. Available in PDIP 8L ROHS, TO-71 6L ROHS, TO-78 6L ROHS,... [See More]

  • Package Type: SOT23; TO-71
  • Polarity: NPN
  • Transistor Type: BJT
-500mA/-40V Digital transistor (with built-in resistor) -- DTB123TC
from ROHM Semiconductor USA, LLC

DTB123TC is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. [See More]

  • Package Type: SOT23; SOT-23
  • Transistor Grade / Operating Range: Commercial
  • Polarity: PNP
Microcurrent transistors for battery operations -- AT-32033
from Broadcom Inc.

Microcurrent device offering good RF performance at 1mA-20mA. The AT-320XX is housed in a variety of packages and is well suited for paging, cellular/PCS, and other RF applications. NF=1dB, Gain=14dB at 3V, 2mA; P1dB= 13dBm at 3V, 20mA (all at 900 MHz) [See More]

  • Package Type: SOT23
  • Polarity: NPN; NPN
  • Transistor Type: Bipolar RF
  • Transistor Technology / Material: Silicon
-220V P-Channel Enhancement-Mode MOSFET -- TP5322
from Microchip Technology, Inc.

TP5322 is a low threshold enhancement-mode (normally-off) transistor utilizing an advanced vertical DMOS structure and well-proven silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and with the high input impedance and... [See More]

  • Package Type: SOT23; SOT89
  • Polarity: P-Channel
  • Transistor Type: MOSFET
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT -- 2222A/1P
from LCSC Electronics Technology (HK) Limited

40V 300mW 300@150mA,10V 600mA NPN SOT-23 Bipolar Transistors - BJT ROHS [See More]

  • Package Type: SOT23
  • Polarity: NPN
  • Transistor Type: Bipolar RF
Bipolar RF Transistors -- 2SA1669-TB-E [2SA1669-TB-E from Sanyo Machine America]
from ODG (Origin Data Global)

PNP EPITAXIAL PLANAR SILICON [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • Polarity: PNP; PNP
  • Transistor Type: Bipolar RF
JFET Amplifiers - Duals -- U440
from Linear Systems

Pin for Pin Replacements for Fairchild Motorola National Siliconix-Vishay. All Dual Devices are available in PDIP TO-71 TO-5 SOIC-8 SOT23-6 Tested Die All Devices are available with special testing to customer specification. [See More]

  • Package Type: SOT23; TO-71
  • Transistor Type: JFET
5V Drive Nch MOSFET -- RK7002
from ROHM Semiconductor USA, LLC

MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market. [See More]

  • Package Type: SOT23; SOT-23
  • Polarity: N-Channel
  • Transistor Type: MOSFET
  • Transistor Grade / Operating Range: Commercial
-40V P-Channel Enhancement-Mode MOSFET -- TP2104
from Microchip Technology, Inc.

This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature... [See More]

  • Package Type: TO-92; SOT23
  • Polarity: P-Channel
  • Transistor Type: MOSFET
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT -- 2N5401
from LCSC Electronics Technology (HK) Limited

SOT-23 Bipolar Transistors - BJT ROHS [See More]

  • Package Type: SOT23
  • Transistor Type: Bipolar RF
Bipolar RF Transistors -- 2SA1977-T1B-A [2SA1977-T1B-A from California Eastern Laboratories - CEL]
from ODG (Origin Data Global)

RF TRANS PNP 12V 8.5GHZ SOT23 [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • Polarity: PNP; PNP
  • Transistor Type: Bipolar RF
JFET Amplifiers - Singles -- 2N4117
from Linear Systems

The 2N/PN/SST4117A Series Single, Low Capacitance, Ultra High Input Impedance, N-Channel JFET Amplifier is a direct replacement for the Fairchild, NXP, and Siliconix-Vishay equivalent part. It is ideal for High Input Impedance Applications. Available in TO-92 3L RoHS, TO-72 4L RoHS, SOT-23 3L RoHS... [See More]

  • Package Type: TO-92; SOT23; TO-72
  • Polarity: N-Channel
  • Transistor Type: JFET
-60V P-Channel Enhancement-Mode MOSFET -- TP0610T
from Microchip Technology, Inc.

This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature... [See More]

  • Package Type: SOT23
  • Polarity: P-Channel
  • Transistor Type: MOSFET
Bipolar RF Transistors -- 2SA1977-T1B-A [2SA1977-T1B-A from Renesas Electronics Corporation]
from ODG (Origin Data Global)

PNP TRANSISTOR [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • Polarity: PNP; PNP
  • Transistor Type: Bipolar RF
JFET Amplifiers - Singles -- J201
from Linear Systems

The J/SST201 Series Single, Low Noise, High Gain, N-Channel JFET Amplifier is a direct replacement for the Fairchild, NXP, and Siliconix-Vishay equivalent part. It is ideal for High Gain, Low Noise Applications. Available in TO-92 3L ROHS, SOT-23 3L ROHS, and Tested Die. All Linear Systems devices... [See More]

  • Package Type: TO-92; SOT23
  • Polarity: N-Channel
  • Transistor Type: JFET
100V N-Channel Enhancement-Mode MOSFET -- VN2110
from Microchip Technology, Inc.

This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature... [See More]

  • Package Type: SOT23
  • Polarity: N-Channel
  • Transistor Type: MOSFET
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT -- 2N5401S-RTK/P [2N5401S-RTK/P from KEC Corporation]
from LCSC Electronics Technology (HK) Limited

150V 350mW 60@10mA,5V 600mA PNP SOT-23 Bipolar Transistors - BJT ROHS [See More]

  • Package Type: SOT23
  • Polarity: PNP
  • Transistor Type: Bipolar RF
Bipolar RF Transistors -- 2SC3583-T1B-A [2SC3583-T1B-A from Renesas Electronics Corporation]
from ODG (Origin Data Global)

2SC3583 - MD [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • Polarity: NPN; NPN
  • Transistor Type: Bipolar RF
JFET Amplifiers - Singles -- J308
from Linear Systems

The J/SST/U308 Series Single, High Frequency, N-channel JFET Amplifier is a direct replacement for the Fairchild, NXP, and Siliconix-Vishay equivalent part. It is ideal for High Frequency Applications. Available in TO-92 3L ROHS, TO-18 3L ROHS, SOT-23 3L ROHS, and Tested Die. All Linear Systems... [See More]

  • Package Type: TO-92; SOT23; TO-18
  • Polarity: N-Channel
  • Transistor Type: JFET
240V N-Channel Enhancement-Mode MOSFET -- TN2124
from Microchip Technology, Inc.

This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature... [See More]

  • Package Type: SOT23
  • Polarity: N-Channel
  • Transistor Type: MOSFET
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT -- 2N5551S-RTK/P [2N5551S-RTK/P from KEC Corporation]
from LCSC Electronics Technology (HK) Limited

160V 350mW 80@10mA,5V 600mA SOT-23 Bipolar Transistors - BJT ROHS [See More]

  • Package Type: SOT23
  • Transistor Type: Bipolar RF
Bipolar RF Transistors -- 2SC3837KT146P [2SC3837KT146P from ROHM Co., Ltd.]
from ODG (Origin Data Global)

RF TRANS NPN 20V 0.05A SMT3 [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • Polarity: NPN; NPN
  • Transistor Type: Bipolar RF
JFET Amplifiers - Singles -- LSBF510
from Linear Systems

The LSBF510 is a low-cost N-Channel JFET. Features include low leakage, very low noise, low cutoff voltage (VGS(off) ≤ 2.5V) and high Gain (AV = 80 V/V) for use with low-level power supplies. The LSBF510 is excellent for battery powered equipment and low current amplifiers. The TO-236 (SOT-23)... [See More]

  • Package Type: SOT23
  • Polarity: N-Channel
  • Transistor Type: JFET
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- DTA115TCAT116 [DTA115TCAT116 from ROHM Co., Ltd.]
from Acme Chip Technology Co., Limited

TRANS PREBIAS PNP 50V 0.1A SST3 [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • Transistor Type: BJT
250V N-Channel Enhancement-Mode MOSFET -- TN5325
from Microchip Technology, Inc.

This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature... [See More]

  • Package Type: TO-92; SOT23; SOT89
  • Polarity: N-Channel
  • Transistor Type: MOSFET
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT -- 2PD601ART,215 [2PD601ART,215 from Nexperia B.V.]
from LCSC Electronics Technology (HK) Limited

50V 250mW 210@2mA,10V 100mA NPN SOT-23 Bipolar Transistors - BJT ROHS [See More]

  • Package Type: SOT23
  • Polarity: NPN
  • Transistor Type: Bipolar RF
Bipolar RF Transistors -- BF-517 [BF-517 from Infineon Technologies AG]
from ODG (Origin Data Global)

RF TRANSISTOR, NPN [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • Polarity: NPN; NPN
  • Transistor Type: Bipolar RF
JFET Amplifiers - Singles -- PF5301
from Linear Systems

The LS/PF/SST5301 Series Single, High Input Impedance, N-Channel JFET Amplifier is a direct replacement for the Fairchild equivalent part. It is ideal for Very High Input Impedance Applications. Available in TO-92 3L RoHS, TO-72 4L RoHS, SOT-23 3L RoHS and Tested Die. All Linear Systems devices are... [See More]

  • Package Type: TO-92; SOT23; TO-72
  • Polarity: N-Channel
  • Transistor Type: JFET
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- DTB114EKFRAT146 [DTB114EKFRAT146 from ROHM Co., Ltd.]
from Acme Chip Technology Co., Limited

TRANS PREBIAS PNP 50V 0.5A SMT3 [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • Transistor Type: BJT
300V N-Channel Enhancement-Mode MOSFET -- TN2130
from Microchip Technology, Inc.

This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature... [See More]

  • Package Type: SOT23
  • Polarity: N-Channel
  • Transistor Type: MOSFET
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT -- 2SA1015 [2SA1015 from Youtai Semiconductor Co., Ltd]
from LCSC Electronics Technology (HK) Limited

50V 200mW 150mA PNP SOT-23-3 Bipolar Transistors - BJT ROHS [See More]

  • Package Type: SOT23
  • Polarity: PNP
  • Transistor Type: Bipolar RF
Bipolar RF Transistors -- BF771E6765N [BF771E6765N from Infineon Technologies AG]
from ODG (Origin Data Global)

RF TRANSISTOR, NPN [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • Polarity: NPN; NPN
  • Transistor Type: Bipolar RF
JFET Switches -- 174DFN SERIES
from Linear Systems

The 174DFN Series Low On-Resistance, P-Channel JFET Switch is a direct replacement for Fairchild and Siliconix-Vishay equivalent part. It is ideal for Low Resistance, Low Operating Current Switching Applications. Available TO-92 3L ROHS and SOT-23 3L ROHS package, as well as Tested Die. All Linear... [See More]

  • Package Type: TO-92; SOT23
  • Polarity: P-Channel
  • Transistor Type: JFET
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- DTC123TCAT116 [DTC123TCAT116 from ROHM Co., Ltd.]
from Acme Chip Technology Co., Limited

TRANS PREBIAS NPN 50V 0.1A SST3 [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • Transistor Type: BJT
350V N-Channel Enhancement-Mode MOSFET -- TN5335
from Microchip Technology, Inc.

This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature... [See More]

  • Package Type: SOT23; SOT89
  • Polarity: N-Channel
  • Transistor Type: MOSFET
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT -- 2SA1015
from LCSC Electronics Technology (HK) Limited

50V 200mW 150mA PNP SOT-23 Bipolar Transistors - BJT ROHS [See More]

  • Package Type: SOT23
  • Polarity: PNP
  • Transistor Type: Bipolar RF
Bipolar RF Transistors -- BFQ31ATC [BFQ31ATC from DIODES Incorporated]
from ODG (Origin Data Global)

RF TRANS NPN 15V 600MHZ SOT23-3 [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • Polarity: NPN; NPN
  • Transistor Type: Bipolar RF
JFET Switches -- LSJ74B
from Linear Systems

The LSJ/SST74 Single, Ultra Low noise, P-Channel JFET Amplifier is a direct replacement for Toshiba 2SJ74. It is ideal for Ultra Low Noise Audio/Acoustic Applications. Available in TO-92 3L ROHS, SOT-23 3L ROHS, and Tested Die. All Linear Systems devices are available with special testing customer... [See More]

  • Package Type: TO-92; SOT23
  • Polarity: P-Channel
  • Transistor Type: JFET
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- DTD113EKFRAT146 [DTD113EKFRAT146 from ROHM Co., Ltd.]
from Acme Chip Technology Co., Limited

TRANS PREBIAS NPN 50V 0.5A SMT3 [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • Transistor Type: BJT
60V N-Channel Enhancement-Mode MOSFET -- TN2106
from Microchip Technology, Inc.

This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature... [See More]

  • Package Type: TO-92; SOT23
  • Polarity: N-Channel
  • Transistor Type: MOSFET
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT -- 2SA1015 [2SA1015 from Shenzhen Hottech Electronics Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

50V 200mW 150mA PNP SOT-23 Bipolar Transistors - BJT ROHS [See More]

  • Package Type: SOT23
  • Polarity: PNP
  • Transistor Type: Bipolar RF
Bipolar RF Transistors -- BFQ67,215 [BFQ67,215 from NXP Semiconductors]
from ODG (Origin Data Global)

RF TRANS NPN 10V 8GHZ TO236AB [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • Polarity: NPN; NPN
  • Transistor Type: Bipolar RF
Lateral N-Channel Depletion-Mode MOSFET -- LND01
from Microchip Technology, Inc.

The LND01 is a low threshold, depletion-mode (normally-on) transistor utilizing an advanced lateral DMOS structure and well-proven silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and with the high input impedance and... [See More]

  • Package Type: SOT23
  • Polarity: N-Channel
  • Transistor Type: MOSFET
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT -- 2SA1037AKT146R [2SA1037AKT146R from ROHM Semiconductor USA, LLC]
from LCSC Electronics Technology (HK) Limited

50V 200mW 180@1mA,6V 150mA PNP TO-236-3(SOT-23-3) Bipolar Transistors - BJT ROHS [See More]

  • Package Type: SOT23
  • Polarity: PNP
  • Transistor Type: Bipolar RF
Bipolar RF Transistors -- BFR181E6327 [BFR181E6327 from Infineon Technologies AG]
from ODG (Origin Data Global)

LOW-NOISE TRANSISTOR [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • Polarity: NPN; NPN
  • Transistor Type: Bipolar RF
N-Channel Depletion Mode Vertical DMOS FET -- DN1509
from Microchip Technology, Inc.

This low threshold, depletion-mode (normally-on) transistor utilizes an advanced vertical DMOS structure and well proven silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and with the high input impedance and positive... [See More]

  • Package Type: SOT23; SOT89
  • Polarity: N-Channel
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT -- 2SA1163-GR,LF [2SA1163-GR,LF from Toshiba Corporation]
from LCSC Electronics Technology (HK) Limited

120V 150mW 200@2mA,6V 100mA PNP TO-236-3(SOT-23-3) Bipolar Transistors - BJT ROHS [See More]

  • Package Type: SOT23
  • Polarity: PNP
  • Transistor Type: Bipolar RF
Bipolar RF Transistors -- CMPTH81 BK [CMPTH81 BK from Central Semiconductor Corp.]
from ODG (Origin Data Global)

RF TRANS PNP 20V 600MHZ SOT23 [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • Polarity: PNP; PNP
  • Transistor Type: Bipolar RF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- NHDTA114ETVL [NHDTA114ETVL from Nexperia B.V.]
from Acme Chip Technology Co., Limited

TRANS PREBIAS PNP 80V TO236AB [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • Transistor Type: BJT
N-Channel Depletion Mode Vertical DMOS FET -- DN3135
from Microchip Technology, Inc.

DN3135 is a low threshold depletion-mode (normally-on) transistor utilizing an advanced vertical DMOS structure and well-proven silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and with the high input impedance and... [See More]

  • Package Type: SOT23; SOT89
  • Polarity: N-Channel
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT -- 2SA1362 [2SA1362 from Guangdong Shikues Micro Industrial Co., Ltd]
from LCSC Electronics Technology (HK) Limited

15V 200mW 400@100mA,1V 800mA PNP SOT-23 Bipolar Transistors - BJT ROHS [See More]

  • Package Type: SOT23
  • Polarity: PNP
  • Transistor Type: Bipolar RF
Bipolar RF Transistors -- KSC2756OMTF [KSC2756OMTF from onsemi]
from ODG (Origin Data Global)

RF SMALL SIGNAL TRANSISTOR [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • Polarity: NPN; NPN
  • Transistor Type: Bipolar RF
N-Channel Depletion-Mode DMOS FET -- LND150
from Microchip Technology, Inc.

The LND150 is a high voltage N-channel depletion mode (normally-on) transistor utilizing lateral DMOS technology. The gate is ESD protected. The LND150 is ideal for high voltage applications in the areas of normally-on switches, precision constant current sources, voltage ramp generation and... [See More]

  • Package Type: TO-92; SOT23; SOT89
  • Polarity: N-Channel
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT -- 2SA812-M5 [2SA812-M5 from Yangzhou Yangjie Electronic Technology Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

50V 200mW 135@1mA,6V 100mA PNP SOT-23(TO-236) Bipolar Transistors - BJT ROHS [See More]

  • Package Type: SOT23
  • Polarity: PNP
  • Transistor Type: Bipolar RF
Bipolar RF Transistors -- KSC2756RMTF [KSC2756RMTF from onsemi]
from ODG (Origin Data Global)

RF SMALL SIGNAL TRANSISTOR [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • Polarity: NPN; NPN
  • Transistor Type: Bipolar RF
N-Channel Depletion-Mode DMOS FET -- LND250
from Microchip Technology, Inc.

The LND250 is a high voltage N-channel depletion mode (normally-on) transistor utilizing lateral DMOS technology. The gate is ESD protected. The LND250 is ideal for high voltage applications in the areas of normally-on switches, precision constant current sources, voltage ramp generation and... [See More]

  • Package Type: SOT23
  • Polarity: N-Channel
Bipolar RF Transistors -- KSC2756YMTF [KSC2756YMTF from onsemi]
from ODG (Origin Data Global)

RF SMALL SIGNAL TRANSISTOR [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • Polarity: NPN; NPN
  • Transistor Type: Bipolar RF
N-Channel Enhancement-Mode Vertical DMOS FET -- 2N7002
from Microchip Technology, Inc.

2N7002 is an enhancement-mode (normally-off) transistor that utilizes a vertical DMOS structure and well-proven silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors, and the high input impedance and positive temperature... [See More]

  • Package Type: SOT23
  • Polarity: N-Channel
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT -- 2SC1623 L5 [2SC1623 L5 from Shenzhen Hottech Electronics Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

60V 200mW 135@1mA,6V 100mA NPN SOT-23 Bipolar Transistors - BJT ROHS [See More]

  • Package Type: SOT23
  • Polarity: NPN
  • Transistor Type: Bipolar RF
Bipolar RF Transistors -- KST10MTF [KST10MTF from onsemi]
from ODG (Origin Data Global)

RF SMALL SIGNAL BIPOLAR TRANSIST [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • Polarity: NPN; NPN
  • Transistor Type: Bipolar RF
P-Channel Enhancement Mode MOSFET -- TP5335
from Microchip Technology, Inc.

TP5335 is a low threshold enhancement-mode (normally-off) transistor utilizing an advanced vertical DMOS structure and well-proven silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and with the high input impedance and... [See More]

  • Package Type: SOT23
  • Polarity: P-Channel
  • Transistor Type: MOSFET
Bipolar RF Transistors -- MMBT918LT1G [MMBT918LT1G from onsemi]
from ODG (Origin Data Global)

RF TRANS NPN 15V 600MHZ SOT23-3 [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • Polarity: NPN; NPN
  • Transistor Type: Bipolar RF
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT -- 2SC1815
from LCSC Electronics Technology (HK) Limited

50V 200mW 200@2mA,6V 150mA NPN SOT-23 Bipolar Transistors - BJT ROHS [See More]

  • Package Type: SOT23
  • Polarity: NPN
  • Transistor Type: Bipolar RF
Bipolar RF Transistors -- MMBTH10 [MMBTH10 from onsemi]
from ODG (Origin Data Global)

MMBTH10 - RF SMALL SIGNAL BIPOLA [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • Polarity: NPN; NPN
  • Transistor Type: Bipolar RF
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT -- 2SC1815 [2SC1815 from Goodwork Semiconductor Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

50V 200mW NPN SOT-23 Bipolar Transistors - BJT ROHS [See More]

  • Package Type: SOT23
  • Polarity: NPN
  • Transistor Type: Bipolar RF
Bipolar RF Transistors -- NSVF6001SB6T1G [NSVF6001SB6T1G from onsemi]
from ODG (Origin Data Global)

RF TRANSISTOR, NPN SINGLE, 12 V, [See More]

  • Package Type: SOT23; SOT-23-6 Thin, TSOT-23-6
  • Polarity: NPN; NPN
  • Transistor Type: Bipolar RF
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT -- 2SC1815 [2SC1815 from Shenzhen Hottech Electronics Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

50V 200mW 200@2mA,6V 150mA NPN SOT-23 Bipolar Transistors - BJT ROHS [See More]

  • Package Type: SOT23
  • Polarity: NPN
  • Transistor Type: Bipolar RF
Bipolar RF Transistors -- NSVMMBTH81LT3G [NSVMMBTH81LT3G from onsemi]
from ODG (Origin Data Global)

SOT-23 PNP TRANSISTOR 20V [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • Polarity: PNP; PNP
  • Transistor Type: Bipolar RF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- MUN2112T1G [MUN2112T1G from onsemi]
from Shenzhen Shengyu Electronics Technology Limited

TRANS PREBIAS PNP 50V 0.1A SC59 [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • Transistor Type: BJT
Bipolar RF Transistors -- S9018 [S9018 from EVVO Semi]
from ODG (Origin Data Global)

TRANS NPN 1V5 SOT23 [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • Polarity: NPN; NPN
  • Transistor Type: Bipolar RF
Bipolar Transistor Arrays -- BC817DPN_R1_00001 [BC817DPN_R1_00001 from PANJIT SemiConductor]
from ODG (Origin Data Global)

SOT23-6L, TRANSISTOR [See More]

  • Package Type: SOT23; SOT-23-6
  • Polarity: NPN; PNP; NPN, PNP
  • Transistor Type: Bipolar RF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs -- 2N7002LT7H [2N7002LT7H from onsemi]
from Acme Chip Technology Co., Limited

MOSFET N-CH 60V 115MA SOT23-3 [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • Transistor Type: MOSFET
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT -- 2SC2712 [2SC2712 from Messenko Semiconductor]
from LCSC Electronics Technology (HK) Limited

50V 150mW 200@2mA,6V 150mA NPN SOT-23 Bipolar Transistors - BJT ROHS [See More]

  • Package Type: SOT23
  • Polarity: NPN
  • Transistor Type: Bipolar RF
Bipolar Transistor Arrays -- CPH5506-TL-E [CPH5506-TL-E from onsemi]
from ODG (Origin Data Global)

TRANS NPN/PNP 30V 1.5A 5CPH [See More]

  • Package Type: SOT23; SOT-23-5 Thin, TSOT-23-5
  • Polarity: NPN; PNP; NPN, PNP (Emitter Coupled)
  • Transistor Type: Bipolar RF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs -- 2N7002T,215 [2N7002T,215 from NXP Semiconductors]
from Acme Chip Technology Co., Limited

MOSFET N-CH 60V 300MA TO236AB [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • Transistor Type: MOSFET
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT -- 2SC2712-GR,LF(T [2SC2712-GR,LF(T from Toshiba Corporation]
from LCSC Electronics Technology (HK) Limited

50V 150mW 200@2mA,6V 150mA NPN SOT-23 Bipolar Transistors - BJT ROHS [See More]

  • Package Type: SOT23
  • Polarity: NPN
  • Transistor Type: Bipolar RF
Bipolar Transistor Arrays -- CPH5520-TL-E [CPH5520-TL-E from onsemi]
from ODG (Origin Data Global)

TRANS NPN/PNP 80V/50V 2A 5CPH [See More]

  • Package Type: SOT23; SOT-23-5 Thin, TSOT-23-5
  • Polarity: NPN; PNP; NPN, PNP (Emitter Coupled)
  • Transistor Type: Bipolar RF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs -- AO3400-5.8A
from Acme Chip Technology Co., Limited

MOSFET SOT-23 N Channel 30V [See More]

  • Package Type: SOT23; TO-236-3, SC-59, SOT-23-3
  • Transistor Type: MOSFET
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT -- 2SC2712G-G-AE3-R [2SC2712G-G-AE3-R from Unisonic Technologies Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

50V 150mW 200@2mA,6V 150mA NPN SOT-23 Bipolar Transistors - BJT ROHS [See More]

  • Package Type: SOT23
  • Polarity: NPN
  • Transistor Type: Bipolar RF
Bipolar Transistor Arrays -- DMB2227A-7 [DMB2227A-7 from DIODES Incorporated]
from ODG (Origin Data Global)

TRANS NPN/PNP 40V/60V 0.6A SOT26 [See More]

  • Package Type: SOT23; SOT26; SOT-23-6
  • Polarity: NPN; PNP; NPN, PNP
  • Transistor Type: Bipolar RF