HEMT Transistors

Last Updated: January 31, 2025

Description

High Electron Mobility Transistors (HEMTs) are semiconductor devices known for their ability to operate at high frequencies and high power levels. They are characterized by their high electron mobility, which allows for efficient and rapid switching of electrical signals.

Working Principle

HEMTs operate by utilizing a heterojunction, which is a junction between two materials with different bandgaps. This structure creates a two-dimensional electron gas (2DEG) at the interface, allowing electrons to move with minimal scattering and resistance. This high electron mobility is what makes HEMTs particularly useful for high-frequency applications. The materials used in HEMTs, such as GaN, GaN on SiC, pure SiC, or GaAs, contribute to their high thermal conductivity and low parasitic gate capacitance, enabling them to function effectively at elevated temperatures and frequencies .

Applications

HEMTs are widely used in applications that require high-frequency and high-power performance. Specific examples include wireless devices and satellite communication systems, where pseudomorphic high electron mobility transistors (PHEMTs) are commonly employed . They are also used in pulse driver circuits for power conversion applications due to their low R-ON values and high thermal conductivity .

Advantages over other Transistors

HEMTs offer several advantages over other types of transistors. They have lower R-ON values and higher thermal conductivity, which allows them to operate at higher temperatures and frequencies compared to silicon-based transistors . Additionally, the materials used in HEMTs, such as GaN and SiC, provide a higher bandgap, which contributes to their superior performance in high-power and high-frequency applications.

Limitations

Despite their advantages, HEMTs have certain limitations. For instance, recessed gate MISHEMTs are limited in obtaining threshold voltages above 1.5 V and have issues with low positive bias thermal instability (PBTI) . These limitations can affect their performance and reliability in certain applications.

Considerations

When considering the use of HEMTs, it is important to evaluate factors such as initial costs, operating expenses, and maintenance requirements. HEMTs may have higher initial costs due to the advanced materials and manufacturing processes involved. However, their high efficiency and performance can lead to lower operating expenses over time. Durability and accuracy are generally high, but replacement and maintenance costs should be considered, especially in applications where reliability is critical.

36 Results
DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT -- TGF2953
from Qorvo

Qorvo's TGF2953 is a discrete 2.52 mm GaN on SiC HEMT which operates from DC-12 GHz. The TGF2953 typically provides 41.2 dBm of saturated output power with power gain of 18.2 dB at 3.5 GHz. The maximum power added efficiency is 73.7 % which makes the TGF2953 appropriate for high efficiency... [See More]

  • Transistor Type: HEMT
  • Package Type: Die
  • Transistor Technology / Material: GaN on SiC
DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT -- TGF2954
from Qorvo

Qorvo's TGF2954 is a discrete 5.04 mm GaN on SiC HEMT which operates from DC-12 GHz. The TGF2954 typically provides 44.5 dBm of saturated output power with power gain of 19.5 dB at 3 GHz. The maximum power added efficiency is 71.5 % which makes the TGF2954 appropriate for high efficiency... [See More]

  • Transistor Type: HEMT
  • Package Type: Die
  • Transistor Technology / Material: GaN on SiC
DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT -- TGF2955
from Qorvo

Qorvo's TGF2955 is a discrete 7.56 mm GaN on SiC HEMT which operates from DC-12 GHz. The TGF2955 typically provides 46.4 dBm of saturated output power with power gain of 19.2 dB at 3 GHz. The maximum power added efficiency is 69.0 % which makes the TGF2955 appropriate for high efficiency... [See More]

  • Transistor Type: HEMT
  • Package Type: Die
  • Transistor Technology / Material: GaN on SiC
DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT -- TGF2956
from Qorvo

Qorvo's TGF2956 is a discrete 10.08 mm GaN on SiC HEMT which operates from DC-12 GHz. The TGF2956 typically provides 47.6 dBm of saturated output power with power gain of 19.3 dB at 3 GHz. The maximum power added efficiency is 69.7 % which makes the TGF2956 appropriate for high efficiency... [See More]

  • Transistor Type: HEMT
  • Package Type: Die
  • Transistor Technology / Material: GaN on SiC
DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT -- TGF2957
from Qorvo

Qorvo's TGF2957 is a discrete 12.6 mm GaN on SiC HEMT which operates from DC-12 GHz. The TGF2957 typically provides 48.6 dBm of saturated output power with power gain of 19.2 dB at 3 GHz. The maximum power added efficiency is 69.6 % which makes the TGF2957 appropriate for high efficiency... [See More]

  • Transistor Type: HEMT
  • Package Type: Die
  • Transistor Technology / Material: GaN on SiC
DC - 14 GHz, 100 Watt Discrete Power GaN on SiC HEMT -- TGF2023-2-20
from Qorvo

Qorvo's TGF2023-2-20 is a discrete 20 mm GaN on SiCHEMT which operates from DC to 14 GHz. The TGF2023-2-20 typically provides 50.5 dBm of saturated output power with power gain of 19.2 dB at 3 GHz. The maximum power added efficiency is 70.5% which makes the TGF2023-2-20 appropriate for high... [See More]

  • Transistor Type: HEMT
  • Package Type: Die
  • Transistor Technology / Material: GaN on SiC
DC - 14 GHz, 50 Watt Discrete Power GaN on SiC HEMT -- TGF2023-2-10
from Qorvo

Qorvo's TGF2023-2-10 is a discrete 10 mm GaN on SiC HEMT which operates from DC to 14 GHz. The TGF2023-2-10 typically provides 47.4 dBm of saturated output power with power gain of 19.8 dB at 3 GHz. The maximum power added efficiency is 69.5% which makes the TGF2023-2-10 appropriate for high... [See More]

  • Transistor Type: HEMT
  • Package Type: Die
  • Transistor Technology / Material: GaN on SiC
DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT -- TGF2952
from Qorvo

Qorvo's TGF2952 is a discrete 1.25 mm GaN on SiC HEMT which operates from DC-14 GHz. The TGF2952 typically provides 38.4 dBm of saturated output power with power gain of 20.4 dB at 3 GHz. The maximum power added efficiency is 75.7 % which makes the TGF2952 appropriate for high efficiency... [See More]

  • Transistor Type: HEMT
  • Package Type: Die
  • Transistor Technology / Material: GaN on SiC
DC - 18 GHz, 12 Watt Discrete Power GaN on SiC HEMT -- TGF2023-2-02
from Qorvo

Qorvo's TGF2023-2-02 is a discrete 2.5 mm GaN on SiC HEMT which operates from DC to 18 GHz. The TGF2023-2-02 typically provides 40.1 dBm of saturated output power with power gain of 21 dB at 3 GHz. The maximum power added efficiency is 73.3% which makes the TGF2023-2-02 appropriate for high... [See More]

  • Transistor Type: HEMT
  • Package Type: Die
  • Transistor Technology / Material: GaN on SiC
DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT -- TGF2023-2-05
from Qorvo

Qorvo's TGF2023-2-05 is a discrete 5.0 mm GaN on SiC HEMT which operates from DC to 18 GHz. The TGF2023-2-05 typically provides 43 dBm of saturated output power with power gain of 18 dB at 3 GHz. The maximum power added efficiency is 78.3% which makes the TGF2023-2-05 appropriate for high efficiency... [See More]

  • Transistor Type: HEMT
  • Package Type: Die
  • Transistor Technology / Material: GaN on SiC
DC - 18 GHz, 6 Watt Discrete Power GaN on SiC HEMT -- TGF2023-2-01
from Qorvo

Qorvo's TGF2023-2-01 is a discrete 1.25 mm GaN on SiC HEMT which operates from DC to 18 GHz. The device typically provides 38 dBm of saturated output power with power gain of 18 dB at 3 GHz. The maximum power added efficiency is 66% which makes the TGF2023-2-01 appropriate for high efficiency... [See More]

  • Transistor Type: HEMT
  • Package Type: Die
  • Transistor Technology / Material: GaN on SiC
10-W RF Power GaN HEMT -- CG2H40010
from Wolfspeed

Wolfspeed ’s CG2H40010 is an unmatched, gallium-nitride (GaN) high-electron-mobility transistor (HEMT). The CG2H40010, operating from a 28-volt rail, offers a general-purpose, broadband solution to a variety of RF and microwave applications. GaN HEMTs offer high efficiency, high gain and wide... [See More]

  • Transistor Type: HEMT
  • Package Type: Flange/Pill
  • Transistor Technology / Material: GaN
10-W RF Power GaN HEMT -- CGH40010
from Wolfspeed

Wolfspeed ’s CGH40010 is an unmatched, gallium-nitride (GaN) high-electron-mobility transistor (HEMT). The CGH40010, operating from a 28-volt rail, offers a general-purpose, broadband solution to a variety of RF and microwave applications. GaN HEMTs offer high efficiency, high gain and wide... [See More]

  • Transistor Type: HEMT
  • Package Type: Flange/Pill
  • Transistor Technology / Material: GaN
100-W, 7.9 – 9.6-GHz, 50-ohm, Input/Output-Matched, GaN HEMT Power Amplifier -- CGHV96100F2
from Wolfspeed

Wolfspeed ’s CGHV96100F2 is a gallium-nitride (GaN) high-electron-mobility transistor (HEMT) on silicon-carbide (SiC) substrates. This GaN internally matched (IM) FET offers excellent power added efficiency in comparison to other technologies. GaN has superior properties compared to silicon or... [See More]

  • Transistor Type: HEMT
  • Package Type: Flange
  • Transistor Technology / Material: GaN
100-W, DC CGHV40100 3-GHz, 50-V, GaN HEMT -- CGHV40100
from Wolfspeed

Wolfspeed ’s CGHV40100 is an unmatched, gallium-nitride (GaN) high-electron-mobility transistor (HEMT). The CGHV40100, operating from a 50-volt rail, offers a general-purpose, broadband solution to a variety of RF and microwave applications. GaN HEMTs offer high efficiency, high gain and wide... [See More]

  • Transistor Type: HEMT
  • Package Type: Flange/Pill
  • Transistor Technology / Material: GaN
120-W RF Power GaN HEMT -- CGH40120F
from Wolfspeed

Wolfspeed ’s CGH40120F is an unmatched, gallium-nitride (GaN) high-electron-mobility transistor (HEMT). The CGH40120F, operating from a 28-volt rail, offers a general-purpose, broadband solution to a variety of RF and microwave applications. GaN HEMTs offer high efficiency, high gain and wide... [See More]

  • Transistor Type: HEMT
  • Package Type: Flange/Pill
  • Transistor Technology / Material: GaN
120-W RF Power GaN HEMT -- CGH40120P
from Wolfspeed

Wolfspeed ’s CGH40120P is an unmatched, gallium-nitride (GaN), high-electron-mobility transistor (HEMT). The CGH40120P, operating from a 28-volt rail, offers a general-purpose, broadband solution to a variety of RF and microwave applications. GaN HEMTs offer high efficiency, high gain and wide... [See More]

  • Transistor Type: HEMT
  • Package Type: Pill
  • Transistor Technology / Material: GaN
120-W, 1800 – 2300-MHz, GaN HEMT for WCDMA, LTE, WiMAX -- CGH21120F
from Wolfspeed

Wolfspeed ’s CGH21120F is a gallium-nitride (GaN) high-electron-mobility transistor (HEMT) designed specifically for high-efficiency, high-gain and wide-bandwidth capabilities, which makes the CGH21120F ideal for 1.8 – 2.3-GHz WCDMA and LTE amplifier applications. The transistor is... [See More]

  • Transistor Type: HEMT
  • Package Type: Flange
  • Transistor Technology / Material: GaN
120-W, 2300 – 2700-MHz, GaN HEMT for WiMAX and LTE -- CGH25120F
from Wolfspeed

Wolfspeed ’s CGH25120F is a gallium-nitride (GaN) high electron mobility transistor (HEMT) designed specifically for high efficiency, high gain and wide bandwidth capabilities, which makes the CGH25120F ideal for 2.3-2.7GHz WiMAX, LTE and BWA amplifier applications. The transistor is supplied... [See More]

  • Transistor Type: HEMT
  • Package Type: Flange
  • Transistor Technology / Material: GaN
120-W, 3100 – 3500-MHz, 50 V, GaN HEMT for S-Band Radar Systems -- CGHV35120F
from Wolfspeed

Wolfspeed's CGHV35120F is a gallium nitride (GaN) High Electron Mobility Transistor (HEMT) designed specifically for high efficiency, high gain, and wide bandwidth capabilities, which makes CGHV35120F ideal for 3.1 - 3.5 GHz Radar amplifier applications. The transistor is supplied in a ceramic/metal... [See More]

  • Transistor Type: HEMT
  • Package Type: Flange
  • Transistor Technology / Material: GaN
120-W, 6.0-GHz, GaN HEMT Die -- CGH60120D
from Wolfspeed

Wolfspeed ’s CGH60120D is a gallium-nitride (GaN) high-electron-mobility transistor (HEMT). GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated electron drift velocity, and higher thermal conductivity. GaN HEMTs offer... [See More]

  • Transistor Type: HEMT
  • Package Type: Die
  • Transistor Technology / Material: GaN
120-W, RF Power GaN HEMT -- CG2H40120
from Wolfspeed

Wolfspeed's CG2H40120 is an unmatched, gallium-nitride (GaN) high-electron-mobility transistor (HEMT). The CG2H40120, operating from a 28-volt rail, offers a general-purpose, broadband solution to a variety of RF and microwave applications. GaN HEMTs offer high efficiency, high gain and wide... [See More]

  • Transistor Type: HEMT
  • Package Type: Flange/Pill
  • Transistor Technology / Material: GaN
120-W, UHF – 2.5-GHz, GaN HEMT for WCDMA, LTE, MC-GSM -- CGH09120F
from Wolfspeed

Wolfspeed ’s CGH09120F is a gallium-nitride (GaN) high-electron-mobility transistor (HEMT) designed specifically for high-efficiency, high-gain and wide-bandwidth capabilities, which makes the CGH09120F ideal for MC-GSM, WCDMA and LTE amplifier applications. The transistor is supplied in a... [See More]

  • Transistor Type: HEMT
  • Package Type: Flange
  • Transistor Technology / Material: GaN
15 W, DC - 6.0 GHz, 50 V, GaN HEMT -- CGHV27015S
from Wolfspeed

Wolfspeed ’s CGHV27015S is an unmatched, gallium-nitride (GaN) high electron mobility transistor (HEMT) designed specifically for high efficiency, high gain and wide bandwidth capabilities, which makes the CGHV27015S ideal for LTE, 4G Telecom and BWA amplifier applications. The CGHV27015S GaN... [See More]

  • Transistor Type: HEMT
  • Package Type: Surface Mount
  • Transistor Technology / Material: GaN
15-W, 2.7 to 3.5-GHz, 50-V, GaN MMIC Power Amplifier, Bare Die -- CMPA2735015D
from Wolfspeed

Wolfspeed ’s CMPA2735015D is a gallium-nitride (GaN) HEMT-based monolithic microwave integrated circuit (MMIC). GaN has superior properties compared to silicon or gallium-arsenide, including higher breakdown voltage, higher saturated electron drift velocity and higher thermal conductivity. GaN... [See More]

  • Transistor Type: HEMT
  • Package Type: Bare Die
  • Transistor Technology / Material: GaN
15-W, 28-V, GaN HEMT for Linear Communications ranging from VHF to 3 GHz -- CGH27015
from Wolfspeed

Wolfspeed ’s CGH27015 is a gallium-nitride (GaN) high-electron-mobility transistor designed specifically for high-efficiency, high-gain and wide-bandwidth capabilities, which makes the CGH27015 ideal for VHF, Comms, 3G, 4G, LTE, 2.3 – 2.9-GHz WiMAX and BWA amplifier applications. The... [See More]

  • Transistor Type: HEMT
  • Package Type: Flange/Pill
  • Transistor Technology / Material: GaN
15-W, 3300 – 3900-MHz, 28-V, GaN HEMT for WiMAX -- CGH35015
from Wolfspeed

Wolfspeed ’s CGH35015 is a gallium-nitride (GaN) high-electron-mobility transistor designed specifically for 802.16-2004 WiMAX Fixed Access applications. GaN HEMTs offer high-efficiency, high-gain and wide-bandwidth capabilities, which makes the CGH35015 ideal for 3.3 – 3.9-GHz WiMAX and... [See More]

  • Transistor Type: HEMT
  • Package Type: Flange/Pill
  • Transistor Technology / Material: GaN
15-W, 6.0-GHz, GaN HEMT Die -- CGH60015D
from Wolfspeed

Wolfspeed ’s CGH60015D is a gallium-nitride (GaN) high-electron-mobility transistor (HEMT). GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated electron drift velocity, and higher thermal conductivity. GaN HEMTs offer... [See More]

  • Transistor Type: HEMT
  • Package Type: Die
  • Transistor Technology / Material: GaN
15-W, 8.0-GHz, GaN HEMT Die -- CG2H80015D
from Wolfspeed

Wolfspeed ’s CG2H80015D is a gallium-nitride (GaN) high-electron-mobility transistor (HEMT). GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated electron drift velocity, and higher thermal conductivity. GaN HEMTs offer... [See More]

  • Transistor Type: HEMT
  • Package Type: Die
  • Transistor Technology / Material: GaN
150-W, 2900 – 3500-MHz, 50-V, GaN HEMT for S-Band Radar Systems -- CGHV35150
from Wolfspeed

Wolfspeed ’s CGHV35150 is a gallium-nitride (GaN) high-electron-mobility transistor (HEMT) designed specifically with high-efficiency, high-gain and wide-bandwidth capabilities, which makes the CGHV35150 ideal for 2.9 – 3.5-GHz S-band radar-amplifier applications. The transistor is... [See More]

  • Transistor Type: HEMT
  • Package Type: Flange/Pill
  • Transistor Technology / Material: GaN
170-W, 6.0-GHz, 50-V GaN HEMT Die -- CGHV60170D
from Wolfspeed

Wolfspeed ’s CGHV60170D is a gallium-nitride (GaN) high-electron-mobility transistor (HEMT). GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated-electron-drift velocity, and higher thermal conductivity. GaN HEMTs offer... [See More]

  • Transistor Type: HEMT
  • Package Type: Die
  • Transistor Technology / Material: GaN
180-W RF Power GaN HEMT -- CGH40180PP
from Wolfspeed

Wolfspeed ’s CGH40180PP is an unmatched, gallium-nitride (GaN) high-electron-mobility transistor (HEMT). The CGH40180PP, operating from a 28-volt rail, offers a general-purpose, broadband solution to a variety of RF and microwave applications. GaN HEMTs offer high efficiency, high gain and... [See More]

  • Transistor Type: HEMT
  • Package Type: Push-Pull
  • Transistor Technology / Material: GaN
180-W, DC - 2 GHz, GaN HEMT -- CGHV40180
from Wolfspeed

Wolfspeed ’s CGHV40180 is a gallium-nitride (GaN) High Electron Mobility Transistor (HEMT). It has an input match to deliver the best possible instantaneous broadband performance from DC-2.0 GHz. GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown... [See More]

  • Transistor Type: HEMT
  • Package Type: Flange and Pill
  • Transistor Technology / Material: GaN
2-W, 20-MHz – 6000-MHz, GaN HEMT MMIC Power Amplifier -- CMPA0060002D
from Wolfspeed

Wolfspeed ’s CMPA0060002D is a gallium-nitride (GaN) HEMT-based monolithic microwave integrated circuit (MMIC). GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated electron drift velocity and higher thermal conductivity. GaN... [See More]

  • Transistor Type: HEMT
  • Package Type: Die
  • Transistor Technology / Material: GaN
200-W RF Power GaN HEMT -- CGHV40200PP
from Wolfspeed

Wolfspeed ’s CGHV40200PP is an unmatched, gallium-nitride (GaN) high-electron-mobility transistor (HEMT). The CGHV40200PP, operating from a 50-volt rail, offers a general-purpose, broadband solution to a variety of RF and microwave applications. GaN HEMTs offer high efficiency, high gain and... [See More]

  • Transistor Type: HEMT
  • Package Type: Push-Pull
  • Transistor Technology / Material: GaN
200-W, 4400 - 5000-MHz, 50-Ohm Input/Output-Matched, GaN HEMT -- CGHV50200F
from Wolfspeed

Wolfspeed ’s CGHV50200F is a gallium-nitride (GaN) high-electron-mobility transistor (HEMT) designed specifically with high efficiency, high gain and wide bandwidth capabilities, which makes the CGHV50200F ideal for troposcatter communications, 4.4 - 5.0-GHz C-Band SatCom applications and... [See More]

  • Transistor Type: HEMT
  • Package Type: Flange
  • Transistor Technology / Material: GaN