SOT143 Transistors
from Infineon Technologies AG
NPN Silicon RF Transistor. Summary of Features. For low noise, high-gain amplifiers up to 2 GHz. For linear broadband amplifiers. fT = 8 GHz, NFmin = 1 dB at 900 MHz. Pb-free (RoHS compliant) package. Potential Applications. Wireless Communications. LNA in RF Front-end. For various applications like... [See More]
- Package Type: SOT143; SOT143-4-1
from Nexperia B.V.
NPN general-purpose double transistors in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits. Low current (max. 100 mA). Low voltage (max. 30 V). Matched pairs. AEC-Q101 qualified. Applications. Applications with working point independent of temperature. Current... [See More]
- Package Type: SOT143; SOT143B SOT143B
- Transistor Type: BJT
from DigiKey
RF Transistor NPN 12V 35mA 8GHz 250mW Surface Mount PG-SOT143-4-1 [See More]
- Package Type: SOT143; SOT-143R
- Polarity: NPN
from RS Components, Ltd.
Transistor, NXP, BCV61 [See More]
- Package Type: SOT143; Sot-143b
- Polarity: NPN
- Transistor Type: BJT
from DigiKey
RF Transistor NPN 10V 35mA 10GHz 200mW Surface Mount SOT-143R [See More]
- Package Type: SOT143; SOT-143R
- Polarity: NPN
from RS Components, Ltd.
BCV61A dual 100mA NPN bipolar transistor [See More]
- Package Type: SOT143; Sot-143b
- Polarity: NPN
- Transistor Type: BJT
from DigiKey
RF Transistor NPN 5.5V 32mA 200mW Surface Mount SOT-143 [See More]
- Package Type: SOT143; TO-253-4, TO-253AA
- Polarity: NPN
from RS Components, Ltd.
Infineon BFP193E6327HTSA1 [See More]
- Package Type: SOT143; Sot-143
- Polarity: NPN
- Transistor Type: BJT
from DigiKey
RF Transistor NPN 12V 50mA 225mW Surface Mount SOT-143 [See More]
- Package Type: SOT143; TO-253-4, TO-253AA
- Polarity: NPN
from RS Components, Ltd.
Infineon RF Bip Transisitor BFP 196 E632 [See More]
- Package Type: SOT143; SOT-143
- Transistor Type: BJT
from DigiKey
RF TRANS NPN 15V 9GHZ SOT-143B [See More]
- Package Type: SOT143; TO-253-4, TO-253AA
- Polarity: NPN
from RS Components, Ltd.
Infineon RF BIP TRANSISTORS BFP183E7764H [See More]
- Package Type: SOT143; SOT-143
- Transistor Type: BJT
from DigiKey
RF Transistor NPN 15V 120mA 9GHz 400mW Surface Mount SOT-143B [See More]
- Package Type: SOT143; TO-253-4, TO-253AA
- Polarity: NPN
from DigiKey
RF Transistor NPN 12V 50mA 11GHz 450mW Surface Mount SOT-143B [See More]
- Package Type: SOT143; TO-253-4, TO-253AA
- Transistor Grade / Operating Range: Automotive
- Polarity: NPN
from DigiKey
Bipolar (BJT) Transistor Array 2 NPN (Dual) 30V, 6V 100mA 100MHz 250mW Surface Mount SOT-143B [See More]
- Package Type: SOT143; TO-253-4, TO-253AA
- Transistor Grade / Operating Range: Automotive
- Polarity: NPN
from DigiKey
TRANS 2NPN 30V 100MA SOT-143 [See More]
- Package Type: SOT143; TO-253-4, TO-253AA
- Polarity: NPN
from DigiKey
RF Mosfet N-Channel Dual Gate 5V 12mA 800MHz SOT-143R [See More]
- Package Type: SOT143; SOT-143R
from DigiKey
RF Mosfet N-Channel 5V 800MHz 22dB PG-SOT-143R-3D [See More]
- Package Type: SOT143; SOT-143R
from DigiKey
P-Channel 16V 1A (Ta) 568mW (Ta) Surface Mount SOT-143 [See More]
- Package Type: SOT143; TO-253-4, TO-253AA
- Polarity: P-Channel
from ODG (Origin Data Global)
RF TRANS NPN 6V 14.5GHZ SOT143 [See More]
- Package Type: SOT143; TO-253-4, TO-253AA
- Polarity: NPN; NPN
- Transistor Type: Bipolar RF
from LCSC Electronics Technology (HK) Limited
15V 300mW 120@20mA,6V 70mA SOT-143R Bipolar Transistors - BJT ROHS [See More]
- Package Type: SOT143
- Transistor Type: Bipolar RF
from Shenzhen Shengyu Electronics Technology Limited
TRANS 2PNP 30V 0.1A SOT143 [See More]
- Package Type: SOT143; PG-SOT-143-3D
- Transistor Type: BJT
from Broadcom Inc.
Microcurrent device offering good RF performance at 1mA-5mA. The AT-305XX is housed in two packages and is well suited for paging, cellular/PCS, and other RF applications. NF=1.1dB, Gain=16dB at 3V, 1mA; P1dB= 7dBm at 3V, 5mA (all at 900 MHz) [See More]
- Package Type: SOT143
- Polarity: NPN; NPN
- Transistor Type: Bipolar RF
- Transistor Technology / Material: Silicon
from Acme Chip Technology Co., Limited
Interface [See More]
- Package Type: SOT143; SOT-143
- Transistor Type: BJT
from Karl Kruse GmbH & Co. KG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]
- Package Type: SOT143
- Transistor Type: MOSFET
from ODG (Origin Data Global)
RF SMALL SIGNAL BIPOLAR TRANS [See More]
- Package Type: SOT143; TO-253-4, TO-253AA
- Polarity: NPN; NPN
- Transistor Type: Bipolar RF
from LCSC Electronics Technology (HK) Limited
12V 450mW 95@15mA,8V 15mA NPN SOT-143-4 Bipolar Transistors - BJT ROHS [See More]
- Package Type: SOT143
- Polarity: NPN
- Transistor Type: Bipolar RF
from Shenzhen Shengyu Electronics Technology Limited
RF MOSFET 9V SOT143R [See More]
- Package Type: SOT143; SOT-143R
- Transistor Type: MOSFET
from Broadcom Inc.
Microcurrent device offering good RF performance at 1mA-10mA. The AT-310XX is housed in a variety of packages and is well suited for paging, cellular/PCS, and other RF applications. NF=0.9dB, Gain=13dB at 3V, 1mA; P1dB= 9dBm at 3V, 10mA (all at 900 MHz) [See More]
- Package Type: SOT23; SOT143
- Polarity: NPN; NPN
- Transistor Type: Bipolar RF
- Transistor Technology / Material: Silicon
from Acme Chip Technology Co., Limited
RF MOSFET 9V SOT143R [See More]
- Package Type: SOT143; SOT-143R
- Transistor Type: MOSFET
from ODG (Origin Data Global)
RF TRANS NPN 5.5V SOT143 [See More]
- Package Type: SOT143; TO-253-4, TO-253AA
- Polarity: NPN; NPN
- Transistor Type: Bipolar RF
from LCSC Electronics Technology (HK) Limited
12V 30mA 200mW N Channel SOT-143 MOSFETs ROHS [See More]
- Package Type: SOT143
- Polarity: N-Channel
- Transistor Type: MOSFET
from Shenzhen Shengyu Electronics Technology Limited
RF MOSFET 5V SOT143R [See More]
- Package Type: SOT143; SOT-143R
- Transistor Type: MOSFET
from Acme Chip Technology Co., Limited
RF MOSFET 5V SOT143R [See More]
- Package Type: SOT143; SOT-143R
- Transistor Type: MOSFET
from ODG (Origin Data Global)
RF TRANS NPN 8V 1.9GHZ SOT143B [See More]
- Package Type: SOT143; TO-253-4, TO-253AA
- Polarity: NPN; NPN
- Transistor Type: Bipolar RF
from Shenzhen Shengyu Electronics Technology Limited
NOW NEXPERIA BCV62 - SMALL SIGNA [See More]
- Package Type: SOT143; SOT-143B
from ODG (Origin Data Global)
RF TRANS NPN 6V 14GHZ SOT143R [See More]
- Package Type: SOT143; SOT-143R
- Polarity: NPN; NPN
- Transistor Type: Bipolar RF
from ODG (Origin Data Global)
RF TRANSISTOR, L BAND, NPN [See More]
- Package Type: SOT143; TO-253-4, TO-253AA
- Polarity: NPN; NPN
- Transistor Type: Bipolar RF
from ODG (Origin Data Global)
RF N-CHANNEL MOSFET [See More]
- Package Type: SOT143; TO-253-4, TO-253AA
- Polarity: N-Channel; N-Channel
- Transistor Type: MOSFET; MOSFET RF
from ODG (Origin Data Global)
MOSFET P-CH 16V 1A SOT-143 [See More]
- Package Type: SOT143; TO-253-4, TO-253AA
- Polarity: P-Channel; P-Channel
- Transistor Type: MOSFET; MOSFET (Metal Oxide)
- Transistor Technology / Material: MOSFET (Metal Oxide)