Commercial Transistors
from Fuji Electric Corp. of America
Fuji Electric ’s Discrete IGBTs are used in applications such as UPS, power conditioning subsystems, communication equipment, servers, and EV chargers. By applying the technology we cultivated in our latest 7th generation IGBT module, the new “XS ” series has been able to... [See More]
- Transistor Grade / Operating Range: Commercial; Industrial; Automotive
- Package Type: TO-247-P2
- Transistor Type: IGBT
from Wolfspeed
Wolfspeed ’s CGHV38375F is a packaged, 400 W HPA matched to 50 ohms at both input and output ports. The CGHV38375F operates from 2.75 – 3.75 GHz providing coverage over the entire S-band radar band. This high-power amplifier provides >10 dB of large signal gain and 40% power-added... [See More]
- Transistor Grade / Operating Range: Commercial; Industrial; Military
- Transistor Technology / Material: 2.75 - 3.75, 400W GaN on SiC HPA
from Broadcom Inc.
Avago Technologies has combined its industry leading E-PHEMT technology with a revolutionary chip scale package. The VMMK-1218 can produce an LNA with high dynamic range, high gain and low noise figure that generates off of a single position DC power supply. [See More]
- Transistor Grade / Operating Range: Commercial; Industrial; Military
- Transistor Technology / Material: GaAs
- Transistor Type: PHEMT; E-pHEMT
- Package Type: Sub-miniature 0402
from ROHM Semiconductor USA, LLC
Automotive Bipolar Transistors [See More]
- Transistor Grade / Operating Range: Commercial
- Package Type: SOT-346
from ROHM Semiconductor GmbH
The Power MOSFET QS8J13 is suitable for switching power supply. [See More]
- Transistor Grade / Operating Range: Commercial
- Polarity: P-Channel
- Transistor Type: Power-MOSFET
- Package Type: TSMT8
from Universal Semiconductor, Inc.
Self-Aligning Silicon Gate Sturcture. Low Transfer Capacitance - 0.2 pF typ. Low Input Capacitance - 2.4 pF typ. Low Output Capacitance - 1.3 pF typ. Low Gate Threadhold Voltage - 0.6V typ. [See More]
- Transistor Grade / Operating Range: Commercial; Industrial
- Polarity: N-Channel
- Transistor Type: MOSFET; Power-MOSFET
- Package Type: TO-72, Gold-Backed Chips in Waffle Pack
from Broadcom Inc.
Avago Technologies has combined its industry leading E-pHEMT technology with a revolutionary chip scale package. This product is easy to use since it requires only positive DC voltages for bias and no matching coefficients are required for impedance matching to 50 Ω systems. [See More]
- Transistor Grade / Operating Range: Commercial; Industrial; Military
- Transistor Technology / Material: GaAs
- Transistor Type: PHEMT; E-pHEMT
- Package Type: Sub-miniature 0402
from ROHM Semiconductor USA, LLC
Automotive MOSFETs [See More]
- Transistor Grade / Operating Range: Commercial
- Package Type: TO-263(D2PAK)
from ROHM Semiconductor GmbH
US6J12 is low on-resistance MOSFET, suitable for switching application. [See More]
- Transistor Grade / Operating Range: Commercial
- Polarity: P-Channel
- Transistor Type: MOSFET
- Package Type: TUMT6
from Broadcom Inc.
Avago Technologies has combined its industry leadingE-pHEMT technology with a revolutionary chip scale package. This product is easy to use since it requires only positive DC voltages for bias and no matching coefficients are required for impedance matching to 50 Ω systems. [See More]
- Transistor Grade / Operating Range: Commercial; Industrial; Military
- Transistor Technology / Material: GaAs
- Transistor Type: PHEMT; E-pHEMT
- Package Type: Sub-miniature 0402
from ROHM Semiconductor USA, LLC
The Power MOSFET QS8J13 is suitable for switching power supply. [See More]
- Transistor Grade / Operating Range: Commercial
- Polarity: P-Channel
- Transistor Type: Power-MOSFET
- Package Type: TSMT8
from ROHM Semiconductor GmbH
The UT6J3 is a Small Surface Mount Package MOSFET for switching application. [See More]
- Transistor Grade / Operating Range: Commercial
- Polarity: P-Channel
- Transistor Type: Power-MOSFET
- Package Type: HUML2020L8 (Dual)
from Broadcom Inc.
Enhanced-mode PHEMT technology requires only a single positive voltage source. This low noise, high gain, high linearity transistor is optimized for low current receiver designs in cellular/PCS and WCDMA handsets, mobile wireless devices and other low current RF applications in the 450MHz to 6GHz... [See More]
- Transistor Grade / Operating Range: Commercial
- Polarity: PNP
- Transistor Type: PHEMT
- Package Type: SOT-343, SC-70
from ROHM Semiconductor USA, LLC
US6J12 is low on-resistance MOSFET, suitable for switching application. [See More]
- Transistor Grade / Operating Range: Commercial
- Polarity: P-Channel
- Transistor Type: MOSFET
- Package Type: SOT-363
from ROHM Semiconductor GmbH
-20V Pch+Pch Small Signal MOSFET [See More]
- Transistor Grade / Operating Range: Commercial
- Polarity: P-Channel
- Transistor Type: MOSFET
- Package Type: TSMT6
from Broadcom Inc.
This Low Current Single Voltage Enhanced Mode E-pHEMT GaAs FET comes packaged in a 1.4mm x 1.2mm x 0.7mm thin miniature leadless package. Its small size, high linearity and low noise figure is optimized for receiver LNA or hybrid modules for handsets, Wireless LAN, fixed wireless and other RF... [See More]
- Transistor Grade / Operating Range: Commercial
- Polarity: PNP
- Transistor Type: PHEMT
- Package Type: MiniPack
from ROHM Semiconductor USA, LLC
TT8J3 is complex type MOSFET(Pch+Pch) for switching application. [See More]
- Transistor Grade / Operating Range: Commercial
- Polarity: P-Channel
- Transistor Type: Power-MOSFET
- Package Type: TSST8
from ROHM Semiconductor GmbH
Complex type MOSFETs(P+P) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market. [See More]
- Transistor Grade / Operating Range: Commercial
- Polarity: P-Channel
- Transistor Type: Power-MOSFET
- Package Type: SOP8
from ROHM Semiconductor USA, LLC
Complex type MOSFETs(P+P) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market. [See More]
- Transistor Grade / Operating Range: Commercial
- Polarity: P-Channel
- Transistor Type: Power-MOSFET
- Package Type: SOP8
Low VCE(sat) Type, 600V 30A, FRD Built-in, TO-3PFM, Field Stop Trench IGBT
-- RGCL60TK60Dfrom ROHM Semiconductor GmbH
ROHM's IGBT products will contribute to energy saving high efficiency and a wide range of high voltage and high-current applications. [See More]
- Transistor Grade / Operating Range: Commercial
- Package Type: TO-3PFM
- Transistor Type: IGBT
from ROHM Semiconductor USA, LLC
DTB114EKFRA is the high reliability Automotive transistor, suitable for inverter and interface, driver. [See More]
- Transistor Grade / Operating Range: Commercial
- Polarity: PNP
from ROHM Semiconductor GmbH
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market. [See More]
- Transistor Grade / Operating Range: Commercial
- Polarity: N-Channel
- Transistor Type: MOSFET
- Package Type: EMT3F
from ROHM Semiconductor USA, LLC
DTB123TC is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. [See More]
- Transistor Grade / Operating Range: Commercial
- Package Type: SOT23; SOT-23
- Polarity: PNP
from ROHM Semiconductor GmbH
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market. [See More]
- Transistor Grade / Operating Range: Commercial
- Polarity: N-Channel
- Transistor Type: MOSFET
- Package Type: UMT3F
from ROHM Semiconductor USA, LLC
2SA2071P5 is a power transistor for high speed switching. [See More]
- Transistor Grade / Operating Range: Commercial
- Polarity: PNP
- Transistor Type: Power-MOSFET
- Package Type: SOT89; SOT-89
from ROHM Semiconductor GmbH
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market. [See More]
- Transistor Grade / Operating Range: Commercial
- Polarity: N-Channel
- Transistor Type: MOSFET
- Package Type: SOT23; SOT-23
from ROHM Semiconductor USA, LLC
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market. [See More]
- Transistor Grade / Operating Range: Commercial
- Polarity: N-Channel
- Transistor Type: MOSFET
- Package Type: SOT-416
from ROHM Semiconductor GmbH
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market. [See More]
- Transistor Grade / Operating Range: Commercial
- Polarity: N-Channel
- Transistor Type: MOSFET
- Package Type: VMT3
from ROHM Semiconductor USA, LLC
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market. [See More]
- Transistor Grade / Operating Range: Commercial
- Polarity: N-Channel
- Transistor Type: MOSFET
- Package Type: SOT323; SOT-323
from ROHM Semiconductor GmbH
Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market. [See More]
- Transistor Grade / Operating Range: Commercial
- Polarity: N-Channel
- Transistor Type: MOSFET
- Package Type: EMT6
from ROHM Semiconductor USA, LLC
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market. [See More]
- Transistor Grade / Operating Range: Commercial
- Polarity: N-Channel
- Transistor Type: MOSFET
- Package Type: SOT-723
from ROHM Semiconductor GmbH
Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market. [See More]
- Transistor Grade / Operating Range: Commercial
- Polarity: N-Channel
- Transistor Type: MOSFET
- Package Type: UMT6
from ROHM Semiconductor USA, LLC
Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market. [See More]
- Transistor Grade / Operating Range: Commercial
- Polarity: N-Channel
- Transistor Type: MOSFET
- Package Type: SOT-363
from ROHM Semiconductor GmbH
The Ultra Small Package(0806size). [See More]
- Transistor Grade / Operating Range: Commercial
- Polarity: N-Channel
- Transistor Type: MOSFET
- Package Type: VML0806
from ROHM Semiconductor USA, LLC
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market. [See More]
- Transistor Grade / Operating Range: Commercial
- Polarity: N-Channel
- Transistor Type: MOSFET
- Package Type: SOT-457
from ROHM Semiconductor GmbH
The ultra-small package(1006size) RV2C002UN is suitable for portable devices. [See More]
- Transistor Grade / Operating Range: Commercial
- Polarity: N-Channel
- Transistor Type: MOSFET
- Package Type: VML1006
from ROHM Semiconductor USA, LLC
The Ultra Small Package(0806size). [See More]
- Transistor Grade / Operating Range: Commercial
- Polarity: N-Channel
- Transistor Type: MOSFET
- Package Type: DFN0806-3
from ROHM Semiconductor GmbH
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market. [See More]
- Transistor Grade / Operating Range: Commercial
- Polarity: N-Channel
- Transistor Type: MOSFET
- Package Type: TUMT3
from ROHM Semiconductor USA, LLC
Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market. [See More]
- Transistor Grade / Operating Range: Commercial
- Polarity: N-Channel
- Transistor Type: MOSFET
- Package Type: SOT-563
from ROHM Semiconductor GmbH
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market. [See More]
- Transistor Grade / Operating Range: Commercial
- Polarity: N-Channel
- Transistor Type: MOSFET
- Package Type: TSMT3
from ROHM Semiconductor USA, LLC
Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market. [See More]
- Transistor Grade / Operating Range: Commercial
- Polarity: N-Channel
- Transistor Type: MOSFET
- Package Type: VMT6
from ROHM Semiconductor GmbH
ROHM MOSFETs are made as low RDS(on) resistance devices utilizing the micro-processing technologies and available in wide lineup including hybrid types (MOSFET + Schottky Barrier Diode) to meet various needs in the market. [See More]
- Transistor Grade / Operating Range: Commercial
- Polarity: N-Channel
- Transistor Type: MOSFET
- Package Type: TSMT5
from ROHM Semiconductor USA, LLC
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market. [See More]
- Transistor Grade / Operating Range: Commercial
- Polarity: N-Channel
- Transistor Type: MOSFET
- Package Type: SOT-346
from ROHM Semiconductor GmbH
The RGS30TSX2HR is a 10 μs SCSOA guaranteed IGBT, suitable for Heater of Automotive. The RGS series delivers low conduction loss that contributes to reducing size and to improving efficiency of applications. This product complies AEC-Q101 qualification. [See More]
- Transistor Grade / Operating Range: Commercial
- Package Type: TO-247; TO-247N
- Transistor Type: IGBT
from ROHM Semiconductor USA, LLC
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market. [See More]
- Transistor Grade / Operating Range: Commercial
- Polarity: N-Channel
- Transistor Type: MOSFET
- Package Type: SOT323; SOT-323
from ROHM Semiconductor GmbH
Application: General Inverter for Industrial Use. For sale of Bare Die, please contact the specifications in our sales office. Currently, we don't sell Bare Die on the internet distributors now. [See More]
- Transistor Grade / Operating Range: Commercial
- Transistor Type: IGBT
from ROHM Semiconductor USA, LLC
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market. [See More]
- Transistor Grade / Operating Range: Commercial
- Polarity: N-Channel
- Transistor Type: MOSFET
- Package Type: SOT-563
from ROHM Semiconductor GmbH
HP8M51TB1 is low on-resistance and small surface mount package MOSFET. It is suitable for switching application. [See More]
- Transistor Grade / Operating Range: Commercial
- Polarity: N-Channel; P-Channel
- Transistor Type: Power-MOSFET
- Package Type: HSOP8 (Symmetry Dual)
from ROHM Semiconductor USA, LLC
ROHM MOSFETs are made as low RDS(on) resistance devices utilizing the micro-processing technologies and available in wide lineup including hybrid types (MOSFET + Schottky Barrier Diode) to meet various needs in the market. [See More]
- Transistor Grade / Operating Range: Commercial
- Polarity: N-Channel
- Transistor Type: MOSFET
- Package Type: SOT25; SOT-25
from ROHM Semiconductor GmbH
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market. [See More]
- Transistor Grade / Operating Range: Commercial
- Polarity: N-Channel
- Transistor Type: MOSFET
- Package Type: LPTS (D2PAK)
from ROHM Semiconductor USA, LLC
MOSFET, one of Fild Effect Transistors. ROHM has low current type power MOSFETs of high-efficiency / high breakdown resistance for switching power supply to meet various needs in the market. [See More]
- Transistor Grade / Operating Range: Commercial
- Polarity: N-Channel
- Transistor Type: MOSFET
- Package Type: TO-220; TO-220FM
from ROHM Semiconductor GmbH
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market. [See More]
- Transistor Grade / Operating Range: Commercial
- Polarity: N-Channel
- Transistor Type: MOSFET
- Package Type: TO-220; TO-220FM
from ROHM Semiconductor USA, LLC
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market. [See More]
- Transistor Grade / Operating Range: Commercial
- Polarity: N-Channel
- Transistor Type: MOSFET
- Package Type: TO-3PF
from ROHM Semiconductor GmbH
This product is a chopper module consisting of SiC-DMOSFET and SiC-SBD from ROHM. [See More]
- Transistor Grade / Operating Range: Commercial
- Package Type: C
- Transistor Type: Power-MOSFET
from ROHM Semiconductor USA, LLC
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market. [See More]
- Transistor Grade / Operating Range: Commercial
- Polarity: N-Channel
- Transistor Type: MOSFET
- Package Type: TO-252 (DPAK); TO-252
from ROHM Semiconductor GmbH
SCT4018KR is a SiC MOSFET that contributes to miniaturization and low power consumption of applications. This is a 4th generation product that achieves industry-leading low on-resistance without sacrificing short-circuit withstand time. This is a 4-pin package type with a driver source terminal that... [See More]
- Transistor Grade / Operating Range: Commercial
- Package Type: TO-247; TO-247-4L
- Transistor Type: Power-MOSFET
from ROHM Semiconductor USA, LLC
SCT3105KR is an SiC MOSFET featuring a trench gate structure optimized for server power supplies, solar power inverters, and EV charging stations requiring high efficiency. A new 4-pin package is used that separates the power and driver source terminals, making it possible to maximize high-speed... [See More]
- Transistor Grade / Operating Range: Commercial
- Polarity: N-Channel
- Transistor Type: MOSFET
from ROHM Semiconductor GmbH
BSM180C12P2E202 is a SiC (silicon carbide) power module with low surge and low switching loss, suitable for converter, photovoltaics, wind power generation, heating equipment. [See More]
- Transistor Grade / Operating Range: Commercial
- Package Type: E
- Transistor Type: Power-MOSFET