TO-251 / TO-252 Power MOSFET

47 Results
2SJ133-Z-E1-AZ [2SJ133-Z-E1-AZ from Renesas Electronics Corporation]
from Rochester Electronics

Power Field-Effect Transistor [See More]

  • Package Type: TO-252 (DPAK); TO-252-3
  • Packing Method: Tape Reel; Tape & Reel
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single -- 1058780-FDD6670AL_NL [FDD6670AL_NL from onsemi]
from Win Source Electronics

Win Source Part Number: 1058780-FDD6670AL_NL. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: PowerTrench ®. Package: Bulk. Standard Package: 1. Mounting: SMD (SMT). Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage... [See More]

  • Package Type: SOT3; TO-252 (DPAK)
  • QG: 56
  • Polarity: N-Channel
  • PD: 1600
500V-950V N-Channel Power MOSFET -- IPD50R280CE
from Infineon Technologies AG

500V CoolMOS ™ CE is a price-performance optimized platform enabling to target cost sensitive applications in consumer and lighting markets by still meeting highest efficiency standards. The new series provides all benefits of a fast switching superjunction MOSFET while not sacrificing ease of... [See More]

  • Package Type: TO-252 (DPAK); PG-TO252-3
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.2800
HUFA76419D3ST [HUFA76419D3ST from onsemi]
from Rochester Electronics

N-Channel Logic Level UltraFET Power MOSFET 60V, 20A, 43mOhm [See More]

  • Package Type: TO-252 (DPAK); TO-252AA
  • Packing Method: Tape Reel; Tape & Reel
  • Polarity: N-Channel
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single -- 1058781-FDD6670A_NL [FDD6670A_NL from onsemi]
from Win Source Electronics

Win Source Part Number: 1058781-FDD6670A_NL. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: PowerTrench ®. Package: Bulk. Standard Package: 1. Mounting: SMD (SMT). Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage (Vdss):... [See More]

  • Package Type: SOT3; TO-252 (DPAK)
  • QG: 22
  • Polarity: N-Channel
  • PD: 1300 to 63000
500V-950V N-Channel Power MOSFET -- IPD60R145CFD7
from Infineon Technologies AG

Infineon ’s answer to resonant high power topologies. The 600V CoolMOS ™ CFD7 is Infineon ’s latest high voltage superjunction MOSFET technology with integrated fast body diode, completing the CoolMOS ™ 7 series. CoolMOS ™ CFD7 comes with reduced gate charge (Qg),... [See More]

  • Package Type: TO-252 (DPAK); PG-TO252-3
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.1450
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single -- 1065580-IRFR7746PBF [IRFR7746PBF from Infineon Technologies AG]
from Win Source Electronics

Win Source Part Number: 1065580-IRFR7746PBF. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: HEXFET ®. Package: Bulk. Standard Package: 1. Mounting: SMD (SMT). Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage (Vdss): 75... [See More]

  • Package Type: SOT3; TO-252 (DPAK)
  • QG: 89
  • Polarity: N-Channel
  • PD: 99000
500V-950V N-Channel Power MOSFET -- IPD60R180C7
from Infineon Technologies AG

CoolMOS ™ C7 superjunction MOSFET offers best-in-class performance in PFC and LLC topologies. The 600V CoolMOS ™ C7 superjunction (SJ) MOSFET series offers a ~50% reduction in turn-off losses (E oss ) compared to the CoolMOS ™ CP, offering an outstanding level of performance in... [See More]

  • Package Type: TO-252 (DPAK); PG-TO252-3
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.1800
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single -- 1096325-SSR4N60BTF [SSR4N60BTF from onsemi]
from Win Source Electronics

Win Source Part Number: 1096325-SSR4N60BTF. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Package: Bulk. Standard Package: 2,000. Mounting: SMD (SMT). Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage (Vdss): 600 V. Current -... [See More]

  • Package Type: SOT3; TO-252 (DPAK)
  • QG: 29
  • Polarity: N-Channel
  • PD: 2500 to 49000
500V-950V N-Channel Power MOSFET -- IPD60R180P7
from Infineon Technologies AG

Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use. The 600V CoolMOS ™ P7 superjunction (SJ) MOSFET is the successor to the 600V CoolMOS ™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The... [See More]

  • Package Type: TO-252 (DPAK); PG-TO252-3
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.1800
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single -- 1110574-FDD5N53TM [FDD5N53TM from onsemi]
from Win Source Electronics

Win Source Part Number: 1110574-FDD5N53TM. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: PowerTrench ®. Package: Bulk. Standard Package: 1. Mounting: SMD (SMT). Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage (Vdss):... [See More]

  • Package Type: SOT3; TO-252 (DPAK)
  • QG: 15
  • Polarity: N-Channel
  • PD: 40000
500V-950V N-Channel Power MOSFET -- IPD60R1K0PFD7S
from Infineon Technologies AG

600V CoolMOS ™ PFD7 superjunction MOSFET in TO-252 DPAK package. The 600V CoolMOS ™ PFD7 superjunction MOSFET (IPD60R1K0PFD7S) complements the CoolMOS ™ 7 offering for consumer applications. The IPD60R1K0PFD7S in a TO-252 DPAK package features RDS(on) of 1,000mOhm leading to low... [See More]

  • Package Type: TO-252 (DPAK); PG-TO252-3
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single -- 972622-RFD16N05SM_NL [RFD16N05SM_NL from onsemi]
from Win Source Electronics

Win Source Part Number: 972622-RFD16N05SM_NL. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Package: Bulk. Standard Package: 1. Mounting: SMD (SMT). Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage (Vdss): 50 V. Current - Continuous... [See More]

  • Package Type: SOT3; TO-252 (DPAK)
  • QG: 80
  • Polarity: N-Channel
  • PD: 72000
500V-950V N-Channel Power MOSFET -- IPD60R1K5PFD7S
from Infineon Technologies AG

600V CoolMOS ™ PFD7 superjunction MOSFET in TO-252 DPAK package. The 600V CoolMOS ™ PFD7 superjunction MOSFET (IPD60R1K5PFD7S) complements the CoolMOS ™ 7 offering for consumer applications. The IPD60R1K5PFD7S in a TO-252 DPAK package features RDS(on) of 1,500mOhm leading to low... [See More]

  • Package Type: TO-252 (DPAK); PG-TO252-3
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 1.5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single -- 981129-NTD250N65S3H [NTD250N65S3H from onsemi]
from Win Source Electronics

Win Source Part Number: 981129-NTD250N65S3H. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: SuperFET ® III. Package: Tape & Reel. Standard Package: 2,500. Mounting: SMD (SMT). Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source... [See More]

  • Package Type: SOT3; TO-252 (DPAK)
  • QG: 24
  • Polarity: N-Channel
  • PD: 106000
500V-950V N-Channel Power MOSFET -- IPD65R190C7
from Infineon Technologies AG

Infineon ’s CoolMOS ™ C7 superjunction MOSFET series is a revolutionary step forward in technology, providing the worlds ’s lowest RDS(on)/package and, thanks to its low switching losses, efficiency improvements over the full load range. Summary of Features. 650V voltage. [See More]

  • Package Type: TO-252 (DPAK); PG-TO252-3
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.1900
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs -- 1380628-1N60L [1N60L from NXP Semiconductors]
from Win Source Electronics

Win Source Part Number: 1380628-1N60L. Category: Discrete Semiconductor Products >Transistors >FETs, MOSFETs >Single FETs, MOSFETs. Series: UMW. Package: Tape & Reel. Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage (Vdss): 600 V. Current - Continuous Drain... [See More]

  • Package Type: SOT3; TO-252 (DPAK)
  • QG: 4.8
  • Polarity: N-Channel
  • TJ: 150
500V-950V N-Channel Power MOSFET -- IPD70R1K4P7S
from Infineon Technologies AG

Infineon ’s answer for flyback topologies. Developed to serve today ’s and especially tomorrow ’s trends in flyback topologies – the new 700V CoolMOS ™ P7 superjunction MOSFET series addresses the low power SMPS market, such as mobile phone chargers or notebook adapters... [See More]

  • Package Type: TO-252 (DPAK); PG-TO252-3
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 1.4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs -- 1383073-NTD360N65S3H [NTD360N65S3H from onsemi]
from Win Source Electronics

Win Source Part Number: 1383073-NTD360N65S3H. Category: Discrete Semiconductor Products >Transistors >FETs, MOSFETs >Single FETs, MOSFETs. Series: SuperFET ® III. Package: Tape & Reel. Standard Package: 2,500 pcs. Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to... [See More]

  • Package Type: SOT3; TO-252 (DPAK)
  • QG: 17.5
  • Polarity: N-Channel
  • PD: 83000
500V-950V N-Channel Power MOSFET -- IPD95R1K2P7
from Infineon Technologies AG

Designed to meet the growing consumer needs in the high voltage MOSFETs arena, the latest 950 V CoolMOS ™ P7 technology focuses on the low-power SMPS market. Offering 50 V more blocking voltage than its predecessor 900V CoolMOS ™ C3, the 950 V CoolMOS ™ P7 series delivers... [See More]

  • Package Type: TO-252 (DPAK); PG-TO252-3
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 1.2
Electronic Surplus - IPD50R650CE -- 1186158-IPD50R650CE [IPD50R650CE from Infineon Technologies AG]
from Win Source Electronics

Manufacturer: Infineon Technologies. Win Source Part Number: 1186158-IPD50R650CE. Series: CoolMOS. Packaging: Reel - TR. Operating Temperature Range: -55 °C ~ 150 °C (TJ). Package: TO-252-3, DPak (2 Leads + Tab), SC-63. Mounting: SMD. Technology: MOSFET. Current - Continuous Drain (Id) @... [See More]

  • Package Type: SOT3; TO-252 (DPAK)
  • PD: 47000
  • QG: 15
  • TJ: -55 to 150
500V-950V N-Channel Power MOSFET -- IPS65R1K5CE
from Infineon Technologies AG

CoolMOS ™ CE is suitable for hard and soft switching applications and as modern superjunction, it delivers low conduction and switching losses improving efficiency and ultimately reduces power consumption. 600 V, 650 V and 700 V CoolMOS ™ CE combine the optimal R DS(on) and package... [See More]

  • Package Type: TO-252 (DPAK); IPAK SL (TO-251 SL)
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 1.5
Electronic Surplus - IRFR024TR -- 1187850-IRFR024TR [IRFR024TR from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay Siliconix. Win Source Part Number: 1187850-IRFR024TR. Packaging: Tape and Reel. Mounting Style: SMD. Technology: MOSFET. Transistor Polarity: N-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: D-Pak. Drive Voltage (Max Rds On, Min Rds On): 10V. [See More]

  • Package Type: SOT3; TO-252 (DPAK)
  • V(BR)DSS: 60
  • Polarity: N-Channel; N-Channel
  • QG: 25
N-Channel Power MOSFET -- IRFR1018E
from Infineon Technologies AG

60V Single N-Channel Power MOSFET in a DPAK package. The StrongIRFET ™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses a broad range of... [See More]

  • Package Type: TO-252 (DPAK); DPAK
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.0084
Electronic Surplus - IRFR024TRL -- 1187851-IRFR024TRL [IRFR024TRL from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay Siliconix. Win Source Part Number: 1187851-IRFR024TRL. Packaging: Tape and Reel. Mounting Style: SMD. Technology: MOSFET. Transistor Polarity: N-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: D-Pak. Drive Voltage (Max Rds On, Min Rds On): 10V. [See More]

  • Package Type: SOT3; TO-252 (DPAK)
  • V(BR)DSS: 60
  • Polarity: N-Channel; N-Channel
  • QG: 25
N-Channel Power MOSFET -- IRLU024N
from Infineon Technologies AG

55V Single N-Channel Power MOSFET in a I-Pak package. The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications such as DC motors, inverters, SMPS, lighting, load switches as well as battery powered... [See More]

  • Package Type: TO-252 (DPAK); IPAK
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.0650
Electronic Surplus - IRFR110TR -- 1187857-IRFR110TR [IRFR110TR from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay Siliconix. Win Source Part Number: 1187857-IRFR110TR. Packaging: Tape and Reel. Mounting Style: SMD. Technology: MOSFET. Transistor Polarity: N-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: D-Pak. Drive Voltage (Max Rds On, Min Rds On): 10V. [See More]

  • Package Type: SOT3; TO-252 (DPAK)
  • V(BR)DSS: 100
  • Polarity: N-Channel; N-Channel
  • QG: 8.3
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - 600 V CoolMOS™ 8 - IPD60R180CM8 -- IPD60R180CM8
from Infineon Technologies AG

IPD60R180CM8 - 600 V CoolMOS ™ 8 power transistor. The 600 V CoolMOS ™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS ™ 7 MOSFET family including P7, S7, CFD7, C7 (G7) and PFD7. It comes with reduced gate charge (Qg) of 20% over CFD7, reduction in turn-off losses (Eoss)... [See More]

  • Package Type: TO-252 (DPAK); PG-TO252-3
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.1800
Electronic Surplus - IRFR210TRR -- 1187874-IRFR210TRR [IRFR210TRR from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay Siliconix. Win Source Part Number: 1187874-IRFR210TRR. Packaging: Tape and Reel. Mounting Style: SMD. Technology: MOSFET. Transistor Polarity: N-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: D-Pak. Drive Voltage (Max Rds On, Min Rds On): 10V. [See More]

  • Package Type: SOT3; TO-252 (DPAK)
  • V(BR)DSS: 200
  • Polarity: N-Channel; N-Channel
  • QG: 8.2
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - IPD95R450PFD7 -- IPD95R450PFD7
from Infineon Technologies AG

950 V CoolMOS ™ PFD7 superjunction MOSFET in TO-252 DPAK package. The 950 V CoolMOS ™ PFD7 superjunction MOSFET (IPD95R450PFD7) complements the CoolMOS ™ 7 offering for high power lighting and industrial SMPS applications. The IPD95R450PFD7 comes in a TO-252 DPAK package and... [See More]

  • Package Type: TO-252 (DPAK); PG-TO252-3
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.4500
Electronic Surplus - IRFR214TR -- 1187876-IRFR214TR [IRFR214TR from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay Siliconix. Win Source Part Number: 1187876-IRFR214TR. Packaging: Tape and Reel. Mounting Style: SMD. Technology: MOSFET. Transistor Polarity: N-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: D-Pak. Drive Voltage (Max Rds On, Min Rds On): 10V. [See More]

  • Package Type: SOT3; TO-252 (DPAK)
  • V(BR)DSS: 250
  • Polarity: N-Channel; N-Channel
  • QG: 8.2
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IPD028N06NF2S -- IPD028N06NF2S
from Infineon Technologies AG

StrongIRFET ™ 2 single N-channel power MOSFET 60 V in DPAK package. Infineon's StrongIRFET ™ 2 power MOSFET 60 V features low RDS(on) of 2.85 mOhm, addressing a broad range of applications from low- to high-switching frequency. Summary of Features. Broad availability from distribution... [See More]

  • Package Type: TO-252 (DPAK); PG-TO252-3
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.0029
Electronic Surplus - IRFR224TR -- 1187885-IRFR224TR [IRFR224TR from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay Siliconix. Win Source Part Number: 1187885-IRFR224TR. Packaging: Tape and Reel. Mounting Style: SMD. Technology: MOSFET. Transistor Polarity: N-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: D-Pak. Drive Voltage (Max Rds On, Min Rds On): 10V. [See More]

  • Package Type: SOT3; TO-252 (DPAK)
  • V(BR)DSS: 250
  • Polarity: N-Channel; N-Channel
  • QG: 14
Electronic Surplus - IRFR224TRL -- 1187886-IRFR224TRL [IRFR224TRL from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay Siliconix. Win Source Part Number: 1187886-IRFR224TRL. Packaging: Tape and Reel. Mounting Style: SMD. Technology: MOSFET. Transistor Polarity: N-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: D-Pak. Drive Voltage (Max Rds On, Min Rds On): 10V. [See More]

  • Package Type: SOT3; TO-252 (DPAK)
  • V(BR)DSS: 250
  • Polarity: N-Channel; N-Channel
  • QG: 14
Electronic Surplus - IRFR310TR -- 1187898-IRFR310TR [IRFR310TR from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay Siliconix. Win Source Part Number: 1187898-IRFR310TR. Packaging: Tape and Reel. Mounting Style: SMD. Technology: MOSFET. Transistor Polarity: N-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: D-Pak. Drive Voltage (Max Rds On, Min Rds On): 10V. [See More]

  • Package Type: SOT3; TO-252 (DPAK)
  • V(BR)DSS: 400
  • Polarity: N-Channel; N-Channel
  • QG: 12
Electronic Surplus - IRFR420TR -- 1187938-IRFR420TR [IRFR420TR from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay Siliconix. Win Source Part Number: 1187938-IRFR420TR. Packaging: Tape and Reel. Mounting Style: SMD. Technology: MOSFET. Transistor Polarity: N-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: D-Pak. Drive Voltage (Max Rds On, Min Rds On): 10V. [See More]

  • Package Type: SOT3; TO-252 (DPAK)
  • V(BR)DSS: 500
  • Polarity: N-Channel; N-Channel
  • QG: 19
Electronic Surplus - IRFR9020TR -- 1187956-IRFR9020TR [IRFR9020TR from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay Siliconix. Win Source Part Number: 1187956-IRFR9020TR. Packaging: Tape and Reel. Mounting Style: SMD. Technology: MOSFET. Transistor Polarity: P-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: D-Pak. Drive Voltage (Max Rds On, Min Rds On): 10V. [See More]

  • Package Type: SOT3; TO-252 (DPAK)
  • V(BR)DSS: 50
  • Polarity: P-Channel; P-Channel
  • QG: 14
Electronic Surplus - IRFR9020TRL -- 1187957-IRFR9020TRL [IRFR9020TRL from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay Siliconix. Win Source Part Number: 1187957-IRFR9020TRL. Packaging: Tape and Reel. Mounting Style: SMD. Technology: MOSFET. Transistor Polarity: P-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: D-Pak. Drive Voltage (Max Rds On, Min Rds On): 10V. [See More]

  • Package Type: SOT3; TO-252 (DPAK)
  • V(BR)DSS: 50
  • Polarity: P-Channel; P-Channel
  • QG: 14
Electronic Surplus - IRFR9110 -- 1187966-IRFR9110 [IRFR9110 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay Siliconix. Win Source Part Number: 1187966-IRFR9110. Packaging: Tube. Mounting Style: SMD. Technology: MOSFET. Transistor Polarity: P-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: D-Pak. Drive Voltage (Max Rds On, Min Rds On): 10V. Status:... [See More]

  • Package Type: SOT3; TO-252 (DPAK)
  • V(BR)DSS: 100
  • Polarity: P-Channel; P-Channel
  • QG: 8.7
Electronic Surplus - IRFR9120TRL -- 1187971-IRFR9120TRL [IRFR9120TRL from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay Siliconix. Win Source Part Number: 1187971-IRFR9120TRL. Packaging: Tape and Reel. Mounting Style: SMD. Technology: MOSFET. Transistor Polarity: P-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: D-Pak. Drive Voltage (Max Rds On, Min Rds On): 10V. [See More]

  • Package Type: SOT3; TO-252 (DPAK)
  • V(BR)DSS: 100
  • Polarity: P-Channel; P-Channel
  • QG: 18
Electronic Surplus - IRFR9210TR -- 1187973-IRFR9210TR [IRFR9210TR from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay Siliconix. Win Source Part Number: 1187973-IRFR9210TR. Packaging: Tape and Reel. Mounting Style: SMD. Technology: MOSFET. Transistor Polarity: P-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: D-Pak. Drive Voltage (Max Rds On, Min Rds On): 10V. [See More]

  • Package Type: SOT3; TO-252 (DPAK)
  • V(BR)DSS: 200
  • Polarity: P-Channel; P-Channel
  • QG: 8.9
Electronic Surplus - IRFR9214TR -- 1187975-IRFR9214TR [IRFR9214TR from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay Siliconix. Win Source Part Number: 1187975-IRFR9214TR. Packaging: Tape and Reel. Mounting Style: SMD. Technology: MOSFET. Transistor Polarity: P-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: D-Pak. Drive Voltage (Max Rds On, Min Rds On): 10V. [See More]

  • Package Type: SOT3; TO-252 (DPAK)
  • V(BR)DSS: 250
  • Polarity: P-Channel; P-Channel
  • QG: 14
10V Drive Nch Power MOSFET -- RCD041N25
from ROHM Semiconductor USA, LLC

Transistor [See More]

  • Package Type: TO-252 (DPAK); TO-252
  • V(BR)DSS: 250
  • Polarity: N-Channel
  • IDSS: 4000
250V 4A TO-252, Automotive Power MOSFET -- RD3U041AAFRA
from ROHM Semiconductor GmbH

RD3U041AAFRA is an automotive grade MOSFET that is AEC-Q101 qualified, and suitable for switching applications. [See More]

  • Package Type: TO-252 (DPAK); TO-252
  • V(BR)DSS: 250
  • Polarity: N-Channel
  • IDSS: 4000
Nch 600V 10A Power MOSFET -- R6010MND3
from ROHM Semiconductor USA, LLC

R6010MND3 is fast trr power MOSFET, suitable for switching power supply. [See More]

  • Package Type: TO-252 (DPAK); TO-252(DPAK)
  • V(BR)DSS: 600
  • Polarity: N-Channel
  • IDSS: 10000
600V 2A TO-252, Low-noise Power MOSFET -- R6002END3
from ROHM Semiconductor GmbH

R6002END3 is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. [See More]

  • Package Type: TO-252 (DPAK); TO-252
  • V(BR)DSS: 600
  • Polarity: N-Channel
  • IDSS: 2000
Nch 600V 2A Power MOSFET -- R6002END
from ROHM Semiconductor USA, LLC

Power MOSFET R6002END is suitable for Switching Power Supply. [See More]

  • Package Type: TO-252 (DPAK); TO-252
  • V(BR)DSS: 600
  • Polarity: N-Channel
  • IDSS: 1700