TO-247 Power MOSFET

56 Results
500V-950V N-Channel Power MOSFET -- IPW60R017C7
from Infineon Technologies AG

CoolMOS ™ C7 superjunction MOSFET offers best-in-class performance in PFC and LLC topologies. The 600V CoolMOS ™ C7 superjunction (SJ) MOSFET series offers a ~50% reduction in turn-off losses (E oss ) compared to the CoolMOS ™ CP, offering an outstanding level of performance in... [See More]

  • Package Type: TO-247; PG-TO247-3
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.0170
BDV64BG [BDV64BG from onsemi]
from Rochester Electronics

Power Bipolar Transistor, 10A, 100V, PNP, TO-247, Plastic/Epoxy, 3 Pin [See More]

  • Package Type: TO-247; TO-247
  • Packing Method: Tube; Tube
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single -- 1018480-RFG45N06
from Win Source Electronics

Win Source Part Number: 1018480-RFG45N06. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Package: Bulk. Standard Package: 1. Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage (Vdss): 60 V. Current - Continuous Drain (Id) @ 25 °C:... [See More]

  • Package Type: TO-247; SOT3
  • QG: 150
  • Polarity: N-Channel
  • PD: 131000
Power MOSFET Transistor -- APT1001RBVRG [APT1001RBVRG from Microchip Technology, Inc.]
from Richardson RFPD

Power MOS V ® is a new generation of high voltage N-Channel enhancement mode Power MOSFETs. This new technology minimizes the JFET effect, increases packing density and reduces the on-resistance. Power MOS V ® also achieves faster switching speeds through optimized gate layout. [See More]

  • Package Type: TO-247; TO-247
  • rDS(on): 1
500V-950V N-Channel Power MOSFET -- IPW60R018CFD7
from Infineon Technologies AG

Infineon ’s answer to resonant high power topologies. The 600V CoolMOS ™ CFD7 is Infineon ’s latest high voltage superjunction MOSFET technology with integrated fast body diode, completing the CoolMOS ™ 7 series. CoolMOS ™ CFD7 comes with reduced gate charge (Qg),... [See More]

  • Package Type: TO-247; PG-TO247-3
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.0180
IPZ60R037P7XKSA1 [IPZ60R037P7XKSA1 from Infineon Technologies AG]
from Rochester Electronics

Power Field-Effect Transistor [See More]

  • Package Type: TO-247; TO-247-4
  • Packing Method: Tube; Tube
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single -- 1214564-IRFP245
from Win Source Electronics

Win Source Part Number: 1214564-IRFP245. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Package: Bulk. Standard Package: 1. Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage (Vdss): 250 V. Current - Continuous Drain (Id) @ 25 °C:... [See More]

  • Package Type: TO-247; SOT3
  • QG: 59
  • Polarity: N-Channel
  • PD: 150000
Power MOSFET Transistor -- APT10M19BVRG [APT10M19BVRG from Microchip Technology, Inc.]
from Richardson RFPD

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]

  • Package Type: TO-247; TO-247
  • rDS(on): 0.0190
500V-950V N-Channel Power MOSFET -- IPW60R024P7
from Infineon Technologies AG

Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use. The 600V CoolMOS ™ P7 superjunction MOSFET is the successor to the 600V CoolMOS ™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The... [See More]

  • Package Type: TO-247; PG-TO247-3
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.0240
IRFB260NPBFAKMA1 [IRFB260NPBFAKMA1 from Infineon Technologies AG]
from Rochester Electronics

HEXFET Power MOSFET [See More]

  • Package Type: TO-247; TO-247
  • Packing Method: Tube; Tube
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single -- 1323980-SCTWA90N65G2V [SCTWA90N65G2V from STMicroelectronics]
from Win Source Electronics

Manufacturer: STMicroelectronics. Win Source Part Number: 1323980-SCTWA90N65G2V. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Packaging: Tube. Standard Package: 30. Mounting: Through Hole. Technology: SiCFET (Silicon Carbide). FET Type: N-Channel. Drain to... [See More]

  • Package Type: TO-247; SOT3; TO-247-3
  • QG: 157
  • Polarity: N-Channel
  • PD: 565000
Power MOSFET Transistor -- APT36N90BC3G [APT36N90BC3G from Microchip Technology, Inc.]
from Richardson RFPD

Super Junction MOSFET [See More]

  • Package Type: TO-247; TO-247
  • rDS(on): 0.1000
500V-950V N-Channel Power MOSFET -- IPW60R041P6
from Infineon Technologies AG

Infineons CoolMOS ™ P6 superjunction MOSFET family is designed to enable higher system efficiency whilst being easy to design in. CoolMOS ™ P6 closes the gap between technologies which focus on delivering ultimate performance and those which concentrate more on ease-of-use. Summary of... [See More]

  • Package Type: TO-247; PG-TO247-3
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.0410
Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs [SCTWA60N120G2-4 from STMicroelectronics]
from Win Source Electronics

Manufacturer: STMicroelectronics. Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs. Package: Tube. Product Status: Active. FET Type: N-Channel. Technology: SiCFET (Silicon Carbide). Power Dissipation (Max): 388W (Tc). Operating Temperature: -55 °C ~... [See More]

  • Package Type: TO-247; SOT3
  • PD: 388000
  • Polarity: N-Channel
500V-950V N-Channel Power MOSFET -- IPW60R060P7
from Infineon Technologies AG

Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use. The 600V CoolMOS ™ P7 superjunction (SJ) MOSFET is the successor to the 600V CoolMOS ™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The... [See More]

  • Package Type: TO-247; PG-TO247-3
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.0600
Electrical Parts - SIHG32N50D-GE3 -- 1249910-SIHG32N50D-GE3 [SIHG32N50D-GE3 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 1249910-SIHG32N50D-GE3. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: -55 °C ~ 150 °C (TJ). Package: TO-247-3. Technology: MOSFET. Current - Continuous Drain (Id) @ 25 °C: 30A (Tc). Family Name: SiHG32N50D. [See More]

  • Package Type: TO-247; SOT3
  • PD: 390000
  • QG: 96
  • TJ: -55 to 150
500V-950V N-Channel Power MOSFET -- IPW65R018CFD7
from Infineon Technologies AG

The 650V CoolMOS ™ CFD7 superjunction MOSFET with integrated fast body diode in TO-247 package is the perfect choice for resonant high power topologies. Infineon ’s 650V CoolMOS ™ CFD7 superjunction MOSFET IPW65R018CFD7 in TO-247 package is ideally suited for resonant topologies in... [See More]

  • Package Type: TO-247; PG-TO247-3
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.0180
Electronic Surplus - IRFP350 -- 1187787-IRFP350 [IRFP350 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay Siliconix. Win Source Part Number: 1187787-IRFP350. Packaging: Tube. Mounting Style: Through Hole. Technology: MOSFET. Transistor Polarity: N-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: TO-247-3. Drive Voltage (Max Rds On, Min Rds On): 10V. [See More]

  • Package Type: TO-247; SOT3
  • V(BR)DSS: 400
  • Polarity: N-Channel; N-Channel
  • QG: 150
500V-950V N-Channel Power MOSFET -- IPW65R019C7
from Infineon Technologies AG

Infineon ’s CoolMOS ™ C7 superjunction MOSFET series is a revolutionary step forward in technology, providing the worlds ’s lowest RDS(on)/package and, thanks to its low switching losses, efficiency improvements over the full load range. Summary of Features. 650V voltage. [See More]

  • Package Type: TO-247; PG-TO247-3
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.0190
Electronic Wholesale - STW38N65M5 -- 1262362-STW38N65M5 [STW38N65M5 from STMicroelectronics]
from Win Source Electronics

Manufacturer: STMicroelectronics. Win Source Part Number: 1262362-STW38N65M5. Packaging: Tube. Mounting Style: Through Hole. Technology: MOSFET. Transistor Polarity: N-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: TO-247. Drive Voltage (Max Rds On, Min Rds On): 10V. [See More]

  • Package Type: TO-247; SOT3
  • V(BR)DSS: 650
  • Polarity: N-Channel; N-Channel
  • QG: 71
500V-950V N-Channel Power MOSFET -- IPZ60R017C7
from Infineon Technologies AG

CoolMOS ™ C7 superjunction MOSFET offers best-in-class performance in PFC and LLC topologies. The 600V CoolMOS ™ C7 superjunction (SJ) MOSFET series offers a ~50% reduction in turn-off losses (E oss ) compared to the CoolMOS ™ CP, offering an outstanding level of performance in... [See More]

  • Package Type: TO-247; PG-TO247-4
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.0170
Electronic Wholesale - STW69N65M5 -- 1262385-STW69N65M5 [STW69N65M5 from STMicroelectronics]
from Win Source Electronics

Manufacturer: STMicroelectronics. Win Source Part Number: 1262385-STW69N65M5. Packaging: Tube. Mounting Style: Through Hole. Technology: MOSFET. Transistor Polarity: N-Channel. Family Name: STW69N65M5. Categories: Discrete Semiconductor Products. Supplier Device Package: TO-247. Drive Voltage (Max... [See More]

  • Package Type: TO-3; TO-247; SOT3
  • V(BR)DSS: 650
  • Polarity: N-Channel; N-Channel
  • QG: 143
500V-950V N-Channel Power MOSFET -- IPZ60R099P6
from Infineon Technologies AG

Infineons CoolMOS ™ P6 superjunction MOSFET family is designed to enable higher system efficiency whilst being easy to design in. CoolMOS ™ P6 closes the gap between technologies which focus on delivering ultimate performance and those which concentrate more on ease-of-use. Summary of... [See More]

  • Package Type: TO-247; PG-TO247-4
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.0990
FETs - Single - FDH5500 -- 811846-FDH5500 [FDH5500 from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 811846-FDH5500. Packaging: Tube. Mounting Style: Through Hole. Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage (Vdss): 55V. Part Status: Obsolete (End Of Life). Supplier Device Package: TO-247-3. Drive Voltage... [See More]

  • Package Type: TO-247; SOT3
  • QG: 268
  • Polarity: N-Channel
  • PD: 375000
500V-950V N-Channel Power MOSFET -- IPZ65R019C7
from Infineon Technologies AG

Infineon ’s CoolMOS ™ C7 superjunction MOSFET series is a revolutionary step forward in technology, providing the worlds ’s lowest RDS(on)/package and, thanks to its low switching losses, efficiency improvements over the full load range. Summary of Features. 650V voltage. [See More]

  • Package Type: TO-247; PG-TO247-4
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.0190
FETs - Single - IRFP048N -- 1187751-IRFP048N [IRFP048N from Infineon Technologies AG]
from Win Source Electronics

Manufacturer: Infineon Technologies. Win Source Part Number: 1187751-IRFP048N. Packaging: Bulk. Mounting Style: Through Hole. Technology: MOSFET. Transistor Polarity: N-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: TO-247AC. Drive Voltage (Max Rds On, Min Rds On):... [See More]

  • Package Type: TO-247; SOT3
  • V(BR)DSS: 55
  • Polarity: N-Channel; N-Channel
  • QG: 89
500V-950V N-Channel Power MOSFET -- IPZA60R037P7
from Infineon Technologies AG

Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use. The 600V CoolMOS ™ P7 superjunction (SJ) MOSFET is the successor to the 600V CoolMOS ™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The... [See More]

  • Package Type: TO-247; PG-TO247-4
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.0370
FETs - Single - IRFP054 -- 1187752-IRFP054 [IRFP054 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay Siliconix. Win Source Part Number: 1187752-IRFP054. Packaging: Tube. Mounting Style: Through Hole. Technology: MOSFET. Transistor Polarity: N-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: TO-247-3. Drive Voltage (Max Rds On, Min Rds On): 10V. [See More]

  • Package Type: TO-247; SOT3
  • V(BR)DSS: 60
  • Polarity: N-Channel; N-Channel
  • QG: 160
500V-950V N-Channel Power MOSFET -- IPZA65R029CFD7
from Infineon Technologies AG

650V CoolMOS ™ CFD7 superjunction MOSFET with integrated fast body diode. in TO-247 4-pin package. Infineon ’s 650V CoolMOS ™ CFD7 superjunction MOSFET IPZA65R029CFD7 in TO-247 4-pin package is ideally suited for resonant topologies in industrial applications, such as server,... [See More]

  • Package Type: TO-247; PG-TO247-4
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.0290
FETs - Single - IRFP064 -- 1187754-IRFP064 [IRFP064 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay Siliconix. Win Source Part Number: 1187754-IRFP064. Packaging: Tube. Mounting Style: Through Hole. Technology: MOSFET. Transistor Polarity: N-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: TO-247-3. Drive Voltage (Max Rds On, Min Rds On): 10V. [See More]

  • Package Type: TO-247; SOT3
  • V(BR)DSS: 60
  • Polarity: N-Channel; N-Channel
  • QG: 190
N-Channel Power MOSFET -- IRF100P219
from Infineon Technologies AG

100V Single N-Channel StrongIRFET ™ Power MOSFET in a TO-247 Package. Benefits. Improved Gate, Avalanche and Dynamic dv/dt Ruggedness. Fully Characterized Capacitance and Avalanche SOA. Enhanced body diode dv/dt and di/dt Capability. Lead-Free; RoHS Compliant; Halogen-Free. Potential... [See More]

  • Package Type: TO-247; PG-TO247-3
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.0017
FETs - Single - IRFP150 -- 1187760-IRFP150 [IRFP150 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay Siliconix. Win Source Part Number: 1187760-IRFP150. Packaging: Tube. Mounting Style: Through Hole. Technology: MOSFET. Transistor Polarity: N-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: TO-247-3. Drive Voltage (Max Rds On, Min Rds On): 10V. [See More]

  • Package Type: TO-247; SOT3
  • V(BR)DSS: 100
  • Polarity: N-Channel; N-Channel
  • QG: 140
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - 600 V CoolMOS™ 8 - IPW60R016CM8 -- IPW60R016CM8
from Infineon Technologies AG

IPW60R016CM8 600 V CoolMOS ™ 8 power transistor. The 600 V CoolMOS ™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS ™ 7 MOSFET family including P7, S7, CFD7, C7 (G7) and PFD7. It comes with reduced gate charge (Qg) of 20% over CFD7, reduction in turn-off losses (Eoss) is... [See More]

  • Package Type: TO-247; PG-TO247-3
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.0160
FETs - Single - IRFP150N -- 1187762-IRFP150N [IRFP150N from Infineon Technologies AG]
from Win Source Electronics

Manufacturer: Infineon Technologies. Win Source Part Number: 1187762-IRFP150N. Packaging: Bulk. Mounting Style: Through Hole. Technology: MOSFET. Transistor Polarity: N-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: TO-247AC. Drive Voltage (Max Rds On, Min Rds On):... [See More]

  • Package Type: TO-247; SOT3
  • V(BR)DSS: 100
  • Polarity: N-Channel; N-Channel
  • QG: 110
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - 600 V CoolMOS™ 8 - IPW60R024CM8 -- IPW60R024CM8
from Infineon Technologies AG

600 V CoolMOS ™ 8 power transistor. The 600 V CoolMOS ™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS ™ 7 MOSFET family including P7, S7, CFD7, C7 (G7) and PFD7. It comes with reduced gate charge (Qg) of 20% over CFD7, reduction in turn-off losses (Eoss) is further... [See More]

  • Package Type: TO-247; PG-TO247-3
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.0240
FETs - Single - IRFP17N50L -- 1187764-IRFP17N50L [IRFP17N50L from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay Siliconix. Win Source Part Number: 1187764-IRFP17N50L. Packaging: Tube. Mounting Style: Through Hole. Technology: MOSFET. Transistor Polarity: N-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: TO-247-3. Drive Voltage (Max Rds On, Min Rds On): 10V. [See More]

  • Package Type: TO-247; SOT3
  • V(BR)DSS: 500
  • Polarity: N-Channel; N-Channel
  • QG: 130
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - 600 V CoolMOS™ 8 - IPW60R055CM8 -- IPW60R055CM8
from Infineon Technologies AG

600 V CoolMOS ™ 8 power transistor. The 600 V CoolMOS ™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS ™ 7 MOSFET family including P7, S7, CFD7, C7 (G7) and PFD7. It comes with reduced gate charge (Qg) of 20% over CFD7, reduction in turn-off losses (Eoss) is further... [See More]

  • Package Type: TO-247; PG-TO247-3
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.0550
FETs - Single - IRFP244 -- 1187770-IRFP244 [IRFP244 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay Siliconix. Win Source Part Number: 1187770-IRFP244. Packaging: Tube. Mounting Style: Through Hole. Technology: MOSFET. Transistor Polarity: N-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: TO-247-3. Drive Voltage (Max Rds On, Min Rds On): 10V. [See More]

  • Package Type: TO-247; SOT3
  • V(BR)DSS: 250
  • Polarity: N-Channel; N-Channel
  • QG: 63
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - 600 V CoolMOS™ 8 - IPZA60R016CM8 -- IPZA60R016CM8
from Infineon Technologies AG

IPZA60R016CM8 600 V CoolMOS ™ 8 power transistor. The 600 V CoolMOS ™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS ™ 7 MOSFET family including P7, S7, CFD7, C7 (G7) and PFD7. It comes with reduced gate charge (Qg) of 20% over CFD7, reduction in turn-off losses (Eoss)... [See More]

  • Package Type: TO-247; PG-TO247-4
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.0160
FETs - Single - IRFP254 -- 1187773-IRFP254 [IRFP254 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay Siliconix. Win Source Part Number: 1187773-IRFP254. Packaging: Tube. Mounting Style: Through Hole. Technology: MOSFET. Transistor Polarity: N-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: TO-247-3. Drive Voltage (Max Rds On, Min Rds On): 10V. [See More]

  • Package Type: TO-247; SOT3
  • V(BR)DSS: 250
  • Polarity: N-Channel; N-Channel
  • QG: 140
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - 600 V CoolMOS™ 8 - IPZA60R024CM8 -- IPZA60R024CM8
from Infineon Technologies AG

600 V CoolMOS ™ 8 power transistor. The 600 V CoolMOS ™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS ™ 7 MOSFET family including P7, S7, CFD7, C7 (G7) and PFD7. It comes with reduced gate charge (Qg) of 20% over CFD7, reduction in turn-off losses (Eoss) is further... [See More]

  • Package Type: TO-247; PG-TO247-4
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.0240
FETs - Single - IRFP260 -- 1187775-IRFP260 [IRFP260 from IXYS Corporation]
from Win Source Electronics

Manufacturer: IXYS. Win Source Part Number: 1187775-IRFP260. Packaging: Tube. Mounting Style: Through Hole. Technology: MOSFET. Transistor Polarity: N-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: TO-247AD. Drive Voltage (Max Rds On, Min Rds On): 10V. Status:... [See More]

  • Package Type: TO-247; SOT3
  • V(BR)DSS: 200
  • Polarity: N-Channel; N-Channel
  • QG: 230
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - 600 V CoolMOS™ 8 - IPZA60R055CM8 -- IPZA60R055CM8
from Infineon Technologies AG

600 V CoolMOS ™ 8 power transistor. The 600 V CoolMOS ™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS ™ 7 MOSFET family including P7, S7, CFD7, C7 (G7) and PFD7. It comes with reduced gate charge (Qg) of 20% over CFD7, reduction in turn-off losses (Eoss) is further... [See More]

  • Package Type: TO-247; PG-TO247-4
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.0550
FETs - Single - IRFP27N60K -- 1187780-IRFP27N60K [IRFP27N60K from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay Siliconix. Win Source Part Number: 1187780-IRFP27N60K. Packaging: Tube. Mounting Style: Through Hole. Technology: MOSFET. Transistor Polarity: N-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: TO-247-3. Drive Voltage (Max Rds On, Min Rds On): 10V. [See More]

  • Package Type: TO-247; SOT3
  • V(BR)DSS: 600
  • Polarity: N-Channel; N-Channel
  • QG: 180
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - IPW65R018CM8 -- IPW65R018CM8
from Infineon Technologies AG

650 V CoolMOS ™ 8 power transistor. The 650 V CoolMOS ™ 8 SJ MOSFETs series is the successor to the 650 V CoolMOS ™ 7 MOSFET family including C7 and CFD7. It comes with better efficiency compare to its predeccesor. 650 V CoolMOS ™ 8 offers the additional 50 V buffer to... [See More]

  • Package Type: TO-247; PG-TO247-3
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.0180
FETs - Single - IRFP31N50L -- 1187783-IRFP31N50L [IRFP31N50L from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay Siliconix. Win Source Part Number: 1187783-IRFP31N50L. Packaging: Tube. Mounting Style: Through Hole. Technology: MOSFET. Transistor Polarity: N-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: TO-247-3. Drive Voltage (Max Rds On, Min Rds On): 10V. [See More]

  • Package Type: TO-247; SOT3
  • V(BR)DSS: 500
  • Polarity: N-Channel; N-Channel
  • QG: 210
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - IPW95R060PFD7 -- IPW95R060PFD7
from Infineon Technologies AG

950 V CoolMOS ™ PFD7 superjunction MOSFET in TO-247 package. The 950 V CoolMOS ™ PFD7 superjunction MOSFET (IPW95R060PFD7) complements the CoolMOS ™ 7 offering for high power lighting and industrial SMPS applications. The IPW95R060PFD7 in the TO-247 package features RDS(on) of 60 m... [See More]

  • Package Type: TO-247; PG-TO247-3
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.0600
FETs - Single - IRFP32N50K -- 1187784-IRFP32N50K [IRFP32N50K from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay Siliconix. Win Source Part Number: 1187784-IRFP32N50K. Packaging: Tube. Mounting Style: Through Hole. Technology: MOSFET. Transistor Polarity: N-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: TO-247-3. Drive Voltage (Max Rds On, Min Rds On): 10V. [See More]

  • Package Type: TO-247; SOT3
  • V(BR)DSS: 500
  • Polarity: N-Channel; N-Channel
  • QG: 190
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - IPZA65R018CM8 -- IPZA65R018CM8
from Infineon Technologies AG

650 V CoolMOS ™ 8 power transistor. The 650 V CoolMOS ™ 8 SJ MOSFETs series is the successor to the 650 V CoolMOS ™ 7 MOSFET family including C7 and CFD7. It comes with better efficiency compare to its predeccesor. 650 V CoolMOS ™ 8 offers the additional 50 V buffer to... [See More]

  • Package Type: TO-247; PG-TO247-4
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.0180
FETs - Single - IRFP3415PBF -- 1187786-IRFP3415PBF [IRFP3415PBF from Infineon Technologies AG]
from Win Source Electronics

Manufacturer: Infineon Technologies. Win Source Part Number: 1187786-IRFP3415PBF. Packaging: Bulk. Mounting Style: Through Hole. Technology: MOSFET. Transistor Polarity: N-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: TO-247AC. Drive Voltage (Max Rds On, Min Rds On):... [See More]

  • Package Type: TO-247; SOT3
  • V(BR)DSS: 150
  • Polarity: N-Channel; N-Channel
  • QG: 200
FETs - Single - IRFP344PBF -- 810140-IRFP344PBF [IRFP344PBF from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay Siliconix. Win Source Part Number: 810140-IRFP344PBF. Packaging: Tube. Mounting Style: Through Hole. Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage (Vdss): 450V. Part Status: Obsolete (End Of Life). Supplier Device Package: TO-247-3. Drive Voltage... [See More]

  • Package Type: TO-247; SOT3
  • QG: 80
  • Polarity: N-Channel
  • PD: 150000
FETs - Single - IRFP350LC -- 1187789-IRFP350LC [IRFP350LC from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay Siliconix. Win Source Part Number: 1187789-IRFP350LC. Packaging: Tube. Mounting Style: Through Hole. Technology: MOSFET. Transistor Polarity: N-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: TO-247-3. Drive Voltage (Max Rds On, Min Rds On): 10V. [See More]

  • Package Type: TO-247; SOT3
  • V(BR)DSS: 400
  • Polarity: N-Channel; N-Channel
  • QG: 76
FETs - Single - IRFP360 -- 1187790-IRFP360 [IRFP360 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay Siliconix. Win Source Part Number: 1187790-IRFP360. Packaging: Tube. Mounting Style: Through Hole. Technology: MOSFET. Transistor Polarity: N-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: TO-247-3. Drive Voltage (Max Rds On, Min Rds On): 10V. [See More]

  • Package Type: TO-247; SOT3
  • V(BR)DSS: 400
  • Polarity: N-Channel; N-Channel
  • QG: 210
N-channel Silicon Carbide Power MOSFET -- SCT3017AL
from ROHM Semiconductor USA, LLC

SCT3017AL is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. [See More]

  • Package Type: TO-247
  • V(BR)DSS: 650
  • Transistor Technology / Material: Silicon Carbide
  • rDS(on): 0.0170
1200V, 18mΩ, 4-pin THD, Trench-structure, Silicon-carbide(SiC) power MOSFET -- SCT4018KR
from ROHM Semiconductor GmbH

SCT4018KR is a SiC MOSFET that contributes to miniaturization and low power consumption of applications. This is a 4th generation product that achieves industry-leading low on-resistance without sacrificing short-circuit withstand time. This is a 4-pin package type with a driver source terminal that... [See More]

  • Package Type: TO-247; TO-247-4L
  • rDS(on): 0.0180
  • V(BR)DSS: 1200
  • IDSS: 81000
1200V, 36mΩ, 3-pin THD, Trench-structure, Silicon-carbide(SiC) power MOSFET -- SCT4036KE
from ROHM Semiconductor GmbH

SCT4036KE is a SiC MOSFET that contributes to miniaturization and low power consumption of applications. This is a 4th generation product that achieves industry-leading low on-resistance without sacrificing short-circuit withstand time. Advantages of ROHM's 4th Generation SiC MOSFET. This series has... [See More]

  • Package Type: TO-247; TO-247N
  • rDS(on): 0.0360
  • V(BR)DSS: 1200
  • IDSS: 43000