TO-92 Power MOSFET
from Win Source Electronics
Win Source Part Number: 987346-2SK4150TZ-E. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Package: Bulk. Standard Package: 1. Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage (Vdss): 250 V. Current - Continuous Drain (Id) @ 25... [See More]
- Package Type: TO-92; SOT3
- QG: 3.7
- Polarity: N-Channel
- PD: 750
from Rochester Electronics
NPN Epitaxial Planar Silicon Transistor For Low-Frequency Power Amplifier Electronic Governor [See More]
- Package Type: TO-92; TO-92-3
- Packing Method: Ammo Pack
from Win Source Electronics
Manufacturer: Renesas Electronics America. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1037854-2SK679A-T-AZ. Mounting: SMD (SMT). Drain to Source Voltage (Vdss): 30 V. Categories: Transistors - FETs, MOSFETs - RF. Case / Package: TO-92. [See More]
- Package Type: TO-92; SOT3; TO-92
from Win Source Electronics
Manufacturer: STMicroelectronics. Win Source Part Number: 1261950-STQ1HNK60R. Manufacturer Homepage: www.st.com. Popularity: Medium. Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance [See More]
- Package Type: TO-92; SOT3
from Universal Semiconductor, Inc.
Gate Standoff Voltage. Available in a wide variety of packages. Low capacitance. Low ON resistance. P-Channel Complement Available [See More]
- Package Type: TO-92
- Operating Mode: Enhancement
- Polarity: N-Channel; P-Channel (optional feature); Complementary (optional feature)
- Type: DMOSFET