Tape Reel Power MOSFET

142 Results
2N6786 [2N6786 from Infineon Technologies AG]
from Rochester Electronics

Power Field-Effect Transistor, 1.25A I(D), 400V, 3.6ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-205AF [See More]

  • Packing Method: Tape Reel; Tape & Reel
  • rDS(on): 3.6
  • Polarity: N-Channel
  • Package Type: TO-205AF
500V-950V N-Channel Power MOSFET -- IPB60R040C7
from Infineon Technologies AG

CoolMOS ™ C7 superjunction MOSFET offers best-in-class performance in PFC and LLC topologies. The 600V CoolMOS ™ C7 superjunction (SJ) MOSFET series offers a ~50% reduction in turn-off losses (E oss ) compared to the CoolMOS ™ CP, offering an outstanding level of performance in... [See More]

  • Packing Method: Tape Reel; TAPE & REEL
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.0400
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays -- 1324435-HS8K1TB [HS8K1TB from ROHM Semiconductor USA, LLC]
from Win Source Electronics

Manufacturer: Rohm Semiconductor. Win Source Part Number: 1324435-HS8K1TB. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Arrays. Packaging: Reel - TR. Standard Package: 3,000. Mounting: Surface Mount. FET Type: 2 N-Channel (Dual). FET Feature: Standard. Drain to Source... [See More]

  • Packing Method: Tape Reel; Reel - TR
  • QG: 6
  • Polarity: N-Channel
  • TJ: 150
2PD2150,115 [2PD2150,115 from Nexperia B.V.]
from Rochester Electronics

Power Bipolar Transistor, 1A I(C), 1-Element, NPN [See More]

  • Packing Method: Tape Reel; Tape & Reel
  • Package Type: SOT89
500V-950V N-Channel Power MOSFET -- IPB60R040CFD7
from Infineon Technologies AG

Infineon ’s 600V CoolMOS ™ CFD7 Superjunction MOSFET IPB60R040CFD7 in D2PAK package is ideally suited for resonant topologies in high power SMPS, such as server, telecom and EV charging stations, where it enables significant efficiency improvements. As successor to the CFD2 SJ MOSFET... [See More]

  • Packing Method: Tape Reel; TAPE & REEL
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.0400
Electrical Parts - NTMD5838NLR2G -- 1232536-NTMD5838NLR2G [NTMD5838NLR2G from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 1232536-NTMD5838NLR2G. Packaging: Reel - TR. Operating Temperature Range: -55 °C ~ 150 °C (TJ). Package: 8-SOIC (0.154", 3.90mm Width). Mounting: SMD. FET Type: 2 N-Channel (Dual). FET Feature: Logic Level Gate. Current - Continuous... [See More]

  • Packing Method: Tape Reel; Reel - TR
  • QG: 17
  • Polarity: N-Channel
  • TJ: -55 to 150
2SA1847-T-AZ [2SA1847-T-AZ from Renesas Electronics Corporation]
from Rochester Electronics

Power Bipolar Transistor [See More]

  • Packing Method: Tape Reel; Tape & Reel
  • Package Type: TO-220; TO-220FM
500V-950V N-Channel Power MOSFET -- IPB60R045P7
from Infineon Technologies AG

Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use. The 600V CoolMOS ™ P7 superjunction MOSFET is the successor to the 600V CoolMOS ™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The... [See More]

  • Packing Method: Tape Reel; TAPE & REEL
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.0450
Electrical Parts - NTMFS4823NT1G -- 1232558-NTMFS4823NT1G [NTMFS4823NT1G from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 1232558-NTMFS4823NT1G. Packaging: Reel - TR. Operating Temperature Range: -55 °C ~ 150 °C (TJ). Package: 8-PowerTDFN, 5 Leads. Mounting: SMD. Technology: MOSFET. Current - Continuous Drain (Id) @ 25 °C: 6.9A (Ta), 30A (Tc). [See More]

  • Packing Method: Tape Reel; Reel - TR
  • PD: 860 to 32500
  • QG: 13
  • TJ: -55 to 150
2SB1115-T1 [2SB1115-T1 from Renesas Electronics Corporation]
from Rochester Electronics

Power Bipolar Transistor [See More]

  • Packing Method: Tape Reel; Tape & Reel
  • Package Type: TO-220; TO-220-3
500V-950V N-Channel Power MOSFET -- IPB60R060P7
from Infineon Technologies AG

Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use. The 600V CoolMOS ™ P7 superjunction (SJ) MOSFET is the successor to the 600V CoolMOS ™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The... [See More]

  • Packing Method: Tape Reel; TAPE & REEL
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.0600
Electrical Parts - NTMFS4931NT1G -- 1232572-NTMFS4931NT1G [NTMFS4931NT1G from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 1232572-NTMFS4931NT1G. Packaging: Reel - TR. Operating Temperature Range: -55 °C ~ 150 °C (TJ). Package: 8-PowerTDFN. Mounting: SMD. Technology: MOSFET. Current - Continuous Drain (Id) @ 25 °C: 23A (Ta), 246A (Tc). Family Name:... [See More]

  • Packing Method: Tape Reel; Reel - TR
  • PD: 950
  • QG: 128
  • TJ: -55 to 150
2SB1201T-TL-E [2SB1201T-TL-E from onsemi]
from Rochester Electronics

Power Bipolar Transistor [See More]

  • Packing Method: Tape Reel; Tape & Reel
  • Package Type: DPAK
500V-950V N-Channel Power MOSFET -- IPB60R160P6
from Infineon Technologies AG

Infineons CoolMOS ™ P6 superjunction MOSFET family is designed to enable higher system efficiency whilst being easy to design in. CoolMOS ™ P6 closes the gap between technologies which focus on delivering ultimate performance and those which concentrate more on ease-of-use. Summary of... [See More]

  • Packing Method: Tape Reel; TAPE & REEL
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.1600
Electrical Parts - NTMFS4C03NT1G -- 1232580-NTMFS4C03NT1G [NTMFS4C03NT1G from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 1232580-NTMFS4C03NT1G. Packaging: Reel - TR. Operating Temperature Range: -55 °C ~ 150 °C (TJ). Package: 8-PowerTDFN. Mounting: SMD. Technology: MOSFET. Current - Continuous Drain (Id) @ 25 °C: 30A (Ta), 136A (Tc). Family Name:... [See More]

  • Packing Method: Tape Reel; Reel - TR
  • PD: 3100 to 64000
  • QG: 45.2
  • TJ: -55 to 150
2SB605-T-AZ [2SB605-T-AZ from Renesas Electronics Corporation]
from Rochester Electronics

Bipolar Power Transistors [See More]

  • Packing Method: Tape Reel; Tape & Reel
  • Package Type: SSIP-3
500V-950V N-Channel Power MOSFET -- IPB65R041CFD7
from Infineon Technologies AG

The 650V CoolMOS ™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies. Infineon ’s 650V CoolMOS ™ CFD7 superjunction MOSFET IPB65R041CFD7 in a D2PAK package is ideally suited for resonant topologies in industrial... [See More]

  • Packing Method: Tape Reel; TAPE & REEL
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.0410
Electrical Parts - NTMFS5830NLT1G -- 1232583-NTMFS5830NLT1G [NTMFS5830NLT1G from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 1232583-NTMFS5830NLT1G. Packaging: Reel - TR. Operating Temperature Range: -55 °C ~ 150 °C (TJ). Package: 8-PowerTDFN, 5 Leads. Mounting: SMD. Technology: MOSFET. Current - Continuous Drain (Id) @ 25 °C: 28A (Ta), 172A (Tc). Part... [See More]

  • Packing Method: Tape Reel; Reel - TR
  • PD: 3200 to 125000
  • QG: 113
  • TJ: -55 to 150
2SC2462LD93TR-E [2SC2462LD93TR-E from Renesas Electronics Corporation]
from Rochester Electronics

Bipolar Power Transistors [See More]

  • Packing Method: Tape Reel; Tape & Reel
  • Package Type: PLSP0003ZB-A
500V-950V N-Channel Power MOSFET -- IPB65R045C7
from Infineon Technologies AG

Infineon ’s CoolMOS ™ C7 superjunction MOSFET series is a revolutionary step forward in technology, providing the worlds ’s lowest RDS(on)/package and, thanks to its low switching losses, efficiency improvements over the full load range. Summary of Features. 650V voltage. [See More]

  • Packing Method: Tape Reel; TAPE & REEL
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.0450
Electrical Parts - NTMSD6N303R2 -- 1232602-NTMSD6N303R2 [NTMSD6N303R2 from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 1232602-NTMSD6N303R2. Series: FETKY. Packaging: Reel - TR. Operating Temperature Range: -55 °C ~ 150 °C (TJ). Package: 8-SOIC (0.154", 3.90mm Width). Mounting: SMD. Technology: MOSFET. FET Feature: Schottky Diode (Isolated). Current -... [See More]

  • Packing Method: Tape Reel; Reel - TR
  • PD: 2000
  • QG: 30
  • TJ: -55 to 150
2SK1838STR-E [2SK1838STR-E from Renesas Electronics Corporation]
from Rochester Electronics

Power Field-Effect Transistor [See More]

  • Packing Method: Tape Reel; Tape & Reel
  • Package Type: DPAK4
500V-950V N-Channel Power MOSFET -- IPD50R280CE
from Infineon Technologies AG

500V CoolMOS ™ CE is a price-performance optimized platform enabling to target cost sensitive applications in consumer and lighting markets by still meeting highest efficiency standards. The new series provides all benefits of a fast switching superjunction MOSFET while not sacrificing ease of... [See More]

  • Packing Method: Tape Reel; TAPE & REEL
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.2800
Electrical Parts - NTTFS5820NLTAG -- 1232663-NTTFS5820NLTAG [NTTFS5820NLTAG from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 1232663-NTTFS5820NLTAG. Packaging: Reel - TR. Operating Temperature Range: -55 °C ~ 150 °C (TJ). Package: 8-PowerWDFN. Mounting: SMD. Technology: MOSFET. Current - Continuous Drain (Id) @ 25 °C: 11A (Ta), 37A (Tc). Family Name:... [See More]

  • Packing Method: Tape Reel; Reel - TR
  • PD: 2700 to 33000
  • QG: 28
  • TJ: -55 to 150
2SK3816-DL-1E [2SK3816-DL-1E from onsemi]
from Rochester Electronics

Power Field-Effect Transistor, N-Channel, MOSFET [See More]

  • Packing Method: Tape Reel; Tape & Reel
  • Package Type: SC-88/SC70-6/SOT-363 6
  • Polarity: N-Channel
500V-950V N-Channel Power MOSFET -- IPD60R145CFD7
from Infineon Technologies AG

Infineon ’s answer to resonant high power topologies. The 600V CoolMOS ™ CFD7 is Infineon ’s latest high voltage superjunction MOSFET technology with integrated fast body diode, completing the CoolMOS ™ 7 series. CoolMOS ™ CFD7 comes with reduced gate charge (Qg),... [See More]

  • Packing Method: Tape Reel; TAPE & REEL
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.1450
Electrical Parts - PCP1402-TD-H -- 1236508-PCP1402-TD-H [PCP1402-TD-H from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 1236508-PCP1402-TD-H. Packaging: Reel - TR. Operating Temperature Range: 150 °C (TJ). Package: TO-243AA. Mounting: SMD. Technology: MOSFET. Current - Continuous Drain (Id) @ 25 °C: 1.2A (Ta). Family Name: PCP1402. Categories: Discrete... [See More]

  • Packing Method: Tape Reel; Reel - TR
  • PD: 3500
  • QG: 4.2
  • TJ: 150
2SK4150TZ-E [2SK4150TZ-E from Renesas Electronics Corporation]
from Rochester Electronics

N-Channel Power MOSFET 250V, 0.4A [See More]

  • Packing Method: Tape Reel; Tape & Reel
  • Package Type: TO-92; TO-92-3
  • Polarity: N-Channel
500V-950V N-Channel Power MOSFET -- IPD60R180C7
from Infineon Technologies AG

CoolMOS ™ C7 superjunction MOSFET offers best-in-class performance in PFC and LLC topologies. The 600V CoolMOS ™ C7 superjunction (SJ) MOSFET series offers a ~50% reduction in turn-off losses (E oss ) compared to the CoolMOS ™ CP, offering an outstanding level of performance in... [See More]

  • Packing Method: Tape Reel; TAPE & REEL
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.1800
Electronic Surplus - HUFA76413DK8T -- 1182494-HUFA76413DK8T [HUFA76413DK8T from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 1182494-HUFA76413DK8T. Packaging: Reel. Mounting Style: SMD. FET Feature: Logic Level Gate. Transistor Polarity: 2 N-Channel (Dual). Categories: Discrete Semiconductor Products. Supplier Device Package: 8-SOIC. Status: Obsolete. Temperature... [See More]

  • Packing Method: Tape Reel; Reel
  • V(BR)DSS: 60
  • Polarity: N-Channel; 2 N-Channel (Dual)
  • QG: 23
2SK4180-T1-A [2SK4180-T1-A from Renesas Electronics Corporation]
from Rochester Electronics

Power Field-Effect Transistor, N-Channel MOSFET [See More]

  • Packing Method: Tape Reel; Tape & Reel
  • Package Type: SOT-523
  • Polarity: N-Channel
500V-950V N-Channel Power MOSFET -- IPD60R180P7
from Infineon Technologies AG

Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use. The 600V CoolMOS ™ P7 superjunction (SJ) MOSFET is the successor to the 600V CoolMOS ™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The... [See More]

  • Packing Method: Tape Reel; TAPE & REEL
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.1800
Electronic Surplus - IPD50R650CE -- 1186158-IPD50R650CE [IPD50R650CE from Infineon Technologies AG]
from Win Source Electronics

Manufacturer: Infineon Technologies. Win Source Part Number: 1186158-IPD50R650CE. Series: CoolMOS. Packaging: Reel - TR. Operating Temperature Range: -55 °C ~ 150 °C (TJ). Package: TO-252-3, DPak (2 Leads + Tab), SC-63. Mounting: SMD. Technology: MOSFET. Current - Continuous Drain (Id) @... [See More]

  • Packing Method: Tape Reel; Reel - TR
  • PD: 47000
  • QG: 15
  • TJ: -55 to 150
A2G22S190-01SR3 [A2G22S190-01SR3 from NXP Semiconductors]
from Rochester Electronics

Airfast RF Power GaN Transistor, 1800-2200 MHz, 36 W Avg., 48 V [See More]

  • Packing Method: Tape Reel; Tape & Reel
  • Package Type: CFM2F
500V-950V N-Channel Power MOSFET -- IPD60R1K0PFD7S
from Infineon Technologies AG

600V CoolMOS ™ PFD7 superjunction MOSFET in TO-252 DPAK package. The 600V CoolMOS ™ PFD7 superjunction MOSFET (IPD60R1K0PFD7S) complements the CoolMOS ™ 7 offering for consumer applications. The IPD60R1K0PFD7S in a TO-252 DPAK package features RDS(on) of 1,000mOhm leading to low... [See More]

  • Packing Method: Tape Reel; TAPE & REEL
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 1
Electronic Surplus - IRF540STRLPBF -- 1187059-IRF540STRLPBF [IRF540STRLPBF from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 1187059-IRF540STRLPBF. Packaging: Reel - TR. Operating Temperature Range: -55 °C ~ 175 °C (TJ). Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB. Mounting: SMD. Technology: MOSFET. Current - Continuous Drain (Id) @ 25 °C: 28A (Tc). [See More]

  • Packing Method: Tape Reel; Reel - TR
  • PD: 3700 to 150000
  • QG: 72
  • TJ: -55 to 175
A2T07D160W04SR3 [A2T07D160W04SR3 from NXP Semiconductors]
from Rochester Electronics

RF Power LDMOS Transistor [See More]

  • Packing Method: Tape Reel; Tape & Reel
  • Package Type: CFM4F
500V-950V N-Channel Power MOSFET -- IPD60R1K5PFD7S
from Infineon Technologies AG

600V CoolMOS ™ PFD7 superjunction MOSFET in TO-252 DPAK package. The 600V CoolMOS ™ PFD7 superjunction MOSFET (IPD60R1K5PFD7S) complements the CoolMOS ™ 7 offering for consumer applications. The IPD60R1K5PFD7S in a TO-252 DPAK package features RDS(on) of 1,500mOhm leading to low... [See More]

  • Packing Method: Tape Reel; TAPE & REEL
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 1.5
Electronic Surplus - IRF630STRR -- 1187104-IRF630STRR [IRF630STRR from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay Siliconix. Win Source Part Number: 1187104-IRF630STRR. Packaging: Tape and Reel. Mounting Style: SMD. Technology: MOSFET. Transistor Polarity: N-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: D2PAK (TO-263). Drive Voltage (Max Rds On, Min Rds On):... [See More]

  • Packing Method: Tape Reel; Tape and Reel
  • V(BR)DSS: 200
  • Polarity: N-Channel; N-Channel
  • QG: 43
A2T08VD020NT1 [A2T08VD020NT1 from NXP Semiconductors]
from Rochester Electronics

RF Power Field-Effect Transistor, 2-Element, Ultra High Frequency Band, Silicon, N-Channel, Metal-oxide Semiconductor FET [See More]

  • Packing Method: Tape Reel; Tape & Reel
  • Package Type: HQFN24
  • Polarity: N-Channel
500V-950V N-Channel Power MOSFET -- IPD65R190C7
from Infineon Technologies AG

Infineon ’s CoolMOS ™ C7 superjunction MOSFET series is a revolutionary step forward in technology, providing the worlds ’s lowest RDS(on)/package and, thanks to its low switching losses, efficiency improvements over the full load range. Summary of Features. 650V voltage. [See More]

  • Packing Method: Tape Reel; TAPE & REEL
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.1900
Electronic Surplus - IRF840ASTRL -- 1187404-IRF840ASTRL [IRF840ASTRL from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay Siliconix. Win Source Part Number: 1187404-IRF840ASTRL. Packaging: Tape and Reel. Mounting Style: SMD. Technology: MOSFET. Transistor Polarity: N-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: D2PAK. Drive Voltage (Max Rds On, Min Rds On): 10V. [See More]

  • Packing Method: Tape Reel; Tape and Reel
  • V(BR)DSS: 500
  • Polarity: N-Channel; N-Channel
  • QG: 38
A2T18S260W12NR3 [A2T18S260W12NR3 from NXP Semiconductors]
from Rochester Electronics

Airfast RF Power LDMOS Transistor [See More]

  • Packing Method: Tape Reel; Tape & Reel
  • Package Type: FM4F
500V-950V N-Channel Power MOSFET -- IPD70R1K4P7S
from Infineon Technologies AG

Infineon ’s answer for flyback topologies. Developed to serve today ’s and especially tomorrow ’s trends in flyback topologies – the new 700V CoolMOS ™ P7 superjunction MOSFET series addresses the low power SMPS market, such as mobile phone chargers or notebook adapters... [See More]

  • Packing Method: Tape Reel; TAPE & REEL
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 1.4
Electronic Surplus - IRF840ASTRLPBF -- 1187405-IRF840ASTRLPBF [IRF840ASTRLPBF from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 1187405-IRF840ASTRLPBF. Packaging: Reel - TR. Operating Temperature Range: -55 °C ~ 150 °C (TJ). Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB. Mounting: SMD. Technology: MOSFET. Current - Continuous Drain (Id) @ 25 °C: 8A (Tc). [See More]

  • Packing Method: Tape Reel; Reel - TR
  • PD: 3100 to 125000
  • QG: 38
  • TJ: -55 to 150
A3T21H456W23SR6 [A3T21H456W23SR6 from NXP Semiconductors]
from Rochester Electronics

Airfast RF Power LDMOS Transistor, 2110-2200 MHz, 87 W Avg., 30 V [See More]

  • Packing Method: Tape Reel; Tape & Reel
  • Package Type: CFM6F
500V-950V N-Channel Power MOSFET -- IPD95R1K2P7
from Infineon Technologies AG

Designed to meet the growing consumer needs in the high voltage MOSFETs arena, the latest 950 V CoolMOS ™ P7 technology focuses on the low-power SMPS market. Offering 50 V more blocking voltage than its predecessor 900V CoolMOS ™ C3, the 950 V CoolMOS ™ P7 series delivers... [See More]

  • Packing Method: Tape Reel; TAPE & REEL
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 1.2
Electronic Surplus - IRF9530STRLPBF -- 1187442-IRF9530STRLPBF [IRF9530STRLPBF from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay Siliconix. Win Source Part Number: 1187442-IRF9530STRLPBF. Packaging: Reel. Mounting Style: SMD. Technology: MOSFET. Transistor Polarity: P-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: D2PAK. Drive Voltage (Max Rds On, Min Rds On): 10V. [See More]

  • Packing Method: Tape Reel; Reel
  • V(BR)DSS: 100
  • Polarity: P-Channel; P-Channel
  • QG: 38
AUIRF1405ZS-7TRL [AUIRF1405ZS-7TRL from Infineon Technologies AG]
from Rochester Electronics

Power Field-Effect Transistor [See More]

  • Packing Method: Tape Reel; Tape & Reel
  • Package Type: D2PAK7P
500V-950V N-Channel Power MOSFET -- IPDD60R045CFD7
from Infineon Technologies AG

Infineon ’s answer to resonant high power topologies. The 600V CoolMOS ™ CFD7 is Infineon ’s latest high voltage superjunction MOSFET technology with integrated fast body diode, completing the CoolMOS ™ 7 series. CoolMOS ™ CFD7 comes with reduced gate charge (Qg),... [See More]

  • Packing Method: Tape Reel; TAPE & REEL
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.0450
Electronic Surplus - IRF9Z34STRL -- 1187483-IRF9Z34STRL [IRF9Z34STRL from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay Siliconix. Win Source Part Number: 1187483-IRF9Z34STRL. Packaging: Tape and Reel. Mounting Style: SMD. Technology: MOSFET. Transistor Polarity: P-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: D2PAK. Drive Voltage (Max Rds On, Min Rds On): 10V. [See More]

  • Packing Method: Tape Reel; Tape and Reel
  • V(BR)DSS: 60
  • Polarity: P-Channel; P-Channel
  • QG: 34
AUIRF7640S2TR [AUIRF7640S2TR from Infineon Technologies AG]
from Rochester Electronics

Power Field-Effect Transistor, 5.8A I(D), 60V, 0.036ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET [See More]

  • Packing Method: Tape Reel; Tape & Reel
  • rDS(on): 0.0360
  • Polarity: N-Channel
  • Package Type: MG-WDSON-4
500V-950V N-Channel Power MOSFET -- IPDD60R050G7
from Infineon Technologies AG

Double DPAK (D-DPAK) Innovative top-side cooled SMD solution for high power applications. Infineon Technologies introduces Double DPAK (D-DPAK), the first top-side cooled surface mount device (SMD) package addressing high power SMPS applications such as PC power, solar, server and telecom. The... [See More]

  • Packing Method: Tape Reel; TAPE & REEL
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.0500
Electronic Surplus - IRFBC40STRL -- 1187541-IRFBC40STRL [IRFBC40STRL from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay Siliconix. Win Source Part Number: 1187541-IRFBC40STRL. Packaging: Tape and Reel. Mounting Style: SMD. Technology: MOSFET. Transistor Polarity: N-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: D2PAK. Drive Voltage (Max Rds On, Min Rds On): 10V. [See More]

  • Packing Method: Tape Reel; Tape and Reel
  • V(BR)DSS: 600
  • Polarity: N-Channel; N-Channel
  • QG: 60
AUIRF7669L2TR [AUIRF7669L2TR from Infineon Technologies AG]
from Rochester Electronics

Power Field-Effect Transistor, 19A I(D), 100V, 0.0044ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET [See More]

  • Packing Method: Tape Reel; Tape & Reel
  • rDS(on): 0.0044
  • Polarity: N-Channel
  • Package Type: MG-WDSON-11
500V-950V N-Channel Power MOSFET -- IPDQ60R010S7
from Infineon Technologies AG

The 600 V CoolMOS ™ S7 SJ MOSFET family is optimized for low conduction losses and features the lowest RDS(on) in the market when it comes to high-voltage SJ MOSFETs. It comes with an unprecedented RDS(on) x price figure of merit and is a perfect fit for solid-state circuit breakers and... [See More]

  • Packing Method: Tape Reel; TAPE & REEL
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.0100
Electronic Surplus - IRFBF20STRL -- 1187548-IRFBF20STRL [IRFBF20STRL from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay Siliconix. Win Source Part Number: 1187548-IRFBF20STRL. Packaging: Tape and Reel. Mounting Style: SMD. Technology: MOSFET. Transistor Polarity: N-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: D2PAK. Drive Voltage (Max Rds On, Min Rds On): 10V. [See More]

  • Packing Method: Tape Reel; Tape and Reel
  • V(BR)DSS: 900
  • Polarity: N-Channel; N-Channel
  • QG: 38
AUIRFC8407TR [AUIRFC8407TR from Infineon Technologies AG]
from Rochester Electronics

30V-250V N-Channel Power MOSFET Bare Die [See More]

  • Packing Method: Tape Reel; Tape & Reel
  • Package Type: Die
  • Polarity: N-Channel
500V-950V N-Channel Power MOSFET -- IPL60R065C7
from Infineon Technologies AG

CoolMOS ™ C7 superjunction MOSFET offers best-in-class performance in PFC and LLC topologies. The 600V CoolMOS ™ C7 superjunction (SJ) MOSFET series offers a ~50% reduction in turn-off losses (E oss ) compared to the CoolMOS ™ CP, offering an outstanding level of performance in... [See More]

  • Packing Method: Tape Reel; TAPE & REEL
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.0650
Electronic Surplus - IRFBF20STRRPBF -- 1187549-IRFBF20STRRPBF [IRFBF20STRRPBF from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay Siliconix. Win Source Part Number: 1187549-IRFBF20STRRPBF. Packaging: Tape and Reel. Mounting Style: SMD. Technology: MOSFET. Transistor Polarity: N-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: D2PAK. Drive Voltage (Max Rds On, Min Rds On): 10V. [See More]

  • Packing Method: Tape Reel; Tape and Reel
  • V(BR)DSS: 900
  • Polarity: N-Channel; N-Channel
  • QG: 38
AUIRFN7107TR [AUIRFN7107TR from Infineon Technologies AG]
from Rochester Electronics

Power Field-Effect Transistor [See More]

  • Packing Method: Tape Reel; Tape & Reel
  • Package Type: QFN8
500V-950V N-Channel Power MOSFET -- IPL60R065P7
from Infineon Technologies AG

Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use. The 600V CoolMOS ™ P7 superjunction (SJ) MOSFET is the successor to the 600V CoolMOS ™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The... [See More]

  • Packing Method: Tape Reel; TAPE & REEL
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.0650
Electronic Surplus - IRFL014TR -- 1187714-IRFL014TR [IRFL014TR from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay Siliconix. Win Source Part Number: 1187714-IRFL014TR. Packaging: Tape and Reel. Mounting Style: SMD. Technology: MOSFET. Transistor Polarity: N-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: SOT-223. Drive Voltage (Max Rds On, Min Rds On): 10V. [See More]

  • Packing Method: Tape Reel; Tape and Reel
  • V(BR)DSS: 60
  • Polarity: N-Channel; N-Channel
  • QG: 11
AUIRFN8458TR [AUIRFN8458TR from Infineon Technologies AG]
from Rochester Electronics

Power Field-Effect Transistor [See More]

  • Packing Method: Tape Reel; Tape & Reel
  • Package Type: DUAL PQFN 5X6 8L
500V-950V N-Channel Power MOSFET -- IPL60R075CFD7
from Infineon Technologies AG

Infineon ’s answer to resonant high power topologies. The 600V CoolMOS ™ CFD7 is Infineon ’s latest high voltage superjunction MOSFET technology with integrated fast body diode, completing the CoolMOS ™ 7 series. CoolMOS ™ CFD7 comes with reduced gate charge (Qg),... [See More]

  • Packing Method: Tape Reel; TAPE & REEL
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.0750
Electronic Surplus - IRFL214TR -- 1187726-IRFL214TR [IRFL214TR from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay Siliconix. Win Source Part Number: 1187726-IRFL214TR. Packaging: Tape and Reel. Mounting Style: SMD. Technology: MOSFET. Transistor Polarity: N-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: SOT-223. Drive Voltage (Max Rds On, Min Rds On): 10V. [See More]

  • Packing Method: Tape Reel; Tape and Reel
  • V(BR)DSS: 250
  • Polarity: N-Channel; N-Channel
  • QG: 8.2
BC51-16PA,115 [BC51-16PA,115 from NXP Semiconductors]
from Rochester Electronics

Power Bipolar Transistor, 1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon, Plastic/Epoxy, 3 Pin [See More]

  • Packing Method: Tape Reel; Tape & Reel
  • Package Type: SOT1061
500V-950V N-Channel Power MOSFET -- IPL60R180P6
from Infineon Technologies AG

Infineons CoolMOS ™ P6 superjunction MOSFET family is designed to enable higher system efficiency whilst being easy to design in. CoolMOS ™ P6 closes the gap between technologies which focus on delivering ultimate performance and those which concentrate more on ease-of-use. Summary of... [See More]

  • Packing Method: Tape Reel; TAPE & REEL
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.1800
Electronic Surplus - IRFR024TR -- 1187850-IRFR024TR [IRFR024TR from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay Siliconix. Win Source Part Number: 1187850-IRFR024TR. Packaging: Tape and Reel. Mounting Style: SMD. Technology: MOSFET. Transistor Polarity: N-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: D-Pak. Drive Voltage (Max Rds On, Min Rds On): 10V. [See More]

  • Packing Method: Tape Reel; Tape and Reel
  • V(BR)DSS: 60
  • Polarity: N-Channel; N-Channel
  • QG: 25
BC54PASX [BC54PASX from NXP Semiconductors]
from Rochester Electronics

Power Bipolar Transistor, 1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon, Plastic/Epoxy, 3 Pin [See More]

  • Packing Method: Tape Reel; Tape & Reel
  • Package Type: SOT1061
500V-950V N-Channel Power MOSFET -- IPL65R065CFD7
from Infineon Technologies AG

The 650V CoolMOS ™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies. Infineon ’s 650V CoolMOS ™ CFD7 superjunction MOSFET IPL65R065CFD7 in a ThinPAK 8x8 package is ideally suited for resonant topologies in industrial... [See More]

  • Packing Method: Tape Reel; TAPE & REEL
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.0650
Electronic Surplus - IRFR024TRL -- 1187851-IRFR024TRL [IRFR024TRL from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay Siliconix. Win Source Part Number: 1187851-IRFR024TRL. Packaging: Tape and Reel. Mounting Style: SMD. Technology: MOSFET. Transistor Polarity: N-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: D-Pak. Drive Voltage (Max Rds On, Min Rds On): 10V. [See More]

  • Packing Method: Tape Reel; Tape and Reel
  • V(BR)DSS: 60
  • Polarity: N-Channel; N-Channel
  • QG: 25
BCP51-10TF [BCP51-10TF from Nexperia B.V.]
from Rochester Electronics

Power Bipolar Transistor [See More]

  • Packing Method: Tape Reel; Tape & Reel
  • Package Type: SOT223
500V-950V N-Channel Power MOSFET -- IPL65R099C7
from Infineon Technologies AG

Infineon ’s CoolMOS ™ C7 superjunction MOSFET series is a revolutionary step forward in technology, providing the worlds ’s lowest RDS(on)/package and, thanks to its low switching losses, efficiency improvements over the full load range. Summary of Features. 650V voltage. [See More]

  • Packing Method: Tape Reel; TAPE & REEL
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.0990
Electronic Surplus - IRFR110TR -- 1187857-IRFR110TR [IRFR110TR from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay Siliconix. Win Source Part Number: 1187857-IRFR110TR. Packaging: Tape and Reel. Mounting Style: SMD. Technology: MOSFET. Transistor Polarity: N-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: D-Pak. Drive Voltage (Max Rds On, Min Rds On): 10V. [See More]

  • Packing Method: Tape Reel; Tape and Reel
  • V(BR)DSS: 100
  • Polarity: N-Channel; N-Channel
  • QG: 8.3
-12V Pch+Pch Middle Power MOSFET -- QS8J13
from ROHM Semiconductor GmbH

The Power MOSFET QS8J13 is suitable for switching power supply. [See More]

  • Packing Method: Tape Reel
  • V(BR)DSS: -12
  • Polarity: P-Channel
  • IDSS: -5500
-12V Pch+Pch Middle Power MOSFET -- QS8J13
from ROHM Semiconductor USA, LLC

The Power MOSFET QS8J13 is suitable for switching power supply. [See More]

  • Packing Method: Tape Reel
  • V(BR)DSS: -12
  • Polarity: P-Channel
  • IDSS: -5500
30V NCH NCH MID POWER MOSFET -- 687-HP8K22TB [HP8K22TB from ROHM Co., Ltd.]
from Utmel Electronic Limited

30V NCH NCH MID POWER MOSFET [See More]

  • Packing Method: Tape Reel; Cut Tape (CT)
  • Operating Mode: Enhancement; ENHANCEMENT MODE
  • Transistor Technology / Material: SILICON
  • V(BR)DSS: 30
-20V Pch+Pch Power MOSFET -- UT6J3
from ROHM Semiconductor GmbH

The UT6J3 is a Small Surface Mount Package MOSFET for switching application. [See More]

  • Packing Method: Tape Reel
  • V(BR)DSS: -20
  • Polarity: P-Channel
  • IDSS: -3000
-30V Pch+Pch Middle Power MOSFET -- TT8J3
from ROHM Semiconductor USA, LLC

TT8J3 is complex type MOSFET(Pch+Pch) for switching application. [See More]

  • Packing Method: Tape Reel
  • V(BR)DSS: -30
  • Polarity: P-Channel
  • IDSS: -2500
30V NCH+NCH POWER MOSFET -- 687-HS8K1TB [HS8K1TB from ROHM Co., Ltd.]
from Utmel Electronic Limited

30V NCH+NCH POWER MOSFET [See More]

  • Packing Method: Tape Reel; Cut Tape (CT)
  • Operating Mode: Enhancement; ENHANCEMENT MODE
  • Transistor Technology / Material: SILICON
  • V(BR)DSS: 30
-30V Pch+Pch Power MOSFET -- SH8J66
from ROHM Semiconductor GmbH

Complex type MOSFETs(P+P) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market. [See More]

  • Packing Method: Tape Reel
  • V(BR)DSS: -30
  • Polarity: P-Channel
  • IDSS: -9000
-30V Pch+Pch Middle Power MOSFET -- UT6JA2
from ROHM Semiconductor USA, LLC

UT6JA2 is low on-resistance and small surface mount package MOSFET for switching application. [See More]

  • Packing Method: Tape Reel
  • V(BR)DSS: -30
  • Polarity: P-Channel
  • IDSS: -4000
60V PCH+PCH MIDDLE POWER MOSFET -- 687-SH8J31GZETB [SH8J31GZETB from ROHM Co., Ltd.]
from Utmel Electronic Limited

60V PCH+PCH MIDDLE POWER MOSFET [See More]

  • Packing Method: Tape Reel; Cut Tape (CT)
  • Operating Mode: Enhancement; ENHANCEMENT MODE
  • Transistor Technology / Material: SILICON
  • V(BR)DSS: 60
100V Nch+Pch Power MOSFET -- HP8M51
from ROHM Semiconductor GmbH

HP8M51TB1 is low on-resistance and small surface mount package MOSFET. It is suitable for switching application. [See More]

  • Packing Method: Tape Reel
  • V(BR)DSS: 100
  • Polarity: N-Channel; P-Channel
  • IDSS: 4500
-30V Pch+Pch Power MOSFET -- SH8J66
from ROHM Semiconductor USA, LLC

Complex type MOSFETs(P+P) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market. [See More]

  • Packing Method: Tape Reel
  • V(BR)DSS: -30
  • Polarity: P-Channel
  • IDSS: 9000
Dual N-Channel 20 V 0.018 Ohm 3.1 W Surface Mount Power Mosfet - SOIC-8 -- 880-SI9926CDY-T1-GE3 [SI9926CDY-T1-GE3 from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

Dual N-Channel 20 V 0.018 Ohm 3.1 W Surface Mount Power Mosfet - SOIC-8 [See More]

  • Packing Method: Tape Reel; Tape & Reel (TR)
  • Transistor Technology / Material: SILICON
  • Polarity: N-Channel
  • Operating Mode: Enhancement; ENHANCEMENT MODE
1200V, 18mΩ, 4-pin THD, Trench-structure, Silicon-carbide(SiC) power MOSFET -- SCT4018KR
from ROHM Semiconductor GmbH

SCT4018KR is a SiC MOSFET that contributes to miniaturization and low power consumption of applications. This is a 4th generation product that achieves industry-leading low on-resistance without sacrificing short-circuit withstand time. This is a 4-pin package type with a driver source terminal that... [See More]

  • Packing Method: Tape Reel
  • rDS(on): 0.0180
  • V(BR)DSS: 1200
  • IDSS: 81000
-60V 3A Power Transistor -- 2SA2071P5
from ROHM Semiconductor USA, LLC

2SA2071P5 is a power transistor for high speed switching. [See More]

  • Packing Method: Tape Reel
  • TJ: -55 to 150
  • PD: 500
  • Package Type: SOT89; SOT-89
Lateral N-Channel Broadband RF Power MOSFET, 520 MHz, 3 W, 12.5 V -- 568-MRF1513NT1 [MRF1513NT1 from NXP Semiconductors]
from Utmel Electronic Limited

Lateral N-Channel Broadband RF Power MOSFET, 520 MHz, 3 W, 12.5 V [See More]

  • Packing Method: Tape Reel; Digi-Reel?
  • Type: LDMOSFET
  • Polarity: N-Channel
200V 45A, Nch, TO-263S, Power MOSFET -- RCJ451N20
from ROHM Semiconductor GmbH

RCJ451N20 is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. [See More]

  • Packing Method: Tape Reel
  • V(BR)DSS: 200
  • Polarity: N-Channel
  • IDSS: 45000
10V Drive Nch Power MOSFET -- RCD041N25
from ROHM Semiconductor USA, LLC

Transistor [See More]

  • Packing Method: Tape Reel
  • V(BR)DSS: 250
  • Polarity: N-Channel
  • IDSS: 4000
MOSFET Dual Cool NCh NexFET Power MOSFET -- 815-CSD16323Q3C [CSD16323Q3C from Texas Instruments]
from Utmel Electronic Limited

MOSFET Dual Cool NCh NexFET Power MOSFET [See More]

  • Packing Method: Tape Reel; Tape & Reel (TR)
  • Operating Mode: Enhancement; ENHANCEMENT MODE
  • Transistor Technology / Material: SILICON
  • V(BR)DSS: 25
20V 1A Nch Power MOSFET -- RV2C010UN
from ROHM Semiconductor GmbH

The ultra-small package(1006size) RV2C010UN is suitable for portable devices. [See More]

  • Packing Method: Tape Reel
  • V(BR)DSS: 20
  • Polarity: N-Channel
  • IDSS: 1000
10V Drive Nch Power MOSFET -- RCJ050N25
from ROHM Semiconductor USA, LLC

Transistor [See More]

  • Packing Method: Tape Reel
  • V(BR)DSS: 250
  • Polarity: N-Channel
  • IDSS: 5000
MOSFET Dual P-Channel Nex FET Power MOSFET -- 815-CSD75211W1723 [CSD75211W1723 from Texas Instruments]
from Utmel Electronic Limited

MOSFET Dual P-Channel Nex FET Power MOSFET [See More]

  • Packing Method: Tape Reel; Tape & Reel (TR)
  • Transistor Technology / Material: SILICON
  • Polarity: P-Channel
  • Operating Mode: Enhancement; ENHANCEMENT MODE
250V 33A TO-263, Automotive Power MOSFET -- RJ1U330AAFRG
from ROHM Semiconductor GmbH

RJ1U330AAFRG is the high reliability automotive MOSFET, suitable for switching power supply. [See More]

  • Packing Method: Tape Reel
  • V(BR)DSS: 250
  • Polarity: N-Channel
  • IDSS: 33000
Nch 20V 2.5A Middle Power MOSFET -- RUF025N02FRA
from ROHM Semiconductor USA, LLC

RUF025N02FRA is the high reliability Automotive MOSFET, suitable for the switching application. [See More]

  • Packing Method: Tape Reel
  • V(BR)DSS: 20
  • Polarity: N-Channel
  • IDSS: 2500
MOSFET UltraFET Power MOSFET -- 598-HUF76633S3ST-F085 [HUF76633S3ST-F085 from onsemi]
from Utmel Electronic Limited

MOSFET UltraFET Power MOSFET [See More]

  • Packing Method: Tape Reel; Tape & Reel (TR)
  • Operating Mode: Enhancement; ENHANCEMENT MODE
  • Transistor Technology / Material: SILICON
  • V(BR)DSS: 100
250V 4A TO-252, Automotive Power MOSFET -- RD3U041AAFRA
from ROHM Semiconductor GmbH

RD3U041AAFRA is an automotive grade MOSFET that is AEC-Q101 qualified, and suitable for switching applications. [See More]

  • Packing Method: Tape Reel
  • V(BR)DSS: 250
  • Polarity: N-Channel
  • IDSS: 4000
Nch 20V 3.5A Power MOSFET -- RUL035N02FRA
from ROHM Semiconductor USA, LLC

RUL035N02FRA is the high reliability Automotive MOSFET, suitable for the switching application. [See More]

  • Packing Method: Tape Reel
  • V(BR)DSS: 20
  • Polarity: N-Channel
  • IDSS: 3500
N-Channel 600 V 104 mOhm 42 nC Surface Mount CoolMOS? Power Mosfet - VSON-4 -- 376-IPL60R104C7AUMA1 [IPL60R104C7AUMA1 from Infineon Technologies AG]
from Utmel Electronic Limited

N-Channel 600 V 104 mOhm 42 nC Surface Mount CoolMOS? Power Mosfet - VSON-4 [See More]

  • Packing Method: Tape Reel; Tape & Reel (TR)
  • Transistor Technology / Material: SILICON
  • Polarity: N-Channel
  • Operating Mode: Enhancement; ENHANCEMENT MODE
30V Dual Common Drain Pch+Nch Power MOSFET -- HS8MA2
from ROHM Semiconductor GmbH

Two MOSFETs of 30V Pch and Nch (common drain configuration) are built in a symmetric dual package. Ideal for switching and motor drive applications. [See More]

  • Packing Method: Tape Reel
  • V(BR)DSS: 30
  • Polarity: N-Channel; P-Channel
  • IDSS: 7000
Nch 30V 10A Middle Power MOSFET -- RF4E100AJ
from ROHM Semiconductor USA, LLC

RF4E100AJ is high power small mold package(HUML2020L8) MOSFET for switching and DC/DC converter, battery switch application. [See More]

  • Packing Method: Tape Reel
  • V(BR)DSS: 30
  • Polarity: N-Channel
  • IDSS: 10000
NCH 100V 5A POWER MOSFET -- 687-RD3P050SNTL1 [RD3P050SNTL1 from ROHM Co., Ltd.]
from Utmel Electronic Limited

NCH 100V 5A POWER MOSFET [See More]

  • Packing Method: Tape Reel; Tape & Reel (TR)
  • Operating Mode: Enhancement; ENHANCEMENT MODE
  • Transistor Technology / Material: SILICON
  • V(BR)DSS: 100
30V Nch+Nch Middle Power MOSFET -- HP8K22
from ROHM Semiconductor GmbH

HP8K22 is low on-resistance MOSFET for DC/DC converter. [See More]

  • Packing Method: Tape Reel
  • V(BR)DSS: 30
  • Polarity: N-Channel
  • IDSS: 27000
Nch 30V 10A Middle Power MOSFET -- RQ3E100BN
from ROHM Semiconductor USA, LLC

RQ3E100BN is high power package(HSMT8) MOSFET for switching. [See More]

  • Packing Method: Tape Reel
  • V(BR)DSS: 30
  • Polarity: N-Channel
  • IDSS: 13500
NCH 20V 3.5A POWER MOSFET -- 687-RUL035N02FRATR [RUL035N02FRATR from ROHM Co., Ltd.]
from Utmel Electronic Limited

NCH 20V 3.5A POWER MOSFET [See More]

  • Packing Method: Tape Reel; Cut Tape (CT)
  • PD: 1000
  • QG: 5.7
  • TJ: 150
30V Nch+Nch Power MOSFET -- HS8K1
from ROHM Semiconductor GmbH

HS8K1 is standard MOSFET for switching application. [See More]

  • Packing Method: Tape Reel
  • V(BR)DSS: 30
  • Polarity: N-Channel
  • IDSS: 10000
Nch 30V 3.5A Power MOSET -- RQ5E035BN
from ROHM Semiconductor USA, LLC

The small surface mount package RQ5E035BN is suitable for switching. [See More]

  • Packing Method: Tape Reel
  • V(BR)DSS: 30
  • Polarity: N-Channel
  • IDSS: 3500
NCH 30V 7A MIDDLE POWER MOSFET -- 687-RQ5E070BNTCL [RQ5E070BNTCL from ROHM Co., Ltd.]
from Utmel Electronic Limited

NCH 30V 7A MIDDLE POWER MOSFET [See More]

  • Packing Method: Tape Reel; Cut Tape (CT)
  • PD: 1000
  • QG: 23
  • TJ: -55 to 150
5.5 V, 2 A Pch/Nch Power MOSFET with Drivers For Automotive -- BD90302NUF-C
from ROHM Semiconductor GmbH

BD90302NUF-C are boost MOSFET with drivers for BD8Pxxx Series exclusive use. BD8Pxxx Series is a buck DC/DC Converter with boost function. When used with BD8Pxxx Series, a synchronous buck-boost DC/DC Converter is constituted. [See More]

  • Packing Method: Tape Reel
  • Package Type: VSON10FV3030 (Wettable Flank)
  • TJ: -55 to 150
  • Transistor Grade / Operating Range: Commercial
Nch 30V 4.5A Power MOSFET -- RQ6E045BN
from ROHM Semiconductor USA, LLC

Power MOSFET RQ6E045BN is suitable for switching power supply. [See More]

  • Packing Method: Tape Reel
  • V(BR)DSS: 30
  • Polarity: N-Channel
  • IDSS: 4500
NCH 600V 15A POWER MOSFET -- 687-R6015KNJTL [R6015KNJTL from ROHM Co., Ltd.]
from Utmel Electronic Limited

NCH 600V 15A POWER MOSFET [See More]

  • Packing Method: Tape Reel; Cut Tape (CT)
  • Operating Mode: Enhancement; ENHANCEMENT MODE
  • Transistor Technology / Material: SILICON
  • V(BR)DSS: 600
600V 2A TO-252, Low-noise Power MOSFET -- R6002END3
from ROHM Semiconductor GmbH

R6002END3 is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. [See More]

  • Packing Method: Tape Reel
  • V(BR)DSS: 600
  • Polarity: N-Channel
  • IDSS: 2000
Nch 500V 7A Power MOSFET -- R5007FNX
from ROHM Semiconductor USA, LLC

R5007FNX is Power MOSFET for Switching Power Supply. [See More]

  • Packing Method: Tape Reel
  • V(BR)DSS: 500
  • Polarity: N-Channel
  • IDSS: 7000
ON SEMICONDUCTOR - FDC653N - Power MOSFET, N Channel, 30 V, 5 A, 0.035 ohm, SuperSOT, Surface Mount -- 598-FDC653N [FDC653N from onsemi]
from Utmel Electronic Limited

ON SEMICONDUCTOR - FDC653N - Power MOSFET, N Channel, 30 V, 5 A, 0.035 ohm, SuperSOT, Surface Mount [See More]

  • Packing Method: Tape Reel; Tape & Reel (TR)
  • Operating Mode: Enhancement; ENHANCEMENT MODE
  • Transistor Technology / Material: SILICON
  • V(BR)DSS: 30
Nch 100V 100A, HSOP8, Power MOSFET -- RS6P100BH
from ROHM Semiconductor GmbH

RS6P100BH is a power MOSFET with low on - resistance, suitable for switching. [See More]

  • Packing Method: Tape Reel
  • V(BR)DSS: 100
  • Polarity: N-Channel
  • IDSS: 100000
Nch 600V 10A Power MOSFET -- R6010MND3
from ROHM Semiconductor USA, LLC

R6010MND3 is fast trr power MOSFET, suitable for switching power supply. [See More]

  • Packing Method: Tape Reel
  • V(BR)DSS: 600
  • Polarity: N-Channel
  • IDSS: 10000
P-Channel Power MOSFET, -50V, -0.14A, 23 Ohm, Dual MCPH6 -- 598-MCH6603-TL-H [MCH6603-TL-H from onsemi]
from Utmel Electronic Limited

P-Channel Power MOSFET, -50V, -0.14A, 23 Ohm, Dual MCPH6 [See More]

  • Packing Method: Tape Reel; Tape & Reel (TR)
  • V(BR)DSS: -50
  • Polarity: P-Channel
  • QG: 1.4
Nch 100V 120A Power MOSFET -- RJ1P12BBD
from ROHM Semiconductor GmbH

RJ1P12BBD is a Power MOSFET with Low on - resistance, suitable for Switching. [See More]

  • Packing Method: Tape Reel
  • V(BR)DSS: 100
  • Polarity: N-Channel
  • IDSS: 120000
NPN 3.0A 30V Middle Power Transistor -- 2SCR542F3
from ROHM Semiconductor USA, LLC

Middle power transistor 2SCR542F3 is suitable for Motor driver and LED driver, Power supply. [See More]

  • Packing Method: Tape Reel
  • IDSS: 3000
  • V(BR)DSS: 30
  • PD: 1000
POWER MOSFET, -30V, 3A, P-TYPE, -- 817-XP202A0003MR-G [XP202A0003MR-G from Torex Semiconductor, Ltd.]
from Utmel Electronic Limited

POWER MOSFET, -30V, 3A, P-TYPE, [See More]

  • Packing Method: Tape Reel; Tape & Reel (TR)
  • PD: 1000
  • QG: 10
  • TJ: 150
Nch 100V 39A, HSMT8, Power MOSFET -- RQ3P300BH
from ROHM Semiconductor GmbH

RQ3P300BH is a power MOSFET with low on - resistance, suitable for switching. [See More]

  • Packing Method: Tape Reel
  • V(BR)DSS: 100
  • Polarity: N-Channel
  • IDSS: 39000
NPN Medium Power Transistor (Switching) -- SST2222AHZG
from ROHM Semiconductor USA, LLC

SST2222AHZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier. [See More]

  • Packing Method: Tape Reel
  • TJ: -55 to 150
  • PD: 200
  • Package Type: SOT23; SOT-23
RJ1G08CGN IS A POWER MOSFET WITH -- 687-RJ1G08CGNTLL [RJ1G08CGNTLL from ROHM Co., Ltd.]
from Utmel Electronic Limited

RJ1G08CGN IS A POWER MOSFET WITH [See More]

  • Packing Method: Tape Reel; Cut Tape (CT)
  • Operating Mode: Enhancement; ENHANCEMENT MODE
  • Transistor Technology / Material: SILICON
  • V(BR)DSS: 40
Nch 20V 2.5A Middle Power MOSFET -- RUF025N02FRA
from ROHM Semiconductor GmbH

RUF025N02FRA is the high reliability Automotive MOSFET, suitable for the switching application. [See More]

  • Packing Method: Tape Reel
  • V(BR)DSS: 20
  • Polarity: N-Channel
  • IDSS: 2500
Single N-Channel 25 V 1.3 mOhm 37 nC OptiMOS? Power Mosfet - TSDSON-8 FL -- 376-BSZ013NE2LS5IATMA1 [BSZ013NE2LS5IATMA1 from Infineon Technologies AG]
from Utmel Electronic Limited

Single N-Channel 25 V 1.3 mOhm 37 nC OptiMOS? Power Mosfet - TSDSON-8 FL [See More]

  • Packing Method: Tape Reel; Tape & Reel (TR)
  • Transistor Technology / Material: SILICON
  • Polarity: N-Channel
  • Operating Mode: Enhancement; ENHANCEMENT MODE
Nch 20V 3.5A Power MOSFET -- RUL035N02FRA
from ROHM Semiconductor GmbH

RUL035N02FRA is the high reliability Automotive MOSFET, suitable for the switching application. [See More]

  • Packing Method: Tape Reel
  • V(BR)DSS: 20
  • Polarity: N-Channel
  • IDSS: 3500
Single N-Channel 30 V 0.046 O 5.7 nC Power Mosfet - SOT-363 (SC-70-6) -- 880-SI1414DH-T1-GE3 [SI1414DH-T1-GE3 from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

Single N-Channel 30 V 0.046 O 5.7 nC Power Mosfet - SOT-363 (SC-70-6) [See More]

  • Packing Method: Tape Reel; Tape & Reel (TR)
  • Transistor Technology / Material: SILICON
  • Polarity: N-Channel
  • Operating Mode: Enhancement; ENHANCEMENT MODE
Nch 30V 10A Middle Power MOSFET -- RF4E100AJ
from ROHM Semiconductor GmbH

RF4E100AJ is high power small mold package(HUML2020L8) MOSFET for switching and DC/DC converter, battery switch application. [See More]

  • Packing Method: Tape Reel
  • V(BR)DSS: 30
  • Polarity: N-Channel
  • IDSS: 10000
Single N-Channel 34 V 12 mOhm 13 nC OptiMOS? Power Mosfet - TSDSON-8 -- 376-BSZ0909NSATMA1 [BSZ0909NSATMA1 from Infineon Technologies AG]
from Utmel Electronic Limited

Single N-Channel 34 V 12 mOhm 13 nC OptiMOS? Power Mosfet - TSDSON-8 [See More]

  • Packing Method: Tape Reel; Tape & Reel (TR)
  • Transistor Technology / Material: SILICON
  • Polarity: N-Channel
  • Operating Mode: Enhancement; ENHANCEMENT MODE
Nch 30V 24A Middle Power MOSFET -- RS1E240BN
from ROHM Semiconductor GmbH

RS1E240BN is MOSFET for switching application that features Low on-resistance. [See More]

  • Packing Method: Tape Reel
  • V(BR)DSS: 30
  • Polarity: N-Channel
  • IDSS: 40000
Single N-Channel 55 V 0.008 Ohm 130 nC HEXFET® Power Mosfet - D2PAK -- 376-IRL2505STRLPBF [IRL2505STRLPBF from Infineon Technologies AG]
from Utmel Electronic Limited

Single N-Channel 55 V 0.008 Ohm 130 nC HEXFET ® Power Mosfet - D2PAK [See More]

  • Packing Method: Tape Reel; Tape & Reel (TR)
  • Transistor Technology / Material: SILICON
  • Polarity: N-Channel
  • Operating Mode: Enhancement; ENHANCEMENT MODE
Nch 30V 3.5A Middle Power MOSFET -- RQ5E035XN
from ROHM Semiconductor GmbH

RQ5E035XN is a Small Signal MOSFET featuring low-on resistance and Built-in G-S Protection Diode. It is suitable for switching. [See More]

  • Packing Method: Tape Reel
  • V(BR)DSS: 30
  • Polarity: N-Channel
  • IDSS: 3500
Single N-Channel Power MOSFET 30 V, 69 A, 3.41mO -- 598-NTMFS4C025NT1G [NTMFS4C025NT1G from onsemi]
from Utmel Electronic Limited

Single N-Channel Power MOSFET 30 V, 69 A, 3.41mO [See More]

  • Packing Method: Tape Reel; Tape & Reel (TR)
  • QG: 26
  • Polarity: N-Channel
  • PD: 2550
Nch 30V 4.5A Power MOSFET -- RQ6E045BN
from ROHM Semiconductor GmbH

Power MOSFET RQ6E045BN is suitable for switching power supply. [See More]

  • Packing Method: Tape Reel
  • V(BR)DSS: 30
  • Polarity: N-Channel
  • IDSS: 4500
Single P-Channel 20 V 25 mOhm SMT TrenchFET Power Mosfet - PowerPAK SC-70-6L -- 880-SIA431DJ-T1-GE3 [SIA431DJ-T1-GE3 from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

Single P-Channel 20 V 25 mOhm SMT TrenchFET Power Mosfet - PowerPAK SC-70-6L [See More]

  • Packing Method: Tape Reel; Tape & Reel (TR)
  • Transistor Technology / Material: SILICON
  • Polarity: P-Channel
  • Operating Mode: Enhancement; ENHANCEMENT MODE
Nch 30V 4.5A Power MOSFET -- RW4E045AJ
from ROHM Semiconductor GmbH

RW4E045AJ is a MOSFET for DC/DC converters, switching, battery switches. [See More]

  • Packing Method: Tape Reel
  • V(BR)DSS: 30
  • Polarity: N-Channel
  • IDSS: 4500
Single P-Channel Power MOSFET -20V, -15A, 6.7mO -- 598-NTTFS3A08PZTAG [NTTFS3A08PZTAG from onsemi]
from Utmel Electronic Limited

Single P-Channel Power MOSFET -20V, -15A, 6.7mO [See More]

  • Packing Method: Tape Reel; Tape & Reel (TR)
  • V(BR)DSS: -20
  • Polarity: P-Channel
  • QG: 56
Nch 40V 120A Power MOSFET -- RJ1G12BGN
from ROHM Semiconductor GmbH

RJ1G12BGN is a Power MOSFET with Low on - resistance, suitable for Switching. [See More]

  • Packing Method: Tape Reel
  • V(BR)DSS: 40
  • Polarity: N-Channel
  • IDSS: 120000
TEXAS INSTRUMENTS - CSD16301Q2 - Power MOSFET, N Channel, 25 V, 5 A, 0.019 ohm, SON, Surface Mount -- 815-CSD16301Q2 [CSD16301Q2 from Texas Instruments]
from Utmel Electronic Limited

TEXAS INSTRUMENTS - CSD16301Q2 - Power MOSFET, N Channel, 25 V, 5 A, 0.019 ohm, SON, Surface Mount [See More]

  • Packing Method: Tape Reel; Tape & Reel (TR)
  • Operating Mode: Enhancement; ENHANCEMENT MODE
  • Transistor Technology / Material: SILICON
  • V(BR)DSS: 25