SOT323 Power MOSFET

3 Results
Small Signal/Small Power MOSFET -- BSS138W
from Infineon Technologies AG

N-Channel Small Signal MOSFET 60 V in SOT323 package. Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels... [See More]

  • Package Type: SOT323; PG-SOT323-3
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 3.5
FETs - Single - MMBF2201NT1 -- 800528-MMBF2201NT1 [MMBF2201NT1 from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 800528-MMBF2201NT1. Packaging: Cut Tape (CT). Mounting Style: SMD. Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage (Vdss): 20V. Part Status: Obsolete (End Of Life). Supplier Device Package: SC-70-3 (SOT323). [See More]

  • Package Type: SOT3; SOT323
  • Packing Method: Tape Reel; Cut Tape (CT)
  • Polarity: N-Channel
Nch 20V 2.5A Middle Power MOSFET -- RUF025N02FRA
from ROHM Semiconductor USA, LLC

RUF025N02FRA is the high reliability Automotive MOSFET, suitable for the switching application. [See More]

  • Package Type: SOT323; SOT-323
  • V(BR)DSS: 20
  • Polarity: N-Channel
  • IDSS: 2500