SOT23 Power MOSFET

23 Results
Discrete Semiconductor Products -- 319497-MGSF1P02ELT1 [MGSF1P02ELT1 from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 319497-MGSF1P02ELT1. Category: Discrete Semiconductor Products. Family: FETs - Single. Popularity: Medium. Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance [See More]

  • Package Type: SOT3; SOT23
Power MOSFET Transistor -- AAT4616IGV-T1 [AAT4616IGV-T1 from Arrow Electronics]
from Richardson RFPD

The AAT4616 SmartSwitch is a current limited P-channel MOSFET power switch designed for high side load switching applications. This switch operates with inputs ranging from 2.4V to 5.5V, making it ideal for both 3V and 5V systems. An integrated, highly accurate current-limiting circuit protects the... [See More]

  • Package Type: SOT23; SOT-23
  • rDS(on): 0.1300
N-Channel Power MOSFET -- 2N7002
from Infineon Technologies AG

N-channel enhancement mode Field-Effect Transistor (FET), 60V, SOT-23. The 2N7002 is an n-channel enhancement mode MOSFET in a small surface mount package with superior switching performance. This product is particularly suited for low-voltage, low-current applications. Summary of Features. [See More]

  • Package Type: SOT23; PG-SOT23-3
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 3
BSS119NH7796 [BSS119NH7796 from Infineon Technologies AG]
from Rochester Electronics

250V-600V Small Signal/Small Power MOSFET [See More]

  • Package Type: SOT23; SOT-23-3
  • Packing Method: Tape Reel; Tape & Reel
Electrical Parts - NTR4101PT1 -- 1232623-NTR4101PT1 [NTR4101PT1 from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 1232623-NTR4101PT1. Manufacturer Homepage: www.onsemi.com. RoHS State: Request Verification. Popularity: Medium. Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient [See More]

  • Package Type: SOT3; SOT23
N-Channel Power MOSFET -- IRLML0060
from Infineon Technologies AG

60V Single N-Channel StrongIRFET ™ Power MOSFET in a SOT-23 package. The StrongIRFET ™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio... [See More]

  • Package Type: SOT23; SOT23
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • rDS(on): 0.0920
CPH3457-TL-H [CPH3457-TL-H from onsemi]
from Rochester Electronics

N-Channel Power MOSFET, 30V, 3A, 95mOhm, Single CPH3 [See More]

  • Package Type: SOT23; SC-59, TO-236, SOT-23-3
  • Packing Method: Tape Reel; Tape & Reel
  • Polarity: N-Channel
Electronic Surplus - IRLML2502 -- 1188581-IRLML2502 [IRLML2502 from Infineon Technologies AG]
from Win Source Electronics

Manufacturer: INTERNATIONAL RECTIFIER. Win Source Part Number: 1188581-IRLML2502. Family Name: IRLML2502. Manufacturer Homepage: www.irf.com. RoHS State: Request Verification. Alternative Parts (Cross-Reference): ZXMN2F30FH; KMA3D6N20SA; RM2302; RUR040N02TL;. Introduction Date: May 17, 2000. ECCN:... [See More]

  • Package Type: SOT3; SOT23
FDC610PZ-PG [FDC610PZ-PG from onsemi]
from Rochester Electronics

P-Channel PowerTrench MOSFET 30V [See More]

  • Package Type: SOT23; TSOT-23-6
  • Packing Method: Tape Reel; Tape & Reel
  • Polarity: P-Channel
Electronic Surplus - IRLML6401 -- 1188590-IRLML6401 [IRLML6401 from Infineon Technologies AG]
from Win Source Electronics

Manufacturer: INTERNATIONAL RECTIFIER. Win Source Part Number: 1188590-IRLML6401. Family Name: IRLML6401. Manufacturer Homepage: www.irf.com. Alternative Parts (Cross-Reference): Si2315BDS-E3; Si2315BDS; SI2315BDS-T1-GE3; Si2315BDS-T1-E3;. Introduction Date: June 01, 2000. ECCN: EAR99. Estimated EOL... [See More]

  • Package Type: SOT3; SOT23
IRLML0100TRPBF-1 [IRLML0100TRPBF-1 from Infineon Technologies AG]
from Rochester Electronics

HEXFET Power MOSFET [See More]

  • Package Type: SOT23; Micro3 (SOT-23)
  • Packing Method: Tape Reel; Tape & Reel
Electronic Surplus - IRLML6402TR -- 1188593-IRLML6402TR [IRLML6402TR from Infineon Technologies AG]
from Win Source Electronics

Manufacturer: Infineon Technologies. Win Source Part Number: 1188593-IRLML6402TR. Packaging: Cut Tape (CT). Mounting Style: SMD. Technology: MOSFET. Transistor Polarity: P-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: Micro3/SOT-23. Drive Voltage (Max Rds On, Min Rds... [See More]

  • Package Type: SOT3; SOT23
  • V(BR)DSS: 20
  • Polarity: P-Channel; P-Channel
  • QG: 12
TPC6107(T5L,A,F) [TPC6107(T5L,A,F) from Toshiba Semiconductor & Storage Products]
from Rochester Electronics

TPC6107 - Power MOSFET [See More]

  • Package Type: SOT23; SOT-23-6
  • Packing Method: Tape Reel; Tape & Reel
Electronic Wholesale - NTR4101P -- 755430-NTR4101P [NTR4101P from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 755430-NTR4101P. Manufacturer Homepage: www.onsemi.com. Reference case: SOT-23. Reference Date Code: 17+. Popularity: Medium. Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance [See More]

  • Package Type: SOT3; SOT23
FETs - Arrays - IRF5852 -- 1187070-IRF5852 [IRF5852 from Infineon Technologies AG]
from Win Source Electronics

Manufacturer: Infineon Technologies. Win Source Part Number: 1187070-IRF5852. Packaging: Tube. Mounting Style: SMD. FET Feature: Logic Level Gate. Transistor Polarity: 2 N-Channel (Dual). Categories: Discrete Semiconductor Products. Supplier Device Package: 6-TSOP. Status: Obsolete. Manufacturer... [See More]

  • Package Type: SOT3; SOT23
  • V(BR)DSS: 20
  • Polarity: N-Channel; 2 N-Channel (Dual)
  • QG: 6
FETs - Single - CPH3461-TL-H -- 802298-CPH3461-TL-H [CPH3461-TL-H from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 802298-CPH3461-TL-H. Packaging: Reel. Mounting Style: SMD. Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage (Vdss): 250V. Part Status: Obsolete (End Of Life). Supplier Device Package: 3-CPH. Drive Voltage (Max Rds... [See More]

  • Package Type: SOT3; SOT23
  • QG: 2.1
  • Polarity: N-Channel
  • PD: 1000
FETs - Single - IRF5802 -- 1187066-IRF5802 [IRF5802 from Infineon Technologies AG]
from Win Source Electronics

Manufacturer: Infineon Technologies. Win Source Part Number: 1187066-IRF5802. Packaging: Tube. Mounting Style: SMD. Technology: MOSFET. Transistor Polarity: N-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: Micro6(TSOP-6). Drive Voltage (Max Rds On, Min Rds On): 10V. [See More]

  • Package Type: SOT3; SOT23
  • V(BR)DSS: 150
  • Polarity: N-Channel; N-Channel
  • QG: 6.8
FETs - Single - IRF5806 -- 1187068-IRF5806 [IRF5806 from Infineon Technologies AG]
from Win Source Electronics

Manufacturer: Infineon Technologies. Win Source Part Number: 1187068-IRF5806. Packaging: Tube. Mounting Style: SMD. Technology: MOSFET. Transistor Polarity: P-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: Micro6(TSOP-6). Drive Voltage (Max Rds On, Min Rds On): 2.5V,... [See More]

  • Package Type: SOT3; SOT23
  • V(BR)DSS: 20
  • Polarity: P-Channel; P-Channel
  • QG: 11.4
FETs - Single - MGSF1N03LT1 -- 801546-MGSF1N03LT1 [MGSF1N03LT1 from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 801546-MGSF1N03LT1. Packaging: Cut Tape (CT). Mounting Style: SMD. Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage (Vdss): 30V. Part Status: Obsolete (End Of Life). Supplier Device Package: SOT-23-3 (TO-236). [See More]

  • Package Type: SOT3; SOT23
  • Packing Method: Tape Reel; Cut Tape (CT)
  • Polarity: N-Channel
FETs - Single - MMBF0201NLT1 -- 1224898-MMBF0201NLT1 [MMBF0201NLT1 from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 1224898-MMBF0201NLT1. Packaging: Cut Tape (CT). Mounting Style: SMD. Technology: MOSFET. Transistor Polarity: N-Channel. Categories: Discrete Semiconductor Products. Supplier Device Package: SOT-23-3 (TO-236). Drive Voltage (Max Rds On, Min Rds... [See More]

  • Package Type: SOT3; SOT23
  • V(BR)DSS: 20
  • Polarity: N-Channel; N-Channel
  • PD: 225
FETs - Single - SBSS84LT1G -- 803037-SBSS84LT1G [SBSS84LT1G from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 803037-SBSS84LT1G. Packaging: Reel. Mounting Style: SMD. Technology: MOSFET (Metal Oxide). FET Type: P-Channel. Drain to Source Voltage (Vdss): 50V. Supplier Device Package: SOT-23-3 (TO-236). Drive Voltage (Max Rds On, Min Rds On): 5V. [See More]

  • Package Type: SOT3; SOT23
  • QG: 2.2
  • Polarity: P-Channel
  • PD: 225
NPN Medium Power Transistor (Switching) -- SST2222AHZG
from ROHM Semiconductor USA, LLC

SST2222AHZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier. [See More]

  • Package Type: SOT23; SOT-23
  • TJ: -55 to 150
  • PD: 200
  • Packing Method: Tape Reel
NPN, SOT-23, 40V 0.6A, Medium Power Transistor for Switching -- SST2222A
from ROHM Semiconductor GmbH

SST2222A is bipolar transistor for audio frequency small signal amplifier. [See More]

  • Package Type: SOT23; SOT-23
  • TJ: -55 to 150
  • PD: 200
  • Packing Method: Tape Reel