SOT89 Power MOSFET

4 Results
2SB798(0)-T1-AZ [2SB798(0)-T1-AZ from Renesas Electronics Corporation]
from Rochester Electronics

Power Bipolar Transistor [See More]

  • Package Type: SOT89; SOT-89-3
  • Packing Method: Tape Reel; Tape & Reel
Small Signal/Small Power MOSFET -- BSS87
from Infineon Technologies AG

N-Channel Small Signal MOSFET 240 V in SOT-89 package. Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels... [See More]

  • Package Type: SOT89; PG-SOT89-4
  • Transistor Technology / Material: Si/SiC
  • Polarity: N-Channel; N
  • Operating Mode: Enhancement
Electrical Parts - PCP1402-TD-H -- 1236508-PCP1402-TD-H [PCP1402-TD-H from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 1236508-PCP1402-TD-H. Packaging: Reel - TR. Operating Temperature Range: 150 °C (TJ). Package: TO-243AA. Mounting: SMD. Technology: MOSFET. Current - Continuous Drain (Id) @ 25 °C: 1.2A (Ta). Family Name: PCP1402. Categories: Discrete... [See More]

  • Package Type: SOT3; SOT89
  • PD: 3500
  • QG: 4.2
  • TJ: 150
-60V 3A Power Transistor -- 2SA2071P5
from ROHM Semiconductor USA, LLC

2SA2071P5 is a power transistor for high speed switching. [See More]

  • Package Type: SOT89; SOT-89
  • TJ: -55 to 150
  • PD: 500
  • Packing Method: Tape Reel