Class 1 Division 1 Fluid Heat Transfer Systems
from Chromalox
Steel Tanks ASME rated 150 psig @ 650 °F for CLD Heat Transfer Systems — includes ASME relief valve, reflex type sight glass and 3/4" 300 Lb. flanged system connection. [See More]
- Area Classification: Division1
- Transfer Media: Water; HotOil
- Task: Heating; Cooling
- Operating Temperature: 50 to 750
from Chromalox
Steel Tanks ASME rated 200 psig @ 650 °F for CLS Heat Transfer Systems — includes ASME relief valve, reflex type sight glass and two 1" 300 Lb. flanged system connections. Two 1/4" NPT fittings are provided for nitrogen (N2 ) purge connections. [See More]
- Area Classification: Division1
- Transfer Media: HotOil
- Task: Heating; Cooling
- Operating Temperature: 100 to 750
from Chromalox
Steel Tanks Non-ASME rated 75 psig for CWG, COS and PFC Heat Transfer Systems — includes sight glass, 1" NPT vent and 3/4" NPT or 150 Lb. flanged system connection. [See More]
- Area Classification: Division1
- Transfer Media: Water; Glycol; HotOil
- Task: Heating
- Operating Temperature: 50 to 650
from Chromalox
Water and Water/Glycol Solutions to 250 °F. 6 - 400 kW (15 - 1,365 Mbh). 240, 480 and 550V, 3 Phase, 60 Hz. 150 Lb Welded Steel Construction. See Catalog Page PDF for more information. ASME 125 psig Relief Valve. Optional ASME Certification to Section IV or VIII for 125 psig @ 250 °F [See More]
- Area Classification: Division1
- Transfer Media: Water
- Task: Heating; Cooling
- Operating Temperature: ? to 250