Steam Fluid Heat Transfer Systems

3 Results
EM Series Temperature Control Unit
from Heat Exchange & Transfer, Inc.

The EM series of heat transfer systems is designed for closed loop temperature control of common heat transfer fluids utilizing existing plant steam as the heat source. The EM is a completely packaged system and is usually designed for a maximum temperature of 350 °F based on 150 lb. steam... [See More]

  • Transfer Media: Water; Glycol; HotOil; Steam
  • Operating Temperature: 350
  • Task: Heating; HeatCool (optional feature)
  • Heat Source: Steam
Air Handling Unit -- MarloAIR™
from Marlo Heat Transfer Solutions

With the MarloAIR ™ you no longer have to choose between high-priced custom AHUs with long lead times, and off-the-shelf units with limited features that don ’t meet all your needs. Now you can get the best of both worlds: a pre-engineered unit (which reduces both cost and delivery time)... [See More]

  • Transfer Media: Water; Steam
  • Physical Dimensions: 64" x 64" to 93" x 110" (H xW)
  • Task: HeatCool
Boiler Feed Pump for Steam Boiler -- BFP
from Thermon, Inc

The Caloritech ™ BFP Boiler Feed Pump is designed to augment boiler operation if condensate is not required to be returned to the boiler and mains water pressure is not 10 psig or more above maximum boiler operating pressure. Please note that pump motor is normally powered from a separate... [See More]

  • Transfer Media: Steam
  • Pump Rating: 0.3300 to 5
  • Task: Heating