Water Fluid Heat Transfer Systems

37 Results
Heat Transfer Systems
from Gaumer Process

Heat transfer systems or also known as thermal transfer systems or Temperature Control Units, are designed to provide indirect heat to processes using a thermal transfer fluid. Thermal Transfer fluids include water, glycol, water-glycol mixtures, and thermal oils. Heat transfer systems provide... [See More]

  • Transfer Media: Water; Glycol; HotOil
  • Heat Source: Electric
  • Task: HeatCool
  • Heating Capacity: 0.0 to 5000
EZ Heater®
from Hydro-Thermal Corporation

The EZ Heater ® is the industry leader in all hot water applications with its unique internal modulation, and self-cleaning ability. With on-demand hot water where you need it, the EZ Heater is ideal for washing stations, Clean in Place (CIP) systems, and anywhere reliable hot water is needed. [See More]

  • Transfer Media: Water
  • Heat Source: Steam
  • Task: Heating
  • Cooling Source: Air
EZ Skid™
from Hydro-Thermal Corporation

The EZ Skid ™ is an integrated, compact pre-engineered hot water set heating system, utilizing the direct steam injection EZ Heater ®. All components needed for liquid heating applications are included; simply connect to plant utilities: steam, water, air, and power. Available in 5... [See More]

  • Transfer Media: Water
  • Heat Source: Steam
  • Task: Heating
  • Cooling Source: Air
EM Series Temperature Control Unit
from Heat Exchange & Transfer, Inc.

The EM series of heat transfer systems is designed for closed loop temperature control of common heat transfer fluids utilizing existing plant steam as the heat source. The EM is a completely packaged system and is usually designed for a maximum temperature of 350 °F based on 150 lb. steam... [See More]

  • Transfer Media: Water; Glycol; HotOil; Steam
  • Operating Temperature: 350
  • Task: Heating; HeatCool (optional feature)
  • Heat Source: Steam
Digital-Flo Steam/Water Shell & Tube Instantaneous Water Heater - Double Wall
from Armstrong International

Armstrong blends revolutionary digital water temperature control technology with instantaneous heat exchanger design to deliver Digital-Flo ®, an industry changing series Shell & Tube Steam/Water Heaters. Digital-Flo Water Heaters are all compatible with Building Automation Systems on the... [See More]

  • Transfer Media: Water
  • Heat Source: Steam
  • Task: Heating
  • Cooling Source: Water
Compressed Air Temperature Control
from Saint Clair Systems, Inc.

The Anti-Condensation Compressed Air Temperature Control System by Saint Clair Systems is a patented approach to keeping turbine air above the dew point. The SCS 2100AH mounts outside the explosion-proof environment and uses water to transfer heat to the associated air heaters located within 3' of... [See More]

  • Transfer Media: Water
  • Task: Heating
Pressurized Water Control Unit -- P100M
from Regloplas Corp.

Pressurized-water temperature control unit up to 212 °F: P100M [See More]

  • Transfer Media: Water
  • Operating Temperature: 210
  • Task: HeatCool
  • Heat Source: Electric
Air Handling Unit -- MarloAIR™
from Marlo Heat Transfer Solutions

With the MarloAIR ™ you no longer have to choose between high-priced custom AHUs with long lead times, and off-the-shelf units with limited features that don ’t meet all your needs. Now you can get the best of both worlds: a pre-engineered unit (which reduces both cost and delivery time)... [See More]

  • Transfer Media: Water; Steam
  • Physical Dimensions: 64" x 64" to 93" x 110" (H xW)
  • Task: HeatCool
Expansion Tank for Heat Transfer System -- CLD
from Chromalox

Steel Tanks ASME rated 150 psig @ 650 °F for CLD Heat Transfer Systems — includes ASME relief valve, reflex type sight glass and 3/4" 300 Lb. flanged system connection. [See More]

  • Transfer Media: Water; HotOil
  • Operating Temperature: 50 to 750
  • Task: Heating; Cooling
  • Heat Source: Electric
Heat Transfer System -- DR-105
from Process Heating Company, Inc.

With over 50 years experience in the manufacturing business, PHCo has emerged as the builder of the highest quality Hot Oil Heat Transfer systems in the industry. These units use LO-DENSITY 100% efficient patented Coil-Lock design heating elements which will eliminate any coking or carbonization of... [See More]

  • Transfer Media: Water; Glycol; HotOil
  • Operating Temperature: 125 to 600
  • Task: Heating
  • Heat Source: Electric
GFO Series Gas Fired Thermal Fluid Heater
from Heat Exchange & Transfer, Inc.

The GFO series heat transfer systems are high capacity, natural gas fired thermal fluid heaters with maximum operating temperatures up to 750 °F and heating capacity from 500,000 to 20MM BTU/HR. GFW series systems are gas fired water heaters with maximum operating temperatures up to 250 °F... [See More]

  • Transfer Media: Water; Glycol; HotOil; Steam
  • Operating Temperature: 250 to 750
  • Task: Heating
  • Heat Source: Gas
Digital-Flo Steam/Water Shell & Tube Instantaneous Water Heater - Single Wall
from Armstrong International

Armstrong blends revolutionary digital water temperature control technology with instantaneous heat exchanger design to deliver Digital-Flo ®, an industry changing series Shell & Tube Steam/Water Heaters. Digital-Flo Water Heaters are all compatible with Building Automation Systems on the... [See More]

  • Transfer Media: Water
  • Heat Source: Steam
  • Task: Heating
  • Cooling Source: Water
SEALER SYSTEMS AND ADHESIVE SYSTEMS
from Saint Clair Systems, Inc.

The SCS Temperature Control Unit (TCU) monitors and maintains material temperature by heating or cooling during adhesive and sealant dispense operations. The TCU circulates closed-loop conditioning water through heat exchangers and ancillary components to ensure proper temperature of the material at... [See More]

  • Transfer Media: Water
  • Task: HeatCool
Pressurized Water Control Unit -- P100S
from Regloplas Corp.

Pressurized-water temperature control unit up to 212 °F: P100S [See More]

  • Transfer Media: Water
  • Operating Temperature: 210
  • Task: HeatCool
  • Heat Source: Electric
Expansion Tank for Heat Transfer System -- CWG, COS, PFC
from Chromalox

Steel Tanks Non-ASME rated 75 psig for CWG, COS and PFC Heat Transfer Systems — includes sight glass, 1" NPT vent and 3/4" NPT or 150 Lb. flanged system connection. [See More]

  • Transfer Media: Water; Glycol; HotOil
  • Operating Temperature: 50 to 650
  • Task: Heating
  • Heat Source: Electric
GFW Series Gas Fired Water Heater
from Heat Exchange & Transfer, Inc.

The GFO series heat transfer systems are high capacity, natural gas fired thermal fluid heaters with maximum operating temperatures up to 750 °F and heating capacity from 500,000 to 20MM BTU/HR. GFW series systems are gas fired water heaters with maximum operating temperatures up to 250 °F... [See More]

  • Transfer Media: Water
  • Operating Temperature: 250
  • Task: Heating
  • Heat Source: Gas
Digital-Flo™ Boiler Water/Water Plate & Frame Instantaneous Water Heater -- DF120W80
from Armstrong International

Armstrong blends revolutionary digital water temperature control technology with instantaneous Plate & Frame heat exchanger design to deliver Digital-Flo ®, an industry changing series of Boiler Water to Water Heaters. Digital-Flo ® uses digital technology featuring The Brain ®... [See More]

  • Transfer Media: Water
  • Heat Source: Steam
  • Task: Heating
  • Cooling Source: Water
Pressurized Water Control Unit -- P141XL
from Regloplas Corp.

Pressurized-water temperature control unit up to 285 °F: P141XL [See More]

  • Transfer Media: Water
  • Operating Temperature: 285
  • Task: HeatCool
  • Heat Source: Electric
Hot Water Heat Transfer System -- CWG
from Chromalox

Water and Water/Glycol Solutions to 250 °F. 6 - 400 kW (15 - 1,365 Mbh). 240, 480 and 550V, 3 Phase, 60 Hz. 150 Lb Welded Steel Construction. See Catalog Page PDF for more information. ASME 125 psig Relief Valve. Optional ASME Certification to Section IV or VIII for 125 psig @ 250 °F [See More]

  • Transfer Media: Water
  • Operating Temperature: ? to 250
  • Task: Heating; Cooling
  • Heat Source: Electric
Pump Seal Cooling System -- WC250-9-121
from Heat Exchange & Transfer, Inc.

Model WC250-9-121 Seal Cooling System eliminates the need for a separate supply of cooling water to high temperature process pump cooling circuit. The package circulates a cooling fluid (water/glycol mixture) in a closed loop to the pump ’s seal cooling cavity. The WC250-9-121 can be used with... [See More]

  • Transfer Media: Water; Glycol
  • Heat Source: Electric
  • Task: HeatCool
  • Cooling Capacity: 30000
Flo-Rite-Temp™ 316 Stainless Steel Steam Instantaneous Water Heater -- 665SS
from Armstrong International

The Flo-Rite-Temp SS is a compact, steam to water, instantaneous water heater with all wetted metal parts of type 316 stainless steel. Because of its construction materials, this heater is well-suited for heating most corrosive liquids, such as demineralized, deionized or reverse osmosis water... [See More]

  • Transfer Media: Water
  • Operating Temperature: ? to 300
  • Task: Heating
  • Heat Source: Steam
Pressurized Water Control Unit -- P160MD
from Regloplas Corp.

Pressurized-water temperature control unit up to 320 °F: P160MD [See More]

  • Transfer Media: Water
  • Operating Temperature: 320
  • Task: HeatCool
  • Heat Source: Electric
Water and Water/Glycol System -- MWS
from Chromalox

Heat Water and Water/Glycol Solutions to 300 °F (150 °C). UL NEMA 12 Electrical Enclosure Complete with Contactors, Temperature Safety Limit, Transformers and Pilot Light(s). External Heat Exchanger (Optional). 50 - 800 kW. 240 V, 480 V and 600 V, 3 -Phase, 60 Hz. Compact Footprint for... [See More]

  • Transfer Media: Water; Glycol
  • Operating Temperature: ? to 300
  • Task: Heating
  • Heat Source: Electric
SS Series Secodary Loop Temperature Control System
from Heat Exchange & Transfer, Inc.

Satellite or secondary pumping heat transfer systems are designed for recirculating sub-loop temperature control to independent users by utilizing heat from a central heat transfer system. The central system can be an existing or a new system from HEAT, Inc. Most centralized heat transfer systems... [See More]

  • Transfer Media: Water; Glycol; HotOil
  • Operating Temperature: 750
  • Task: HeatCool
  • Heat Source: Pre-Existing Hot Oil System
Flo-Rite-Temp™ Double Wall Instantaneous Water Heater -- 535DW
from Armstrong International

The DW (double wall) version of the Armstrong Flo-Rite-Temp Instantaneous Water Heater uses a double wall tube to provide positive separation of the steam and water in the heat exchanger. The area between the walls of the tubes vents to atmosphere so you can detect tube failure without... [See More]

  • Transfer Media: Water
  • Operating Temperature: ? to 300
  • Task: Heating
  • Heat Source: Steam
Pressurized Water Control Unit -- P161XL
from Regloplas Corp.

Pressurized-water temperature control unit up to 320 °F: P161XL [See More]

  • Transfer Media: Water
  • Operating Temperature: 320
  • Task: HeatCool
  • Heat Source: Electric
Water Circulating Temperature Heat Transfer System -- CMX
from Chromalox

Water and Water/Glycol Solutions to 250 °F. ASME 125 psig Relief Valve. 4.5 - 24 kW (15 - 82 Mbh). 240 and 480V, 3 Phase, 60 Hz. See Catalog Page PDF for more information [See More]

  • Transfer Media: Water
  • Operating Temperature: ? to 250
  • Task: HeatCool
  • Heat Source: Electric
WG250 Series Water Glycol System -- WG250-10
from Heat Exchange & Transfer, Inc.

The WG series of heat transfer systems is designed for closed loop temperature control of water or water/glycol mixtures. The WG250 is a completely packaged system designed for a maximum operating temperature of 250 °F. WG series standard components include an electric heater, centrifugal water... [See More]

  • Transfer Media: Water; Glycol
  • Operating Temperature: 250
  • Task: Heating; HeatCool (optional feature)
  • Heat Source: Electric
Flo-Rite-Temp™ Single Wall Instantaneous Water Heater -- 535
from Armstrong International

The Flo-Rite-Temp Instantaneous Steam/Water Heater has a unique feed forward design which features a differential pressure diaphragm actuated mixing unit integral to a shell and tube heat exchanger. The Flo-Rite-Temp mixing unit manages the water flow through the heat exchanger based upon downstream... [See More]

  • Transfer Media: Water
  • Operating Temperature: ? to 300
  • Task: Heating
  • Heat Source: Steam
Pressurized Water Control Unit -- P180MD
from Regloplas Corp.

Pressurized-water temperature control unit up to 356 °F: P180MD [See More]

  • Transfer Media: Water
  • Operating Temperature: 355
  • Task: HeatCool
  • Heat Source: Electric
Smart Temperature Control Unit -- 150smart
from Regloplas Corp.

Temperature control unit for thermal oil up to 300 °F: 150smart. • Microprocessor-control system RT61. • Pump with high flow rate: 16 GPM. • Water circuit of non-rusting materials. • High cooling and heating capacity. • Simple to operate. • Swiss Quality [See More]

  • Transfer Media: Water
  • Operating Temperature: 300
  • Task: HeatCool
  • Heat Source: Electric
Smart Temperature Control Unit -- 300smart
from Regloplas Corp.

Temperature control unit for water up to 195 °F: 90smart RT33 [See More]

  • Transfer Media: Water
  • Operating Temperature: 570
  • Task: HeatCool
  • Heat Source: Electric
Temperature Control Unit -- 150
from Regloplas Corp.

High-performance temperature control units for thermal oil up to 300 °F. • Microprocessor-control system RT100. • Pumps with high flow rate: 18 GPM. • High cooling capacity. • Swiss Quality [See More]

  • Transfer Media: Water
  • Operating Temperature: 300 to 390
  • Task: HeatCool
  • Heat Source: Electric
Temperature Control Unit -- 150S
from Regloplas Corp.

Temperature control unit for thermal oil up to 300 °F: 150S [See More]

  • Transfer Media: Water
  • Operating Temperature: 355
  • Task: HeatCool
  • Heat Source: Electric
Temperature Control Unit -- 90S
from Regloplas Corp.

The temperature control unit for water up to. 195 °F: 90S [See More]

  • Transfer Media: Water
  • Operating Temperature: 195
  • Task: HeatCool
  • Heat Source: Electric
Temperature Control Unit -- 90XL
from Regloplas Corp.

The temperature control unit for water up to 195 °F: 90XL [See More]

  • Transfer Media: Water
  • Operating Temperature: 195
  • Task: HeatCool
  • Heat Source: Electric
Temperature Control Unit -- 90XXL
from Regloplas Corp.

The temperature control unit for water up to 90 °C: 90XXL [See More]

  • Transfer Media: Water
  • Operating Temperature: 195
  • Task: HeatCool
  • Heat Source: Electric