NPT Fitting Fluid Heat Transfer Systems

8 Results
Digital-Flo™ Boiler Water/Water Plate & Frame Instantaneous Water Heater -- DF15W40
from Armstrong International

Armstrong blends revolutionary digital water temperature control technology with instantaneous Plate & Frame heat exchanger design to deliver Digital-Flo ®, an industry changing series of Boiler Water to Water Heaters. Digital-Flo ® uses digital technology featuring The Brain ®... [See More]

  • Type of Connection: NPT
  • Transfer Media: Water
  • Task: Heating
  • Heat Source: Steam
Hot Water Heat Transfer System -- CWG
from Chromalox

Water and Water/Glycol Solutions to 250 °F. 6 - 400 kW (15 - 1,365 Mbh). 240, 480 and 550V, 3 Phase, 60 Hz. 150 Lb Welded Steel Construction. See Catalog Page PDF for more information. ASME 125 psig Relief Valve. Optional ASME Certification to Section IV or VIII for 125 psig @ 250 °F [See More]

  • Type of Connection: NPT
  • Transfer Media: Water
  • Task: Heating; Cooling
  • Operating Temperature: ? to 250
Heat Transfer System -- DR-105
from Process Heating Company, Inc.

With over 50 years experience in the manufacturing business, PHCo has emerged as the builder of the highest quality Hot Oil Heat Transfer systems in the industry. These units use LO-DENSITY 100% efficient patented Coil-Lock design heating elements which will eliminate any coking or carbonization of... [See More]

  • Type of Connection: NPT; 150lb; 300lb
  • Transfer Media: Water; Glycol; HotOil
  • Task: Heating
  • Operating Temperature: 125 to 600
Pump Seal Cooling System -- WC250-9-121
from Heat Exchange & Transfer, Inc.

Model WC250-9-121 Seal Cooling System eliminates the need for a separate supply of cooling water to high temperature process pump cooling circuit. The package circulates a cooling fluid (water/glycol mixture) in a closed loop to the pump ’s seal cooling cavity. The WC250-9-121 can be used with... [See More]

  • Type of Connection: NPT
  • Transfer Media: Water; Glycol
  • Task: HeatCool
  • Heat Source: Electric
Flo-Rite-Temp™ 316 Stainless Steel Steam Instantaneous Water Heater -- 665SS
from Armstrong International

The Flo-Rite-Temp SS is a compact, steam to water, instantaneous water heater with all wetted metal parts of type 316 stainless steel. Because of its construction materials, this heater is well-suited for heating most corrosive liquids, such as demineralized, deionized or reverse osmosis water... [See More]

  • Type of Connection: NPT
  • Transfer Media: Water
  • Task: Heating
  • Operating Temperature: ? to 300
Water Circulating Temperature Heat Transfer System -- CMX
from Chromalox

Water and Water/Glycol Solutions to 250 °F. ASME 125 psig Relief Valve. 4.5 - 24 kW (15 - 82 Mbh). 240 and 480V, 3 Phase, 60 Hz. See Catalog Page PDF for more information [See More]

  • Type of Connection: NPT
  • Transfer Media: Water
  • Task: HeatCool
  • Operating Temperature: ? to 250
Flo-Rite-Temp™ Double Wall Instantaneous Water Heater -- 535DW
from Armstrong International

The DW (double wall) version of the Armstrong Flo-Rite-Temp Instantaneous Water Heater uses a double wall tube to provide positive separation of the steam and water in the heat exchanger. The area between the walls of the tubes vents to atmosphere so you can detect tube failure without... [See More]

  • Type of Connection: NPT
  • Transfer Media: Water
  • Task: Heating
  • Operating Temperature: ? to 300
Flo-Rite-Temp™ Single Wall Instantaneous Water Heater -- 535
from Armstrong International

The Flo-Rite-Temp Instantaneous Steam/Water Heater has a unique feed forward design which features a differential pressure diaphragm actuated mixing unit integral to a shell and tube heat exchanger. The Flo-Rite-Temp mixing unit manages the water flow through the heat exchanger based upon downstream... [See More]

  • Type of Connection: NPT
  • Transfer Media: Water
  • Task: Heating
  • Operating Temperature: ? to 300