Hot Oil Fluid Heat Transfer Systems
from Gaumer Process
Heat transfer systems or also known as thermal transfer systems or Temperature Control Units, are designed to provide indirect heat to processes using a thermal transfer fluid. Thermal Transfer fluids include water, glycol, water-glycol mixtures, and thermal oils. Heat transfer systems provide... [See More]
- Transfer Media: Water; Glycol; HotOil
- Heat Source: Electric
- Task: HeatCool
- Heating Capacity: 0.0 to 5000
from Regloplas Corp.
Temperature control unit for thermal oil up to 570 °F: 300L [See More]
- Transfer Media: HotOil
- Operating Temperature: 570
- Task: HeatCool
- Heat Source: Electric
from Process Heating Company, Inc.
With over 50 years experience in the manufacturing business, PHCo has emerged as the builder of the highest quality Hot Oil Heat Transfer systems in the industry. These units use LO-DENSITY 100% efficient patented Coil-Lock design heating elements which will eliminate any coking or carbonization of... [See More]
- Transfer Media: Water; Glycol; HotOil
- Operating Temperature: 125 to 600
- Task: Heating
- Heat Source: Electric
from Chromalox
Heat Transfer Fluids to 550 °F. 6 - 24 kW (15 - 81 Mbh). Non-Pressurized (Atmospheric) Operation. 0.430" Dia. Steel Sheath Elements. See Catalog Page PDF for more information [See More]
- Transfer Media: HotOil
- Operating Temperature: ? to 550
- Task: Heating; Cooling
- Heat Source: Electric
from Heat Exchange & Transfer, Inc.
The EM series of heat transfer systems is designed for closed loop temperature control of common heat transfer fluids utilizing existing plant steam as the heat source. The EM is a completely packaged system and is usually designed for a maximum temperature of 350 °F based on 150 lb. steam... [See More]
- Transfer Media: Water; Glycol; HotOil; Steam
- Operating Temperature: 350
- Task: Heating; HeatCool (optional feature)
- Heat Source: Steam
from Regloplas Corp.
The dual-zone temperature control unit for thermal oil up to. 570 °F: 300LD [See More]
- Transfer Media: HotOil
- Operating Temperature: 570
- Task: HeatCool
- Heat Source: Electric
from Chromalox
Steel Tanks ASME rated 150 psig @ 650 °F for CLD Heat Transfer Systems — includes ASME relief valve, reflex type sight glass and 3/4" 300 Lb. flanged system connection. [See More]
- Transfer Media: Water; HotOil
- Operating Temperature: 50 to 750
- Task: Heating; Cooling
- Heat Source: Electric
from Heat Exchange & Transfer, Inc.
The GFO series heat transfer systems are high capacity, natural gas fired thermal fluid heaters with maximum operating temperatures up to 750 °F and heating capacity from 500,000 to 20MM BTU/HR. GFW series systems are gas fired water heaters with maximum operating temperatures up to 250 °F... [See More]
- Transfer Media: Water; Glycol; HotOil; Steam
- Operating Temperature: 250 to 750
- Task: Heating
- Heat Source: Gas
from Regloplas Corp.
The temperature control unit for thermal oil up to 570 °F: 300S [See More]
- Transfer Media: HotOil
- Operating Temperature: 570
- Task: HeatCool
- Heat Source: Electric
from Chromalox
Steel Tanks ASME rated 200 psig @ 650 °F for CLS Heat Transfer Systems — includes ASME relief valve, reflex type sight glass and two 1" 300 Lb. flanged system connections. Two 1/4" NPT fittings are provided for nitrogen (N2 ) purge connections. [See More]
- Transfer Media: HotOil
- Operating Temperature: 100 to 750
- Task: Heating; Cooling
- Heat Source: Electric
from Heat Exchange & Transfer, Inc.
The KM Series of heat transfer systems is designed for closed loop temperature control of common heat transfer fluids. The KMS Series is similar in design, but includes a parallel cooling circuit. These units are completely packaged systems designed for a maximum operating temperature of 550 °F. [See More]
- Transfer Media: HotOil
- Operating Temperature: 550
- Task: Heating; HeatCool (optional feature)
- Heat Source: Electric
from Regloplas Corp.
The temperature control unit for thermal oil up to 660 °F: 350L [See More]
- Transfer Media: HotOil
- Operating Temperature: 660
- Task: HeatCool
- Heat Source: Electric
from Chromalox
Steel Tanks Non-ASME rated 75 psig for CWG, COS and PFC Heat Transfer Systems — includes sight glass, 1" NPT vent and 3/4" NPT or 150 Lb. flanged system connection. [See More]
- Transfer Media: Water; Glycol; HotOil
- Operating Temperature: 50 to 650
- Task: Heating
- Heat Source: Electric
from Heat Exchange & Transfer, Inc.
THE SL series of heat transfer systems are designed for closed loop temperature control of high temperature heat transfer fluids. These completely packaged systems are designed for a maximum operating temperature of 550 °F (SL550), 600 °F (SL600), 650 °F (SL650) or 750 °F (SL750). SL... [See More]
- Transfer Media: HotOil
- Operating Temperature: 550
- Task: Heating; HeatCool (optional feature)
- Heat Source: Electric
from Chromalox
Heat Transfer Fluids to 750 °F. 9 - 400 Kw (31 - 1,365 Mbh) (Up to 1,200 kW Optional). 240 and 480V, 3 Phase, 60 Hz. Pressurized Operation- ASME Certified to 200 psig @ 750 °F. See Catalog Page PDF for more information [See More]
- Transfer Media: HotOil
- Operating Temperature: ? to 750
- Task: Heating; Cooling
- Heat Source: Electric
from Heat Exchange & Transfer, Inc.
Satellite or secondary pumping heat transfer systems are designed for recirculating sub-loop temperature control to independent users by utilizing heat from a central heat transfer system. The central system can be an existing or a new system from HEAT, Inc. Most centralized heat transfer systems... [See More]
- Transfer Media: Water; Glycol; HotOil
- Operating Temperature: 750
- Task: HeatCool
- Heat Source: Pre-Existing Hot Oil System
from Chromalox
Heat Transfer Fluids to 650 °F. 9 - 400 Kw (31 - 1,365 Mbh). 240 and 480V, 3 Phase, 60 Hz ². Non-Pressurized (Atmospheric Operation). See Catalog Page PDF for more information [See More]
- Transfer Media: HotOil
- Operating Temperature: ? to 650
- Task: Heating; Cooling
- Heat Source: Electric
from Chromalox
Heat Transfer Fluids to 600 °F (315 °C) or 650 °F (343 °C). Discharge Pressure Gauge. UL NEMA 12 Electrical Enclosure complete with Contactors, Temperature Safety Limit, Transformers, and Pilot Lights. 650 °F (343 °C) Operation (Optional). External Cold Expansion Tank... [See More]
- Transfer Media: HotOil
- Operating Temperature: ? to 650
- Task: Heating
- Heat Source: Electric
from Chromalox
Heat Transfer Fluids to 600 °F. 9 - 600 Kw (31 - 2,047 Mbh) ². 240 and 480V, 3 Phase, 60 Hz ². Non-Pressurized (Atmospheric Operation). See Catalog Page PDF for more information [See More]
- Transfer Media: HotOil
- Operating Temperature: ? to 600
- Task: Heating; Cooling
- Heat Source: Electric