Water Fluid Heat Transfer Systems
from Regloplas Corp.
Temperature control unit for thermal oil up to 570 °F: 300L [See More]
- Cooling Source: Water
- Transfer Media: HotOil
- Task: HeatCool
- Operating Temperature: 570
from Armstrong International
Armstrong blends revolutionary digital water temperature control technology with instantaneous heat exchanger design to deliver Digital-Flo ®, an industry changing series Shell & Tube Steam/Water Heaters. Digital-Flo Water Heaters are all compatible with Building Automation Systems on the... [See More]
- Cooling Source: Water
- Transfer Media: Water
- Task: Heating
- Heat Source: Steam
from Chromalox
Water and Water/Glycol Solutions to 250 °F. ASME 125 psig Relief Valve. 4.5 - 24 kW (15 - 82 Mbh). 240 and 480V, 3 Phase, 60 Hz. See Catalog Page PDF for more information [See More]
- Cooling Source: Water
- Transfer Media: Water
- Task: HeatCool
- Operating Temperature: ? to 250
from Heat Exchange & Transfer, Inc.
The EM series of heat transfer systems is designed for closed loop temperature control of common heat transfer fluids utilizing existing plant steam as the heat source. The EM is a completely packaged system and is usually designed for a maximum temperature of 350 °F based on 150 lb. steam... [See More]
- Cooling Source: Water
- Transfer Media: Water; Glycol; HotOil; Steam
- Task: Heating; HeatCool (optional feature)
- Operating Temperature: 350
from Regloplas Corp.
The dual-zone temperature control unit for thermal oil up to. 570 °F: 300LD [See More]
- Cooling Source: Water
- Transfer Media: HotOil
- Task: HeatCool
- Operating Temperature: 570
from Armstrong International
Armstrong blends revolutionary digital water temperature control technology with instantaneous heat exchanger design to deliver Digital-Flo ®, an industry changing series Shell & Tube Steam/Water Heaters. Digital-Flo Water Heaters are all compatible with Building Automation Systems on the... [See More]
- Cooling Source: Water
- Transfer Media: Water
- Task: Heating
- Heat Source: Steam
from Heat Exchange & Transfer, Inc.
The KM Series of heat transfer systems is designed for closed loop temperature control of common heat transfer fluids. The KMS Series is similar in design, but includes a parallel cooling circuit. These units are completely packaged systems designed for a maximum operating temperature of 550 °F. [See More]
- Cooling Source: Water
- Transfer Media: HotOil
- Task: Heating; HeatCool (optional feature)
- Operating Temperature: 550
from Regloplas Corp.
The temperature control unit for thermal oil up to 570 °F: 300S [See More]
- Cooling Source: Water
- Transfer Media: HotOil
- Task: HeatCool
- Operating Temperature: 570
from Armstrong International
Armstrong blends revolutionary digital water temperature control technology with instantaneous Plate & Frame heat exchanger design to deliver Digital-Flo ®, an industry changing series of Boiler Water to Water Heaters. Digital-Flo ® uses digital technology featuring The Brain ®... [See More]
- Cooling Source: Water
- Transfer Media: Water
- Task: Heating
- Heat Source: Steam
from Heat Exchange & Transfer, Inc.
Satellite or secondary pumping heat transfer systems are designed for recirculating sub-loop temperature control to independent users by utilizing heat from a central heat transfer system. The central system can be an existing or a new system from HEAT, Inc. Most centralized heat transfer systems... [See More]
- Cooling Source: Water
- Transfer Media: Water; Glycol; HotOil
- Task: HeatCool
- Operating Temperature: 750
from Regloplas Corp.
The temperature control unit for thermal oil up to 660 °F: 350L [See More]
- Cooling Source: Water
- Transfer Media: HotOil
- Task: HeatCool
- Operating Temperature: 660
from Armstrong International
The Flo-Rite-Temp SS is a compact, steam to water, instantaneous water heater with all wetted metal parts of type 316 stainless steel. Because of its construction materials, this heater is well-suited for heating most corrosive liquids, such as demineralized, deionized or reverse osmosis water... [See More]
- Cooling Source: Water
- Transfer Media: Water
- Task: Heating
- Operating Temperature: ? to 300
from Heat Exchange & Transfer, Inc.
The WG series of heat transfer systems is designed for closed loop temperature control of water or water/glycol mixtures. The WG250 is a completely packaged system designed for a maximum operating temperature of 250 °F. WG series standard components include an electric heater, centrifugal water... [See More]
- Cooling Source: Water
- Transfer Media: Water; Glycol
- Task: Heating; HeatCool (optional feature)
- Operating Temperature: 250
from Regloplas Corp.
Pressurized-water temperature control unit up to 212 °F: P100M [See More]
- Cooling Source: Water
- Transfer Media: Water
- Task: HeatCool
- Operating Temperature: 210
from Armstrong International
The DW (double wall) version of the Armstrong Flo-Rite-Temp Instantaneous Water Heater uses a double wall tube to provide positive separation of the steam and water in the heat exchanger. The area between the walls of the tubes vents to atmosphere so you can detect tube failure without... [See More]
- Cooling Source: Water
- Transfer Media: Water
- Task: Heating
- Operating Temperature: ? to 300
from Regloplas Corp.
Pressurized-water temperature control unit up to 212 °F: P100S [See More]
- Cooling Source: Water
- Transfer Media: Water
- Task: HeatCool
- Operating Temperature: 210
from Armstrong International
The Flo-Rite-Temp Instantaneous Steam/Water Heater has a unique feed forward design which features a differential pressure diaphragm actuated mixing unit integral to a shell and tube heat exchanger. The Flo-Rite-Temp mixing unit manages the water flow through the heat exchanger based upon downstream... [See More]
- Cooling Source: Water
- Transfer Media: Water
- Task: Heating
- Operating Temperature: ? to 300
from Regloplas Corp.
Pressurized-water temperature control unit up to 285 °F: P141XL [See More]
- Cooling Source: Water
- Transfer Media: Water
- Task: HeatCool
- Operating Temperature: 285
from Regloplas Corp.
Pressurized-water temperature control unit up to 320 °F: P160MD [See More]
- Cooling Source: Water
- Transfer Media: Water
- Task: HeatCool
- Operating Temperature: 320
from Regloplas Corp.
Pressurized-water temperature control unit up to 320 °F: P161XL [See More]
- Cooling Source: Water
- Transfer Media: Water
- Task: HeatCool
- Operating Temperature: 320
from Regloplas Corp.
Pressurized-water temperature control unit up to 356 °F: P180MD [See More]
- Cooling Source: Water
- Transfer Media: Water
- Task: HeatCool
- Operating Temperature: 355
from Regloplas Corp.
Temperature control unit for thermal oil up to 300 °F: 150smart. • Microprocessor-control system RT61. • Pump with high flow rate: 16 GPM. • Water circuit of non-rusting materials. • High cooling and heating capacity. • Simple to operate. • Swiss Quality [See More]
- Cooling Source: Water
- Transfer Media: Water
- Task: HeatCool
- Operating Temperature: 300
from Regloplas Corp.
Temperature control unit for water up to 195 °F: 90smart RT33 [See More]
- Cooling Source: Water
- Transfer Media: Water
- Task: HeatCool
- Operating Temperature: 570
from Regloplas Corp.
High-performance temperature control units for thermal oil up to 300 °F. • Microprocessor-control system RT100. • Pumps with high flow rate: 18 GPM. • High cooling capacity. • Swiss Quality [See More]
- Cooling Source: Water
- Transfer Media: Water
- Task: HeatCool
- Operating Temperature: 300 to 390
from Regloplas Corp.
Temperature control unit for thermal oil up to 300 °F: 150S [See More]
- Cooling Source: Water
- Transfer Media: Water
- Task: HeatCool
- Operating Temperature: 355
from Regloplas Corp.
The temperature control unit for water up to. 195 °F: 90S [See More]
- Cooling Source: Water
- Transfer Media: Water
- Task: HeatCool
- Operating Temperature: 195
from Regloplas Corp.
The temperature control unit for water up to 195 °F: 90XL [See More]
- Cooling Source: Water
- Transfer Media: Water
- Task: HeatCool
- Operating Temperature: 195
from Regloplas Corp.
The temperature control unit for water up to 90 °C: 90XXL [See More]
- Cooling Source: Water
- Transfer Media: Water
- Task: HeatCool
- Operating Temperature: 195