Steam Fluid Heat Transfer Systems

15 Results
EZ Heater®
from Hydro-Thermal Corporation

The EZ Heater ® is the industry leader in all hot water applications with its unique internal modulation, and self-cleaning ability. With on-demand hot water where you need it, the EZ Heater is ideal for washing stations, Clean in Place (CIP) systems, and anywhere reliable hot water is needed. [See More]

  • Heat Source: Steam
  • Transfer Media: Water
  • Task: Heating
  • Cooling Source: Air
EZ Skid™
from Hydro-Thermal Corporation

The EZ Skid ™ is an integrated, compact pre-engineered hot water set heating system, utilizing the direct steam injection EZ Heater ®. All components needed for liquid heating applications are included; simply connect to plant utilities: steam, water, air, and power. Available in 5... [See More]

  • Heat Source: Steam
  • Transfer Media: Water
  • Task: Heating
  • Cooling Source: Air
Hydroheater®/Jetcooker™
from Hydro-Thermal Corporation

The Industrial Jetcooker ™ is perfect for precisely heating liquids and slurries across varying viscosities and solids. Its unique combining tube adjustor allows easy control of process shear, making it ideal for optimal starch conversion. [See More]

  • Heat Source: Steam
  • Cooling Source: Air
  • Task: Heating
  • Flow: 5000
Hydron™ Sanitary Hydroheater
from Hydro-Thermal Corporation

The Hydron ™ is the most precise, accurate, and versatile Sanitary Hydroheater available. Its modular 3-A certified design delivers optimal process flexibility and stability in an easy-to-use and maintain package. [See More]

  • Heat Source: Steam
  • Operating Temperature: ? to 250
  • Task: Heating
  • Cooling Source: Air
Infuze™ Sanitary Cooking Skid
from Hydro-Thermal Corporation

A member of the SilverLine ™ family, the Infuze ™ Sanitary Cooking Skid provides on-demand heating for soups, sauces, slurries or beverages that require heating to achieve finished recipe results, pasteurization, or blended emulsification. The Infuze skid provides simpler control than... [See More]

  • Heat Source: Steam
  • Cooling Source: Air
  • Task: Heating
  • Control Panel Features: Local
NOH™ (Non-Obstructing Heater)
from Hydro-Thermal Corporation

Hydro-Thermal ’s innovative NOH ’s straight tube design allows unrestricted flow, prevents pressure drop and heats slurries without plugging or fouling. The NOH ’s rugged design and materials of construction allow it to handle abrasive materials minimizing wear on internal parts. [See More]

  • Heat Source: Steam
  • Cooling Source: Air
  • Task: Heating
  • Other Features: 0
SilverLine™ Smart Cooking System
from Hydro-Thermal Corporation

The Silverline ™ is a polished stainless-steel system engineered to precisely replicate specified processing profiles. Despite its simple appearance, it incorporates thousands of hours of engineering into a single, advanced machine – globally acclaimed as one of the most advanced food... [See More]

  • Heat Source: Steam
  • Cooling Source: Air
  • Task: Heating
  • Flow: 5 to 200
Solaris® Hydroheater
from Hydro-Thermal Corporation

The Solaris® features a cross flow diffuser that injects steam across the entire cross-section of flow to ensure thorough mixing and a uniform temperature profile. It utilizes low shear flow, making it ideal for slurries with high solid contents and process fluids where chunk size must be... [See More]

  • Heat Source: Steam
  • Operating Temperature: ? to 250
  • Task: Heating
  • Cooling Source: Air
Digital-Flo Steam/Water Shell & Tube Instantaneous Water Heater - Double Wall
from Armstrong International

Armstrong blends revolutionary digital water temperature control technology with instantaneous heat exchanger design to deliver Digital-Flo ®, an industry changing series Shell & Tube Steam/Water Heaters. Digital-Flo Water Heaters are all compatible with Building Automation Systems on the... [See More]

  • Heat Source: Steam
  • Transfer Media: Water
  • Task: Heating
  • Cooling Source: Water
EM Series Temperature Control Unit
from Heat Exchange & Transfer, Inc.

The EM series of heat transfer systems is designed for closed loop temperature control of common heat transfer fluids utilizing existing plant steam as the heat source. The EM is a completely packaged system and is usually designed for a maximum temperature of 350 °F based on 150 lb. steam... [See More]

  • Heat Source: Steam
  • Transfer Media: Water; Glycol; HotOil; Steam
  • Task: Heating; HeatCool (optional feature)
  • Operating Temperature: 350
Digital-Flo Steam/Water Shell & Tube Instantaneous Water Heater - Single Wall
from Armstrong International

Armstrong blends revolutionary digital water temperature control technology with instantaneous heat exchanger design to deliver Digital-Flo ®, an industry changing series Shell & Tube Steam/Water Heaters. Digital-Flo Water Heaters are all compatible with Building Automation Systems on the... [See More]

  • Heat Source: Steam
  • Transfer Media: Water
  • Task: Heating
  • Cooling Source: Water
Digital-Flo™ Boiler Water/Water Plate & Frame Instantaneous Water Heater -- DF120W80
from Armstrong International

Armstrong blends revolutionary digital water temperature control technology with instantaneous Plate & Frame heat exchanger design to deliver Digital-Flo ®, an industry changing series of Boiler Water to Water Heaters. Digital-Flo ® uses digital technology featuring The Brain ®... [See More]

  • Heat Source: Steam
  • Transfer Media: Water
  • Task: Heating
  • Cooling Source: Water
Flo-Rite-Temp™ 316 Stainless Steel Steam Instantaneous Water Heater -- 665SS
from Armstrong International

The Flo-Rite-Temp SS is a compact, steam to water, instantaneous water heater with all wetted metal parts of type 316 stainless steel. Because of its construction materials, this heater is well-suited for heating most corrosive liquids, such as demineralized, deionized or reverse osmosis water... [See More]

  • Heat Source: Steam
  • Transfer Media: Water
  • Task: Heating
  • Operating Temperature: ? to 300
Flo-Rite-Temp™ Double Wall Instantaneous Water Heater -- 535DW
from Armstrong International

The DW (double wall) version of the Armstrong Flo-Rite-Temp Instantaneous Water Heater uses a double wall tube to provide positive separation of the steam and water in the heat exchanger. The area between the walls of the tubes vents to atmosphere so you can detect tube failure without... [See More]

  • Heat Source: Steam
  • Transfer Media: Water
  • Task: Heating
  • Operating Temperature: ? to 300
Flo-Rite-Temp™ Single Wall Instantaneous Water Heater -- 535
from Armstrong International

The Flo-Rite-Temp Instantaneous Steam/Water Heater has a unique feed forward design which features a differential pressure diaphragm actuated mixing unit integral to a shell and tube heat exchanger. The Flo-Rite-Temp mixing unit manages the water flow through the heat exchanger based upon downstream... [See More]

  • Heat Source: Steam
  • Transfer Media: Water
  • Task: Heating
  • Operating Temperature: ? to 300