Nonhazardous Fluid Heat Transfer Systems

2 Results
Water Circulating Temperature Heat Transfer System -- CMX
from Chromalox

Water and Water/Glycol Solutions to 250 °F. ASME 125 psig Relief Valve. 4.5 - 24 kW (15 - 82 Mbh). 240 and 480V, 3 Phase, 60 Hz. See Catalog Page PDF for more information [See More]

  • Area Classification: NonHazardous
  • Transfer Media: Water
  • Task: HeatCool
  • Operating Temperature: ? to 250
Heat Transfer System -- DR-105
from Process Heating Company, Inc.

With over 50 years experience in the manufacturing business, PHCo has emerged as the builder of the highest quality Hot Oil Heat Transfer systems in the industry. These units use LO-DENSITY 100% efficient patented Coil-Lock design heating elements which will eliminate any coking or carbonization of... [See More]

  • Area Classification: NonHazardous
  • Transfer Media: Water; Glycol; HotOil
  • Task: Heating
  • Operating Temperature: 125 to 600