208-230 / 60 / 3 Fluid Heat Transfer Systems

2 Results
Heat Transfer System -- DR-105
from Process Heating Company, Inc.

With over 50 years experience in the manufacturing business, PHCo has emerged as the builder of the highest quality Hot Oil Heat Transfer systems in the industry. These units use LO-DENSITY 100% efficient patented Coil-Lock design heating elements which will eliminate any coking or carbonization of... [See More]

  • Power Source: 230/50/1; 208-230/60/1; 208-230/60/3; 380/50/3; 460/60/3; 575/60/3
  • Transfer Media: Water; Glycol; HotOil
  • Task: Heating
  • Operating Temperature: 125 to 600
Thermal Fluid Vaporizer -- OFV18-020-243
from Heat Exchange & Transfer, Inc.

Electrically operated organic fluid vaporizers are usually custom designed, but are also available as a "Pre-Engineered" packaged system, prewired, prepiped, insulated, pressure tested, and ready for installation. The most commonly used, vapor phase, organic heat transfer fluids are Dowtherm ®... [See More]

  • Power Source: 208-230/60/3
  • Transfer Media: Organic Fluid Vapors
  • Task: Heating
  • Operating Temperature: 750