Heating and Cooling Fluid Heat Transfer Systems

15 Results
Heat Transfer Systems
from Gaumer Process

Heat transfer systems or also known as thermal transfer systems or Temperature Control Units, are designed to provide indirect heat to processes using a thermal transfer fluid. Thermal Transfer fluids include water, glycol, water-glycol mixtures, and thermal oils. Heat transfer systems provide... [See More]

  • Task: HeatCool
  • Heat Source: Electric
  • Transfer Media: Water; Glycol; HotOil
  • Heating Capacity: 0.0 to 5000
KMS Series Hot Oil System -- KMS550-9
from Heat Exchange & Transfer, Inc.

The KM Series of heat transfer systems is designed for closed loop temperature control of common heat transfer fluids. The KMS Series is similar in design, but includes a parallel cooling circuit. These units are completely packaged systems designed for a maximum operating temperature of 550 °F. [See More]

  • Task: HeatCool
  • Operating Temperature: 550
  • Transfer Media: HotOil
  • Heat Source: Electric
FLUID PROCESS CONTROL AND COIL COATING SYSTEMS
from Saint Clair Systems, Inc.

Our coil-coating systems eliminate inconsistencies in manual viscosity measurements and adjustments by controlling viscosity with temperature. Saint Clair Systems has developed methods to measure and analyze, in real time, the temperature of coating material across the width and length of the strip,... [See More]

  • Task: HeatCool
Water Circulating Temperature Heat Transfer System -- CMX
from Chromalox

Water and Water/Glycol Solutions to 250 °F. ASME 125 psig Relief Valve. 4.5 - 24 kW (15 - 82 Mbh). 240 and 480V, 3 Phase, 60 Hz. See Catalog Page PDF for more information [See More]

  • Task: HeatCool
  • Operating Temperature: ? to 250
  • Transfer Media: Water
  • Heat Source: Electric
Oil Temerature Control Unit -- 300L
from Regloplas Corp.

Temperature control unit for thermal oil up to 570 °F: 300L [See More]

  • Task: HeatCool
  • Operating Temperature: 570
  • Transfer Media: HotOil
  • Heat Source: Electric
Air Handling Unit -- MarloAIR™
from Marlo Heat Transfer Solutions

With the MarloAIR ™ you no longer have to choose between high-priced custom AHUs with long lead times, and off-the-shelf units with limited features that don ’t meet all your needs. Now you can get the best of both worlds: a pre-engineered unit (which reduces both cost and delivery time)... [See More]

  • Task: HeatCool
  • Physical Dimensions: 64" x 64" to 93" x 110" (H xW)
  • Transfer Media: Water; Steam
Pump Seal Cooling System -- WC250-9-121
from Heat Exchange & Transfer, Inc.

Model WC250-9-121 Seal Cooling System eliminates the need for a separate supply of cooling water to high temperature process pump cooling circuit. The package circulates a cooling fluid (water/glycol mixture) in a closed loop to the pump ’s seal cooling cavity. The WC250-9-121 can be used with... [See More]

  • Task: HeatCool
  • Heat Source: Electric
  • Transfer Media: Water; Glycol
  • Cooling Capacity: 30000
SEALER SYSTEMS AND ADHESIVE SYSTEMS
from Saint Clair Systems, Inc.

The SCS Temperature Control Unit (TCU) monitors and maintains material temperature by heating or cooling during adhesive and sealant dispense operations. The TCU circulates closed-loop conditioning water through heat exchangers and ancillary components to ensure proper temperature of the material at... [See More]

  • Task: HeatCool
  • Transfer Media: Water
Oil Temerature Control Unit -- 300LD
from Regloplas Corp.

The dual-zone temperature control unit for thermal oil up to. 570 °F: 300LD [See More]

  • Task: HeatCool
  • Operating Temperature: 570
  • Transfer Media: HotOil
  • Heat Source: Electric
SS Series Secodary Loop Temperature Control System
from Heat Exchange & Transfer, Inc.

Satellite or secondary pumping heat transfer systems are designed for recirculating sub-loop temperature control to independent users by utilizing heat from a central heat transfer system. The central system can be an existing or a new system from HEAT, Inc. Most centralized heat transfer systems... [See More]

  • Task: HeatCool
  • Operating Temperature: 750
  • Transfer Media: Water; Glycol; HotOil
  • Heat Source: Pre-Existing Hot Oil System
Oil Temerature Control Unit -- 300S
from Regloplas Corp.

The temperature control unit for thermal oil up to 570 °F: 300S [See More]

  • Task: HeatCool
  • Operating Temperature: 570
  • Transfer Media: HotOil
  • Heat Source: Electric
Oil Temerature Control Unit -- 350L
from Regloplas Corp.

The temperature control unit for thermal oil up to 660 °F: 350L [See More]

  • Task: HeatCool
  • Operating Temperature: 660
  • Transfer Media: HotOil
  • Heat Source: Electric
Pressurized Water Control Unit -- P100M
from Regloplas Corp.

Pressurized-water temperature control unit up to 212 °F: P100M [See More]

  • Task: HeatCool
  • Operating Temperature: 210
  • Transfer Media: Water
  • Heat Source: Electric
Pressurized Water Control Unit -- P100S
from Regloplas Corp.

Pressurized-water temperature control unit up to 212 °F: P100S [See More]

  • Task: HeatCool
  • Operating Temperature: 210
  • Transfer Media: Water
  • Heat Source: Electric
Pressurized Water Control Unit -- P141XL
from Regloplas Corp.

Pressurized-water temperature control unit up to 285 °F: P141XL [See More]

  • Task: HeatCool
  • Operating Temperature: 285
  • Transfer Media: Water
  • Heat Source: Electric