Natural Gas / Propane Fluid Heat Transfer Systems

2 Results
GFO Series Gas Fired Thermal Fluid Heater
from Heat Exchange & Transfer, Inc.

The GFO series heat transfer systems are high capacity, natural gas fired thermal fluid heaters with maximum operating temperatures up to 750 °F and heating capacity from 500,000 to 20MM BTU/HR. GFW series systems are gas fired water heaters with maximum operating temperatures up to 250 °F... [See More]

  • Heat Source: Gas
  • Transfer Media: Water; Glycol; HotOil; Steam
  • Task: Heating
  • Operating Temperature: 250 to 750
GFW Series Gas Fired Water Heater
from Heat Exchange & Transfer, Inc.

The GFO series heat transfer systems are high capacity, natural gas fired thermal fluid heaters with maximum operating temperatures up to 750 °F and heating capacity from 500,000 to 20MM BTU/HR. GFW series systems are gas fired water heaters with maximum operating temperatures up to 250 °F... [See More]

  • Heat Source: Gas
  • Transfer Media: Water
  • Task: Heating
  • Operating Temperature: 250