150 lb. Flange Fluid Heat Transfer Systems

11 Results
Heat Transfer System -- DR-105
from Process Heating Company, Inc.

With over 50 years experience in the manufacturing business, PHCo has emerged as the builder of the highest quality Hot Oil Heat Transfer systems in the industry. These units use LO-DENSITY 100% efficient patented Coil-Lock design heating elements which will eliminate any coking or carbonization of... [See More]

  • Type of Connection: NPT; 150lb; 300lb
  • Transfer Media: Water; Glycol; HotOil
  • Task: Heating
  • Operating Temperature: 125 to 600
Flo-Rite-Temp™ 316 Stainless Steel Steam Instantaneous Water Heater -- 8120SS
from Armstrong International

The Flo-Rite-Temp SS is a compact, steam to water, instantaneous water heater with all wetted metal parts of type 316 stainless steel. Because of its construction materials, this heater is well-suited for heating most corrosive liquids, such as demineralized, deionized or reverse osmosis water... [See More]

  • Type of Connection: NPT; 150lb
  • Transfer Media: Water
  • Task: Heating
  • Operating Temperature: ? to 300
Expansion Tank for Heat Transfer System -- CWG, COS, PFC
from Chromalox

Steel Tanks Non-ASME rated 75 psig for CWG, COS and PFC Heat Transfer Systems — includes sight glass, 1" NPT vent and 3/4" NPT or 150 Lb. flanged system connection. [See More]

  • Type of Connection: 150lb
  • Transfer Media: Water; Glycol; HotOil
  • Task: Heating
  • Operating Temperature: 50 to 650
EM Series Temperature Control Unit
from Heat Exchange & Transfer, Inc.

The EM series of heat transfer systems is designed for closed loop temperature control of common heat transfer fluids utilizing existing plant steam as the heat source. The EM is a completely packaged system and is usually designed for a maximum temperature of 350 °F based on 150 lb. steam... [See More]

  • Type of Connection: 150lb
  • Transfer Media: Water; Glycol; HotOil; Steam
  • Task: Heating; HeatCool (optional feature)
  • Operating Temperature: 350
Flo-Rite-Temp™ Double Wall Instantaneous Water Heater -- 8120DW
from Armstrong International

The DW (double wall) version of the Armstrong Flo-Rite-Temp Instantaneous Water Heater uses a double wall tube to provide positive separation of the steam and water in the heat exchanger. The area between the walls of the tubes vents to atmosphere so you can detect tube failure without... [See More]

  • Type of Connection: NPT; 150lb
  • Transfer Media: Water
  • Task: Heating
  • Operating Temperature: ? to 300
Hot Oil System -- MOS
from Chromalox

Heat Transfer Fluids to 600 °F (315 °C) or 650 °F (343 °C). Discharge Pressure Gauge. UL NEMA 12 Electrical Enclosure complete with Contactors, Temperature Safety Limit, Transformers, and Pilot Lights. 650 °F (343 °C) Operation (Optional). External Cold Expansion Tank... [See More]

  • Type of Connection: 150lb
  • Transfer Media: HotOil
  • Task: Heating
  • Operating Temperature: ? to 650
KM Series Hot Oil System -- KM550-9
from Heat Exchange & Transfer, Inc.

The KM Series of heat transfer systems is designed for closed loop temperature control of common heat transfer fluids. The KMS Series is similar in design, but includes a parallel cooling circuit. These units are completely packaged systems designed for a maximum operating temperature of 550 °F. [See More]

  • Type of Connection: 150lb
  • Transfer Media: HotOil
  • Task: Heating; HeatCool (optional feature)
  • Operating Temperature: 550
Flo-Rite-Temp™ Single Wall Instantaneous Water Heater -- 8120
from Armstrong International

The Flo-Rite-Temp Instantaneous Steam/Water Heater has a unique feed forward design which features a differential pressure diaphragm actuated mixing unit integral to a shell and tube heat exchanger. The Flo-Rite-Temp mixing unit manages the water flow through the heat exchanger based upon downstream... [See More]

  • Type of Connection: NPT; 150lb
  • Transfer Media: Water
  • Task: Heating
  • Operating Temperature: ? to 300
Hot Oil System -- PFC-B
from Chromalox

Heat Transfer Fluids to 600 °F. 9 - 600 Kw (31 - 2,047 Mbh) ². 240 and 480V, 3 Phase, 60 Hz ². Non-Pressurized (Atmospheric Operation). See Catalog Page PDF for more information [See More]

  • Type of Connection: 150lb
  • Transfer Media: HotOil
  • Task: Heating; Cooling
  • Operating Temperature: ? to 600
SL 550 Series Hot Oil System -- SL550-20-R2-483
from Heat Exchange & Transfer, Inc.

THE SL series of heat transfer systems are designed for closed loop temperature control of high temperature heat transfer fluids. These completely packaged systems are designed for a maximum operating temperature of 550 °F (SL550), 600 °F (SL600), 650 °F (SL650) or 750 °F (SL750). SL... [See More]

  • Type of Connection: 150lb
  • Transfer Media: HotOil
  • Task: Heating; HeatCool (optional feature)
  • Operating Temperature: 550
WG250 Series Water Glycol System -- WG250-10
from Heat Exchange & Transfer, Inc.

The WG series of heat transfer systems is designed for closed loop temperature control of water or water/glycol mixtures. The WG250 is a completely packaged system designed for a maximum operating temperature of 250 °F. WG series standard components include an electric heater, centrifugal water... [See More]

  • Type of Connection: 150lb
  • Transfer Media: Water; Glycol
  • Task: Heating; HeatCool (optional feature)
  • Operating Temperature: 250