Insulated Pipes Fluid Heat Transfer Systems
from Heat Exchange & Transfer, Inc.
The GFO series heat transfer systems are high capacity, natural gas fired thermal fluid heaters with maximum operating temperatures up to 750 °F and heating capacity from 500,000 to 20MM BTU/HR. GFW series systems are gas fired water heaters with maximum operating temperatures up to 250 °F... [See More]
- Other Features: Alarm; ASME (optional feature); Insulated; Skid
- Transfer Media: Water; Glycol; HotOil; Steam
- Task: Heating
- Operating Temperature: 250 to 750
from Heat Exchange & Transfer, Inc.
The GFO series heat transfer systems are high capacity, natural gas fired thermal fluid heaters with maximum operating temperatures up to 750 °F and heating capacity from 500,000 to 20MM BTU/HR. GFW series systems are gas fired water heaters with maximum operating temperatures up to 250 °F... [See More]
- Other Features: Alarm; ASME (optional feature); Insulated; Skid
- Transfer Media: Water
- Task: Heating
- Operating Temperature: 250
from Heat Exchange & Transfer, Inc.
The KM Series of heat transfer systems is designed for closed loop temperature control of common heat transfer fluids. The KMS Series is similar in design, but includes a parallel cooling circuit. These units are completely packaged systems designed for a maximum operating temperature of 550 °F. [See More]
- Other Features: Alarm; ASME (optional feature); Insulated; Skid
- Transfer Media: HotOil
- Task: Heating; HeatCool (optional feature)
- Operating Temperature: 550
from Heat Exchange & Transfer, Inc.
THE SL series of heat transfer systems are designed for closed loop temperature control of high temperature heat transfer fluids. These completely packaged systems are designed for a maximum operating temperature of 550 °F (SL550), 600 °F (SL600), 650 °F (SL650) or 750 °F (SL750). SL... [See More]
- Other Features: Alarm; ASME (optional feature); Insulated; Skid
- Transfer Media: HotOil
- Task: Heating; HeatCool (optional feature)
- Operating Temperature: 550
from Heat Exchange & Transfer, Inc.
Satellite or secondary pumping heat transfer systems are designed for recirculating sub-loop temperature control to independent users by utilizing heat from a central heat transfer system. The central system can be an existing or a new system from HEAT, Inc. Most centralized heat transfer systems... [See More]
- Other Features: Alarm; Insulated; Skid
- Transfer Media: Water; Glycol; HotOil
- Task: HeatCool
- Operating Temperature: 750
from Heat Exchange & Transfer, Inc.
Electrically operated organic fluid vaporizers are usually custom designed, but are also available as a "Pre-Engineered" packaged system, prewired, prepiped, insulated, pressure tested, and ready for installation. The most commonly used, vapor phase, organic heat transfer fluids are Dowtherm ®... [See More]
- Other Features: Alarm; ASME; Insulated; Skid (optional feature)
- Transfer Media: Organic Fluid Vapors
- Task: Heating
- Operating Temperature: 750
from Heat Exchange & Transfer, Inc.
The WG series of heat transfer systems is designed for closed loop temperature control of water or water/glycol mixtures. The WG250 is a completely packaged system designed for a maximum operating temperature of 250 °F. WG series standard components include an electric heater, centrifugal water... [See More]
- Other Features: Alarm; ASME (optional feature); Insulated; Skid
- Transfer Media: Water; Glycol
- Task: Heating; HeatCool (optional feature)
- Operating Temperature: 250