NEMA 12 Fluid Heat Transfer Systems

6 Results
Heat Transfer System -- DR-105
from Process Heating Company, Inc.

With over 50 years experience in the manufacturing business, PHCo has emerged as the builder of the highest quality Hot Oil Heat Transfer systems in the industry. These units use LO-DENSITY 100% efficient patented Coil-Lock design heating elements which will eliminate any coking or carbonization of... [See More]

  • Enclosure Rating: NEMA12; NEMA4; NEMA 3R
  • Transfer Media: Water; Glycol; HotOil
  • Task: Heating
  • Operating Temperature: 125 to 600
Expansion Tank for Heat Transfer System -- CLD
from Chromalox

Steel Tanks ASME rated 150 psig @ 650 °F for CLD Heat Transfer Systems — includes ASME relief valve, reflex type sight glass and 3/4" 300 Lb. flanged system connection. [See More]

  • Enclosure Rating: NEMA12; NEMA4
  • Transfer Media: Water; HotOil
  • Task: Heating; Cooling
  • Operating Temperature: 50 to 750
SL 550 Series Hot Oil System -- SL550-20-R2-483
from Heat Exchange & Transfer, Inc.

THE SL series of heat transfer systems are designed for closed loop temperature control of high temperature heat transfer fluids. These completely packaged systems are designed for a maximum operating temperature of 550 °F (SL550), 600 °F (SL600), 650 °F (SL650) or 750 °F (SL750). SL... [See More]

  • Enclosure Rating: NEMA12; NEMA4 (optional feature); NEMA7 (optional feature)
  • Transfer Media: HotOil
  • Task: Heating; HeatCool (optional feature)
  • Operating Temperature: 550
Expansion Tank for Heat Transfer System -- CLS
from Chromalox

Steel Tanks ASME rated 200 psig @ 650 °F for CLS Heat Transfer Systems — includes ASME relief valve, reflex type sight glass and two 1" 300 Lb. flanged system connections. Two 1/4" NPT fittings are provided for nitrogen (N2 ) purge connections. [See More]

  • Enclosure Rating: NEMA12; NEMA4
  • Transfer Media: HotOil
  • Task: Heating; Cooling
  • Operating Temperature: 100 to 750
Hot Oil System -- MOS
from Chromalox

Heat Transfer Fluids to 600 °F (315 °C) or 650 °F (343 °C). Discharge Pressure Gauge. UL NEMA 12 Electrical Enclosure complete with Contactors, Temperature Safety Limit, Transformers, and Pilot Lights. 650 °F (343 °C) Operation (Optional). External Cold Expansion Tank... [See More]

  • Enclosure Rating: NEMA12; NEMA4 (optional feature)
  • Transfer Media: HotOil
  • Task: Heating
  • Operating Temperature: ? to 650
Hot Water Heat Transfer System -- CWG
from Chromalox

Water and Water/Glycol Solutions to 250 °F. 6 - 400 kW (15 - 1,365 Mbh). 240, 480 and 550V, 3 Phase, 60 Hz. 150 Lb Welded Steel Construction. See Catalog Page PDF for more information. ASME 125 psig Relief Valve. Optional ASME Certification to Section IV or VIII for 125 psig @ 250 °F [See More]

  • Enclosure Rating: NEMA12; NEMA4; NEMA 1
  • Transfer Media: Water
  • Task: Heating; Cooling
  • Operating Temperature: ? to 250