Skid Mounted Fluid Heat Transfer Systems
from Gaumer Process
Heat transfer systems or also known as thermal transfer systems or Temperature Control Units, are designed to provide indirect heat to processes using a thermal transfer fluid. Thermal Transfer fluids include water, glycol, water-glycol mixtures, and thermal oils. Heat transfer systems provide... [See More]
- Other Features: Skid
- Transfer Media: Water; Glycol; HotOil
- Task: HeatCool
- Heat Source: Electric
from Hydro-Thermal Corporation
The EZ Skid ™ is an integrated, compact pre-engineered hot water set heating system, utilizing the direct steam injection EZ Heater ®. All components needed for liquid heating applications are included; simply connect to plant utilities: steam, water, air, and power. Available in 5... [See More]
- Other Features: Skid
- Transfer Media: Water
- Task: Heating
- Heat Source: Steam
from Heat Exchange & Transfer, Inc.
The EM series of heat transfer systems is designed for closed loop temperature control of common heat transfer fluids utilizing existing plant steam as the heat source. The EM is a completely packaged system and is usually designed for a maximum temperature of 350 °F based on 150 lb. steam... [See More]
- Other Features: Alarm (optional feature); ASME (optional feature); Insulated (optional feature); Skid
- Transfer Media: Water; Glycol; HotOil; Steam
- Task: Heating; HeatCool (optional feature)
- Operating Temperature: 350
from Heat Exchange & Transfer, Inc.
The GFO series heat transfer systems are high capacity, natural gas fired thermal fluid heaters with maximum operating temperatures up to 750 °F and heating capacity from 500,000 to 20MM BTU/HR. GFW series systems are gas fired water heaters with maximum operating temperatures up to 250 °F... [See More]
- Other Features: Alarm; ASME (optional feature); Insulated; Skid
- Transfer Media: Water; Glycol; HotOil; Steam
- Task: Heating
- Operating Temperature: 250 to 750
from Heat Exchange & Transfer, Inc.
The GFO series heat transfer systems are high capacity, natural gas fired thermal fluid heaters with maximum operating temperatures up to 750 °F and heating capacity from 500,000 to 20MM BTU/HR. GFW series systems are gas fired water heaters with maximum operating temperatures up to 250 °F... [See More]
- Other Features: Alarm; ASME (optional feature); Insulated; Skid
- Transfer Media: Water
- Task: Heating
- Operating Temperature: 250
from Heat Exchange & Transfer, Inc.
The KM Series of heat transfer systems is designed for closed loop temperature control of common heat transfer fluids. The KMS Series is similar in design, but includes a parallel cooling circuit. These units are completely packaged systems designed for a maximum operating temperature of 550 °F. [See More]
- Other Features: Alarm; ASME (optional feature); Insulated; Skid
- Transfer Media: HotOil
- Task: Heating; HeatCool (optional feature)
- Operating Temperature: 550
from Heat Exchange & Transfer, Inc.
Model WC250-9-121 Seal Cooling System eliminates the need for a separate supply of cooling water to high temperature process pump cooling circuit. The package circulates a cooling fluid (water/glycol mixture) in a closed loop to the pump ’s seal cooling cavity. The WC250-9-121 can be used with... [See More]
- Other Features: Alarm; Skid
- Transfer Media: Water; Glycol
- Task: HeatCool
- Heat Source: Electric
from Heat Exchange & Transfer, Inc.
THE SL series of heat transfer systems are designed for closed loop temperature control of high temperature heat transfer fluids. These completely packaged systems are designed for a maximum operating temperature of 550 °F (SL550), 600 °F (SL600), 650 °F (SL650) or 750 °F (SL750). SL... [See More]
- Other Features: Alarm; ASME (optional feature); Insulated; Skid
- Transfer Media: HotOil
- Task: Heating; HeatCool (optional feature)
- Operating Temperature: 550
from Heat Exchange & Transfer, Inc.
Satellite or secondary pumping heat transfer systems are designed for recirculating sub-loop temperature control to independent users by utilizing heat from a central heat transfer system. The central system can be an existing or a new system from HEAT, Inc. Most centralized heat transfer systems... [See More]
- Other Features: Alarm; Insulated; Skid
- Transfer Media: Water; Glycol; HotOil
- Task: HeatCool
- Operating Temperature: 750
from Heat Exchange & Transfer, Inc.
The WG series of heat transfer systems is designed for closed loop temperature control of water or water/glycol mixtures. The WG250 is a completely packaged system designed for a maximum operating temperature of 250 °F. WG series standard components include an electric heater, centrifugal water... [See More]
- Other Features: Alarm; ASME (optional feature); Insulated; Skid
- Transfer Media: Water; Glycol
- Task: Heating; HeatCool (optional feature)
- Operating Temperature: 250