Glycol Fluid Heat Transfer Systems
from Gaumer Process
Heat transfer systems or also known as thermal transfer systems or Temperature Control Units, are designed to provide indirect heat to processes using a thermal transfer fluid. Thermal Transfer fluids include water, glycol, water-glycol mixtures, and thermal oils. Heat transfer systems provide... [See More]
- Transfer Media: Water; Glycol; HotOil
- Heat Source: Electric
- Task: HeatCool
- Heating Capacity: 0.0 to 5000
from Thawzall, LLC
Improved capability with patented HEATZONE ® fluid distribution technology. Superior THAW, CURE, HEAT for any job. Delivers a blistering 250 MBH of Heat with unparalleled uniformity thru 5 separate 600 ’ (182m) zones. It THAWS more quickly, CURES more evenly, and saves a minimum of 24... [See More]
- Transfer Media: Glycol
- Operating Temperature: 70 to 200
- Task: Heating
- Heat Source: Oil
from Process Heating Company, Inc.
With over 50 years experience in the manufacturing business, PHCo has emerged as the builder of the highest quality Hot Oil Heat Transfer systems in the industry. These units use LO-DENSITY 100% efficient patented Coil-Lock design heating elements which will eliminate any coking or carbonization of... [See More]
- Transfer Media: Water; Glycol; HotOil
- Operating Temperature: 125 to 600
- Task: Heating
- Heat Source: Electric
from Chromalox
Steel Tanks Non-ASME rated 75 psig for CWG, COS and PFC Heat Transfer Systems — includes sight glass, 1" NPT vent and 3/4" NPT or 150 Lb. flanged system connection. [See More]
- Transfer Media: Water; Glycol; HotOil
- Operating Temperature: 50 to 650
- Task: Heating
- Heat Source: Electric
from Heat Exchange & Transfer, Inc.
The EM series of heat transfer systems is designed for closed loop temperature control of common heat transfer fluids utilizing existing plant steam as the heat source. The EM is a completely packaged system and is usually designed for a maximum temperature of 350 °F based on 150 lb. steam... [See More]
- Transfer Media: Water; Glycol; HotOil; Steam
- Operating Temperature: 350
- Task: Heating; HeatCool (optional feature)
- Heat Source: Steam
from Chromalox
Heat Water and Water/Glycol Solutions to 300 °F (150 °C). UL NEMA 12 Electrical Enclosure Complete with Contactors, Temperature Safety Limit, Transformers and Pilot Light(s). External Heat Exchanger (Optional). 50 - 800 kW. 240 V, 480 V and 600 V, 3 -Phase, 60 Hz. Compact Footprint for... [See More]
- Transfer Media: Water; Glycol
- Operating Temperature: ? to 300
- Task: Heating
- Heat Source: Electric
from Heat Exchange & Transfer, Inc.
The GFO series heat transfer systems are high capacity, natural gas fired thermal fluid heaters with maximum operating temperatures up to 750 °F and heating capacity from 500,000 to 20MM BTU/HR. GFW series systems are gas fired water heaters with maximum operating temperatures up to 250 °F... [See More]
- Transfer Media: Water; Glycol; HotOil; Steam
- Operating Temperature: 250 to 750
- Task: Heating
- Heat Source: Gas
from Heat Exchange & Transfer, Inc.
Model WC250-9-121 Seal Cooling System eliminates the need for a separate supply of cooling water to high temperature process pump cooling circuit. The package circulates a cooling fluid (water/glycol mixture) in a closed loop to the pump ’s seal cooling cavity. The WC250-9-121 can be used with... [See More]
- Transfer Media: Water; Glycol
- Heat Source: Electric
- Task: HeatCool
- Cooling Capacity: 30000
from Heat Exchange & Transfer, Inc.
Satellite or secondary pumping heat transfer systems are designed for recirculating sub-loop temperature control to independent users by utilizing heat from a central heat transfer system. The central system can be an existing or a new system from HEAT, Inc. Most centralized heat transfer systems... [See More]
- Transfer Media: Water; Glycol; HotOil
- Operating Temperature: 750
- Task: HeatCool
- Heat Source: Pre-Existing Hot Oil System
from Heat Exchange & Transfer, Inc.
The WG series of heat transfer systems is designed for closed loop temperature control of water or water/glycol mixtures. The WG250 is a completely packaged system designed for a maximum operating temperature of 250 °F. WG series standard components include an electric heater, centrifugal water... [See More]
- Transfer Media: Water; Glycol
- Operating Temperature: 250
- Task: Heating; HeatCool (optional feature)
- Heat Source: Electric