Detector Diode Arrays

6 Results
MPPC (SiPMs) / MPPC arrays -- S13552
from Hamamatsu Photonics Europe

One-dimensional 128 ch array, Pixel pitch: 57.5 × 62.5 μm. The S13552 is a one-dimensional 128-element MPPC array. This is used by the SciFi (scintillating fiber) tracker in LHCb (Large Hadron Collider beauty experiment), one of detectors located at the LHC of CERN (European Organization... [See More]

  • Diode Applications: Detector
  • Package: Glass epoxy
  • CT: 320
PIN Diodes -- 9110948 [BAT62 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon BAT62E6327HTSA1 Diode [See More]

  • Diode Applications: Rectifier; Detector
  • RoHS Compliant: RoHS
  • Diode Type: PIN
  • Package: SOT143; Sot-143
MPPC (SiPMs) / MPPC arrays -- S14160-3050HS
from Hamamatsu Photonics Europe

Low breakdown voltage type MPPC for scintillation detector. The S14160 series achieve higher PDE (photon detection efficiency) and lower operation voltage than other MPPC to adapt for PET and radiation monitor application. They achieve small dead space in a photosensitive area with HWB (hole wire... [See More]

  • Diode Applications: Detector
  • Package: Glass epoxy
  • CT: 900
MPPC (SiPMs) / MPPC arrays -- S14160-4050HS
from Hamamatsu Photonics Europe

Low breakdown voltage type MPPC for scintillation detector. The S14160 series achieve higher PDE (photon detection efficiency) and lower operation voltage than other MPPC to adapt for PET and radiation monitor application. They achieve small dead space in a photosensitive area with HWB (hole wire... [See More]

  • Diode Applications: Detector
  • Package: Glass epoxy
  • CT: 900
MPPC (SiPMs) / MPPC arrays -- S14160-6050HS
from Hamamatsu Photonics Europe

Low breakdown voltage type MPPC for scintillation detector. The S14160 series achieve higher PDE (photon detection efficiency) and lower operation voltage than other MPPC to adapt for PET and radiation monitor application. They achieve small dead space in a photosensitive area with HWB (hole wire... [See More]

  • Diode Applications: Detector
  • Package: Glass epoxy
  • CT: 900
MPPC (SiPMs) / MPPC arrays -- S14161-3050HS-04
from Hamamatsu Photonics Europe

Low breakdown voltage type MPPC for scintillation detector. The S14161 series achieve higher PDE (photon detection efficiency) and lower operation voltage than other MPPC to adapt for PET and radiation monitor application. They achieve small dead space in a photosensitive area with HWB (hole wire... [See More]

  • Diode Applications: Detector
  • Package: Glass epoxy
  • CT: 900