SOT26 Diode Arrays
from Win Source Electronics
Manufacturer: Central Semiconductor Corp. Win Source Part Number: 867018-CMXD2004 TR PBFREE. Features: Diode Array 3 Independent Standard 240 V 200mA Surface Mount SOT-23-6. Speed: Small Signal = < 200mA (Io), Any Speed. Package: SOT-23-6. Package: Reel - TR. Mounting: Surface Mount. Family Name:... [See More]
- Package: SOT26; SOT-26
- Diode Type: Diode Array 3 Independent Standard 240 V 200mA Surface Mount SOT-23-6
from RS Components, Ltd.
TVS,Diode,Array,ESD,Sup,+/-15KV SOT26 [See More]
- Package: SOT26; SOT-26
- RoHS Compliant: RoHS
- Diode Type: Transient Voltage Suppressor Diodes
- Pin Count: 6
from Win Source Electronics
Manufacturer: Central Semiconductor Corp. Win Source Part Number: 867019-CMXSH-3 TR PBFREE. Features: Diode Array 3 Independent Schottky 30 V 100mA Surface Mount SOT-23-6. Speed: Small Signal = < 200mA (Io), Any Speed. Package: SOT-23-6. Package: Reel - TR. Mounting: Surface Mount. Family Name:... [See More]
- Package: SOT26; SOT-26
- Diode Type: Schottky; Diode Array 3 Independent Schottky 30 V 100mA Surface Mount SOT-23-6
from RS Components, Ltd.
4-Ch Low Capacitance TVS Diode Array [See More]
- Package: SOT26; SOT-26
- RoHS Compliant: RoHS
- Diode Type: Transient Voltage Suppressor Diodes
- Pin Count: 6
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 023660-MMBD3004BRM-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 300V. Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA. Reverse Recovery Time (trr): 50ns. Current - Reverse Leakage @... [See More]
- Package: SOT26; SOT-26
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1.25
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 023677-MMBD4448HTM-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 80V. Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA. Reverse Recovery Time (trr): 4ns. Current - Reverse Leakage @... [See More]
- Package: SOT26; SOT-26
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1.25
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 023683-MMBD5004BRM-7. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 350V. Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA. Reverse Recovery Time (trr): 50ns. Current - Reverse Leakage @... [See More]
- Package: SOT26; SOT-26
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1.25
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 064292-SD103ASDM-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA. Reverse Recovery Time (trr): 10ns. Current - Reverse Leakage @ Vr:... [See More]
- Package: SOT26; SOT-26
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky
- VF: 0.6000
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 064297-SDM03MT40-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 370mV @ 1mA. Current - Reverse Leakage @ Vr: 1 μA @ 10V. Operating... [See More]
- Package: SOT26; SOT-26
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky
- VF: 0.3700
from PANJIT SemiConductor
High level of integration and functionality, ESD protection [See More]
- Package: SOT26
- Diode Applications: Protector
- Diode Type: Transient Voltage Suppressor Diodes
- Life Cycle Stage: Maturity