SOT143 Diode Arrays
from Win Source Electronics
Manufacturer: Nexperia USA Inc. Win Source Part Number: 231380-BAS28. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 75V. Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA. Reverse Recovery Time (trr): 4ns. Current - Reverse Leakage @ Vr: 1 μA @... [See More]
- Package: SOT143; SOT-143B
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1.25
from RS Components, Ltd.
200mA 40V Schottky Diode Array SOT143 [See More]
- Package: SOT143; Sot-143
- Diode Applications: Rectifier
- Diode Type: Schottky
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 863437-BAS28-7. Series: Automotive, AEC-Q101. Features: Diode Array 2 Independent Standard 85 V 215mA (DC) Surface Mount TO-253-4, TO-253AA. Speed: Fast Recovery = < 500ns, > 200mA (Io). Package: TO-253-4, TO-253AA. Package: Reel - TR. [See More]
- Package: SOT143; SOT-143
- Diode Type: Diode Array 2 Independent Standard 85 V 215mA (DC) Surface Mount TO-253-4, TO-253AA
from RS Components, Ltd.
Infineon BAT62E6327HTSA1 Diode [See More]
- Package: SOT143; Sot-143
- Diode Applications: Rectifier; Detector
- Diode Type: PIN
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Nexperia USA Inc. Win Source Part Number: 096910-BAS40-07,215. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA. Current - Reverse Leakage @ Vr: 10 μA @ 40V. Operating Temperature -... [See More]
- Package: SOT143; SOT-143B
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky
- VF: 1
from RS Components, Ltd.
Infineon Schottky Diode [See More]
- Package: SOT143; SOT-143
- Diode Applications: Rectifier
- Diode Type: Schottky
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022087-BAS40-07,215. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA. Current - Reverse Leakage @ Vr: 10 μA @ 40V. Operating Temperature -... [See More]
- Package: SOT143; SOT-143B
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky
- VF: 1
from RS Components, Ltd.
Infineon Schottky Diode [See More]
- Package: SOT143; SOT-143
- Diode Applications: Rectifier
- Diode Type: Schottky
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022099-BAS56,215. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 60V. Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA. Reverse Recovery Time (trr): 6ns. Current - Reverse Leakage @ Vr: 100nA @... [See More]
- Package: SOT143; SOT-143B
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1
from RS Components, Ltd.
400mA 250V Dual Switching Diode SOT-143 [See More]
- Package: SOT143; Sot-143
- RoHS Compliant: RoHS
- Diode Applications: Switching
- Pin Count: 4
from Win Source Electronics
Manufacturer: Nexperia USA Inc. Win Source Part Number: 096722-BAS70-07,215. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 70V. Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Current - Reverse Leakage @ Vr: 10 μA @ 70V. Operating Temperature -... [See More]
- Package: SOT143; SOT-143B
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky
- VF: 1
from RS Components, Ltd.
TVS Diode Array WE-TVS 2Ch+VDD 5V SOT143 [See More]
- Package: SOT143; Sot-143
- RoHS Compliant: RoHS
- Diode Type: Transient Voltage Suppressor Diodes
- Pin Count: 4
from Win Source Electronics
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022115-BAS70-07,215. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 70V. Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Current - Reverse Leakage @ Vr: 10 μA @ 70V. Operating Temperature -... [See More]
- Package: SOT143; SOT-143B
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky
- VF: 1
from RS Components, Ltd.
TVS Diode Array WE-TVS 2-Ch+VDD 3.3V [See More]
- Package: SOT143; Sot-143
- RoHS Compliant: RoHS
- Diode Type: Transient Voltage Suppressor Diodes
- Pin Count: 4
from Win Source Electronics
Manufacturer: Nexperia USA Inc. Win Source Part Number: 096571-BAT74,215. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr: 2... [See More]
- Package: SOT143; SOT-143B
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky
- VF: 0.8000
from RS Components, Ltd.
TVS Diode Array 500W Vcc,2xData SOT143 [See More]
- Package: SOT143; Sot-143
- RoHS Compliant: RoHS
- Diode Type: Transient Voltage Suppressor Diodes
- Pin Count: 4
from Win Source Electronics
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022190-BAT74,215. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr: 2... [See More]
- Package: SOT143; SOT-143B
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky
- VF: 0.8000
from RS Components, Ltd.
RailClamp Low-Cap. 5V TVS Diode Array [See More]
- Package: SOT143; Sot-143
- RoHS Compliant: RoHS
- Diode Type: Transient Voltage Suppressor Diodes
- Pin Count: 4
from Win Source Electronics
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022221-BAV23,215. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 200V. Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA. Reverse Recovery Time (trr): 50ns. Current - Reverse Leakage @ Vr: 100nA @... [See More]
- Package: SOT143; SOT-143B
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1
from Bourns, Inc.
The Bourns Technology Center is home to several emerging high-tech companies in Riverside, California. It is dedicated to providing a strong partnership between resident companies and the community. The Bourns Technology Center is located at the entrance to one of the fastest developing industrial... [See More]
- Package: SOT143; DFN-10, NBS-8, MDA-5
- Diode Applications: Voltage Regulation; Protector
- Diode Type: Transient Voltage Suppressor Diodes; Steering Diodes
- VR: 2.8 to 240
from PANJIT SemiConductor
High level of integration and functionality, ESD protection [See More]
- Package: SOT143
- Diode Type: Transient Voltage Suppressor Diodes
- Arrangement: Common Catode
- Diode Applications: Protector