SOT353 Diode Arrays

23 Results
Diodes, Rectifiers - Arrays - BAS21DW5T1G -- 010893-BAS21DW5T1G [BAS21DW5T1G from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 010893-BAS21DW5T1G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 250V. Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA. Reverse Recovery Time (trr): 50ns. Current - Reverse Leakage @ Vr:... [See More]

  • Package: SOT353; SC-88A (SC-70-5 / SOT-353)
  • Life Cycle Stage: Active
  • Diode Type: Standard
  • VF: 1.25
Diode Arrays -- 1727-BAS21PG-QXCT-ND [BAS21PG-QX from Nexperia B.V.]
from DigiKey

DIODE ARRAY GP 250V 225MA SOT353 [See More]

  • Package: SOT353; 5-TSSOP, SC-70-5, SOT-353
  • Tj: 150
Low capacitance unidirectional quadruple ESD protection diode arrays -- PESD3V3L4UG,115
from Nexperia B.V.

Low capacitance unidirectional quadruple ElectroStatic Discharge (ESD) protection diode array in a very small SOT353 (SC-88A) Surface-Mounted Device (SMD) plastic package, designed to protect up to four signal lines from the damage caused by ESD and other transients. Features and benefits. ESD... [See More]

  • Package: SOT353; SOT353 SOT353
  • RoHS Compliant: RoHS
  • Diode Applications: Protector
TVS Diodes -- 1623821 [82402374 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

TVS Diode Array WE-TVS 4-Line UniDir. 5V [See More]

  • Package: SOT353; Sot-353 (sc-70)
  • Diode Type: Transient Voltage Suppressor Diodes
  • Arrangement: Common Anode
  • RoHS Compliant: RoHS
Diodes, Rectifiers - Arrays - MMBD4448HCQW-7-F -- 023672-MMBD4448HCQW-7-F [MMBD4448HCQW-7-F from DIODES Incorporated]
from Win Source Electronics

Manufacturer: Diodes Incorporated. Win Source Part Number: 023672-MMBD4448HCQW-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 80V. Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA. Reverse Recovery Time (trr): 4ns. Current - Reverse Leakage @... [See More]

  • Package: SOT353; SOT-353
  • Life Cycle Stage: Active
  • Diode Type: Standard
  • VF: 1.25
Diode Arrays -- 1727-BAS21PGXCT-ND [BAS21PGX from Nexperia B.V.]
from DigiKey

DIODE ARRAY GP 250V 125MA 5TSSOP [See More]

  • Package: SOT353; 5-TSSOP, SC-70-5, SOT-353
  • Tj: 150
TVS Diodes -- 1629452 [MSQA6V1W5T2G from onsemi]
from RS Components, Ltd.

Quad Array ESD Protection 6.1V SC70-5 [See More]

  • Package: SOT353; Sot-353 (sc-70)
  • Diode Type: Transient Voltage Suppressor Diodes
  • Arrangement: Common Anode
  • Diode Applications: Protector
Diodes, Rectifiers - Arrays - SBAS21DW5T1G -- 893623-SBAS21DW5T1G [SBAS21DW5T1G from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 893623-SBAS21DW5T1G. Features: Diode Array 2 Independent Standard 250 V 200mA (DC) Surface Mount 5-TSSOP, SC-70-5, SOT-353. Speed: Small Signal = < 200mA (Io), Any Speed. Package: 5-TSSOP, SC-70-5, SOT-353. Package: Reel - TR. Mounting:... [See More]

  • Package: SOT353; SC-88A (SC-70-5/SOT-353)
  • Diode Type: Diode Array 2 Independent Standard 250 V 200mA (DC) Surface Mount 5-TSSOP, SC-70-5, SOT-353
Diode Arrays -- 31-BAS21DWA-7CT-ND [BAS21DWA-7 from DIODES Incorporated]
from DigiKey

DIODE ARRAY GP 250V 100MA SOT353 [See More]

  • Package: SOT353; 5-TSSOP, SC-70-5, SOT-353
  • Tj: -55 to 150
TVS Diodes -- 7931973P [SP3003-02JTG from Littelfuse, Inc.]
from RS Components, Ltd.

ESD Suppressor 2-Ch 0.65pF 15KV SC70-5 [See More]

  • Package: SOT353; SOT-353
  • RoHS Compliant: RoHS
  • Diode Type: Transient Voltage Suppressor Diodes
  • Pin Count: 5
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays -- 1325812-BAS21DWAQ-7 [BAS21DWAQ-7 from DIODES Incorporated]
from Win Source Electronics

Manufacturer: Diodes Incorporated. Win Source Part Number: 1325812-BAS21DWAQ-7. Category: Discrete Semiconductor Products >Diodes - Rectifiers - Arrays. Packaging: Reel - TR. Speed: Small Signal = < 200mA (Io), Any Speed. Standard Package: 3,000. Mounting: Surface Mount. Diode Type: Standard. [See More]

  • Package: SOT353; 5-TSSOP, SC-70-5, SOT-353
  • VF: 1.05
  • Diode Type: Standard
  • VR: 250
Diode Arrays -- 353-DA227-TP-ND [DA227-TP from Micro Commercial Components Corp.]
from DigiKey

DIODE ARRAY GP 80V 300MA SOT-353 [See More]

  • Package: SOT353; 5-TSSOP, SC-70-5, SOT-353
  • Tj: 150
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays -- 966411-SBAS21DW5T3G [SBAS21DW5T3G from onsemi]
from Win Source Electronics

Win Source Part Number: 966411-SBAS21DW5T3G. Category: Discrete Semiconductor Products >Diodes - Rectifiers - Arrays. Series: Automotive, AEC-Q101. Speed: Small Signal = < 200mA (Io), Any Speed. Package: Tape & Reel (TR). Standard Package: 10,000. Mounting: SMD (SMT). Diode Type: Standard. [See More]

  • Package: SOT353; 5-TSSOP, SC-70-5, SOT-353
  • VF: 1.25
  • Diode Type: Standard
  • VR: 250
Diode Arrays -- 488-SBAS21DW5T3GCT-ND [SBAS21DW5T3G from onsemi]
from DigiKey

DIODE ARRAY GP 250V 200MA SC88A [See More]

  • Package: SOT353; 5-TSSOP, SC-70-5, SOT-353
  • Tj: -55 to 150
Diode Arrays -- 846-UMN1NFHCT-ND [UMN1NFHTR from ROHM Semiconductor USA, LLC]
from DigiKey

Diode Array 2 Pair Common Cathode Standard 80V 25mA Surface Mount 5-TSSOP, SC-70-5, SOT-353 [See More]

  • Package: SOT353; 5-TSSOP, SC-70-5, SOT-353
  • Tj: 150
  • Arrangement: Common Catode
Diode Arrays -- HN4D01JU(TE85LF)CT-ND [HN4D01JU(TE85L,F) from Toshiba Electronics (UK) Ltd]
from DigiKey

Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount 5-TSSOP, SC-70-5, SOT-353 [See More]

  • Package: SOT353; 5-TSSOP, SC-70-5, SOT-353
  • Tj: 150
  • Arrangement: Common Anode
Diode Arrays -- HN4D02JU(TE85LF)TR-ND [HN4D02JU(TE85L,F) from Toshiba Electronics (UK) Ltd]
from DigiKey

Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount 5-TSSOP, SC-70-5, SOT-353 [See More]

  • Package: SOT353; 5-TSSOP, SC-70-5, SOT-353
  • Tj: 150
  • Arrangement: Common Catode
Zener Diode Arrays -- 568-PZU3.3DB2,115TR-ND [PZU3.3DB2,115 from NXP Semiconductors]
from DigiKey

DIODE ZENER ARRAY 3.3V 5-TSSOP [See More]

  • Package: SOT353; 5-TSSOP, SC-70-5, SOT-353
  • Tj: -55 to 150
Standard Capacitance TVS & Diode Array -- PJSDA6V1W5
from PANJIT SemiConductor

High level of integration and functionality, ESD protection [See More]

  • Package: SOT353
  • Diode Applications: Protector
  • Diode Type: Transient Voltage Suppressor Diodes
  • Life Cycle Stage: Maturity
Diode Arrays -- BAS21DW5T1G [BAS21DW5T1G from onsemi]
from ODG (Origin Data Global)

DIODE ARRAY GP 250V 200MA SOT353 [See More]

  • Package: SOT353; 5-TSSOP, SC-70-5, SOT-353
  • VR: 250
  • VF: 1.25
  • IR: 1.00E-4
Zener arrays for terminal protection devices (corresponds to AEC-Q101) -- UMZ6.8ENFH
from ROHM Semiconductor USA, LLC

ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type. [See More]

  • Package: SOT353; SOT-353
  • Tj: -55 to 150
  • Diode Type: Zener
  • RoHS Compliant: RoHS
DIODE ARRAY GP 80V 25MA UMD5 -- 687-UMP1NTR [UMP1NTR from ROHM Co., Ltd.]
from Utmel Electronic Limited

DIODE ARRAY GP 80V 25MA UMD5 [See More]

  • Package: SOT353; 5-TSSOP, SC-70-5, SOT-353
  • Life Cycle Stage: Active
  • Diode Type: Standard
  • VF: 0.9000
Diode Arrays -- UMN1NTR [UMN1NTR from ROHM Co., Ltd.]
from ODG (Origin Data Global)

DIODE ARRAY GP 80V 25MA UMD5 [See More]

  • Package: SOT353; 5-TSSOP, SC-70-5, SOT-353
  • VF: 0.9000
  • Arrangement: Common Catode
  • VR: 80