TO-3 Diode Arrays
from Win Source Electronics
Manufacturer: WeEn Semiconductors. Win Source Part Number: 913838-BYV415K-600PQ. Features: Diode Array 1 Pair Common Cathode Standard 600 V 15A Through Hole TO-3P-3, SC-65-3. Speed: Fast Recovery = < 500ns, > 200mA (Io). Package: TO-3P-3, SC-65-3. Package: Tube. Mounting: Through Hole. Family... [See More]
- Package: TO-3; TO-3P
- Diode Type: Diode Array 1 Pair Common Cathode Standard 600 V 15A Through Hole TO-3P-3, SC-65-3
from DigiKey
DIODE ARRAY GP 50V 15A TO247AD [See More]
- Package: TO-3; TO-3P-3, SC-65-3
- Tj: -55 to 150
- Arrangement: Common Catode
from Win Source Electronics
Manufacturer: WeEn Semiconductors. Win Source Part Number: 865114-BYV430J-600PQ. Features: Diode Array 1 Pair Common Cathode Standard 600 V 30A Through Hole TO-3P-3, SC-65-3. Speed: Fast Recovery = < 500ns, > 200mA (Io). Package: TO-3P-3, SC-65-3. Package: Tube. Mounting: Through Hole. Family... [See More]
- Package: TO-3; TO-3P
- Diode Type: Diode Array 1 Pair Common Cathode Standard 600 V 30A Through Hole TO-3P-3, SC-65-3
from DigiKey
Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-3PF [See More]
- Package: TO-3; TO-3PF
- Tj: -55 to 175
- Arrangement: Common Catode
from Win Source Electronics
Manufacturer: Sanken. Win Source Part Number: 050750-D4206S. Packaging: Bulk. Mounting: Through Hole. Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 600V. Voltage - Forward (Vf) (Max) @ If: 1.7V @ 10A. Reverse Recovery Time (trr): 50ns. Current - Reverse Leakage @ Vr: 100 μA @ 600V. [See More]
- Package: TO-3; TO-3PF
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1.7
from DigiKey
Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole TO-3PF [See More]
- Package: TO-3; TO-3PF
- Tj: -55 to 175
- Arrangement: Common Catode
from Win Source Electronics
Manufacturer: IXYS. Win Source Part Number: 1033407-DHG20C600QB. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 600V. Voltage - Forward (Vf) (Max) @ If: 2.35V @ 10A. Reverse Recovery Time (trr): 35ns. Current - Reverse Leakage @ Vr: 15 μA @... [See More]
- Package: TO-3; TO-3P
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 2.35
from DigiKey
DIODE ARRAY SIC 650V 20A TO-3PF [See More]
- Package: TO-3; TO-3P-3 Full Pack
- Tj: -55 to 175
- Arrangement: Common Catode
from Win Source Electronics
Manufacturer: IXYS. Win Source Part Number: 1033966-DPG120C300QB. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 300V. Voltage - Forward (Vf) (Max) @ If: 1.4V @ 60A. Reverse Recovery Time (trr): 35ns. Current - Reverse Leakage @ Vr: 1 μA @... [See More]
- Package: TO-3; TO-3P
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1.4
from DigiKey
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-3P-3 Full Pack [See More]
- Package: TO-3; TO-3P-3 Full Pack
- Tj: -55 to 175
- Arrangement: Common Catode
from Win Source Electronics
Manufacturer: IXYS. Win Source Part Number: 1033976-DPG60C200QB. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 200V. Voltage - Forward (Vf) (Max) @ If: 1.34V @ 30A. Reverse Recovery Time (trr): 35ns. Current - Reverse Leakage @ Vr: 1 μA @... [See More]
- Package: TO-3; TO-3P
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1.34
from DigiKey
DIODE ARRAY GP 400V 15A TO204AA [See More]
- Package: TO-3; TO-204AA, TO-3
- Tj: -65 to 150
- Arrangement: Common Anode
from Win Source Electronics
Manufacturer: IXYS. Win Source Part Number: 1033979-DPG60C300QB. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 300V. Voltage - Forward (Vf) (Max) @ If: 1.34V @ 30A. Reverse Recovery Time (trr): 35ns. Current - Reverse Leakage @ Vr: 1 μA @... [See More]
- Package: TO-3; TO-3P
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1.34
from DigiKey
Diode Array 1 Pair Common Cathode Standard 600V Through Hole TO-3P-3, SC-65-3 [See More]
- Package: TO-3; TO-3P-3, SC-65-3
- Tj: -55 to 150
- Arrangement: Common Catode
from Win Source Electronics
Manufacturer: IXYS. Win Source Part Number: 1033980-DPG60C400QB. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 400V. Voltage - Forward (Vf) (Max) @ If: 1.41V @ 30A. Reverse Recovery Time (trr): 45ns. Current - Reverse Leakage @ Vr: 1 μA @... [See More]
- Package: TO-3; TO-3P
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1.41
from DigiKey
Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-3P-3, SC-65-3 [See More]
- Package: TO-3; TO-3P-3, SC-65-3
- Tj: -65 to 175
- Arrangement: Common Catode
from Win Source Electronics
Manufacturer: IXYS. Win Source Part Number: 1035129-DSA120C150QB. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 150V. Voltage - Forward (Vf) (Max) @ If: 930mV @ 60A. Current - Reverse Leakage @ Vr: 1.8mA @ 150V. Operating Temperature - Junction:... [See More]
- Package: TO-3; TO-3P
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky
- VF: 0.9300
from DigiKey
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 16A Through Hole TO-3P-3, SC-65-3 [See More]
- Package: TO-3; TO-3P-3, SC-65-3
- Tj: 175
- Arrangement: Common Catode
from Win Source Electronics
Manufacturer: IXYS. Win Source Part Number: 1035134-DSA30C100QB. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 100V. Voltage - Forward (Vf) (Max) @ If: 910mV @ 15A. Current - Reverse Leakage @ Vr: 300 μA @ 100V. Operating Temperature -... [See More]
- Package: TO-3; TO-3P
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky
- VF: 0.9100
from DigiKey
Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-3PF [See More]
- Package: TO-3; TO-3PF
- Tj: -65 to 175
- Arrangement: Common Catode
from Win Source Electronics
Manufacturer: IXYS. Win Source Part Number: 050927-DSA50C100QB. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 100V. Voltage - Forward (Vf) (Max) @ If: 900mV @ 25A. Current - Reverse Leakage @ Vr: 450 μA @ 100V. Operating Temperature -... [See More]
- Package: TO-3; TO-3P
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky
- VF: 0.9000
from DigiKey
Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-3PF [See More]
- Package: TO-3; TO-3PF
- Tj: -65 to 175
- Arrangement: Common Catode
from Win Source Electronics
Manufacturer: IXYS. Win Source Part Number: 917595-DSEC59-03AQ. Series: HiPerFRED ™. Features: Diode Array 1 Pair Common Cathode Standard 300 V 30A Through Hole TO-3P-3, SC-65-3. Speed: Fast Recovery = < 500ns, > 200mA (Io). Package: TO-3P-3, SC-65-3. Package: Tube. Mounting: Through... [See More]
- Package: TO-3; TO-3P
- Diode Type: Diode Array 1 Pair Common Cathode Standard 300 V 30A Through Hole TO-3P-3, SC-65-3
from DigiKey
Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole TO-3P-3, SC-65-3 [See More]
- Package: TO-3; TO-3P-3, SC-65-3
- Tj: 175
- Arrangement: Common Catode
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 066675-F05U120DN. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV). Voltage - Forward (Vf) (Max) @ If: 3.5V @ 5A. Reverse Recovery Time (trr): 100ns. Current - Reverse... [See More]
- Package: TO-3; TO-3PF
- Life Cycle Stage: Obsolete(EOL)
- Diode Type: Standard
- VF: 3.5
from DigiKey
Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-3P-3, SC-65-3 [See More]
- Package: TO-3; TO-3P-3, SC-65-3
- Tj: 150
- Arrangement: Common Catode
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 204143-FEP30BP. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 100V. Voltage - Forward (Vf) (Max) @ If: 950mV @ 15A. Reverse Recovery Time (trr): 35ns. Current - Reverse Leakage @ Vr: 10 μA @... [See More]
- Package: TO-3; TO-3P
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 0.9500
from DigiKey
Diode Array 1 Pair Common Cathode Standard 300V 60A Through Hole TO-3P-3, SC-65-3 [See More]
- Package: TO-3; TO-3P-3, SC-65-3
- Tj: -55 to 175
- Arrangement: Common Catode
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 089720-FEP30DP-E3/45. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 200V. Voltage - Forward (Vf) (Max) @ If: 950mV @ 15A. Reverse Recovery Time (trr): 35ns. Current - Reverse Leakage @ Vr: 10 μA... [See More]
- Package: TO-3; TO-3P
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 0.9500
from DigiKey
Diode Array 1 Pair Common Cathode Standard 1200V 5A Through Hole TO-3P-3, SC-65-3 [See More]
- Package: TO-3; TO-3P-3, SC-65-3
- Tj: -65 to 150
- Arrangement: Common Catode
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 204144-FEP30FP-E3/45. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 300V. Voltage - Forward (Vf) (Max) @ If: 1.3V @ 15A. Reverse Recovery Time (trr): 50ns. Current - Reverse Leakage @ Vr: 10 μA... [See More]
- Package: TO-3; TO-3P
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1.3
from DigiKey
Diode Array 1 Pair Common Cathode Standard 1200V 15A Through Hole TO-3P-3, SC-65-3 [See More]
- Package: TO-3; TO-3P-3, SC-65-3
- Tj: -65 to 150
- Arrangement: Common Catode
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 067141-FEP30GP-E3/45. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 400V. Voltage - Forward (Vf) (Max) @ If: 1.3V @ 15A. Reverse Recovery Time (trr): 50ns. Current - Reverse Leakage @ Vr: 10 μA... [See More]
- Package: TO-3; TO-3P
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1.3
from DigiKey
Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole TO-3P-3, SC-65-3 [See More]
- Package: TO-3; TO-3P-3, SC-65-3
- Tj: -65 to 150
- Arrangement: Common Catode
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 067142-FEP30HP. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 500V. Voltage - Forward (Vf) (Max) @ If: 1.5V @ 15A. Reverse Recovery Time (trr): 50ns. Current - Reverse Leakage @ Vr: 10 μA @... [See More]
- Package: TO-3; TO-3P
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1.5
from DigiKey
Diode Array 1 Pair Common Cathode Standard 300V 30A Through Hole TO-3P-3, SC-65-3 [See More]
- Package: TO-3; TO-3P-3, SC-65-3
- Tj: -65 to 150
- Arrangement: Common Catode
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 067143-FEP30JP. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 600V. Voltage - Forward (Vf) (Max) @ If: 1.5V @ 15A. Reverse Recovery Time (trr): 50ns. Current - Reverse Leakage @ Vr: 10 μA @... [See More]
- Package: TO-3; TO-3P
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1.5
from DigiKey
Diode Array 1 Pair Common Cathode Standard 1200V 5A Through Hole TO-3P-3 Full Pack [See More]
- Package: TO-3; TO-3P-3 Full Pack
- Tj: -65 to 150
- Arrangement: Common Catode
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 067144-FEP30JP-E3/45. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 600V. Voltage - Forward (Vf) (Max) @ If: 1.5V @ 15A. Reverse Recovery Time (trr): 50ns. Current - Reverse Leakage @ Vr: 10 μA... [See More]
- Package: TO-3; TO-3P
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1.5
from DigiKey
Diode Array 1 Pair Common Cathode Standard 400V 20A Through Hole TO-3P-3 Full Pack [See More]
- Package: TO-3; TO-3P-3 Full Pack
- Tj: -40 to 150
- Arrangement: Common Catode
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 1038561-FFA15U20DNTU. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 200V. Voltage - Forward (Vf) (Max) @ If: 1.2V @ 15A. Reverse Recovery Time (trr): 40ns. Current - Reverse... [See More]
- Package: TO-3; TO-3P
- Life Cycle Stage: Obsolete(EOL)
- Diode Type: Standard
- VF: 1.2
from DigiKey
Diode Array 1 Pair Common Cathode Schottky 40V 30A Through Hole TO-3P-3, SC-65-3 [See More]
- Package: TO-3; TO-3P-3, SC-65-3
- Tj: -65 to 150
- Arrangement: Common Catode
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 204154-FFA15U40DNTU. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 400V. Voltage - Forward (Vf) (Max) @ If: 1.4V @ 15A. Reverse Recovery Time (trr): 50ns. Current - Reverse... [See More]
- Package: TO-3; TO-3P
- Life Cycle Stage: Obsolete(EOL)
- Diode Type: Standard
- VF: 1.4
from DigiKey
Diode Array 1 Pair Common Cathode Schottky 600V 10A (DC) Through Hole TO-220-3 Full Pack [See More]
- Package: TO-3; TO-3P-3, SC-65-3
- Tj: -55 to 150
- Arrangement: Common Catode
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 1038564-FFA20U60DNTU. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 600V. Voltage - Forward (Vf) (Max) @ If: 2.2V @ 20A. Reverse Recovery Time (trr): 90ns. Current - Reverse... [See More]
- Package: TO-3; TO-3P
- Life Cycle Stage: Obsolete(EOL)
- Diode Type: Standard
- VF: 2.2
from DigiKey
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-3P-3 Full Pack [See More]
- Package: TO-3; TO-3P-3 Full Pack
- Tj: -40 to 150
- Arrangement: Common Catode
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 204155-FFA30U60DN. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 600V. Voltage - Forward (Vf) (Max) @ If: 2.3V @ 30A. Reverse Recovery Time (trr): 90ns. Current - Reverse Leakage... [See More]
- Package: TO-3; TO-3PN
- Life Cycle Stage: Obsolete(EOL)
- Diode Type: Standard
- VF: 2.3
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 1038568-FFA60UP20DNTU. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 200V. Voltage - Forward (Vf) (Max) @ If: 1.15V @ 30A. Reverse Recovery Time (trr): 40ns. Current - Reverse... [See More]
- Package: TO-3; TO-3P
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1.15
from ODG (Origin Data Global)
DIODE ARRAY GP 600V 30A TO3P [See More]
- Package: TO-3; TO-3P-3, SC-65-3
- VF: 2
- Arrangement: Common Catode
- VR: 600
from Utmel Electronic Limited
DIODE ARRAY GP 600V 15A TO3P [See More]
- Package: TO-3; TO-3P-3, SC-65-3
- Diode Applications: EFFICIENCY
- Diode Type: Standard
- Life Cycle Stage: Active
from ODG (Origin Data Global)
DIODE ARRAY GP 200V 30A TO3P [See More]
- Package: TO-3; TO-3P-3, SC-65-3
- VF: 0.9500
- Arrangement: Common Catode
- VR: 200
from Utmel Electronic Limited
DIODE ARRAY GP 600V 30A TO247AD [See More]
- Package: TO-3; TO-3P-3 Full Pack
- Diode Applications: GENERAL PURPOSE
- Diode Type: Standard
- Life Cycle Stage: Active
from ODG (Origin Data Global)
DIODE ARRAY GP 600V 30A TO3PN [See More]
- Package: TO-3; TO-3P-3, SC-65-3
- VF: 2.2
- Arrangement: Common Catode
- VR: 600
from Utmel Electronic Limited
DIODE ARRAY SCHOTTKY 100V TO3P [See More]
- Package: TO-3; TO-3P-3, SC-65-3
- Diode Applications: GENERAL PURPOSE
- Diode Type: Schottky; Schottky
- Life Cycle Stage: Active
from ODG (Origin Data Global)
DIODE ARRAY GP 600V 15A TO3PF [See More]
- Package: TO-3; TO-3PF
- VF: 1.95
- Arrangement: Common Catode
- VR: 600
from Utmel Electronic Limited
DIODE ARRAY SCHOTTKY 30V TO3P [See More]
- Package: TO-3; TO-3P-3, SC-65-3
- Diode Applications: EFFICIENCY
- Diode Type: Schottky; Schottky
- Life Cycle Stage: Obsolete
from ODG (Origin Data Global)
DIODE ARRAY SCHOTTKY 100V TO3PW [See More]
- Package: TO-3; TO-3P-3 Full Pack
- Diode Type: Schottky
- Arrangement: Common Catode
- VF: 0.8500