SOT523 Diode Arrays
from DigiKey
Diode Array 1 Pair Common Anode Schottky 30V 100mA Surface Mount SOT-523 [See More]
- Package: SOT523; SOT-523
- Tj: 125
- Arrangement: Common Anode
from RS Components, Ltd.
Diode Schottky 0.2A 40V SOT523 [See More]
- Package: SOT523; Sot-523 (sc-89)
- Diode Applications: Rectifier; Switching
- Diode Type: Schottky
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 1035709-DZL6V8AXV3-7. Packaging: Reel - TR. Mounting: SMD (SMT). Configuration: 1 Pair Common Anode. Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA. Current - Reverse Leakage @ Vr: 1 μA @ 4.5V. Voltage - Zener (Nom) (Vz): 6.8V. [See More]
- Package: SOT523; SOT-523
- Life Cycle Stage: Obsolete(EOL)
- Diode Type: Zener; 1 Pair Common Anode
- VF: 0.9000
from DigiKey
DIODE ARR SCHOTT 70V 70MA SOT523 [See More]
- Package: SOT523; SOT-523
- Tj: -55 to 125
from RS Components, Ltd.
200mA 30V Schottky Barrier Diode SOT-523 [See More]
- Package: SOT523; Sot-523 (sc-89)
- Diode Applications: Rectifier; Switching
- Diode Type: Schottky
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 079455-BAS40-04T-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr:... [See More]
- Package: SOT523; SOT-523
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky
- VF: 1
from DigiKey
DIODE ARR SCHOT 40V 200MA SOT523 [See More]
- Package: SOT523; SOT-523
- Tj: -65 to 125
from RS Components, Ltd.
RailClamp Low-Capacitance TVS Array [See More]
- Package: SOT523; Sot-523 (sc-89)
- RoHS Compliant: RoHS
- Diode Type: Transient Voltage Suppressor Diodes
- Pin Count: 6
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 079456-BAS40-05T-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr:... [See More]
- Package: SOT523; SOT-523
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky
- VF: 1
from DigiKey
Diode Array 1 Pair Common Cathode Schottky 30V 200mA Surface Mount SOT-523 [See More]
- Package: SOT523; SOT-523
- Tj: -55 to 125
- Arrangement: Common Catode
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 010905-BAS40-06T-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr:... [See More]
- Package: SOT523; SOT-523
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky
- VF: 1
from DigiKey
DIODE ARR SCHOTT 70V 70MA SOT523 [See More]
- Package: SOT523; SOT-523
- Tj: -55 to 125
- Arrangement: Common Catode
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 72410-BAS70-04T-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 70V. Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr: 100nA... [See More]
- Package: SOT523; SOT-523
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky
- VF: 1
from DigiKey
DIODE ARR SCHOT 30V 200MA SOT523 [See More]
- Package: SOT523; SOT-523
- Tj: -65 to 150
- Arrangement: Common Anode
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 079466-BAS70-05T-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 70V. Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr:... [See More]
- Package: SOT523; SOT-523
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky
- VF: 1
from DigiKey
DIODE ARRAY GP 85V 75MA SOT-523 [See More]
- Package: SOT523; SOT-523
- Tj: -55 to 150
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 010931-BAS70-06T-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 70V. Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr:... [See More]
- Package: SOT523; SOT-523
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky
- VF: 1
from DigiKey
DIODE ARRAY GP 80V 250MA SOT-523 [See More]
- Package: SOT523; SOT-523
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 010971-BAT54AT-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr: 2... [See More]
- Package: SOT523; SOT-523
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky
- VF: 1
from DigiKey
DIODE ARR SCHOTT 70V 35MA SOT523 [See More]
- Package: SOT523; SOT-523
- Tj: -55 to 125
- Arrangement: Common Catode
from Win Source Electronics
Manufacturer: Micro Commercial Co. Win Source Part Number: 049217-BAT54AT-TP. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr: 2... [See More]
- Package: SOT523; SOT-523
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky
- VF: 1
from DigiKey
75V 1 PAIR IN SERIES 1.25V@150MA [See More]
- Package: SOT523; SOT-523
- Tj: 150
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 010984-BAT54CT-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr: 2... [See More]
- Package: SOT523; SOT-523
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky
- VF: 1
from DigiKey
80V 1.2V@100MA 4NS 100MA 150MW S [See More]
- Package: SOT523; SOT-523
- Tj: 150
- Arrangement: Common Catode
from Win Source Electronics
Manufacturer: Micro Commercial Co. Win Source Part Number: 1022171-BAT54CT-TP. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr: 2... [See More]
- Package: SOT523; SOT-523
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky
- VF: 1
from DigiKey
Diode Array 1 Pair Common Cathode Schottky 40V 30mA Surface Mount SOT-523 [See More]
- Package: SOT523; SOT-523
- Tj: 125
- Arrangement: Common Catode
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 011002-BAT54ST-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr: 2... [See More]
- Package: SOT523; SOT-523
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky
- VF: 1
from DigiKey
Diode Array 1 Pair Series Connection Schottky 30V 100mA Surface Mount SOT-523 [See More]
- Package: SOT523; SOT-523
- Tj: 125
from Win Source Electronics
Manufacturer: Micro Commercial Co. Win Source Part Number: 011004-BAT54ST-TP. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr: 2... [See More]
- Package: SOT523; SOT-523
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky
- VF: 1
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 011027-BAV170T-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 85V. Voltage - Forward (Vf) (Max) @ If: 1.1V @ 50mA. Reverse Recovery Time (trr): 3 μs. Current - Reverse Leakage @... [See More]
- Package: SOT523; SOT-523
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1.1
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 011030-BAV199T-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 85V. Voltage - Forward (Vf) (Max) @ If: 1.1V @ 50mA. Reverse Recovery Time (trr): 3 μs. Current - Reverse Leakage @... [See More]
- Package: SOT523; SOT-523
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1.1
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 011047-BAV70T-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 85V. Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA. Reverse Recovery Time (trr): 4ns. Current - Reverse Leakage @ Vr: 2... [See More]
- Package: SOT523; SOT-523
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 011056-BAV99T-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 85V. Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA. Reverse Recovery Time (trr): 4ns. Current - Reverse Leakage @ Vr: 2... [See More]
- Package: SOT523; SOT-523
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1
from Win Source Electronics
Manufacturer: Panjit. Win Source Part Number: 912888-BAV99TB_R1_00001. Features: Diode Array 1 Pair Series Connection Standard 100 V 150mA Surface Mount SOT-523. Speed: Small Signal = < 200mA (Io), Any Speed. Package: SOT-523. Package: Reel - TR. Mounting: Surface Mount. Categories: Discrete... [See More]
- Package: SOT523; SOT-523
- Diode Type: Diode Array 1 Pair Series Connection Standard 100 V 150mA Surface Mount SOT-523
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 011064-BAW156T-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 85V. Voltage - Forward (Vf) (Max) @ If: 1.1V @ 50mA. Reverse Recovery Time (trr): 3 μs. Current - Reverse Leakage @... [See More]
- Package: SOT523; SOT-523
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1.1
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 011069-BAW56T-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 85V. Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA. Reverse Recovery Time (trr): 4ns. Current - Reverse Leakage @ Vr: 2... [See More]
- Package: SOT523; SOT-523
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1
from Win Source Electronics
Manufacturer: Comchip Technology. Win Source Part Number: 202514-CDSH3-222N-G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 80V. Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA. Reverse Recovery Time (trr): 4ns. Current - Reverse Leakage @ Vr:... [See More]
- Package: SOT523; SOT-523
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1.2
from Win Source Electronics
Manufacturer: Central Semiconductor Corp. Win Source Part Number: 1029748-CMUSH2-4A TR. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 750mV @ 100mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage... [See More]
- Package: SOT523; SOT-523
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky
- VF: 0.7500
from Win Source Electronics
Manufacturer: Central Semiconductor Corp. Win Source Part Number: 1029747-CMUSH2-4S TR. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 750mV @ 100mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage... [See More]
- Package: SOT523; SOT-523
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky
- VF: 0.7500
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 023675-MMBD4448HTA-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 80V. Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA. Reverse Recovery Time (trr): 4ns. Current - Reverse Leakage @... [See More]
- Package: SOT523; SOT-523
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1.25
from Win Source Electronics
Manufacturer: Micro Commercial Co. Win Source Part Number: 1078239-MMBD4448HTA-TP. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 80V. Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA. Reverse Recovery Time (trr): 4ns. Current - Reverse Leakage @... [See More]
- Package: SOT523; SOT-523
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1.25
from ODG (Origin Data Global)
DIODE ARRAY SCHOTTKY 40V SOT523 [See More]
- Package: SOT523; SOT-523
- VF: 1
- Diode Type: Schottky
- VR: 40
from Utmel Electronic Limited
DIODE ARRAY GP 85V 125MA SOT523 [See More]
- Package: SOT523; SOT-523
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1.1
from ODG (Origin Data Global)
DIODE ARRAY SCHOTTKY 30V SOT523 [See More]
- Package: SOT523; SOT-523
- Diode Type: Schottky
- Arrangement: Common Anode
- VF: 1
from ODG (Origin Data Global)
DIODE ARRAY GP 85V 75MA SOT523 [See More]
- Package: SOT523; SOT-523
- VR: 85
- VF: 1
- IR: 0.0020