RoHS Compliant Diode Arrays
from RS Components, Ltd.
DBI 6-08 P [See More]
- Diode Applications: Rectifier
- RoHS Compliant: RoHS
- Tj: 150
- Package: Dbi p
from Rochester Electronics
Diode Array 2N-Channel, 30V, 8A [See More]
- Life Cycle Stage: Obsolete
- Package: SOIC8
- RoHS Compliant: RoHS
from DigiKey
DIODE ARRAY GP 200V 20A TO-220S [See More]
- Arrangement: Common Catode
- RoHS Compliant: RoHS
- Tj: -40 to 150
- Package: TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
from Win Source Electronics
Manufacturer: Yageo. Win Source Part Number: 1334985-SJD12A33L01. Category: Circuit Protection >TVS - Diodes. Packaging: Reel - TR. Type: Zener. Applications: General Purpose. Standard Package: 3,000. Mounting: Surface Mount. Unidirectional Channels: 1. Voltage - Reverse Standoff (Typ): 33V. [See More]
- Diode Type: Transient Voltage Suppressor Diodes
- VBR: 36.7
- VR: 33
- Tj: -55 to 150
from Nexperia B.V.
Unidirectional double ElectroStatic Discharge (ESD) protection diode in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package, designed to protect up to two signal lines from the damage caused by ESD and other transients. Features and benefits. Unidirectional ESD protection of two... [See More]
- Diode Applications: Protector
- IR: 0.0500
- VR: 42
- VBR: 47.9
from RS Components, Ltd.
DBI 6-18 P [See More]
- Diode Applications: Rectifier
- RoHS Compliant: RoHS
- Tj: 150
- Package: Dbi p
from Rochester Electronics
ESD Clamp Array For High Speed Data Line Protection [See More]
- Life Cycle Stage: Obsolete
- Package: WDFN16 6x4, 0.75P
- RoHS Compliant: RoHS
from DigiKey
DIODE ARRAY GP 200V 10A TO-252 [See More]
- Arrangement: Common Catode
- RoHS Compliant: RoHS
- Tj: -40 to 150
- Package: DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63
from Nexperia B.V.
Low capacitance unidirectional quadruple ElectroStatic Discharge (ESD) protection diode array in a leadless ultra small SOT886 Surface-Mounted Device (SMD) plastic package, designed to protect up to four signal lines from the damage caused by ESD and other transients. Features and benefits. ESD... [See More]
- Diode Applications: Protector
- Package: SOT886 SOT886
- RoHS Compliant: RoHS
from RS Components, Ltd.
200mA 40V Schottky Diode Array SOT143 [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
- Diode Applications: Rectifier
- Package: SOT143; Sot-143
from Rochester Electronics
DIODE ARRAY GP 80V 100MA 3MCP [See More]
- Life Cycle Stage: Obsolete
- Package: SOT323; SC-70 (SOT-323)
- RoHS Compliant: RoHS
from DigiKey
Diode Array 2 Independent Standard 600V 150A Chassis Mount SOT-227-4, miniBLOC [See More]
- Tj: -55 to 175
- Package: SOT-227-4, miniBLOC
- RoHS Compliant: RoHS
from Nexperia B.V.
Low capacitance unidirectional quadruple ElectroStatic Discharge (ESD) protection diode array in a very small SOT353 (SC-88A) Surface-Mounted Device (SMD) plastic package, designed to protect up to four signal lines from the damage caused by ESD and other transients. Features and benefits. ESD... [See More]
- Diode Applications: Protector
- Package: SOT353; SOT353 SOT353
- RoHS Compliant: RoHS
from RS Components, Ltd.
Silicon PIN Diode 150V SOT323 [See More]
- Diode Type: PIN
- Package: Sot-323 (sc-70)
- RoHS Compliant: RoHS
- Pin Count: 3
from Rochester Electronics
ESD Protection, USB3.0 ESD Protection Array [See More]
- Life Cycle Stage: Active
- Package: UDFN-10
- RoHS Compliant: RoHS
from DigiKey
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3 [See More]
- Arrangement: Common Catode
- RoHS Compliant: RoHS
- Tj: 175
- Package: TO-220; TO-220-3
from Nexperia B.V.
Low capacitance unidirectional quadruple ElectroStatic Discharge (ESD) protection diode array in an ultra small flat lead SOT665 Surface-Mounted Device (SMD) plastic package, designed to protect up to four signal lines from the damage caused by ESD and other transients. Features and benefits. ESD... [See More]
- Diode Applications: Protector
- Package: SOT665 SOT665
- RoHS Compliant: RoHS
from RS Components, Ltd.
PHOTO PIN DIODE TOP VIEW CLEAR-e3 [See More]
- Diode Type: PIN
- RoHS Compliant: RoHS
- Tj: -40 to 100
from Rochester Electronics
DIODE ARRAY GP 80V 100MA 6TCP [See More]
- Life Cycle Stage: Obsolete
- Package: CPH6
- RoHS Compliant: RoHS
from DigiKey
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3 Full Pack, Isolated Tab [See More]
- Arrangement: Common Catode
- RoHS Compliant: RoHS
- Tj: 175
- Package: TO-220; TO-220-3 Full Pack, Isolated Tab
from RS Components, Ltd.
Infineon BAR6404E6327HTSA1 [See More]
- Diode Type: PIN
- Package: SOT23; Sot-23
- RoHS Compliant: RoHS
- Pin Count: 3
from Rochester Electronics
DIODE ARRAY SCHOTTKY 100V TO220 [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
- Package: TO-220; TO-220-3
from DigiKey
Diode Array 1 Pair Common Cathode Schottky 100V 100A Chassis Mount TO-249AB [See More]
- Arrangement: Common Catode
- Package: TO-249AB
- RoHS Compliant: RoHS
from RS Components, Ltd.
PIN DIODE SOT323 [See More]
- Arrangement: Common Catode
- RoHS Compliant: RoHS
- Diode Type: PIN
- Package: SOT323; SOT-323
from Rochester Electronics
DIODE ARRAY GP 200V 8A TO220FP [See More]
- Life Cycle Stage: Obsolete
- Package: TO-220; TO-220-3FP
- RoHS Compliant: RoHS
from DigiKey
Diode Array 2 Independent Silicon Carbide Schottky 1200V 185A (DC) Chassis Mount SOT-227-4, miniBLOC [See More]
- Tj: -55 to 175
- Package: SOT-227-4, miniBLOC
- RoHS Compliant: RoHS
from RS Components, Ltd.
Infineon RF Diode BAR 63-05 E6327 [See More]
- Arrangement: Common Catode
- RoHS Compliant: RoHS
- Diode Type: PIN; RF Diodes
- Package: SOT23; SOT-23
from Rochester Electronics
Surge protector Array [See More]
- Life Cycle Stage: Active
- Package: SOT-563, 6 LEAD
- RoHS Compliant: RoHS
from DigiKey
Diode Array 2 Independent Silicon Carbide Schottky 650V 209A (DC) Chassis Mount SOT-227-4, miniBLOC [See More]
- Tj: -55 to 175
- Package: SOT-227-4, miniBLOC
- RoHS Compliant: RoHS
from RS Components, Ltd.
Infineon RF Diode BAT 68-04 E6327 [See More]
- Diode Type: PIN; RF Diodes
- Pin Count: 3
- RoHS Compliant: RoHS
from Rochester Electronics
PESD3V3S - Fivefold ESD protection diode arrays (Special MArking) [See More]
- Life Cycle Stage: Active
- RoHS Compliant: RoHS
from DigiKey
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 50A (DC) Through Hole TO-247-3 [See More]
- Arrangement: Common Catode
- RoHS Compliant: RoHS
- Tj: -55 to 175
- Package: TO-247; TO-247-3
from RS Components, Ltd.
Infineon RF Diode BB 814 E6327 GR1 [See More]
- Arrangement: Common Catode
- Tj: -55
- Diode Type: PIN; RF Diodes
- RoHS Compliant: RoHS
from Rochester Electronics
PESD4V0X2UM - Extremely low capacitance unidirectional ESD protection diode array [See More]
- Life Cycle Stage: Active
- Package: SOT883
- RoHS Compliant: RoHS
from DigiKey
Diode Array 2 Independent Silicon Carbide Schottky 650V 42A (DC) Chassis Mount SOT-227-4, miniBLOC [See More]
- Tj: -55 to 175
- Package: SOT-227-4, miniBLOC
- RoHS Compliant: RoHS
from RS Components, Ltd.
Infineon RF Diode BAR 64-05W H6327 [See More]
- Arrangement: Common Catode
- RoHS Compliant: RoHS
- Diode Type: PIN; RF Diodes
- Package: SOT323; SOT-323
from Rochester Electronics
Extremely low capacitance unidirectional ESD protection diode array [See More]
- Life Cycle Stage: Active
- Package: SOT883-2
- RoHS Compliant: RoHS
from DigiKey
Diode Array 2 Independent Silicon Carbide Schottky 1200V 52A (DC) Chassis Mount SOT-227-4, miniBLOC [See More]
- Tj: -55 to 175
- Package: SOT-227-4, miniBLOC
- RoHS Compliant: RoHS
from RS Components, Ltd.
Infineon RF DIODES BAR6305WH6327XTSA1 [See More]
- Arrangement: Common Catode
- RoHS Compliant: RoHS
- Diode Type: PIN; RF Diodes
- Package: SOT323; SOT-323
from Rochester Electronics
DIODE ARRAY SCHOTTKY 60V 4A TPFA [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
- Package: TO-252-3
from DigiKey
Diode Array 2 Independent Silicon Carbide Schottky 1700V 115A (DC) Chassis Mount SOT-227-4, miniBLOC [See More]
- Tj: -55 to 175
- Package: SOT-227-4, miniBLOC
- RoHS Compliant: RoHS
from RS Components, Ltd.
Infineon RF DIODES BAR6306WH6327XTSA1 [See More]
- Arrangement: Common Catode
- RoHS Compliant: RoHS
- Diode Type: PIN; RF Diodes
- Package: SOT323; SOT-323
from Rochester Electronics
DIODE ARRAY SCHOTTKY 30V 1A 5CPH [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
- Package: SOT23; SOT-23-5
from DigiKey
Diode Array 1 Pair Common Anode Schottky 100V 120A (DC) Chassis Mount Twin Tower [See More]
- Arrangement: Common Anode
- Package: Twin Tower
- RoHS Compliant: RoHS
from RS Components, Ltd.
Infineon RF DIODES BAR6406WH6327XTSA1 [See More]
- Arrangement: Common Anode
- RoHS Compliant: RoHS
- Diode Type: PIN; RF Diodes
- Package: SOT323; SOT-323
from Rochester Electronics
Diode Termination Array, 10-Line, CMOS, PDSO14 [See More]
- Life Cycle Stage: Obsolete
- Package: SOIC14
- RoHS Compliant: RoHS
from DigiKey
Diode Array 1 Pair Common Cathode Schottky 30V 120A (DC) Chassis Mount Twin Tower [See More]
- Arrangement: Common Catode
- RoHS Compliant: RoHS
- Tj: -55 to 150
- Package: Twin Tower
from RS Components, Ltd.
Silicon PIN Diode Array 150V SOT23 [See More]
- Diode Type: PIN
- RoHS Compliant: RoHS
- Diode Applications: Protector
- Package: SOT23; Sot-23
from Rochester Electronics
Diode Termination Array, 16-Line, CMOS, PDSO20 [See More]
- Life Cycle Stage: Obsolete
- Package: SOIC20
- RoHS Compliant: RoHS
from DigiKey
Diode Array 1 Pair Common Cathode Schottky 35V 120A (DC) Chassis Mount Twin Tower [See More]
- Arrangement: Common Catode
- RoHS Compliant: RoHS
- Tj: -55 to 150
- Package: Twin Tower
from RS Components, Ltd.
Infineon BAT62E6327HTSA1 Diode [See More]
- Diode Type: PIN
- RoHS Compliant: RoHS
- Diode Applications: Rectifier; Detector
- Package: SOT143; Sot-143
from Rochester Electronics
Diode Termination Array, 16-Line, CMOS, PDSO20 [See More]
- Life Cycle Stage: Obsolete
- Package: SOP20
- RoHS Compliant: RoHS
from DigiKey
Diode Array 1 Pair Common Cathode Schottky 40V 120A (DC) Chassis Mount Twin Tower [See More]
- Arrangement: Common Catode
- RoHS Compliant: RoHS
- Tj: -55 to 150
- Package: Twin Tower
from RS Components, Ltd.
U/fast diode, 200V, 2x50A, STTH9012TV2 [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
- Diode Applications: Rectifier; Switching
- Package: Isotop
from Rochester Electronics
Diode Termination Array, 8-Line, PDSO16 [See More]
- Life Cycle Stage: Obsolete
- Package: SOIC16
- RoHS Compliant: RoHS
from DigiKey
Diode Array 1 Pair Common Anode Schottky 40V 120A (DC) Chassis Mount Twin Tower [See More]
- Arrangement: Common Anode
- RoHS Compliant: RoHS
- Tj: -55 to 150
- Package: Twin Tower
from RS Components, Ltd.
U/fast diode, 600V, 2x30A, STTH6006TV1 [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
- Diode Applications: Rectifier; Switching
- Package: Isotop
from Rochester Electronics
Diode Termination Array, 8-Line, PDSO16 [See More]
- Life Cycle Stage: Obsolete
- Package: DIP16
- RoHS Compliant: RoHS
from DigiKey
Diode Array 2 Independent Schottky 100V 200A (DC) Screw Mount SOT-227-4 [See More]
- Tj: -40 to 175
- Package: SOT-227-4
- RoHS Compliant: RoHS
from RS Components, Ltd.
Schottky Diode Array 4-Lines ESD TSOP6 [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
- Diode Applications: Rectifier; Switching
- Package: Tsop
from Rochester Electronics
Diode Termination Array, 12-Line, PDIP16 [See More]
- Life Cycle Stage: Obsolete
- Package: PDIP16
- RoHS Compliant: RoHS
from DigiKey
Diode Array 1 Pair Common Cathode Schottky 30V 200A (DC) Chassis Mount Twin Tower [See More]
- Arrangement: Common Catode
- RoHS Compliant: RoHS
- Tj: -55 to 150
- Package: Twin Tower
from RS Components, Ltd.
Small signal diode,BAV99 0.125A 85V [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
- Diode Applications: Rectifier; Switching
- Package: SOT23; Sot-23 (to-236ab)
from Rochester Electronics
74S1051 12-Bit Schottky Barrier Diode Bus-Termination Array [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
- Life Cycle Stage: Active
- Package: SOP16
from DigiKey
Diode Array 1 Pair Common Anode Schottky 30V 200A (DC) Chassis Mount Twin Tower [See More]
- Arrangement: Common Anode
- RoHS Compliant: RoHS
- Tj: -55 to 150
- Package: Twin Tower
from RS Components, Ltd.
Schottky barrier diode,BAT54SW 0.2A 30V [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
- Diode Applications: Rectifier
- Package: Sot-323 (sc-70)
from Rochester Electronics
74S1051 12-Bit Schottky Barrier Diode Bus-Termination Array [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
- Package: TSSOP16
from DigiKey
Diode Array 2 Independent Schottky 60V 30A Chassis Mount SOT-227-4, miniBLOC [See More]
- Tj: -40 to 150
- Package: SOT-227-4, miniBLOC
- RoHS Compliant: RoHS
from RS Components, Ltd.
Diode Schottky 0.2A 40V SOT363 [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
- Diode Applications: Rectifier; Switching
- Package: SOT363; Sot-363 (sc-88)
from Rochester Electronics
Diode Termination Array, 16-Line, PDIP20 [See More]
- Life Cycle Stage: Obsolete
- Package: DIP20
- RoHS Compliant: RoHS
from DigiKey
Diode Array 1 Pair Common Cathode Schottky 20V 150A Chassis Mount Twin Tower [See More]
- Arrangement: Common Catode
- RoHS Compliant: RoHS
- Tj: -55 to 150
- Package: Twin Tower
from RS Components, Ltd.
Schottky Diode 2xSeries 0.2A 40V SOT23 [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
- Diode Applications: Rectifier; Switching
- Package: SOT23; Sot-23
from Rochester Electronics
Low Clamping Voltage Surge Protection Diode Array [See More]
- Life Cycle Stage: Active
- Package: TSOP-6
- RoHS Compliant: RoHS
from DigiKey
Diode Array 1 Pair Common Anode Schottky, Reverse Polarity 100V 200A Chassis Mount Twin Tower [See More]
- Arrangement: Common Anode
- RoHS Compliant: RoHS
- Tj: -55 to 150
- Package: Twin Tower
from RS Components, Ltd.
Schottky Diode 2xSeries 70mA 70V SOT23 [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
- Diode Applications: Rectifier; Switching
- Package: SOT23; Sot-23
from Rochester Electronics
8 CHANNEL TVS ARRAY [See More]
- Diode Type: Transient Voltage Suppressor Diodes
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
- Package: SON10
from DigiKey
Diode Array 1 Pair Common Cathode Schottky 35V 200A Chassis Mount Twin Tower [See More]
- Arrangement: Common Catode
- RoHS Compliant: RoHS
- Tj: -55 to 150
- Package: Twin Tower
from RS Components, Ltd.
Diode Schottky 0.2A 40V SOT523 [See More]
- Diode Type: Schottky
- RoHS Compliant: RoHS
- Diode Applications: Rectifier; Switching
- Package: SOT523; Sot-523 (sc-89)
from DigiKey
Diode Array 1 Pair Common Anode Schottky, Reverse Polarity 35V 200A Chassis Mount Twin Tower [See More]
- Arrangement: Common Anode
- RoHS Compliant: RoHS
- Tj: -55 to 150
- Package: Twin Tower
from Littelfuse, Inc.
The SP3213-01UTG is a bidirectional TVS Diode that provides ultra low capacitance and a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The typical capacitance of 0.09pF helps ensure signal integrity on the most challenging consumer... [See More]
- Diode Type: Transient Voltage Suppressor Diodes
- CT: 0.0900
- VR: 5
- RoHS Compliant: RoHS
from Broadcom Inc.
The HSMP-3816 has four PIN diodes configured for PI attenuator diode applications. The four wideband , 300kHz to 4GHz, low insertion loss, high linearity, pin diodes are in a low cost, surface mount SOT-25 package. Four PIN diodes in a single package reduce parasitics and improve circuit density. [See More]
- Diode Type: PIN; RF Diodes
- Life Cycle Stage: Maturity
- Diode Applications: Low Distortion Attenuator
- IF: 100
from ROHM Semiconductor GmbH
ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type. [See More]
- Diode Type: Zener
- Package: EMD3
- RoHS Compliant: RoHS
- Pin Count: 3
from PANJIT SemiConductor
Low series resistance, low capacitance, available in ultra small packages [See More]
- Arrangement: Common Anode
- Diode Applications: Switching; Low Leakage
- Diode Type: General Purpose
- Life Cycle Stage: Maturity
from Bourns, Inc.
The Bourns Technology Center is home to several emerging high-tech companies in Riverside, California. It is dedicated to providing a strong partnership between resident companies and the community. The Bourns Technology Center is located at the entrance to one of the fastest developing industrial... [See More]
- Diode Type: Transient Voltage Suppressor Diodes; Steering Diodes
- VR: 2.8 to 240
- Diode Applications: Voltage Regulation; Protector
- VBR: 3 to 300
from ROHM Semiconductor USA, LLC
ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type. [See More]
- Diode Type: Zener
- RoHS Compliant: RoHS
- Tj: -55 to 150
- Package: SOT-553
from Utmel Electronic Limited
DIODE ARRAY 200V 10A TO220AB [See More]
- Diode Type: Schottky
- Life Cycle Stage: Obsolete
- Diode Applications: GENERAL PURPOSE
- VF: 0.8900
from Littelfuse, Inc.
The Ultra Low Capacitance Discrete TVS series provides unidirectional and bidirectional ESD protection for the world ’s most challenging high speed serial interfaces. Ultra low capacitance permits excellent signal integrity on the most challenging consumer electronics interfaces, such as USB... [See More]
- Diode Type: Transient Voltage Suppressor Diodes
- CT: 0.1000
- VR: 5
- RoHS Compliant: RoHS
from Broadcom Inc.
HSMP-3866 is a wideband (300KHz to 3GHz), low insertion loss, high linearity, Quad PIN Diodes p Attenuator in a low cost, surface mount SOT-25 package. Four PIN Diodes in a single package reduces te design parasitics and improve circuit density. The four PIN Diodes dice are adjacent dice on the same... [See More]
- Diode Type: PIN; RF Diodes
- Life Cycle Stage: Maturity
- Diode Applications: Wideband, Low Insertion Loss Attenuator
- IF: 10
from ROHM Semiconductor GmbH
ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type. [See More]
- Diode Type: Zener
- Package: SMD3
- RoHS Compliant: RoHS
- Pin Count: 3
from ROHM Semiconductor USA, LLC
ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type. [See More]
- Diode Type: Zener
- RoHS Compliant: RoHS
- Tj: -55 to 150
- Package: SOT416; SOT-416
from Utmel Electronic Limited
DIODE ARRAY AVALANCHE 90V SOT23 [See More]
- Diode Type: Avalanche
- VF: 1
- Life Cycle Stage: Active
- IF: 150
from Littelfuse, Inc.
The SP3522 integrates ultra low capacitance cathode-to cathode silicon avalanche diodes to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). This robust component can safely absorb repetitive ESD strikes above the maximum level specified in... [See More]
- Diode Type: Transient Voltage Suppressor Diodes
- CT: 0.1500
- VR: 7
- RoHS Compliant: RoHS
from Broadcom Inc.
The ASML-5822 is specifically designed for low power limiter applications, where it can be used to protect the receiver system from being damaged by large input signal. [See More]
- Diode Type: PIN
- Life Cycle Stage: Maturity
- Diode Applications: Limiter
- VF: 0.9300
from ROHM Semiconductor GmbH
ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type. [See More]
- Diode Type: Zener
- Package: UMD3
- RoHS Compliant: RoHS
- Pin Count: 3
from ROHM Semiconductor USA, LLC
ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type. [See More]
- Diode Type: Zener
- RoHS Compliant: RoHS
- Tj: -55 to 150
- Package: SOT-25
from Utmel Electronic Limited
DIODE ARRAY GP 100V 200MA SOT23 [See More]
- Diode Type: Standard
- VF: 1.25
- Life Cycle Stage: Last Shipments; Last Time Buy
- IF: 200
from Littelfuse, Inc.
The AQ3522-01LTG integrates ultra low capacitance diodes to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). This robust component can safely absorb repetitive ESD strikes above the maximum level specified in the IEC 61000-4-2 international... [See More]
- Diode Type: Transient Voltage Suppressor Diodes
- VBR: 8.5 to ?
- VR: 5
- RoHS Compliant: RoHS
from ROHM Semiconductor GmbH
ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type. [See More]
- Diode Type: Zener
- Package: EMD5
- RoHS Compliant: RoHS
- Pin Count: 5
from ROHM Semiconductor USA, LLC
ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type. [See More]
- Diode Type: Zener
- RoHS Compliant: RoHS
- Tj: -55 to 150
- Package: SOT346; SOT-346
from Utmel Electronic Limited
DIODE ARRAY GP 100V 200MA SOT23 [See More]
- Diode Type: Standard
- VF: 1.1
- Life Cycle Stage: Active
- IF: 200
from Littelfuse, Inc.
The Enhanced ESD Discrete TVS Series provides ultra low capacitance unidirectional and bidirectional ESD protection for the world ’s most challenging high speed serial interfaces.Ultra low capacitance permits excellent signal integrity on the most challenging consumer electronics interfaces,... [See More]
- Diode Type: Transient Voltage Suppressor Diodes
- CT: 0.1500
- VR: 5
- RoHS Compliant: RoHS
from ROHM Semiconductor GmbH
ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type. [See More]
- Diode Type: Zener
- Package: SMD5
- RoHS Compliant: RoHS
- Pin Count: 5
from ROHM Semiconductor USA, LLC
ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type. [See More]
- Diode Type: Zener
- RoHS Compliant: RoHS
- Tj: -55 to 150
- Package: SOT323; SOT-323
from Utmel Electronic Limited
DIODE ARRAY GP 150V 20A TO220AB [See More]
- Diode Type: Standard
- Life Cycle Stage: Active
- Diode Applications: ULTRA FAST SOFT RECOVERY
- VF: 1.15
from Littelfuse, Inc.
SP4337 is specifically designed to protect high-speed interfaces against ElectroStatic Discharge (ESD), such as High-Definition Multimedia Interface (HDMI) and DisplayPort interfaces, Thunderbolt and USB 3.1 Gen 1. The signal line is protected by a TVS diode offering low line capacitance of 0.18 pF... [See More]
- Diode Type: Transient Voltage Suppressor Diodes
- CT: 0.1800
- VR: 5
- RoHS Compliant: RoHS
from ROHM Semiconductor GmbH
ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type. [See More]
- Diode Type: Zener
- Package: UMD5
- RoHS Compliant: RoHS
- Pin Count: 5
from ROHM Semiconductor USA, LLC
ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type. [See More]
- Diode Type: Zener
- RoHS Compliant: RoHS
- Tj: -55 to 150
- Package: SOT353; SOT-353
from Utmel Electronic Limited
DIODE ARRAY GP 200V 5A TO220FN [See More]
- Diode Type: Standard
- Life Cycle Stage: Declining; Not For New Designs
- Diode Applications: SUPER FAST RECOVERY
- VF: 0.9800
from Littelfuse, Inc.
The Ultra Low Capacitance Diode Arrays Series provides signal integrity-preserving unidirectional ESD protection for the world ’s most challenging high speed serialinterfaces.Compelling packaging options including the standard 2.5mmx1.0mm layout and the SOD883, trace layout complexity, saves... [See More]
- Diode Type: Transient Voltage Suppressor Diodes
- CT: 0.2000
- VR: 5
- RoHS Compliant: RoHS
from ROHM Semiconductor USA, LLC
ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type. [See More]
- Diode Type: Zener
- RoHS Compliant: RoHS
- Tj: -55 to 150
- Package: SOT-723
from Utmel Electronic Limited
DIODE ARRAY GP 200V 8A D2PAK [See More]
- Diode Type: Standard
- Life Cycle Stage: Active
- Diode Applications: ULTRA FAST SOFT RECOVERY
- VF: 1.2
from Littelfuse, Inc.
The SP3422-04UTG integrates 4 channels of ultralow capacitance rail-to-rail diodes and an additional zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). This robust component can safely absorb repetitive ESD strikes above the... [See More]
- Diode Type: Zener; Transient Voltage Suppressor Diodes
- CT: 0.2000
- VR: 5
- RoHS Compliant: RoHS
from Utmel Electronic Limited
DIODE ARRAY GP 200V 8A D2PAK [See More]
- Diode Type: Standard
- Life Cycle Stage: Obsolete
- Diode Applications: EFFICIENCY
- VF: 1.1
from Littelfuse, Inc.
The SP3423 integrates 2 channels of low capacitance steering diodes and an additional zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The SP3423 can safely absorb repetitive ESD strikes above the maximum contact level... [See More]
- Diode Type: General Purpose; Zener; Transient Voltage Suppressor Diodes
- VBR: 7 to ?
- VR: 5
- CT: 0.9600
from Utmel Electronic Limited
DIODE ARRAY GP 200V 8A DPAK [See More]
- Diode Type: Standard
- Life Cycle Stage: Active
- Diode Applications: EFFICIENCY
- VF: 1.1
from Littelfuse, Inc.
The Enhanced ESD Diode Arrays Series provides higher order ESD protection in signal-integrity-preserving unidirectional arrays for the world ’s most challenging high speed serial interfaces. The SOD-883 standard packages minimizes trace layout complexity, saves significant PCB space, and... [See More]
- Diode Type: Transient Voltage Suppressor Diodes
- CT: 0.3000
- VR: 5
- RoHS Compliant: RoHS
from Utmel Electronic Limited
DIODE ARRAY GP 200V 8A I2PAK [See More]
- Diode Type: Standard
- Life Cycle Stage: Active
- Diode Applications: EFFICIENCY
- VF: 1.1
from Littelfuse, Inc.
The SP3420-04UTG includes four channel ultra low capacitance and high-level ESD protection diodes to protect high-speed data rate such as USB 3.1, DisplayPort, Thunderbolt, and e-SATA. The typical capacitance of 0.32pF helps ensure signal integrity and this robust device can safely absorb repetitive... [See More]
- Diode Type: Transient Voltage Suppressor Diodes
- CT: 0.3200
- VR: 3.3
- RoHS Compliant: RoHS
from Utmel Electronic Limited
DIODE ARRAY GP 200V 8A TO220AB [See More]
- Diode Type: Standard
- Life Cycle Stage: Active
- Diode Applications: EFFICIENCY
- VF: 1.15
from Littelfuse, Inc.
The SP3022-01ETG includes back-to-back TVS diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum... [See More]
- Diode Type: Transient Voltage Suppressor Diodes
- CT: 0.3500
- VBR: 6 to ?
- RoHS Compliant: RoHS
from Utmel Electronic Limited
DIODE ARRAY GP 200V 8A TO220FP [See More]
- Diode Type: Standard
- Life Cycle Stage: Active
- Diode Applications: ULTRA FAST RECOVERY POWER
- VF: 0.9750
from Littelfuse, Inc.
The SP3042-01WTG includes back-to-back TVS diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes up to the maximum... [See More]
- Diode Type: Transient Voltage Suppressor Diodes
- CT: 0.3500
- VR: 5.3
- RoHS Compliant: RoHS
from Utmel Electronic Limited
DIODE ARRAY GP 300V 15A TO247AD [See More]
- Diode Type: Standard
- Life Cycle Stage: Active
- Diode Applications: SOFT RECOVERY
- VF: 1.25
from Littelfuse, Inc.
SP3401-02UTG is specifically designed to protect high-speed interfaces against ElectroStatic Discharge (ESD), such as DisplayPort interfaces and USB 3.1 Gen 1. The signal line is protected by a TVS diode offering low line capacitance of 0.35 pF typical. SP3401 can safely absorb repetitive ESD... [See More]
- Diode Type: Transient Voltage Suppressor Diodes
- CT: 0.8000
- VR: 3.3
- RoHS Compliant: RoHS
from Utmel Electronic Limited
DIODE ARRAY GP 300V 250MA SOT143 [See More]
- Diode Type: Standard
- VF: 1.3
- Life Cycle Stage: Declining; Not For New Designs
- VR: 40
from Littelfuse, Inc.
The SP3118-01ETG includes back-to-back TVS diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes up to the maximum... [See More]
- Diode Type: Transient Voltage Suppressor Diodes
- CT: 0.3000
- VR: 18
- RoHS Compliant: RoHS
from Utmel Electronic Limited
Diode Array Gp 300V 30A TO263 [See More]
- Diode Type: RECTIFIER DIODE
- VF: 1.06
- Diode Applications: FAST SOFT RECOVERY
- IF: 30000
from Littelfuse, Inc.
The SP3130-01ETG includes back-to-back TVS diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes up to the maximum... [See More]
- Diode Type: Transient Voltage Suppressor Diodes
- CT: 0.3000
- VR: 28
- RoHS Compliant: RoHS
from Utmel Electronic Limited
DIODE ARRAY GP 400V 10A TO220F [See More]
- Diode Type: Standard
- Life Cycle Stage: Obsolete
- Diode Applications: GENERAL PURPOSE
- VF: 1.1
from Littelfuse, Inc.
This SP3530-01ETG unidirectional diode is fabricated in a proprietary silicon avalanche technology. This provides a high level of protection for electronic equipment that may be exposed to electrostatic discharges (ESD). This robust component can safely absorb repetitive ESD strikes above the... [See More]
- Diode Type: Transient Voltage Suppressor Diodes
- CT: 0.3000
- VR: 7
- RoHS Compliant: RoHS
from Utmel Electronic Limited
DIODE ARRAY GP 400V 10A TO220FP [See More]
- Diode Type: Standard
- Life Cycle Stage: Active
- Diode Applications: FAST SOFT RECOVERY
- VF: 1.32
from Littelfuse, Inc.
This AQ3530-01LTG unidirectional diode provides a high level of protection for electronic equipment that may be exposed to electrostatic discharges (ESD). This robust component can safely absorb repetitive ESD strikes above the maximum level specified in the IEC 61000-4-2 international standard... [See More]
- Diode Type: Transient Voltage Suppressor Diodes
- VBR: 7.5 to ?
- VR: 5
- RoHS Compliant: RoHS
from Utmel Electronic Limited
DIODE ARRAY GP 400V 4A D2PAK [See More]
- Diode Type: RECTIFIER DIODE
- Life Cycle Stage: Active
- Diode Applications: ULTRA FAST RECOVERY POWER
- VF: 2.2
from Littelfuse, Inc.
The SP3205-01ETG provides low capacitance, unidirectional and a high level of protection for electronic equipmentthat may experience destructive electrostatic discharges (ESD). The typical capacitance of 0.3pF helps ensureexcellent signal integrity on the most challenging consumer electronics... [See More]
- Diode Type: Transient Voltage Suppressor Diodes
- VBR: 3.6 to ?
- VR: 3.3
- CT: 0.3000
from Utmel Electronic Limited
DIODE ARRAY GP 400V 8A TO220AB [See More]
- Diode Type: Standard
- Life Cycle Stage: Active
- Diode Applications: ULTRA FAST RECOVERY
- VF: 1.5
from Littelfuse, Inc.
The SP3019 integrates 4 channels of ultra low capacitance asymmetrical protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust components can safely absorb repetitive ESD strikes above the maximum contact level specified in the IEC 61000-4-2... [See More]
- Diode Type: General Purpose; Transient Voltage Suppressor Diodes
- CT: 0.3000
- VR: 5
- RoHS Compliant: RoHS
from Utmel Electronic Limited
DIODE ARRAY GP 40V 100MA SC70-3 [See More]
- Diode Type: Standard
- Life Cycle Stage: Active
- Diode Applications: GENERAL PURPOSE
- VF: 1.2
from Littelfuse, Inc.
SP4322-01ETG is specifically designed to protect high-speedinterfaces against ElectroStatic Discharge (ESD), such asDisplayPort interfaces and USB 3.1 Gen 1. The signal line isprotected by low line capacitance of 0.4 pF typical. SP4322-01ETG can absorb repetitive ESD strikes above themaximum level... [See More]
- Diode Type: Transient Voltage Suppressor Diodes
- CT: 0.4000
- VR: 5
- RoHS Compliant: RoHS
from Utmel Electronic Limited
DIODE ARRAY GP 600V 15A TO247-3 [See More]
- Diode Type: Standard
- Life Cycle Stage: Obsolete
- Diode Applications: EFFICIENCY
- VF: 1.8
from Littelfuse, Inc.
The SP7538PUTG integrates 8 channels of ultra low capacitance rail-to-rail diodes and an additional zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). This robust device can safely absorb repetitive ESD strikes above the maximum... [See More]
- Diode Type: Zener; Transient Voltage Suppressor Diodes
- CT: 0.5000
- VR: 5
- RoHS Compliant: RoHS
from Utmel Electronic Limited
DIODE ARRAY GP 600V 15A TO3P [See More]
- Diode Type: Standard
- Life Cycle Stage: Active
- Diode Applications: EFFICIENCY
- VF: 1.5
from Littelfuse, Inc.
The SP3030-01ETG includes low capacitance rail to rail diodes with an additional Zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified... [See More]
- Diode Type: Zener; Transient Voltage Suppressor Diodes
- VBR: 6 to ?
- VR: 5
- CT: 0.5000
from Utmel Electronic Limited
DIODE ARRAY GP 600V 20A I2PAK [See More]
- Diode Type: Standard
- VF: 1.48
- Life Cycle Stage: Active
- RoHS Compliant: RoHS
from Littelfuse, Inc.
The SP4203-01FTG-C integrates low capacitance diodes to provide electronic equipment protection from destructive electrostatic discharges (ESDs). These robust TVSs can withstand repetitive contact or air ESD discharge events at ± 30 kV levels without suffering any performance degradation. This... [See More]
- Diode Type: Transient Voltage Suppressor Diodes
- CT: 0.5000
- VR: 3.3
- RoHS Compliant: RoHS
from Utmel Electronic Limited
DIODE ARRAY GP 600V 30A TO247AD [See More]
- Diode Type: Standard
- Life Cycle Stage: Active
- Diode Applications: GENERAL PURPOSE
- VF: 1.6
from Littelfuse, Inc.
The SP3006-02XTG Series includes ultra low capacitance back to back zener diodes to protect high-speed ports of electronic equipment that may experience destructive electrostatic discharges (ESD). The robust diode can safely absorb repetitive ESD strikes at the maximum level specified in the IEC... [See More]
- Diode Type: Zener; Transient Voltage Suppressor Diodes
- VBR: 9 to ?
- VR: 6
- CT: 0.5000
from Utmel Electronic Limited
DIODE ARRAY GP 600V 5A TO220FP [See More]
- Diode Type: Standard
- Life Cycle Stage: Active
- Diode Applications: High Voltage; HIGH VOLTAGE ULTRA FAST RECOVERY
- VF: 2