Transient Voltage Suppressor Diodes (TVS) Diode Arrays

Reviewed by: Mohsen Mostafaei, consulting engineer

Description

A Transient Voltage Suppressor (TVS) Diode Array is an integrated circuit component designed to protect sensitive electronics from voltage spikes and electrostatic discharge (ESD) events. These devices contain multiple TVS diodes in a single package, functioning as a protective barrier that diverts excess voltage away from the protected circuit. TVS diode arrays are specifically engineered to respond within picoseconds of detecting an overvoltage condition, making them crucial safeguards for modern electronic systems.

Working Principle

TVS diode arrays operate by providing a low impedance path to ground when the voltage exceeds a predetermined threshold. During normal operation, the TVS diodes remain in a high-impedance state, effectively invisible to the circuit. When a transient event occurs, the diodes rapidly switch to a low-impedance state, shunting the excess energy away from sensitive components. The array configuration allows for protection of multiple lines simultaneously while maintaining a consistent ground reference, ensuring balanced protection across all protected circuits.

Applications

TVS diode arrays are extensively used in USB ports, HDMI interfaces, and ethernet connections in consumer electronics. They protect automotive electronic control units (ECUs) from load dump events and are crucial in protecting industrial programmable logic controllers (PLCs) from switching transients. In medical equipment, they safeguard patient monitoring devices and diagnostic equipment from defibrillator discharge effects. They're also commonly found in aerospace systems protecting avionics from lightning-induced surges and in mobile phone RF interfaces protecting against ESD events during normal handling.

Advantages over other Diode Arrays

TVS diode arrays offer superior clamping response times compared to traditional varistor arrays, typically responding in less than 1 picosecond versus several nanoseconds. They provide more consistent protection over their lifetime compared to MOV arrays, which can degrade significantly after multiple surge events. Their integrated design reduces board space by up to 70% compared to discrete TVS diode solutions. Modern TVS arrays also feature lower capacitance, typically below 0.5pF, making them ideal for high-speed data lines where signal integrity is crucial.

Limitations

TVS diode arrays have a finite energy absorption capability, typically limited to around 500-1000 watts for a single pulse event. They can experience thermal runaway if subjected to sustained overvoltage conditions. The devices also exhibit some leakage current, typically in the microamp range, which can impact very low-power applications. Their effectiveness decreases at extremely high temperatures, usually above 150°C, and they can be damaged by reverse polarity connections during installation.

Considerations

Initial costs for TVS diode arrays are typically 30-50% higher than discrete diode solutions, ranging from $0.50 to several dollars per unit depending on specifications. Operating expenses are minimal as they require no power to function, but replacement after major surge events may be necessary. While they typically last the lifetime of the equipment when properly specified, undersized arrays may require replacement after significant surge events. Installation must be precise, as improper grounding can render the protection ineffective. Regular testing is recommended in critical applications, though this rarely requires system downtime.

107 Results
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes -- 1362320-SD18 [SD18 from SMC Diode Solutions Co., Ltd]
from Win Source Electronics

Win Source Part Number: 1362320-SD18. Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes. Temperature Range - Operating: -55 °C ~ 125 °C (TJ). Fake Threat In the Open Market: 44 pct. Type: Zener. MSL Level: 1 (Unlimited). Mfr: SMC Diode Solutions. Series: SDxx. [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • VBR: 20
  • VR: 18
  • Tj: -55 to 125
TVS Diodes -- 1602-GSCLAMP0524PE [GSCLAMP0524PE from Good-Ark Semiconductor]
from New Yorker Electronics Co., Inc.

TVS, ESD, Array, Uni-Dir, Low Cap, 5V, DFN-2510 [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • Package: DFN-2510
TVS8814MUTAG [TVS8814MUTAG from onsemi]
from Rochester Electronics

4 CHANNEL TVS ARRAY [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
  • Life Cycle Stage: Obsolete
  • Package: UDFN8
TVS Diodes -- 1007575 [NUP2201MR6T1G from onsemi]
from RS Components, Ltd.

Low Cap Diode-TVS Array, NUP2201MR6T1G [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • Package: Tsop
  • RoHS Compliant: RoHS
  • Pin Count: 6
Circuit Protection - TVS - Diodes -- 1085282-PJGBLC03C-AU_R1_000A1 [PJGBLC03C-AU_R1_000A1 from PANJIT SemiConductor]
from Win Source Electronics

Win Source Part Number: 1085282-PJGBLC03C-AU_R1_000A1. Category: Circuit Protection >TVS - Diodes. Series: Automotive, AEC-Q101. Type: Zener. Package: Tape & Reel. Applications: Automotive. Standard Package: 5,000. Mounting: SMD (SMT). Bidirectional Channels: 1. Voltage - Reverse Standoff... [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • VBR: 4.75
  • VR: 3.3
  • Tj: -55 to 150
TVS Diodes -- 1602-GSEC5U004 [GSEC5U004 from Good-Ark Semiconductor]
from New Yorker Electronics Co., Inc.

TVS, ESD, Array, Uni-Dir, 5.0V, 0.40pF, SOT-23 [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • Package: SOT23; SOT-23
TVS8818MUTAG [TVS8818MUTAG from onsemi]
from Rochester Electronics

8 CHANNEL TVS ARRAY [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
  • Life Cycle Stage: Obsolete
  • Package: SON10
TVS Diodes -- 1021380 [NUP2202W1T2G from onsemi]
from RS Components, Ltd.

Low Cap Diode-TVS Array, NUP2202W1T2G [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • Package: SOT363; Sot-363 (sc-88)
  • RoHS Compliant: RoHS
  • Pin Count: 6
Circuit Protection - TVS - Diodes -- 1085285-PJGBLC08C-AU_R1_000A1 [PJGBLC08C-AU_R1_000A1 from PANJIT SemiConductor]
from Win Source Electronics

Win Source Part Number: 1085285-PJGBLC08C-AU_R1_000A1. Category: Circuit Protection >TVS - Diodes. Series: Automotive, AEC-Q101. Type: Zener. Package: Tape & Reel. Applications: Automotive. Standard Package: 5,000. Mounting: SMD (SMT). Bidirectional Channels: 1. Voltage - Reverse Standoff... [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • VBR: 8.93
  • VR: 8
  • Tj: -55 to 150
TVS Diodes -- 1602-GSEJ5U83 [GSEJ5U83 from Good-Ark Semiconductor]
from New Yorker Electronics Co., Inc.

TVS, ESD, Array, Uni-Dir, 5.0V, 8.30pF, SOT-563 [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • Package: SOT-563
TVS Diodes -- 1022281 [NUP2105LT1G from onsemi]
from RS Components, Ltd.

CAN Bus Protector 27V, NUP2105LT1G [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
  • Diode Applications: Protector
  • Package: SOT23; Sot-23
Circuit Protection - TVS - Diodes -- 1085329-PJSOT05C-03_R1_00001 [PJSOT05C-03_R1_00001 from PANJIT SemiConductor]
from Win Source Electronics

Win Source Part Number: 1085329-PJSOT05C-03_R1_00001. Category: Circuit Protection >TVS - Diodes. Type: Zener. Package: Tape & Reel. Applications: General Purpose. Standard Package: 3,000. Mounting: SMD (SMT). Unidirectional Channels: 2. Voltage - Reverse Standoff (Typ): 5V (Max). Voltage -... [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • VBR: 6
  • VR: 5
  • Tj: -50 to 150
TVS Diodes -- 1602-GSER5U002 [GSER5U002 from Good-Ark Semiconductor]
from New Yorker Electronics Co., Inc.

TVS, ESD, Array, Uni-Dir, 5V, SOT-23-6L [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • Package: SOT23; SOT-23-6L
TVS Diodes -- 1026170 [ESDA5V3SC6 from STMicroelectronics, Inc.]
from RS Components, Ltd.

Unidirection 4-way ESD array ESDA5V3SC6 [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
  • Arrangement: Common Anode
  • Package: SOT23; Sot-23
Circuit Protection - TVS - Diodes -- 1085334-PJSOT24C-03_R1_00001 [PJSOT24C-03_R1_00001 from PANJIT SemiConductor]
from Win Source Electronics

Win Source Part Number: 1085334-PJSOT24C-03_R1_00001. Category: Circuit Protection >TVS - Diodes. Type: Zener. Package: Tape & Reel. Applications: General Purpose. Standard Package: 3,000. Mounting: SMD (SMT). Unidirectional Channels: 2. Voltage - Reverse Standoff (Typ): 24V (Max). Voltage -... [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • VBR: 26.7
  • VR: 24
  • Tj: -50 to 150
TVS Diodes -- 1602-GSER5U007 [GSER5U007 from Good-Ark Semiconductor]
from New Yorker Electronics Co., Inc.

TVS, ESD, Array, Uni-Dir, 5.0V, 0.70pF, SOT-23-6L [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • Package: SOT23; SOT-23-6L
TVS Diodes -- 1026171 [ESDA6V1SC6 from STMicroelectronics, Inc.]
from RS Components, Ltd.

Unidirection 4-way ESD array ESDA6V1SC6 [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
  • Arrangement: Common Anode
  • Package: SOT23; Sot-23
Circuit Protection - TVS - Diodes -- 1115871-PJGBLC03-AU_R1_000A1 [PJGBLC03-AU_R1_000A1 from PANJIT SemiConductor]
from Win Source Electronics

Win Source Part Number: 1115871-PJGBLC03-AU_R1_000A1. Category: Circuit Protection >TVS - Diodes. Series: Automotive, AEC-Q101. Type: Zener. Package: Tape & Reel. Applications: Automotive. Standard Package: 5,000. Mounting: SMD (SMT). Unidirectional Channels: 1. Voltage - Reverse Standoff... [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • VBR: 4.75
  • VR: 3.3
  • Tj: -55 to 150
TVS Diodes -- 1602-GSESLC18VD323S-2B [GSESLC18VD323S-2B from Good-Ark Semiconductor]
from New Yorker Electronics Co., Inc.

TVS, ESD, Array, Bi-Dir, 18.0V, 1.00pF, SOD-323 [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • Package: SOD-323; SOD-323
TVS Diodes -- 1026172 [ESDA6V1-5P6 from STMicroelectronics, Inc.]
from RS Components, Ltd.

Unidirection 5-way ESD array ESDA6V1-5P6 [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
  • Arrangement: Common Anode
  • Package: Sot-666ip
Circuit Protection - TVS - Diodes -- 1127078-SP3025-04HTG [SP3025-04HTG from Littelfuse, Inc.]
from Win Source Electronics

Win Source Part Number: 1127078-SP3025-04HTG. Category: Circuit Protection >TVS - Diodes. Series: SP3025, SPA ®. Type: Zener. Package: Tape & Reel. Applications: Ethernet. Standard Package: 3,000. Mounting: SMD (SMT). Unidirectional Channels: 4. Voltage - Reverse Standoff (Typ): 2.5V... [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • VBR: 5.5
  • VR: 2.5
  • Tj: -40 to 125
TVS Diodes -- 1602-GSEZ5U005 [GSEZ5U005 from Good-Ark Semiconductor]
from New Yorker Electronics Co., Inc.

TVS, ESD, Array, Uni-Dir, 5.0V, 0.50pF, DFN1006 [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • Package: DFN1006
TVS Diodes -- 1028621 [ESDA6V1L from STMicroelectronics, Inc.]
from RS Components, Ltd.

Unidirectional 300W TVS array,ESDA6V1L [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
  • Arrangement: Common Anode
  • Package: SOT23; Sot-23
Circuit Protection - TVS - Diodes -- 1334985-SJD12A33L01 [SJD12A33L01 from Yageo USA]
from Win Source Electronics

Manufacturer: Yageo. Win Source Part Number: 1334985-SJD12A33L01. Category: Circuit Protection >TVS - Diodes. Packaging: Reel - TR. Type: Zener. Applications: General Purpose. Standard Package: 3,000. Mounting: Surface Mount. Unidirectional Channels: 1. Voltage - Reverse Standoff (Typ): 33V. [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • VBR: 36.7
  • VR: 33
  • Tj: -55 to 150
TVS Diodes -- 1220133 [LC03-6R2G from onsemi]
from RS Components, Ltd.

TVS 2000W Low Cap Diode Array 15KV SOIC8 [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • Package: Soic
  • RoHS Compliant: RoHS
  • Pin Count: 8
Circuit Protection - TVS - Diodes -- 958571-PJGBLC24-AU_R1_000A1 [PJGBLC24-AU_R1_000A1 from PANJIT SemiConductor]
from Win Source Electronics

Win Source Part Number: 958571-PJGBLC24-AU_R1_000A1. Category: Circuit Protection >TVS - Diodes. Series: Automotive, AEC-Q101. Type: Zener. Package: Tape & Reel. Applications: Automotive. Standard Package: 5,000. Mounting: SMD (SMT). Unidirectional Channels: 1. Voltage - Reverse Standoff... [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • VBR: 27.27
  • VR: 24
  • Tj: -55 to 150
TVS Diodes -- 1221457
from RS Components, Ltd.

TVS,Diode,Array,ESD,Sup,+/-30KV,SOT323-2 [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • Package: SOD-323; Sod-323
  • RoHS Compliant: RoHS
  • Pin Count: 2
Circuit Protection - TVS - Diodes -- 962407-PJGBLC12C-AU_R1_000A1 [PJGBLC12C-AU_R1_000A1 from PANJIT SemiConductor]
from Win Source Electronics

Win Source Part Number: 962407-PJGBLC12C-AU_R1_000A1. Category: Circuit Protection >TVS - Diodes. Series: Automotive, AEC-Q101. Type: Zener. Package: Tape & Reel. Applications: Automotive. Standard Package: 5,000. Mounting: SMD (SMT). Bidirectional Channels: 1. Voltage - Reverse Standoff... [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • VBR: 13.97
  • VR: 12
  • Tj: -55 to 150
TVS Diodes -- 1221458
from RS Components, Ltd.

TVS,Diode,Array,3.3V,1Channel,Uni,SOD323 [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • Package: SOD-323; Sod-323
  • RoHS Compliant: RoHS
  • Pin Count: 2
Circuit Protection - TVS - Diodes -- 988129-MMBZ33VALQ-7-F [MMBZ33VALQ-7-F from DIODES Incorporated]
from Win Source Electronics

Win Source Part Number: 988129-MMBZ33VALQ-7-F. Category: Circuit Protection >TVS - Diodes. Package: Tape & Reel (TR). Standard Package: 3,000. ECCN: OBSOLETE. Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited). Mfr: Diodes Incorporated. Other Names: 31-MMBZ33VALQ-7-FTR. Product... [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
TVS Diodes -- 1221461
from RS Components, Ltd.

TVS,Diode,Array,ESD,Sup,+/-15KV SOT26 [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • Package: Sot-26
  • RoHS Compliant: RoHS
  • Pin Count: 6
Circuit Protection - TVS - Mixed Technology -- 1114570-TVS3301DRBR [TVS3301DRBR from Texas Instruments]
from Win Source Electronics

Win Source Part Number: 1114570-TVS3301DRBR. Category: Circuit Protection >TVS - Mixed Technology. Package: Tape & Reel. Applications: General Purpose. Standard Package: 3,000. Mounting: SMD (SMT). Technology: Mixed Technology. Voltage - Clamping: 42.5V. Package / Case: 8-VDFN Exposed Pad. [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • Package: 8-VDFN Exposed Pad
TVS Diodes -- 1241109P [ESDCAN02-2BWY from STMicroelectronics, Inc.]
from RS Components, Ltd.

STMicroelectronics, Diode, ESDCAN02-2BWY [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • Package: SOT323; SOT-323
  • RoHS Compliant: RoHS
  • Pin Count: 3
Circuit Protection - TVS - Mixed Technology -- 963605-TVS0701DRBR [TVS0701DRBR from Texas Instruments]
from Win Source Electronics

Win Source Part Number: 963605-TVS0701DRBR. Category: Circuit Protection >TVS - Mixed Technology. Package: Tape & Reel. Applications: General Purpose. Number of Circuits: 1. Standard Package: 3,000. Mounting: SMD (SMT). Technology: Mixed Technology. Voltage - Clamping: 11.7V. Package / Case:... [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • Package: 8-VDFN Exposed Pad
TVS Diodes -- 1241110P [ESDCAN03-2BWY from STMicroelectronics, Inc.]
from RS Components, Ltd.

STMicroelectronics, Diode, ESDCAN03-2BWY [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • Package: SOT323; SOT-323
  • RoHS Compliant: RoHS
  • Pin Count: 3
Electrical Parts - PESD15VS5UD -- 1236978-PESD15VS5UD [PESD15VS5UD from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 1236978-PESD15VS5UD. Family Name: PESD15VS5UD. Manufacturer Homepage: www.nxp.com. Alternative Parts (Cross-Reference): ESDA17-5SC6; PESD15VS5UD,165; PESD15VS5UD,125; PESD15VS5UD,135 ;. Introduction Date: April 04, 2006. ECCN: EAR99. Country of Origin:... [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
TVS Diodes -- 1242370 [PESD12VL2BT,215 from Nexperia B.V.]
from RS Components, Ltd.

Bi-Direct ESD protect diode,PESD12VL2BT [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
  • Diode Applications: Protector
  • Package: SOT23; Sot-23
Electrical Parts - PESD3V3L4UG -- 1237004-PESD3V3L4UG [PESD3V3L4UG from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 1237004-PESD3V3L4UG. Family Name: PESD3V3L4UG. Manufacturer Homepage: www.nxp.com. Alternative Parts (Cross-Reference): ESDALC6V1W5; ESDA6V1W5; CM1250-04QG; CPDVR083V3UA;. ECCN: EAR99. Country of Origin: Malaysia. Estimated EOL Date: 2027. Halogen Free:... [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
TVS Diodes -- 1242372 [PESD15VL2BT,215 from Nexperia B.V.]
from RS Components, Ltd.

Bi-Direct ESD protect diode,PESD15VL2BT [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
  • Diode Applications: Protector
  • Package: SOT23; Sot-23
Electrical Parts - PESD5V0L5UY -- 1237036-PESD5V0L5UY [PESD5V0L5UY from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 1237036-PESD5V0L5UY. Family Name: PESD5V0L5UY. Manufacturer Homepage: www.nxp.com. Alternative Parts (Cross-Reference): CSMF05C TR Tin/Lead; ESD5V0K5; SMF05CT2; CSMF05C BK Tin/Lead;. Introduction Date: March 23, 2004. ECCN: EAR99. Country of Origin:... [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
TVS Diodes -- 1242377 [PESD2CAN,215 from Nexperia B.V.]
from RS Components, Ltd.

Bi-Direct ESD protect diode,PESD2CAN [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
  • Diode Applications: Protector
  • Package: SOT23; Sot-23 (to-236ab)
Electrical Parts - PG05GXTE6 -- 1237130-PG05GXTE6
from Win Source Electronics

Manufacturer: KEC. Win Source Part Number: 1237130-PG05GXTE6. Manufacturer Homepage: www.keccorp.com. Popularity: Medium. Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
TVS Diodes -- 1242380 [PESD5V0L2BT,215 from Nexperia B.V.]
from RS Components, Ltd.

Bi-Direct ESD protect diode,PESD5V0L2BT [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
  • Diode Applications: Protector
  • Package: SOT23; Sot-23
Electrical Parts - PG12GCS23 -- 1237136-PG12GCS23
from Win Source Electronics

Manufacturer: KEC. Win Source Part Number: 1237136-PG12GCS23. Manufacturer Homepage: www.keccorp.com. Popularity: Medium. Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
TVS Diodes -- 1245426 [SMF05CT1G from onsemi]
from RS Components, Ltd.

SMF05CT1G, MI SC88 Z-R PNTA ARRAY TR [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
  • Arrangement: Common Anode
  • Package: SOT363; Sot-363 (sc-88)
Electrical Parts - PG12GXTS6 -- 1237137-PG12GXTS6
from Win Source Electronics

Manufacturer: KEC. Win Source Part Number: 1237137-PG12GXTS6. Manufacturer Homepage: www.keccorp.com. Popularity: Medium. Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
TVS Diodes -- 1330731 [TPD4E02B04DQAR from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

4-Ch ESD Protection Diode for USB USON10 [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
  • Diode Applications: Protector
  • Package: Uson
Electrical Parts - PJDLLLC05 -- 1238429-PJDLLLC05 [PJDLLLC05 from PANJIT SemiConductor]
from Win Source Electronics

Manufacturer: Panjit. Win Source Part Number: 1238429-PJDLLLC05. Manufacturer Homepage: www.panjit.com.tw. Popularity: Medium. Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
TVS Diodes -- 1364886P [PESD1CAN-UX from Nexperia B.V.]
from RS Components, Ltd.

TVS Diodes 23kV AEC-Q101 SOT23-2 [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • RoHS Compliant: RoHS
  • Arrangement: Common Catode
  • Package: SOT323; SOT-323
Electrical Parts - PJSDC15 -- 1238525-PJSDC15 [PJSDC15 from PANJIT SemiConductor]
from Win Source Electronics

Manufacturer: Panjit. Win Source Part Number: 1238525-PJSDC15. Manufacturer Homepage: www.panjit.com.tw. Popularity: Medium. Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
TVS Diodes -- 1455211 [NUP4114UCW1T2G from onsemi]
from RS Components, Ltd.

NUP4114UCW1T2G, TVS ARRAY [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • Package: SOT363; Sot-363 (sc-88)
  • RoHS Compliant: RoHS
  • Pin Count: 6
Electrical Parts - PJSOT03C-05 -- 1238538-PJSOT03C-05 [PJSOT03C-05 from PANJIT SemiConductor]
from Win Source Electronics

Manufacturer: Panjit. Win Source Part Number: 1238538-PJSOT03C-05. Manufacturer Homepage: www.panjit.com.tw. Popularity: Medium. Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
TVS Diodes -- 1460602 [SLVU2.8-4.TBT from Semtech Corp.]
from RS Components, Ltd.

2.8V 4-Line EPD TVS Diode, ESD &Latch-Up [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • Package: Soic
  • RoHS Compliant: RoHS
  • Pin Count: 8
Electrical Parts - PJSOT12C-05 -- 1238543-PJSOT12C-05 [PJSOT12C-05 from PANJIT SemiConductor]
from Win Source Electronics

Manufacturer: Panjit. Win Source Part Number: 1238543-PJSOT12C-05. Manufacturer Homepage: www.panjit.com.tw. Popularity: Medium. Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
TVS Diodes -- 1460603 [SM712.TCT from Semtech Corp.]
from RS Components, Ltd.

12V TVS Diode Array, Asymmetrical RS-485 [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • Package: SOT23; Sot-23
  • RoHS Compliant: RoHS
  • Pin Count: 3
Electrical Parts - PJSOT15C-05 -- 1238545-PJSOT15C-05 [PJSOT15C-05 from PANJIT SemiConductor]
from Win Source Electronics

Manufacturer: Panjit. Win Source Part Number: 1238545-PJSOT15C-05. Manufacturer Homepage: www.panjit.com.tw. Popularity: Medium. Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
TVS Diodes -- 1460610 [RCLAMP0504PATCT from Semtech Corp.]
from RS Components, Ltd.

ESD Suppressor Diode Arrays 15KV 6-Pin [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • Package: Slp1616p6
  • RoHS Compliant: RoHS
  • Pin Count: 6
Electrical Parts - PJSOT36C-05 -- 1238548-PJSOT36C-05 [PJSOT36C-05 from PANJIT SemiConductor]
from Win Source Electronics

Manufacturer: Panjit. Win Source Part Number: 1238548-PJSOT36C-05. Manufacturer Homepage: www.panjit.com.tw. Popularity: Medium. Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
TVS Diodes -- 1460656 [CDNBS08-SRDA3.3-4 from Bourns, Inc.]
from RS Components, Ltd.

Steering/TVS Diode Array 4xI/O Ports SO8 [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • Package: Soic
  • RoHS Compliant: RoHS
  • Pin Count: 8
In a Pack of 25, Littelfuse SD24C-01FTG, Bi-Directional TVS Diode Array, 450W, 2-Pin SOD-323 -- 461-SD24C-01FTG [SD24C-01FTG from Littelfuse, Inc.]
from Utmel Electronic Limited

In a Pack of 25, Littelfuse SD24C-01FTG, Bi-Directional TVS Diode Array, 450W, 2-Pin SOD-323 [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • Life Cycle Stage: Active
  • Diode Applications: Automotive
  • Tj: -40 to 125
CP05
from ProTek Devices

200W Multi-Line TVS Array FEATURES. • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV. • IEC 61000-4-4 (EFT): 40A - 5/50ns. • IEC 61000-4-5 (Surge): 12A, 8/20 µs - Level 1(Line-Gnd) & Level 2(Line-Line). • 200 Watts Peak Pulse Power per Line (tp=8/20 µs). •... [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • VBR: 6
  • IR: 0.0200
  • CT: 70
Mixed Technology -- NUP8011MUTAG [NUP8011MUTAG from onsemi]
from ODG (Origin Data Global)

IC TVS ARRAY LO CAP ESD 8-UDFN [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • Package: 8-UFDFN Exposed Pad
Diode Arrays
from Bourns, Inc.

The Bourns Technology Center is home to several emerging high-tech companies in Riverside, California. It is dedicated to providing a strong partnership between resident companies and the community. The Bourns Technology Center is located at the entrance to one of the fastest developing industrial... [See More]

  • Diode Type: Transient Voltage Suppressor Diodes; Steering Diodes
  • VR: 2.8 to 240
  • Diode Applications: Voltage Regulation; Protector
  • VBR: 3 to 300
0.09pF 12kV Bidirectional Discrete TVS -- SP3213-01UTG
from Littelfuse, Inc.

The SP3213-01UTG is a bidirectional TVS Diode that provides ultra low capacitance and a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The typical capacitance of 0.09pF helps ensure signal integrity on the most challenging consumer... [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • CT: 0.0900
  • VR: 5
  • RoHS Compliant: RoHS
Protection TVS/ESD Array -- PJMBZ15VD
from PANJIT SemiConductor

High level of integration and functionality, ESD protection [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • Diode Applications: Protector
  • Arrangement: Common Catode
  • Life Cycle Stage: Maturity
TVS-Diode Arrays, 300W, 12V,SOT-23 -- S2312 [S2312 from SMC Diode Solutions Co., Ltd]
from Karl Kruse GmbH & Co. KG

Karl Kruse  is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • Package: SOT23; SOT-23
On a Reel of 3000, Bourns CDDFN10-3304NA, Quad-Element Uni-Directional TVS Diode Array, 10-Pin DFN -- 103-CDDFN10-3304NA [CDDFN10-3304NA from Bourns, Inc.]
from Utmel Electronic Limited

On a Reel of 3000, Bourns CDDFN10-3304NA, Quad-Element Uni-Directional TVS Diode Array, 10-Pin DFN [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • Life Cycle Stage: Active
  • Diode Applications: DVI
  • Tj: -55 to 150
CSP040605C
from ProTek Devices

200 Watt Chip Scale TVS Array FEATURES. • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV. • IEC 61000-4-4 (EFT): 40A - 5/50ns. • ESD Protection > 25 kilovolts. • Available in 5V. • 200 Watts Peak Pulse Power per Line (tp = 8/20 µs). • Low Clamping Voltage. [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • VBR: 6
  • IR: 0.0100
  • CT: 35
Mixed Technology -- SP720ABG [SP720ABG from Littelfuse, Inc.]
from ODG (Origin Data Global)

TVS ARRAY ESD 14CH 30V 16-SOIC [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • Package: 16-SOIC (0.154", 3.90mm Width)
0.13pF Max Bidirectional and 0.25pF Max Unidirectional, 0402 and 0201 DFN -- SP0201B-ULC-01UTG
from Littelfuse, Inc.

The Ultra Low Capacitance Discrete TVS series provides unidirectional and bidirectional ESD protection for the world ’s most challenging high speed serial interfaces. Ultra low capacitance permits excellent signal integrity on the most challenging consumer electronics interfaces, such as USB... [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • CT: 0.1000
  • VR: 5
  • RoHS Compliant: RoHS
SEMTECH SMDA12C.T TVS DIODE ARRAY, 300W, 12V, SOIC -- 684-SMDA12C.T [SMDA12C.T from Semtech Corp.]
from Utmel Electronic Limited

SEMTECH SMDA12C.T TVS DIODE ARRAY, 300W, 12V, SOIC [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • Life Cycle Stage: Active
  • Diode Applications: General Purpose
  • VBR: 13.3
PLC03-6
from ProTek Devices

High Powered Steering Diode/TVS Array FEATURES. • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV. • IEC 61000-4-4 (EFT): 40A - 5/50ns. • IEC 61000-4-5 (Surge): 8/20 µs - L4, 94A(Line-Gnd) & L4, 48A(Line-Line). • 2000 Watts Peak Power per Line (tp = 8/20 µs). [See More]

  • Diode Type: Transient Voltage Suppressor Diodes; Steering Diode Arrays
  • VBR: 6.8
  • IR: 0.0250
  • CT: 8
Mixed Technology -- SP720AP [SP720AP from Littelfuse, Inc.]
from ODG (Origin Data Global)

TVS ARRAY ESD 14 INPUT 16-DIP [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • Package: 16-DIP
0.15pF 22kV avalanche diodes -- SP3522-01ETG
from Littelfuse, Inc.

The SP3522 integrates ultra low capacitance cathode-to cathode silicon avalanche diodes to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). This robust component can safely absorb repetitive ESD strikes above the maximum level specified in... [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • CT: 0.1500
  • VR: 7
  • RoHS Compliant: RoHS
Mixed Technology -- SP721AB [SP721AB from Littelfuse, Inc.]
from ODG (Origin Data Global)

TVS ARRAY ESD 6 INPUT 8-SOIC [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • Package: 8-SOIC (0.154", 3.90mm Width)
0.15pF 22kV Bidirectional TVS diode -- AQ3522-01FTG
from Littelfuse, Inc.

The AQ3522-01FTG integrates ultra low capacitance diodes to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). This robust component can safely absorb repetitive ESD strikes above the maximum level specified in the IEC 61000-4-2 international... [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • VBR: 8.5 to ?
Mixed Technology -- SP721AP [SP721AP from Littelfuse, Inc.]
from ODG (Origin Data Global)

TVS ARRAY ESD 6 INPUT 8-DIP [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • Package: 8-DIP (0.300", 7.62mm)
0.15pF 22kV bidirectional TVS diode -- AQ3522-01LTG
from Littelfuse, Inc.

The AQ3522-01LTG integrates ultra low capacitance diodes to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). This robust component can safely absorb repetitive ESD strikes above the maximum level specified in the IEC 61000-4-2 international... [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • VBR: 8.5 to ?
  • VR: 5
  • RoHS Compliant: RoHS
Mixed Technology -- SP724AHTG [SP724AHTG from Littelfuse, Inc.]
from ODG (Origin Data Global)

TVS ARRAY ESD 4CH 20V SOT-23 [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • Package: SOT23; SOT-23-6
0.15pF TYP bidirectional, 0.30pF TYP unidirectional, 0201 and 0402 DFN -- SP0201B-ELC-01UTG
from Littelfuse, Inc.

The Enhanced ESD Discrete TVS Series provides ultra low capacitance unidirectional and bidirectional ESD protection for the world ’s most challenging high speed serial interfaces.Ultra low capacitance permits excellent signal integrity on the most challenging consumer electronics interfaces,... [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • CT: 0.1500
  • VR: 5
  • RoHS Compliant: RoHS
Mixed Technology -- STF701.TCT [STF701.TCT from Semtech Corp.]
from ODG (Origin Data Global)

IC TVS ARRAY 2-UNI 100MW SC70-5 [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • Package: SOT353; 5-TSSOP, SC-70-5, SOT-353
0.18pF 15KV Bidirectional TVS -- SP4337-01WTG
from Littelfuse, Inc.

SP4337 is specifically designed to protect high-speed interfaces against ElectroStatic Discharge (ESD), such as High-Definition Multimedia Interface (HDMI) and DisplayPort interfaces, Thunderbolt and USB 3.1 Gen 1. The signal line is protected by a TVS diode offering low line capacitance of 0.18 pF... [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • CT: 0.1800
  • VR: 5
  • RoHS Compliant: RoHS
Mixed Technology -- TVS0701DRBR [TVS0701DRBR from Texas Instruments]
from ODG (Origin Data Global)

TVS ARRAYS [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • Package: 8-VDFN Exposed Pad
0.20pF, 0402 DFN and SOD-883 -- SP0402U-ULC-02ETG
from Littelfuse, Inc.

The Ultra Low Capacitance Diode Arrays Series provides signal integrity-preserving unidirectional ESD protection for the world ’s most challenging high speed serialinterfaces.Compelling packaging options including the standard 2.5mmx1.0mm layout and the SOD883, trace layout complexity, saves... [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • CT: 0.2000
  • VR: 5
  • RoHS Compliant: RoHS
TVS Diodes -- 824032815 [824032815 from Wurth Electronics ICS, Inc.]
from ODG (Origin Data Global)

WE-TVS DIODE ARRAY SIZE DFN1610- [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • VBR: 6
  • VR: 5
  • Tj: -55 to 85
0.2pF 0.6V breakdown TVS Diode Array -- SP33R6-04UTG
from Littelfuse, Inc.

Benchmark setting breakdown voltage performance, protectingsub 20 nm I/O ’s. Finer geometry chip designs run the risk ofdamage at voltage levels higher than 3.3V. The SP33R6-04UTG providesheadroom to support all of the low voltage differential signaling(0.3V) while protecting the data lines... [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • VBR: 0.6000 to ?
  • VR: 0.3000
  • CT: 0.2000
TVS Diodes -- AQ1210-01ETG [AQ1210-01ETG from Littelfuse, Inc.]
from ODG (Origin Data Global)

TVS DIODE ARRAY 5V 15A SOD882 [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • VBR: 5.2
  • VR: 5
  • Tj: -40 to 150
0.2pF 12kV 0.7V breakdown TVS Diode Array in 0201 -- SP00R6-01WTG
from Littelfuse, Inc.

0.2pF 12kV 0.7V breakdown TVS Diode Array in 0201 [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • VBR: 0.7000 to ?
  • VR: 0.3000
  • Tj: -40 to 125
TVS Diodes -- PJGBLC03C_R1_00001 [PJGBLC03C_R1_00001 from PANJIT SemiConductor]
from ODG (Origin Data Global)

ULTRA LOW CAPACITANCE TVS ARRAY [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • VBR: 4.75
  • VR: 3.3
  • Tj: -55 to 150
0.2pF 22kV Diode Array -- SP3422-04UTG
from Littelfuse, Inc.

The SP3422-04UTG integrates 4 channels of ultralow capacitance rail-to-rail diodes and an additional zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). This robust component can safely absorb repetitive ESD strikes above the... [See More]

  • Diode Type: Zener; Transient Voltage Suppressor Diodes
  • CT: 0.2000
  • VR: 5
  • RoHS Compliant: RoHS
TVS Diodes -- PJSOT12_R1_00001 [PJSOT12_R1_00001 from PANJIT SemiConductor]
from ODG (Origin Data Global)

STANDARD CAPACITANCE TVS ARRAY [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • VBR: 13.3
  • VR: 12
  • Tj: -50 to 150
0.2pF, +10kV/-10kV Diode Array -- SP3423-02UTG
from Littelfuse, Inc.

The SP3423 integrates 2 channels of low capacitance steering diodes and an additional zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The SP3423 can safely absorb repetitive ESD strikes above the maximum contact level... [See More]

  • Diode Type: General Purpose; Zener; Transient Voltage Suppressor Diodes
  • VBR: 7 to ?
  • VR: 5
  • CT: 0.9600
TVS Diodes -- SP3025-04HTG [SP3025-04HTG from Littelfuse, Inc.]
from ODG (Origin Data Global)

TVS DIODE ARRAY 2.5V SOT23-6L [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • VBR: 5.5
  • VR: 2.5
  • Tj: -40 to 125
0.30pF, SOD-883 -- SP0402U-ELC-02ETG
from Littelfuse, Inc.

The Enhanced ESD Diode Arrays Series provides higher order ESD protection in signal-integrity-preserving unidirectional arrays for the world ’s most challenging high speed serial interfaces. The SOD-883 standard packages minimizes trace layout complexity, saves significant PCB space, and... [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • CT: 0.3000
  • VR: 5
  • RoHS Compliant: RoHS
TVS Diodes -- SP3384NUTG [SP3384NUTG from Littelfuse, Inc.]
from ODG (Origin Data Global)

TVS DIODE ARRAY 3.3V 15A UDFN10 [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • VBR: 6.5
  • VR: 3.3
  • Tj: -40 to 125
0.32pF, 6A Diode Array -- SP3420-04UTG
from Littelfuse, Inc.

The SP3420-04UTG includes four channel ultra low capacitance and high-level ESD protection diodes to protect high-speed data rate such as USB 3.1, DisplayPort, Thunderbolt, and e-SATA. The typical capacitance of 0.32pF helps ensure signal integrity and this robust device can safely absorb repetitive... [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • CT: 0.3200
  • VR: 3.3
  • RoHS Compliant: RoHS
0.35 pF, 20 kV Non-Magnetic Bidirectional TVS diode in SOD882 -- SP3022-01ETG-NM
from Littelfuse, Inc.

Description The SP3022-01ETG-NM provides low capacitance, bidirectional and non-magnetic of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The typical capacitance of 0.35 pF helps ensure excellent signal integrity on the most challenging consumer... [See More]

  • Diode Type: General Purpose; Transient Voltage Suppressor Diodes
  • VBR: 7 to ?
  • VR: 5.3
  • Tj: -40 to 125
0.35pF 20kV Bidirectional Discrete TVS - Qualified to AEC-Q101 -- SP3022-01ETG
from Littelfuse, Inc.

The SP3022-01ETG includes back-to-back TVS diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum... [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • CT: 0.3500
  • VBR: 6 to ?
  • RoHS Compliant: RoHS
0.35pF 30kV Bidirectional Discrete TVS -- SP3042-01WTG
from Littelfuse, Inc.

The SP3042-01WTG includes back-to-back TVS diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes up to the maximum... [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • CT: 0.3500
  • VR: 5.3
  • RoHS Compliant: RoHS
0.35pF, 18kV Diode Array -- SP3401-02UTG
from Littelfuse, Inc.

SP3401-02UTG is specifically designed to protect high-speed interfaces against ElectroStatic Discharge (ESD), such as DisplayPort interfaces and USB 3.1 Gen 1. The signal line is protected by a TVS diode offering low line capacitance of 0.35 pF typical. SP3401 can safely absorb repetitive ESD... [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • CT: 0.8000
  • VR: 3.3
  • RoHS Compliant: RoHS
0.3pF 10KV Bidirectional Discrete TVS -- SP3118-01ETG
from Littelfuse, Inc.

The SP3118-01ETG includes back-to-back TVS diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes up to the maximum... [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • CT: 0.3000
  • VR: 18
  • RoHS Compliant: RoHS
0.3pF 10KV Bidirectional Discrete TVS -- SP3130-01ETG
from Littelfuse, Inc.

The SP3130-01ETG includes back-to-back TVS diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes up to the maximum... [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • CT: 0.3000
  • VR: 28
  • RoHS Compliant: RoHS
0.3pF 22 kV unidirectional TVS diode -- SP3530-01ETG
from Littelfuse, Inc.

This SP3530-01ETG unidirectional diode is fabricated in a proprietary silicon avalanche technology. This provides a high level of protection for electronic equipment that may be exposed to electrostatic discharges (ESD). This robust component can safely absorb repetitive ESD strikes above the... [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • CT: 0.3000
  • VR: 7
  • RoHS Compliant: RoHS
0.3pF 22kV unidirectional TVS diode -- AQ3530-01LTG
from Littelfuse, Inc.

This AQ3530-01LTG unidirectional diode provides a high level of protection for electronic equipment that may be exposed to electrostatic discharges (ESD). This robust component can safely absorb repetitive ESD strikes above the maximum level specified in the IEC 61000-4-2 international standard... [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • VBR: 7.5 to ?
  • VR: 5
  • RoHS Compliant: RoHS
0.3pF 4A Unidirectional Diode Array -- SP3205-01ETG
from Littelfuse, Inc.

The SP3205-01ETG provides low capacitance, unidirectional and a high level of protection for electronic equipmentthat may experience destructive electrostatic discharges (ESD). The typical capacitance of 0.3pF helps ensureexcellent signal integrity on the most challenging consumer electronics... [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • VBR: 3.6 to ?
  • VR: 3.3
  • CT: 0.3000
0.3pF SOT23-6L 4 Channels Diode Array -- SP3019-04HTG
from Littelfuse, Inc.

The SP3019 integrates 4 channels of ultra low capacitance asymmetrical protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust components can safely absorb repetitive ESD strikes above the maximum contact level specified in the IEC 61000-4-2... [See More]

  • Diode Type: General Purpose; Transient Voltage Suppressor Diodes
  • CT: 0.3000
  • VR: 5
  • RoHS Compliant: RoHS
0.4pF 11A Bidirectional Diode Array -- SP4322-01ETG
from Littelfuse, Inc.

SP4322-01ETG is specifically designed to protect high-speedinterfaces against ElectroStatic Discharge (ESD), such asDisplayPort interfaces and USB 3.1 Gen 1. The signal line isprotected by low line capacitance of 0.4 pF typical. SP4322-01ETG can absorb repetitive ESD strikes above themaximum level... [See More]

  • Diode Type: Transient Voltage Suppressor Diodes
  • CT: 0.4000
  • VR: 5
  • RoHS Compliant: RoHS