SOT416 Diode Arrays
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 010986-BAT54CTT1G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr: 2... [See More]
- Package: SOT416; SC-75, SOT-416
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky
- VF: 0.8000
from DigiKey
Diode Array 1 Pair Common Cathode Schottky 40V 120mA (DC) Surface Mount SC-75, SOT-416 [See More]
- Package: SOT416; SC-75, SOT-416
- Tj: 150
- Arrangement: Common Catode
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 079521-BAV70T. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 100V. Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA. Reverse Recovery Time (trr): 6ns. Current - Reverse Leakage @ Vr: 5 μA... [See More]
- Package: SOT416; SC-75, SOT-416
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1.25
from DigiKey
Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount SC-75, SOT-416 [See More]
- Package: SOT416; SC-75, SOT-416
- Tj: 125
- Arrangement: Common Anode
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 079523-BAV70TT1G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 100V. Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA. Reverse Recovery Time (trr): 6ns. Current - Reverse Leakage @ Vr: 5... [See More]
- Package: SOT416; SC-75, SOT-416
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1.25
from DigiKey
Diode Array 1 Pair Series Connection Schottky 30V 100mA Surface Mount SC-75, SOT-416 [See More]
- Package: SOT416; SC-75, SOT-416
- Tj: 125
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 079541-BAW56T. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 70V. Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA. Reverse Recovery Time (trr): 6ns. Current - Reverse Leakage @ Vr: 2.5... [See More]
- Package: SOT416; SC-75, SOT-416
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1.25
from DigiKey
DIODE ARRAY GP 100V 100MA SC75 [See More]
- Package: SOT416; SC-75, SOT-416
- Tj: -55 to 150
- Arrangement: Common Catode
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 107412-BAW56TT1G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 70V. Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA. Reverse Recovery Time (trr): 6ns. Current - Reverse Leakage @ Vr: 2.5... [See More]
- Package: SOT416; SC-75, SOT-416
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1.25
from DigiKey
HIGH-SPEED SWITCHING, 20V, 100MA [See More]
- Package: SOT416; SC-75, SOT-416
- Tj: 150
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 013790-DAN222G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 80V. Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA. Reverse Recovery Time (trr): 4ns. Current - Reverse Leakage @ Vr: 100nA @... [See More]
- Package: SOT416; SC-75, SOT-416
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1.2
from DigiKey
Diode Array 1 Pair Series Connection Schottky 40V 120mA Surface Mount SC-75, SOT-416 [See More]
- Package: SOT416; SC-75, SOT-416
- Tj: 150
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 013792-DAN222T1G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 80V. Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA. Reverse Recovery Time (trr): 4ns. Current - Reverse Leakage @ Vr: 100nA @... [See More]
- Package: SOT416; SC-75, SOT-416
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1.2
from DigiKey
Diode Array 1 Pair Common Cathode Standard 80V 100mA (DC) Surface Mount SC-75, SOT-416 [See More]
- Package: SOT416; SC-75, SOT-416
- Tj: 150
- Arrangement: Common Catode
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 096256-DAP222G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 80V. Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA. Reverse Recovery Time (trr): 10ns. Current - Reverse Leakage @ Vr: 100nA @... [See More]
- Package: SOT416; SC-75, SOT-416
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1.2
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 013797-DAP222T1G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 80V. Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA. Reverse Recovery Time (trr): 10ns. Current - Reverse Leakage @ Vr: 100nA @... [See More]
- Package: SOT416; SC-75, SOT-416
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1.2
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 887683-NSVBAV70TT1G. Series: Automotive, AEC-Q101. Features: Diode Array 1 Pair Common Cathode Standard 100 V 100mA (DC) Surface Mount SC-75, SOT-416. Speed: Small Signal = < 200mA (Io), Any Speed. Package: SC-75, SOT-416. Package: Reel -... [See More]
- Package: SOT416; SC-75, SOT-416
- Diode Type: Diode Array 1 Pair Common Cathode Standard 100 V 100mA (DC) Surface Mount SC-75, SOT-416
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 887698-NSVDAN222T1G. Series: Automotive, AEC-Q101. Features: Diode Array 1 Pair Common Cathode Standard 80 V 100mA (DC) Surface Mount SC-75, SOT-416. Speed: Small Signal = < 200mA (Io), Any Speed. Package: SC-75, SOT-416. Package: Reel - TR. [See More]
- Package: SOT416; SC-75, SOT-416
- Diode Type: Diode Array 1 Pair Common Cathode Standard 80 V 100mA (DC) Surface Mount SC-75, SOT-416
from Win Source Electronics
Win Source Part Number: 1048313-BAW 56T E6327. Category: Discrete Semiconductor Products >Diodes - Rectifiers - Arrays. Speed: Small Signal = < 200mA (Io), Any Speed. Package: Tape & Reel (TR). Standard Package: 3,000. Mounting: SMD (SMT). Diode Type: Standard. Voltage - DC Reverse (Vr)... [See More]
- Package: SOT416; SC-75, SOT-416
- VF: 1.25
- Diode Type: Standard
- VR: 80
from Win Source Electronics
Win Source Part Number: 1120896-SBAW56TT1G. Category: Discrete Semiconductor Products >Diodes - Rectifiers - Arrays. Speed: Small Signal = < 200mA (Io), Any Speed. Package: Tape & Reel (TR). Standard Package: 3,000. Mounting: SMD (SMT). Diode Type: Standard. Voltage - DC Reverse (Vr)... [See More]
- Package: SOT416; SC-75, SOT-416
- VF: 1.25
- Diode Type: Standard
- VR: 70
from Win Source Electronics
Win Source Part Number: 970172-RB706W-40TL. Category: Discrete Semiconductor Products >Diodes - Rectifiers - Arrays. Speed: Small Signal = < 200mA (Io), Any Speed. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40... [See More]
- Package: SOT416; SC-75, SOT-416
- VF: 0.3700
- Diode Type: Schottky; Schottky
- VR: 40
from ODG (Origin Data Global)
DIODE ARRAY SCHOTTKY 30V SC75 [See More]
- Package: SOT416; SC-75, SOT-416
- Diode Type: Schottky
- Arrangement: Common Catode
- VF: 0.8000
from Utmel Electronic Limited
DIODE ARRAY GP 70V 200MA SC75 [See More]
- Package: SOT416; SC-75, SOT-416
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1.25
from ROHM Semiconductor USA, LLC
ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type. [See More]
- Package: SOT416; SOT-416
- Tj: -55 to 150
- Diode Type: Zener
- RoHS Compliant: RoHS
from ODG (Origin Data Global)
DIODE ARRAY GP 20V 100MA EMD3 [See More]
- Package: SOT416; SC-75, SOT-416
- VR: 20
- VF: 1
- IR: 1.00E-4
from Utmel Electronic Limited
DIODE ARRAY GP 80V 100MA EMD3 [See More]
- Package: SOT416; SC-75, SOT-416
- Life Cycle Stage: Declining; Not For New Designs
- Diode Type: Standard
- VF: 1.2