Maturity Diode Arrays

5 Results
Monolithic Diode -- HL0410
from Lansdale Semiconductor, Inc.

These devices are designed with the CMOS circuit engineer in mind, allowing the application of logically powerful programmable solutions to low power CMOS system applications. They incorporate an advanced dielectric isolation process to eliminate the need for power supply pins and allow parasitic... [See More]

  • Life Cycle Stage: Maturity
  • IF: 100
  • Diode Type: General Purpose
  • IR: 30
Low Leakage Signal Switching Diode -- BAS21A
from PANJIT SemiConductor

Low series resistance, low capacitance, available in ultra small packages [See More]

  • Life Cycle Stage: Maturity
  • Diode Type: General Purpose
  • Arrangement: Common Anode
  • Diode Applications: Switching; Low Leakage
Quad Pin Diode Pi Attenuator in SOT-25 Package -- HSMP-3816
from Broadcom Inc.

The HSMP-3816 has four PIN diodes configured for PI attenuator diode applications. The four wideband , 300kHz to 4GHz, low insertion loss, high linearity, pin diodes are in a low cost, surface mount SOT-25 package. Four PIN diodes in a single package reduce parasitics and improve circuit density. [See More]

  • Life Cycle Stage: Maturity
  • Diode Applications: Low Distortion Attenuator
  • Diode Type: PIN; RF Diodes
  • IF: 100
Quad Pin Diode Pi Attenuator in SOT-25 Package -- HSMP-3866
from Broadcom Inc.

HSMP-3866 is a wideband (300KHz to 3GHz), low insertion loss, high linearity, Quad PIN Diodes p Attenuator in a low cost, surface mount SOT-25 package. Four PIN Diodes in a single package reduces te design parasitics and improve circuit density. The four PIN Diodes dice are adjacent dice on the same... [See More]

  • Life Cycle Stage: Maturity
  • Diode Applications: Wideband, Low Insertion Loss Attenuator
  • Diode Type: PIN; RF Diodes
  • IF: 10
Schottky Assisted Low Power Pin Diode Limiter -- ASML-5822
from Broadcom Inc.

The ASML-5822 is specifically designed for low power limiter applications, where it can be used to protect the receiver system from being damaged by large input signal. [See More]

  • Life Cycle Stage: Maturity
  • Diode Applications: Limiter
  • Diode Type: PIN
  • VF: 0.9300