SOD-323 Diode Arrays
from Win Source Electronics
Win Source Part Number: 1362320-SD18. Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes. Temperature Range - Operating: -55 °C ~ 125 °C (TJ). Fake Threat In the Open Market: 44 pct. Type: Zener. MSL Level: 1 (Unlimited). Mfr: SMC Diode Solutions. Series: SDxx. [See More]
- Package: SOD-323; SC-76, SOD-323
- VR: 18
- Diode Type: Transient Voltage Suppressor Diodes
- VBR: 20
from DigiKey
20V 750MV@3A 1A SOD-323 [See More]
- Package: SOD-323; SC-76, SOD-323
from New Yorker Electronics Co., Inc.
TVS, ESD, Array, Bi-Dir, 18.0V, 1.00pF, SOD-323 [See More]
- Package: SOD-323; SOD-323
- Diode Type: Transient Voltage Suppressor Diodes
from RS Components, Ltd.
Switching Diode [See More]
- Package: SOD-323; Sod-323fl
- RoHS Compliant: RoHS
- Diode Applications: Switching
- Pin Count: 2
from Win Source Electronics
Win Source Part Number: 1085282-PJGBLC03C-AU_R1_000A1. Category: Circuit Protection >TVS - Diodes. Series: Automotive, AEC-Q101. Type: Zener. Package: Tape & Reel. Applications: Automotive. Standard Package: 5,000. Mounting: SMD (SMT). Bidirectional Channels: 1. Voltage - Reverse Standoff... [See More]
- Package: SOD-323; SC-90, SOD-323F
- VR: 3.3
- Diode Type: Transient Voltage Suppressor Diodes
- VBR: 4.75
from RS Components, Ltd.
Switching Diode [See More]
- Package: SOD-323; Sod-323fl
- RoHS Compliant: RoHS
- Diode Applications: Switching
- Pin Count: 2
from Win Source Electronics
Win Source Part Number: 1085285-PJGBLC08C-AU_R1_000A1. Category: Circuit Protection >TVS - Diodes. Series: Automotive, AEC-Q101. Type: Zener. Package: Tape & Reel. Applications: Automotive. Standard Package: 5,000. Mounting: SMD (SMT). Bidirectional Channels: 1. Voltage - Reverse Standoff... [See More]
- Package: SOD-323; SC-90, SOD-323F
- VR: 8
- Diode Type: Transient Voltage Suppressor Diodes
- VBR: 8.93
from RS Components, Ltd.
Switching Diode [See More]
- Package: SOD-323; Sod-323fl
- RoHS Compliant: RoHS
- Diode Applications: Switching
- Pin Count: 2
from Win Source Electronics
Win Source Part Number: 1115871-PJGBLC03-AU_R1_000A1. Category: Circuit Protection >TVS - Diodes. Series: Automotive, AEC-Q101. Type: Zener. Package: Tape & Reel. Applications: Automotive. Standard Package: 5,000. Mounting: SMD (SMT). Unidirectional Channels: 1. Voltage - Reverse Standoff... [See More]
- Package: SOD-323; SC-90, SOD-323F
- VR: 3.3
- Diode Type: Transient Voltage Suppressor Diodes
- VBR: 4.75
from RS Components, Ltd.
TVS,Diode,Array,ESD,Sup,+/-30KV,SOT323-2 [See More]
- Package: SOD-323; Sod-323
- RoHS Compliant: RoHS
- Diode Type: Transient Voltage Suppressor Diodes
- Pin Count: 2
from Win Source Electronics
Win Source Part Number: 958571-PJGBLC24-AU_R1_000A1. Category: Circuit Protection >TVS - Diodes. Series: Automotive, AEC-Q101. Type: Zener. Package: Tape & Reel. Applications: Automotive. Standard Package: 5,000. Mounting: SMD (SMT). Unidirectional Channels: 1. Voltage - Reverse Standoff... [See More]
- Package: SOD-323; SC-90, SOD-323F
- VR: 24
- Diode Type: Transient Voltage Suppressor Diodes
- VBR: 27.27
from RS Components, Ltd.
TVS,Diode,Array,3.3V,1Channel,Uni,SOD323 [See More]
- Package: SOD-323; Sod-323
- RoHS Compliant: RoHS
- Diode Type: Transient Voltage Suppressor Diodes
- Pin Count: 2
from Win Source Electronics
Win Source Part Number: 962407-PJGBLC12C-AU_R1_000A1. Category: Circuit Protection >TVS - Diodes. Series: Automotive, AEC-Q101. Type: Zener. Package: Tape & Reel. Applications: Automotive. Standard Package: 5,000. Mounting: SMD (SMT). Bidirectional Channels: 1. Voltage - Reverse Standoff... [See More]
- Package: SOD-323; SC-90, SOD-323F
- VR: 12
- Diode Type: Transient Voltage Suppressor Diodes
- VBR: 13.97
from RS Components, Ltd.
3.3V 30A Unidirectional TVS Diode [See More]
- Package: SOD-323; Sod-323
- RoHS Compliant: RoHS
- Diode Type: Transient Voltage Suppressor Diodes
- Pin Count: 2
from Win Source Electronics
Manufacturer: Taiwan Semiconductor. Win Source Part Number: 1022069-BAS316WS RRG. Mounting: SMD (SMT). Diode Type: Standard. Current - Average Rectified (Io): 250mA. Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA. Reverse Recovery Time (trr): 4ns. Current - Reverse Leakage @ Vr: 1 μA @ 75V. [See More]
- Package: SOD-323; SOD-323F
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1.25
from RS Components, Ltd.
3.3V 30A Bidirectional TVS Diode [See More]
- Package: SOD-323; Sod-323
- RoHS Compliant: RoHS
- Diode Type: Transient Voltage Suppressor Diodes
- Pin Count: 2
from Win Source Electronics
Win Source Part Number: 1048305-BAV99W,LF. Category: Discrete Semiconductor Products >Diodes - Rectifiers - Arrays. Speed: Fast Recovery = < 500ns, > 200mA (Io). Package: Tape & Reel (TR). Standard Package: 3,000. Mounting: SMD (SMT). Diode Type: Standard. Voltage - DC Reverse (Vr)... [See More]
- Package: SOD-323; SC-76, SOD-323
- VF: 1.25
- Diode Type: Standard
- VR: 100
from RS Components, Ltd.
5V 25A Unidirectional Discrete TVS Diode [See More]
- Package: SOD-323; Sod-323
- RoHS Compliant: RoHS
- Diode Type: Transient Voltage Suppressor Diodes
- Pin Count: 2
from RS Components, Ltd.
5V 25A Bidirectional Discrete TVS Diode [See More]
- Package: SOD-323; Sod-323
- RoHS Compliant: RoHS
- Diode Type: Transient Voltage Suppressor Diodes
- Pin Count: 2
from RS Components, Ltd.
1 Ch 30KV 5V TVS Diode Array SOD323 [See More]
- Package: SOD-323; Sod-323
- RoHS Compliant: RoHS
- Diode Type: Transient Voltage Suppressor Diodes
- Pin Count: 2
from RS Components, Ltd.
1 Ch 30KV 12V TVS Diode Array SOD323 [See More]
- Package: SOD-323; Sod-323
- RoHS Compliant: RoHS
- Diode Type: Transient Voltage Suppressor Diodes
- Pin Count: 2
from RS Components, Ltd.
5V 2.5A 22KV SOD323 Bi-dir TVS [See More]
- Package: SOD-323; Sod-323
- RoHS Compliant: RoHS
- Diode Type: Transient Voltage Suppressor Diodes
- Pin Count: 2
from RS Components, Ltd.
5V 2.5A 22KV SOD323 Bi-dir TVS [See More]
- Package: SOD-323; Sod-323
- RoHS Compliant: RoHS
- Diode Type: Transient Voltage Suppressor Diodes
- Pin Count: 2
from RS Components, Ltd.
DIO TVS VWM 15V 350W BIDIR SOD323 [See More]
- Package: SOD-323; SOD-323
- RoHS Compliant: RoHS
- Diode Type: Transient Voltage Suppressor Diodes
- Pin Count: 2
from ODG (Origin Data Global)
ULTRA LOW CAPACITANCE TVS ARRAY [See More]
- Package: SOD-323; SC-90, SOD-323F
- VR: 3.3
- Diode Type: Transient Voltage Suppressor Diodes
- VBR: 4.75
from Utmel Electronic Limited
In a Pack of 25, Littelfuse SD24C-01FTG, Bi-Directional TVS Diode Array, 450W, 2-Pin SOD-323 [See More]
- Package: SC-76; SOD-323; SC-76, SOD-323
- Diode Applications: Automotive
- Diode Type: Transient Voltage Suppressor Diodes
- Life Cycle Stage: Active