PIN Diodes Diode Arrays
from RS Components, Ltd.
Silicon PIN Diode 150V SOT323 [See More]
- Diode Type: PIN
- Package: Sot-323 (sc-70)
- RoHS Compliant: RoHS
- Pin Count: 3
from RS Components, Ltd.
PHOTO PIN DIODE TOP VIEW CLEAR-e3 [See More]
- Diode Type: PIN
- RoHS Compliant: RoHS
- Tj: -40 to 100
from RS Components, Ltd.
Infineon BAR6404E6327HTSA1 [See More]
- Diode Type: PIN
- Package: SOT23; Sot-23
- RoHS Compliant: RoHS
- Pin Count: 3
from RS Components, Ltd.
PIN DIODE SOT323 [See More]
- Diode Type: PIN
- RoHS Compliant: RoHS
- Arrangement: Common Catode
- Package: SOT323; SOT-323
from RS Components, Ltd.
Infineon RF Diode BAR 63-05 E6327 [See More]
- Diode Type: PIN; RF Diodes
- RoHS Compliant: RoHS
- Arrangement: Common Catode
- Package: SOT23; SOT-23
from RS Components, Ltd.
Infineon RF Diode BAT 68-04 E6327 [See More]
- Diode Type: PIN; RF Diodes
- Pin Count: 3
- RoHS Compliant: RoHS
from RS Components, Ltd.
Infineon RF Diode BB 814 E6327 GR1 [See More]
- Diode Type: PIN; RF Diodes
- Tj: -55
- Arrangement: Common Catode
- RoHS Compliant: RoHS
from RS Components, Ltd.
Infineon RF Diode BAR 64-05W H6327 [See More]
- Diode Type: PIN; RF Diodes
- RoHS Compliant: RoHS
- Arrangement: Common Catode
- Package: SOT323; SOT-323
from RS Components, Ltd.
Infineon RF DIODES BAR6305WH6327XTSA1 [See More]
- Diode Type: PIN; RF Diodes
- RoHS Compliant: RoHS
- Arrangement: Common Catode
- Package: SOT323; SOT-323
from RS Components, Ltd.
Infineon RF DIODES BAR6306WH6327XTSA1 [See More]
- Diode Type: PIN; RF Diodes
- RoHS Compliant: RoHS
- Arrangement: Common Catode
- Package: SOT323; SOT-323
from RS Components, Ltd.
Infineon RF DIODES BAR6406WH6327XTSA1 [See More]
- Diode Type: PIN; RF Diodes
- RoHS Compliant: RoHS
- Arrangement: Common Anode
- Package: SOT323; SOT-323
from RS Components, Ltd.
Silicon PIN Diode Array 150V SOT23 [See More]
- Diode Type: PIN
- RoHS Compliant: RoHS
- Diode Applications: Protector
- Package: SOT23; Sot-23
from RS Components, Ltd.
Infineon BAT62E6327HTSA1 Diode [See More]
- Diode Type: PIN
- RoHS Compliant: RoHS
- Diode Applications: Rectifier; Detector
- Package: SOT143; Sot-143
from ODG (Origin Data Global)
SUPPRESSOR ESD ARRAY 9PIN DSUB [See More]
- Diode Type: PIN
- Package: Through Hole
from Empower RF Systems
Applications include EW systems, communications systems, filter selectors [See More]
- Diode Type: PIN; RF Diodes
- Life Cycle Stage: Maturity
- Diode Applications: Switching
- Package: SMA; TD302(I, II)
from Broadcom Inc.
The HSMP-3816 has four PIN diodes configured for PI attenuator diode applications. The four wideband , 300kHz to 4GHz, low insertion loss, high linearity, pin diodes are in a low cost, surface mount SOT-25 package. Four PIN diodes in a single package reduce parasitics and improve circuit density. [See More]
- Diode Type: PIN; RF Diodes
- Life Cycle Stage: Maturity
- Diode Applications: Low Distortion Attenuator
- IF: 100
from ODG (Origin Data Global)
SUPPRESSOR ESD ARRAY 15PIN DSUB [See More]
- Diode Type: PIN
- Package: Through Hole
from Broadcom Inc.
HSMP-3866 is a wideband (300KHz to 3GHz), low insertion loss, high linearity, Quad PIN Diodes p Attenuator in a low cost, surface mount SOT-25 package. Four PIN Diodes in a single package reduces te design parasitics and improve circuit density. The four PIN Diodes dice are adjacent dice on the same... [See More]
- Diode Type: PIN; RF Diodes
- Life Cycle Stage: Maturity
- Diode Applications: Wideband, Low Insertion Loss Attenuator
- IF: 10
from Broadcom Inc.
The ASML-5822 is specifically designed for low power limiter applications, where it can be used to protect the receiver system from being damaged by large input signal. [See More]
- Diode Type: PIN
- Life Cycle Stage: Maturity
- Diode Applications: Limiter
- VF: 0.9300