SC-59 Diode Arrays
from Win Source Electronics
Manufacturer: Toshiba Semiconductor and Storage. Win Source Part Number: 150332-1SS181. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 80V. Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA. Reverse Recovery Time (trr): 4ns. Current - Reverse Leakage... [See More]
- Package: SC-59; SC-59
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1.2
from DigiKey
DIODE ARR SCHOTT 40V 200MA SOT23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Tj: 125
from Win Source Electronics
Manufacturer: Toshiba Semiconductor and Storage. Win Source Part Number: 096715-1SS181S,LF. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 80V. Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA. Reverse Recovery Time (trr): 4ns. Current - Reverse... [See More]
- Package: SC-59; SC-59
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1.2
from DigiKey
Diode Array 1 Pair Common Anode Schottky 30V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Tj: -65 to 150
- Arrangement: Common Anode
from Win Source Electronics
Manufacturer: Toshiba Semiconductor and Storage. Win Source Part Number: 150340-1SS184. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 80V. Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA. Reverse Recovery Time (trr): 4ns. Current - Reverse Leakage... [See More]
- Package: SC-59; SC-59
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1.2
from DigiKey
Diode Array 1 Pair Common Cathode Schottky 30V 100mA Surface Mount SOT-523 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Tj: 125
- Arrangement: Common Catode
from Win Source Electronics
Manufacturer: Toshiba Semiconductor and Storage. Win Source Part Number: 096588-1SS184,LF. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 80V. Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA. Reverse Recovery Time (trr): 4ns. Current - Reverse... [See More]
- Package: SC-59; SC-59
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1.2
from DigiKey
Diode Array 1 Pair Common Anode Standard 75V 160mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Tj: 150
- Arrangement: Common Anode
from Win Source Electronics
Manufacturer: Toshiba Semiconductor and Storage. Win Source Part Number: 005462-1SS295(TE85L,F). Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 4V. Voltage - Forward (Vf) (Max) @ If: 320mV @ 2mA. Current - Reverse Leakage @ Vr: 25 μA @ 500mV. [See More]
- Package: SC-59; SC-59-3
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky
- VF: 0.3200
from DigiKey
DIODE ARRAY GP 250V 200MA SOT23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Tj: -55 to 150
- Arrangement: Common Anode
from Win Source Electronics
Manufacturer: Toshiba Semiconductor and Storage. Win Source Part Number: 005467-1SS374(TE85L,F). Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 10V. Voltage - Forward (Vf) (Max) @ If: 500mV @ 100mA. Current - Reverse Leakage @ Vr: 20 μA @ 10V. [See More]
- Package: SC-59; SC-59
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky
- VF: 0.5000
from DigiKey
DIODE ARR SCHOTT 40V 200MA SOT23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Tj: -65 to 125
from Win Source Electronics
Manufacturer: Toshiba Semiconductor and Storage. Win Source Part Number: 075078-1SS379(TE85L,F). Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 80V. Voltage - Forward (Vf) (Max) @ If: 1.3V @ 100mA. Current - Reverse Leakage @ Vr: 10nA @ 80V. [See More]
- Package: SC-59; SC-59
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1.3
from DigiKey
SOT-23, 30V, 0.2A, SCHOTTKY DIOD [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Tj: -55 to 125
- Arrangement: Common Anode
from Win Source Electronics
Manufacturer: Toshiba Semiconductor and Storage. Win Source Part Number: 119904-1SS379,LF. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 80V. Voltage - Forward (Vf) (Max) @ If: 1.3V @ 100mA. Current - Reverse Leakage @ Vr: 10nA @ 80V. Operating... [See More]
- Package: SC-59; SC-59
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1.3
from DigiKey
Diode Array 1 Pair Common Cathode Standard 50V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Tj: 150
- Arrangement: Common Catode
from Win Source Electronics
Manufacturer: Toshiba Semiconductor and Storage. Win Source Part Number: 150640-1SS392. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 600mV @ 100mA. Current - Reverse Leakage @ Vr: 5 μA @ 40V. Operating... [See More]
- Package: SC-59; SC-59
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky
- VF: 0.6000
from DigiKey
Diode Array 1 Pair Common Anode Standard 80V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Tj: 150
- Arrangement: Common Anode
from Win Source Electronics
Manufacturer: Toshiba Semiconductor and Storage. Win Source Part Number: 075079-1SS392(TE85L,F). Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 600mV @ 100mA. Current - Reverse Leakage @ Vr: 5 μA @ 40V. [See More]
- Package: SC-59; SC-59
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky
- VF: 0.6000
from DigiKey
Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Tj: 125
- Arrangement: Common Catode
from Win Source Electronics
Manufacturer: Toshiba Semiconductor and Storage. Win Source Part Number: 097202-1SS392,LF. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 600mV @ 100mA. Current - Reverse Leakage @ Vr: 5 μA @ 40V. [See More]
- Package: SC-59; SC-59
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky
- VF: 0.6000
from DigiKey
Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Tj: 125
- Arrangement: Common Catode
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 013830-DCA010-TB-E. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 80V. Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA. Reverse Recovery Time (trr): 4ns. Current - Reverse Leakage @ Vr: 500nA... [See More]
- Package: SC-59; SC-59-3/CP3
- Life Cycle Stage: Obsolete(EOL)
- Diode Type: Standard
- VF: 1.2
from DigiKey
DIODE ARRAY GP 80V 100MA S-MINI [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Tj: 125
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 1064799-M1MA151WAT1G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA. Reverse Recovery Time (trr): 10ns. Current - Reverse Leakage @ Vr:... [See More]
- Package: SC-59; SC-59
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1.2
from DigiKey
DIODE ARR SCHOTT 40V 200MA SOT23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Tj: -55 to 125
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 096803-M1MA151WKT1G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA. Reverse Recovery Time (trr): 3ns. Current - Reverse Leakage @ Vr: 100nA... [See More]
- Package: SC-59; SC-59
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1.2
from DigiKey
DIODE ARR SCHOT 40V 400MA SC593 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Tj: -30 to 125
- Arrangement: Common Catode
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 096967-M1MA152WAT1G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 80V. Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA. Reverse Recovery Time (trr): 10ns. Current - Reverse Leakage @ Vr:... [See More]
- Package: SC-59; SC-59
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1.2
from DigiKey
DIODE ARR GP 80V 100MA SOT-23-3L [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Tj: -55 to 150
- Arrangement: Common Catode
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 020776-M1MA152WKT1G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 80V. Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA. Reverse Recovery Time (trr): 3ns. Current - Reverse Leakage @ Vr: 100nA... [See More]
- Package: SC-59; SC-59
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1.2
from DigiKey
Diode Array 1 Pair Common Anode Standard 250V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Tj: 150
- Arrangement: Common Anode
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 207218-MA151WA. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Standard. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA. Reverse Recovery Time (trr): 10ns. Current - Reverse Leakage @ Vr: 100nA @... [See More]
- Package: SC-59; SC-59
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1.2
from DigiKey
Diode Array 1 Pair Series Connection Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Tj: 150
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 028056-SBR05U20SN-7. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Super Barrier. Voltage - DC Reverse (Vr) (Max): 20V. Voltage - Forward (Vf) (Max) @ If: 560mV @ 500mA. Current - Reverse Leakage @ Vr: 100 μA @ 20V. Operating... [See More]
- Package: SC-59; SC-59-3
- Life Cycle Stage: Active
- Diode Type: Super Barrier
- VF: 0.5600
from DigiKey
DIODE ARRAY GP 70V 215MA SOT23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Tj: -55 to 150
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 104054-SDM20E40C-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 500mV @ 200mA. Current - Reverse Leakage @ Vr: 70 μA @ 25V. Operating... [See More]
- Package: SC-59; SC-59-3
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky
- VF: 0.5000
from DigiKey
DIODE ARRAY GP 75V 150MA SOT23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Tj: -55 to 150
from Win Source Electronics
Manufacturer: Vishay General Semiconductor - Diodes Division. Win Source Part Number: 1324058-BAS70-06-E3-08. Category: Discrete Semiconductor Products >Diodes - Rectifiers - Arrays. Packaging: Reel - TR. Speed: Small Signal = < 200mA (Io), Any Speed. Standard Package: 3,000. Mounting: Surface... [See More]
- Package: SC-59; TO-236-3, SC-59, SOT-23-3
- VF: 0.4100
- Diode Type: Schottky; Schottky
- VR: 70
from DigiKey
DIODE ARRAY GP 100V 420MA SOT23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Tj: -55 to 150
from DigiKey
DIODE ARR SCHOTT 40V 200MA SOT23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Tj: -55 to 125
from DigiKey
DIODE ARR SCHOTT 40V 200MA SOT23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Tj: -55 to 125
- Arrangement: Common Catode
from DigiKey
DIODE ARRAY SCHOT 70V 70MA SOT23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Tj: -55 to 125
from DigiKey
DIODE ARR GP 100V 430MA SOT23-3 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Tj: -55 to 150
from DigiKey
DIODE ARR SCHOTT 30V 200MA SOT23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Tj: -55 to 150
- Arrangement: Common Anode
from ODG (Origin Data Global)
DIODE ARRAY GP 80V 100MA SOT23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- VF: 1.2
- Arrangement: Common Catode
- VR: 80
from Utmel Electronic Limited
DIODE ARRAY 100V 215MA SOT23-3 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Life Cycle Stage: Obsolete
- Diode Type: Standard
- VF: 1.25
from ODG (Origin Data Global)
DIODE ARRAY GP 80V 100MA SOT23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- VR: 80
- VF: 1.2
- IR: 5.00E-4
from Utmel Electronic Limited
DIODE ARRAY AVALANCHE 90V SOT23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Life Cycle Stage: Active
- Diode Type: Avalanche
- VF: 1
from ODG (Origin Data Global)
DIODE ARRAY SCHOTTKY 30V SOT23-3 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Diode Type: Schottky
- Arrangement: Common Anode
- VF: 1
from Utmel Electronic Limited
DIODE ARRAY GP 100V 200MA SOT23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Life Cycle Stage: Last Shipments; Last Time Buy
- Diode Type: Standard
- VF: 1.25
from ODG (Origin Data Global)
DIODE ARRAY SCHOTTKY 100V SOT23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Diode Type: Schottky
- Arrangement: Common Anode
- VF: 0.4500
from Utmel Electronic Limited
DIODE ARRAY GP 100V 200MA SOT23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1.1
from ODG (Origin Data Global)
DIODE ARRAY GP 250V 225MA SOT23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- VR: 250
- VF: 1.25
- IR: 1.00E-4
from Utmel Electronic Limited
DIODE ARRAY GP 200V 400MA SOT23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Life Cycle Stage: Discontinued
- Diode Type: Standard
- VF: 1.25
from ODG (Origin Data Global)
DIODE ARRAY AVALANCHE 90V SOT23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- VR: 90
- VF: 1
- IR: 1.00E-4
from Utmel Electronic Limited
DIODE ARRAY GP 70V 215MA SSD3 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Life Cycle Stage: Last Shipments; Last Time Buy
- Diode Type: Standard
- VF: 1.25
from ODG (Origin Data Global)
DIODE ARRAY SCHOTTKY 40V SOT23-3 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- VF: 1
- Diode Type: Schottky
- VR: 40
from Utmel Electronic Limited
DIODE ARRAY GP 80V 100MA SMD3 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Life Cycle Stage: Active
- Diode Type: Standard
- VF: 1.2
from ODG (Origin Data Global)
DIODE ARRAY SCHOTTKY 40V SOT23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- VF: 1
- Diode Type: Schottky
- VR: 40
from Utmel Electronic Limited
DIODE ARRAY SCHOTTKY 40V SC59-3 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Life Cycle Stage: Active
- Diode Type: Schottky; Schottky
- VF: 0.5000
from ODG (Origin Data Global)
DIODE ARRAY SCHOT 40V 120MA SSD3 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- VR: 40
- VF: 1
- IR: 0.0100
from Utmel Electronic Limited
DIODE ZENER ARRAY 6.2V SOT23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Life Cycle Stage: Active
- Diode Type: Zener
- Tj: -55 to 150
from ODG (Origin Data Global)
DIODE ARRAY SCHOTTKY 40V SOT23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- VF: 1
- Diode Type: Schottky
- VR: 40
from ODG (Origin Data Global)
DIODE ARRAY SCHOTTKY 70V SOT23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Diode Type: Schottky
- Arrangement: Common Anode
- VF: 1
from ODG (Origin Data Global)
DIODE ARRAY SCHOTTKY 30V SOT23-3 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Diode Type: Schottky
- Arrangement: Common Anode
- VF: 0.8000
from ODG (Origin Data Global)
DIODE ARRAY SCHOTTKY 30V SOT23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- VF: 1
- Diode Type: Schottky
- VR: 30
from ODG (Origin Data Global)
DIODE ARRAY GP 70V 250MA SOT23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- VF: 1
- Arrangement: Common Catode
- VR: 70
from ODG (Origin Data Global)
DIODE ARRAY GP 70V 215MA SOT23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- VR: 70
- VF: 1.25
- IR: 0.0025
from ODG (Origin Data Global)
DIODE ARRAY GP 20V 100MA SMD3 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- VR: 20
- VF: 1
- IR: 1.00E-4
from ODG (Origin Data Global)
DIODE ARRAY GP 80V 100MA SC59 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- VF: 1.2
- Arrangement: Common Anode
- VR: 80
from ODG (Origin Data Global)
DIODE ARRAY GP 200V 200MA SOT23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- VR: 200
- VF: 1.1
- IR: 1.00E-5
from ODG (Origin Data Global)
DIODE ARRAY GP 75V 150MA SOT23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- VR: 75
- VF: 1.25
- IR: 0.0025
from ODG (Origin Data Global)
DIODE ARRAY SCHOTTKY 50V 3CP [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Diode Type: Schottky
- Arrangement: Common Catode
- VF: 0.5500
from ODG (Origin Data Global)
DIODE ARRAY SBR 20V 250MA SC59-3 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- VF: 0.5600
- Arrangement: Common Catode
- VR: 20