Protector Diode Arrays
from Nexperia B.V.
Unidirectional double ElectroStatic Discharge (ESD) protection diode in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package, designed to protect up to two signal lines from the damage caused by ESD and other transients. Features and benefits. Unidirectional ESD protection of two... [See More]
- Diode Applications: Protector
- IR: 0.0500
- VR: 42
- VBR: 47.9
from RS Components, Ltd.
Silicon PIN Diode Array 150V SOT23 [See More]
- Diode Applications: Protector
- RoHS Compliant: RoHS
- Diode Type: PIN
- Package: SOT23; Sot-23
from Nexperia B.V.
Low capacitance unidirectional quadruple ElectroStatic Discharge (ESD) protection diode array in a leadless ultra small SOT886 Surface-Mounted Device (SMD) plastic package, designed to protect up to four signal lines from the damage caused by ESD and other transients. Features and benefits. ESD... [See More]
- Diode Applications: Protector
- Package: SOT886 SOT886
- RoHS Compliant: RoHS
from RS Components, Ltd.
CAN Bus Protector 27V, NUP2105LT1G [See More]
- Diode Applications: Protector
- RoHS Compliant: RoHS
- Diode Type: Transient Voltage Suppressor Diodes
- Package: SOT23; Sot-23
from Nexperia B.V.
Low capacitance unidirectional quadruple ElectroStatic Discharge (ESD) protection diode array in a very small SOT353 (SC-88A) Surface-Mounted Device (SMD) plastic package, designed to protect up to four signal lines from the damage caused by ESD and other transients. Features and benefits. ESD... [See More]
- Diode Applications: Protector
- Package: SOT353; SOT353 SOT353
- RoHS Compliant: RoHS
from RS Components, Ltd.
Bi-Direct ESD protect diode,PESD12VL2BT [See More]
- Diode Applications: Protector
- RoHS Compliant: RoHS
- Diode Type: Transient Voltage Suppressor Diodes
- Package: SOT23; Sot-23
from Nexperia B.V.
Low capacitance unidirectional quadruple ElectroStatic Discharge (ESD) protection diode array in an ultra small flat lead SOT665 Surface-Mounted Device (SMD) plastic package, designed to protect up to four signal lines from the damage caused by ESD and other transients. Features and benefits. ESD... [See More]
- Diode Applications: Protector
- Package: SOT665 SOT665
- RoHS Compliant: RoHS
from RS Components, Ltd.
Bi-Direct ESD protect diode,PESD15VL2BT [See More]
- Diode Applications: Protector
- RoHS Compliant: RoHS
- Diode Type: Transient Voltage Suppressor Diodes
- Package: SOT23; Sot-23
from RS Components, Ltd.
Bi-Direct ESD protect diode,PESD2CAN [See More]
- Diode Applications: Protector
- RoHS Compliant: RoHS
- Diode Type: Transient Voltage Suppressor Diodes
- Package: SOT23; Sot-23 (to-236ab)
from RS Components, Ltd.
Bi-Direct ESD protect diode,PESD5V0L2BT [See More]
- Diode Applications: Protector
- RoHS Compliant: RoHS
- Diode Type: Transient Voltage Suppressor Diodes
- Package: SOT23; Sot-23
from RS Components, Ltd.
4-Ch ESD Protection Diode for USB USON10 [See More]
- Diode Applications: Protector
- RoHS Compliant: RoHS
- Diode Type: Transient Voltage Suppressor Diodes
- Package: Uson
from RS Components, Ltd.
4-Channel Low Cap ESD Protection SOT23-6 [See More]
- Diode Applications: Protector
- RoHS Compliant: RoHS
- Diode Type: Transient Voltage Suppressor Diodes
- Package: Sc-74
from RS Components, Ltd.
Quad Array ESD Protection 6.1V SC70-5 [See More]
- Diode Applications: Protector
- Diode Type: Transient Voltage Suppressor Diodes
- Arrangement: Common Anode
- RoHS Compliant: RoHS
from RS Components, Ltd.
TVS ESD Protection Array USB3 UDFN10 [See More]
- Diode Applications: Protector
- Diode Type: Transient Voltage Suppressor Diodes
- Arrangement: Common Anode
- RoHS Compliant: RoHS
from RS Components, Ltd.
2.8V Gigabit Ethernet Protection SOIC8 [See More]
- Diode Applications: Protector
- RoHS Compliant: RoHS
- Diode Type: Transient Voltage Suppressor Diodes
- Package: Soic
from RS Components, Ltd.
ESD protector,unidirection,30kV,SOT323 [See More]
- Diode Applications: Protector
- RoHS Compliant: RoHS
- Diode Type: Transient Voltage Suppressor Diodes
- Package: Sot-323 (sc-70)
from RS Components, Ltd.
Bi-Direct ESD protect diode,PESD24VL2BT [See More]
- Diode Applications: Protector
- RoHS Compliant: RoHS
- Diode Type: Transient Voltage Suppressor Diodes
- Package: SOT23; Sot-23 (to-236ab)
from RS Components, Ltd.
Bi-Direct ESD protect diode,PESD3V3L2BT [See More]
- Diode Applications: Protector
- RoHS Compliant: RoHS
- Diode Type: Transient Voltage Suppressor Diodes
- Package: SOT23; Sot-23 (to-236ab)
from RS Components, Ltd.
Bi-Direct ESD protect diode,PESD5V0S2BT [See More]
- Diode Applications: Protector
- RoHS Compliant: RoHS
- Diode Type: Transient Voltage Suppressor Diodes
- Package: SOT23; Sot-23 (to-236ab)
from RS Components, Ltd.
2.8V Gigabit Ethernet Protection SOIC8 [See More]
- Diode Applications: Protector
- RoHS Compliant: RoHS
- Diode Type: Transient Voltage Suppressor Diodes
- Package: Soic
from RS Components, Ltd.
USB 2.0 ESD protection Diode array SO6 [See More]
- Diode Applications: Protector
- RoHS Compliant: RoHS
- Diode Type: Transient Voltage Suppressor Diodes
- Package: SOT457; Sot-457 (sc-74)
from RS Components, Ltd.
ESD PROTECTION DIODE LLP1713-e4 [See More]
- Diode Applications: Protector
- RoHS Compliant: RoHS
- Diode Type: Transient Voltage Suppressor Diodes
- Package: LLP1713
from RS Components, Ltd.
ESD PROTECTION DIODE LLP75-e4-G [See More]
- Diode Applications: Protector
- RoHS Compliant: RoHS
- Diode Type: Transient Voltage Suppressor Diodes
- Package: LLP75
from RS Components, Ltd.
ESD PROTECTION DIODE SOT323-e3; 26.5V;Ir [See More]
- Diode Applications: Protector
- RoHS Compliant: RoHS
- Diode Type: Transient Voltage Suppressor Diodes
- Package: SOT323; SOT-323
from RS Components, Ltd.
ESD PROTECTION DIODE SOT323-e3; 26.5V;Ir [See More]
- Diode Applications: Protector
- RoHS Compliant: RoHS
- Diode Type: Transient Voltage Suppressor Diodes
- Package: SOT323; SOT-323
from RS Components, Ltd.
Dataline Protection PP SOT323 [See More]
- Diode Applications: Protector
- RoHS Compliant: RoHS
- Diode Type: Transient Voltage Suppressor Diodes
- Package: SOT323; SOT-323
from RS Components, Ltd.
ESD PROTECTION DIODE SOT323 [See More]
- Diode Applications: Protector
- RoHS Compliant: RoHS
- Diode Type: Transient Voltage Suppressor Diodes
- Package: SOT323; SOT-323
from RS Components, Ltd.
ESD PROTECTION DIODE SOT23 [See More]
- Diode Applications: Protector
- RoHS Compliant: RoHS
- Diode Type: Transient Voltage Suppressor Diodes
- Package: SOT23; SOT-23
from RS Components, Ltd.
PROTECTOR - SINGLE BIDIRECTIONAL [See More]
- Diode Applications: Protector
- RoHS Compliant: RoHS
- Diode Type: Transient Voltage Suppressor Diodes
- Package: SMA; DO-214AC (SMA)
from Bourns, Inc.
The Bourns Technology Center is home to several emerging high-tech companies in Riverside, California. It is dedicated to providing a strong partnership between resident companies and the community. The Bourns Technology Center is located at the entrance to one of the fastest developing industrial... [See More]
- Diode Applications: Voltage Regulation; Protector
- VR: 2.8 to 240
- Diode Type: Transient Voltage Suppressor Diodes; Steering Diodes
- VBR: 3 to 300
from PANJIT SemiConductor
High level of integration and functionality, ESD protection [See More]
- Diode Applications: Protector
- Diode Type: Transient Voltage Suppressor Diodes
- Arrangement: Common Catode
- Life Cycle Stage: Maturity