RF Diodes Diode Arrays

14 Results
Diodes, Rectifiers - Arrays - BAS70-04FILM -- 010924-BAS70-04FILM [BAS70-04FILM from STMicroelectronics]
from Win Source Electronics

Manufacturer: STMicroelectronics. Win Source Part Number: 010924-BAS70-04FILM. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 70V. Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Current - Reverse Leakage @ Vr: 10 μA @ 70V. Operating Temperature... [See More]

  • Diode Type: Schottky; RF Diodes; Schottky
  • VF: 1
  • Life Cycle Stage: Active
  • VR: 70
PIN Diodes -- 2586968 [BAR6305E6327HTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon RF Diode BAR 63-05 E6327 [See More]

  • Diode Type: PIN; RF Diodes
  • RoHS Compliant: RoHS
  • Arrangement: Common Catode
  • Package: SOT23; SOT-23
Discrete Semiconductor Products -- 231533-BAT14-099 [BAT14-099 from Infineon Technologies AG]
from Win Source Electronics

Manufacturer: Infineon Technologies. Win Source Part Number: 231533-BAT14-099. Category: Discrete Semiconductor Products. Family: Diodes,Rectifiers - Arrays. Family Name: BAT14-099. Alternative Parts (Cross-Reference): BAT14-03W; BAT15-099RE6327; BAT15-099RE6327XT; BAT14-03WE6327;. Introduction... [See More]

  • Diode Type: Schottky; RF Diodes; Diodes,Rectifiers - Arrays
PIN Diodes -- 2586980 [BAT6804E6327HTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon RF Diode BAT 68-04 E6327 [See More]

  • Diode Type: PIN; RF Diodes
  • Pin Count: 3
  • RoHS Compliant: RoHS
PIN Diodes -- 2586982 [BB814E6327GR1HTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon RF Diode BB 814 E6327 GR1 [See More]

  • Diode Type: PIN; RF Diodes
  • Tj: -55
  • Arrangement: Common Catode
  • RoHS Compliant: RoHS
PIN Diodes -- 2591394 [BAR6405WH6327XTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon RF Diode BAR 64-05W H6327 [See More]

  • Diode Type: PIN; RF Diodes
  • RoHS Compliant: RoHS
  • Arrangement: Common Catode
  • Package: SOT323; SOT-323
PIN Diodes -- 2737274 [BAR6305WH6327XTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon RF DIODES BAR6305WH6327XTSA1 [See More]

  • Diode Type: PIN; RF Diodes
  • RoHS Compliant: RoHS
  • Arrangement: Common Catode
  • Package: SOT323; SOT-323
PIN Diodes -- 2737276 [BAR6306WH6327XTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon RF DIODES BAR6306WH6327XTSA1 [See More]

  • Diode Type: PIN; RF Diodes
  • RoHS Compliant: RoHS
  • Arrangement: Common Catode
  • Package: SOT323; SOT-323
PIN Diodes -- 2737278 [BAR6406WH6327XTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon RF DIODES BAR6406WH6327XTSA1 [See More]

  • Diode Type: PIN; RF Diodes
  • RoHS Compliant: RoHS
  • Arrangement: Common Anode
  • Package: SOT323; SOT-323
Varactor Diodes -- 2737286 [BB844E6327HTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon RF DIODES BB844E6327HTSA1 [See More]

  • Diode Type: Varactor; RF Diodes
  • RoHS Compliant: RoHS
  • Arrangement: Common Catode
  • Package: SOT23; SOT-23
Varactor Diodes -- 2737288 [BB914E6327HTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon RF DIODES BB914E6327HTSA1 [See More]

  • Diode Type: Varactor; RF Diodes
  • RoHS Compliant: RoHS
  • Arrangement: Common Catode
  • Package: SOT23; SOT-23
Quad Pin Diode Pi Attenuator in SOT-25 Package -- HSMP-3816
from Broadcom Inc.

The HSMP-3816 has four PIN diodes configured for PI attenuator diode applications. The four wideband , 300kHz to 4GHz, low insertion loss, high linearity, pin diodes are in a low cost, surface mount SOT-25 package. Four PIN diodes in a single package reduce parasitics and improve circuit density. [See More]

  • Diode Type: PIN; RF Diodes
  • Life Cycle Stage: Maturity
  • Diode Applications: Low Distortion Attenuator
  • IF: 100
PIN Diode Switch -- Model 0300-1020
from Empower RF Systems

Applications include EW systems, communications systems, filter selectors [See More]

  • Diode Type: PIN; RF Diodes
  • Life Cycle Stage: Maturity
  • Diode Applications: Switching
  • Package: SMA; TD302(I, II)
Quad Pin Diode Pi Attenuator in SOT-25 Package -- HSMP-3866
from Broadcom Inc.

HSMP-3866 is a wideband (300KHz to 3GHz), low insertion loss, high linearity, Quad PIN Diodes p Attenuator in a low cost, surface mount SOT-25 package. Four PIN Diodes in a single package reduces te design parasitics and improve circuit density. The four PIN Diodes dice are adjacent dice on the same... [See More]

  • Diode Type: PIN; RF Diodes
  • Life Cycle Stage: Maturity
  • Diode Applications: Wideband, Low Insertion Loss Attenuator
  • IF: 10