Silicon Carbide Ceramic Powders and Precursors

3 Results
Black Silicon Carbide Powder
from Advanced Abrasives Corp.

Black Silicon Carbide Powder. Black Silicon Carbide powder is water classified to exacting specifications. The closely controlled grading and particle shape results in high cutting rates and uniform finishes. Available in multiple abrasive grit sizes from F80/100 to F1200. Applications: Precision... [See More]

  • Material Type: Carbide Material; Silicon Carbide
  • Applications: Abrasive Applications
  • Type: Powder, Grain or Grog
Alumina Substrate
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina substrate, also known as aluminum oxide substrate or ceramic substrate, is primarily composed of aluminum oxide (Al2O3). The excellent electrical, thermal, and mechanical characteristics of alumina, a well-known ceramic material, lead to its selection. The manufacturing process of alumina... [See More]

  • Material Type: Alumina; Silicon Carbide; Tungsten Carbide
  • Max Use Temperature: 1500 to 1650
  • Density: 3.7
  • Applications: Corrosion resistant; Electronics or semiconductors; HV / Electrical
Aluminum Oxide Ceramic
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Aluminum oxide ceramic is a high-performance ceramic material, also known as alumina ceramic material. Composed of high-purity alumina powder, this non-metallic material is manufactured via pressing, molding, sintering, and other processes. According to the alumina content, it is classified as 92... [See More]

  • Material Type: Alumina; Silicon Carbide; Tungsten Carbide; Silicon Nitride
  • Max Use Temperature: 1200 to 1650
  • Density: 3.6 to 3.95
  • Applications: Refractory or High Temperature Insulation; Biomaterial; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical