Glass Ceramic Ceramic Powders and Precursors

2 Results
Ceramic Components
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic components are manufactured of ceramic materials, which are an extensive family of inorganic, non-metallic compounds typically consisting of metal, non-metal, and metalloid elements. The exceptional properties exhibited by ceramics, such as their high hardness, low electrical conductivity,... [See More]

  • Material Type: Alumina; Glass Ceramics; Silicon Carbide; Tungsten Carbide; Cordierite; Porcelain; Steatite; Aluminum Nitride; Silicon Nitride; Zirconia
  • Performance Features: Hard
  • Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Armor / Ballistic Protection; Biomaterial; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Thermal Insulation or Fire Proofing Material; Wear resistant parts or tooling
Machinable Glass Ceramic
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Machinable ceramics are a type of polycrystalline composite phase material, which is a glass-ceramic with synthetic mica crystallites as the principal crystal phase. Machinable glass ceramics, commonly known as Macor, are a multifunctional material that combines the features of glass and ceramics. [See More]

  • Material Type: Glass Ceramics; Silicate / Clay
  • Max Use Temperature: 800 to 1000
  • Density: 2.4 to 2.5
  • Applications: Optical Grade; Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; HV / Electrical; Structural; Thermal Insulation or Fire Proofing Material