Carbide Materials Ceramic Powders and Precursors

4 Results
Black Silicon Carbide Powder
from Advanced Abrasives Corp.

Black Silicon Carbide Powder. Black Silicon Carbide powder is water classified to exacting specifications. The closely controlled grading and particle shape results in high cutting rates and uniform finishes. Available in multiple abrasive grit sizes from F80/100 to F1200. Applications: Precision... [See More]

  • Material Type: Carbide Material; Silicon Carbide
  • Applications: Abrasive Applications
  • Type: Powder, Grain or Grog
Boron Carbide
from Zhuhai Cersol Technology Co., Ltd.

Molecular formula: B4C Mohs hardness: 9.36 Density: 2.52g/cm ³. Melting point: 2450 °C Appearance: gray black powder. One of the hardest materials. It has become an ideal material for many industries because of its acid-base resistance, high temperature resistance. Main uses and... [See More]

  • Material Type: Boron Carbide; Carbide Material
3M™ Boron Carbide
from 3M Advanced Materials Division

Sandblasting. Abrasive lapping. Machining ultra-hard metals, ceramics and synthetic gemstones. To withstand conditions in these demanding applications, it takes a material with extreme abrasion resistance – like 3M ™ Boron Carbide. Sometimes called “black diamond," boron carbide is... [See More]

  • Material Type: Boron Carbide; Carbide Material
  • Applications: Finishing, Grinding
  • Type: Grannular Fill; Powder, Grain or Grog
TUNGSTEN CARBIDE, 99%
from GFS Chemicals, Inc.

ITEM#:A8862. WC. CAS#:12070-12-1. F.W.:195.86. NFPA#: Specific Gravity: 0.000. DOT:NR. Descriptions: -325 Mesh. Specification. TEST. Properties. No properties. [See More]

  • Material Type: Carbide Material; Tungsten Carbide
  • Type: Powder, Grain or Grog