Granular Fill / Bed Media Ceramic Powders and Precursors
from 3M Advanced Materials Division
Sandblasting. Abrasive lapping. Machining ultra-hard metals, ceramics and synthetic gemstones. To withstand conditions in these demanding applications, it takes a material with extreme abrasion resistance – like 3M ™ Boron Carbide. Sometimes called “black diamond," boron carbide is... [See More]
- Type: Grannular Fill; Powder, Grain or Grog
- Applications: Finishing, Grinding
- Material Type: Boron Carbide; Carbide Material
from 3M Advanced Materials Division
From gas turbines to golf clubs, high-precision metal parts require accuracy and consistency at every stage of the manufacturing process. Engineered for use in investment casting foundries, 3M ™ Fused Silica products include flours, blends and advanced shell systems to help meet these exacting... [See More]
- Type: Grannular Fill
- Applications: Thermal Insulation or Fire Proofing Material
- Material Type: Silicate / Clay; Silica or fused silica
from 3M Advanced Materials Division
High hardness. Extremely high electrical conductivity. Thermal stability. Inert to nonferrous metals. 3M ™ Titanium Diboride Powders are highly resistant to abrasion, chemical corrosion and high temperatures, making them suitable for wear protection applications. 3M ™ Titanium Diboride... [See More]
- Type: Grannular Fill; Powder, Grain or Grog
- Applications: HV / Electrical; Welding, Cathode Protection
- Material Type: Metal-Boride
from 3M Advanced Materials Division
Improves service life of carbon-bonded materials. Optimal for protecting ZrO2-C refractories. Outstanding corrosion resistance against molten ferrous metals. 3M ™ Zirconium Diboride is a ceramic-based antioxidant used to improve corrosion resistance in zirconia-based, carbon-bonded... [See More]
- Type: Grannular Fill; Powder, Grain or Grog
- Applications: Abrasion Resistant; Thermal Insulation or Fire Proofing Material
- Material Type: Zirconia; Zirconium Diboride