Abrasive / Erosive Wear Protection Ceramic Powders and Precursors

11 Results
Alumina Titania Thermal Spray Powder -- #108 and #109
from Saint-Gobain Coating Solutions

Saint-Gobain ’s #108 thermal spray powders combine aluminum & titanium oxides to produce a smooth, wear resistant coating. The polished surface exhibits low wettability due to dilute solutions of common acids. These powders are ideal for bearing surfaces such as heater plates, thread... [See More]

  • Applications: Abrasion Resistant
  • Type: Powder, Grain or Grog
  • Composition: 59 % Al2O3, 40 % TiO2
Ceramic Blades
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic blades are typically manufactured from zirconium oxide (also spelt zirconia). They are the preferred option in environments needing chemical resistance or non-magnetic features because of their benefits such as outstanding sharpness, long-lasting edge retention, and resistance to rust or... [See More]

  • Applications: Abrasion Resistant; Biomaterial; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling
  • Density: 5.95 to 6
  • Material Type: Zirconia
  • Performance Features: Hard
3M™ Zirconium Diboride
from 3M Advanced Materials Division

Improves service life of carbon-bonded materials. Optimal for protecting ZrO2-C refractories. Outstanding corrosion resistance against molten ferrous metals. 3M ™ Zirconium Diboride is a ceramic-based antioxidant used to improve corrosion resistance in zirconia-based, carbon-bonded... [See More]

  • Applications: Abrasion Resistant; Thermal Insulation or Fire Proofing Material
  • Type: Grannular Fill; Powder, Grain or Grog
  • Material Type: Zirconia; Zirconium Diboride
Alumina Titania Thermal Spray Powders -- #106 and #107
from Saint-Gobain Coating Solutions

Saint-Gobain ’s #106 thermal spray powders feature blocky-shaped particles that form dense, hard coatings engineered to resist wear due to abrasion, fretting, cavitation & particle erosion. The alumina-titania formulation resists corrosion by most acidic & caustic environments. The... [See More]

  • Applications: Abrasion Resistant
  • Type: Powder, Grain or Grog
  • Composition: 85 % Al2O3, 15 % TiO2
Ceramic Components
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic components are manufactured of ceramic materials, which are an extensive family of inorganic, non-metallic compounds typically consisting of metal, non-metal, and metalloid elements. The exceptional properties exhibited by ceramics, such as their high hardness, low electrical conductivity,... [See More]

  • Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Armor / Ballistic Protection; Biomaterial; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Thermal Insulation or Fire Proofing Material; Wear resistant parts or tooling
  • Performance Features: Hard
  • Material Type: Alumina; Glass Ceramics; Silicon Carbide; Tungsten Carbide; Cordierite; Porcelain; Steatite; Aluminum Nitride; Silicon Nitride; Zirconia
Alumina Zirconia Thermal Spray Powder -- #290
from Saint-Gobain Coating Solutions

Saint-Gobain ’s #290 is a blocky-shaped, fused thermal spray powder that is grayish-blue in color. This powder produces a dense, hard coating that resists wear due to abrasion, fretting, cavitation & particle erosion. Due to its excellent wear & corrosion resistance, Saint-Gobain... [See More]

  • Applications: Abrasion Resistant; Thermal Insulation or Fire Proofing Material
  • Type: Powder, Grain or Grog
  • Composition: 75.8 # Al2O3, 23 % ZrO2
Zirconia Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Zirconia tubes can be made from either partially stabilized zirconia or fully stabilized zirconia. PSZ is the yttria or magnesia partially stabilized zirconia, whereas FSZ is the yttria or ceria fully stabilized zirconia. UNIPRETEC primarily manufactures yttrium partially stabilized zirconia tubes. [See More]

  • Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Chemical or material processing; Corrosion resistant; HV / Electrical; Wear resistant parts or tooling
  • Density: 5.95 to 6
  • Material Type: Zirconia
  • Performance Features: Hard
Aluminum Oxide Thermal Spray Powder -- #110
from Saint-Gobain Coating Solutions

Saint-Gobain ’s #110 is a blocky-shaped gray fused aluminum oxide powder containing about 3 percent titania. When sprayed, this powder produces a hard, dense coating that offers wear resistance & dielectric strength in aerospace, printing, automotive & chemical applications. [See More]

  • Applications: Abrasion Resistant
  • Type: Powder, Grain or Grog
  • Composition: 95.5 % Al3O2
Aluminum Oxide Thermal Spray Powder -- #150
from Saint-Gobain Coating Solutions

Saint-Gobain ’s #150 is a very high purity white powder that produces hard, dense coatings with low porosity. The coatings offer excellent wear resistance at low temperatures & are ideal for textile parts, process rolls, armature shafts & seal faces. Both powders are available in a... [See More]

  • Applications: Abrasion Resistant
  • Type: Powder, Grain or Grog
  • Composition: 99.8 % Al2O3
Aluminum Oxide Thermal Spray Powder -- #182, #183, #184
from Saint-Gobain Coating Solutions

These high-purity, blocky-shaped fused powders are insoluble in aqueous solutions of common acids & alkalis. They also offer high dielectric strength at room temperature. These powders produce coatings with excellent resistance to abrasion, cavitation, particle erosion, friction, heat &... [See More]

  • Applications: Abrasion Resistant
  • Composition: 99.25 % Al2O3
  • Material Type: Alumina
  • Type: Powder, Grain or Grog
Aluminum Titanate Thermal Spray Powder -- #1010
from Saint-Gobain Coating Solutions

Saint-Gobain ’s #1010 powder is a blocky-shaped, fused & crushed black aluminum titanate powder that produces a wear resistant coating. It can also be used as a release coating in certain applications. Saint-Gobain Coating Solutions applies their knowledge of advanced material chemistry... [See More]

  • Applications: Abrasion Resistant
  • Composition: 95.50 % Al2O3
  • Material Type: Silicate / Clay
  • Type: Powder, Grain or Grog