Silicon Nitride Ceramic Powders and Precursors

9 Results
Aluminum Oxide Ceramic
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Aluminum oxide ceramic is a high-performance ceramic material, also known as alumina ceramic material. Composed of high-purity alumina powder, this non-metallic material is manufactured via pressing, molding, sintering, and other processes. According to the alumina content, it is classified as 92... [See More]

  • Material Type: Alumina; Silicon Carbide; Tungsten Carbide; Silicon Nitride
  • Max Use Temperature: 1200 to 1650
  • Density: 3.6 to 3.95
  • Applications: Refractory or High Temperature Insulation; Biomaterial; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical
Boron Nitride Ceramic Nozzle for Molten Metal Powder Gas Atomization
from Xiamen Unipretec Ceramic Technology Co., Ltd.

The gas atomization ceramic nozzle is a critical consumable component that determines the performance of the metal powder produced in the gas atomization process. [See More]

  • Material Type: Boron Nitride; Silicon Nitride
  • Max Use Temperature: 900 to 2000
  • Density: 2 to 3
  • Applications: Corrosion resistant
Ceramic Bearing Ball
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic structural balls are typically used in bearings and have a supporting function. Ceramic bearing balls are a crucial component of deep groove ball bearings, angular contact bearings, self-aligning ball bearings, thrust ball bearings, etc. [See More]

  • Material Type: Alumina; Silicon Carbide; Tungsten Carbide; Silicon Nitride; Zirconia
  • Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; HV / Electrical
  • Density: 3.2 to 6
  • Performance Features: Hard
Ceramic Components
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic components are manufactured of ceramic materials, which are an extensive family of inorganic, non-metallic compounds typically consisting of metal, non-metal, and metalloid elements. The exceptional properties exhibited by ceramics, such as their high hardness, low electrical conductivity,... [See More]

  • Material Type: Alumina; Glass Ceramics; Silicon Carbide; Tungsten Carbide; Cordierite; Porcelain; Steatite; Aluminum Nitride; Silicon Nitride; Zirconia
  • Performance Features: Hard
  • Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Armor / Ballistic Protection; Biomaterial; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Thermal Insulation or Fire Proofing Material; Wear resistant parts or tooling
Ceramic Roller for Three Roll Mill
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic rollers for three roll mill are an important component in the production of numerous products such as cosmetics, inks, paints, coatings, etc. They are used to grind and disperse materials, ensuring that the product quality is consistent and uniform. [See More]

  • Material Type: Alumina; Silicon Carbide; Tungsten Carbide; Silicon Nitride; Zirconia
  • Performance Features: Hard
  • Applications: BuildingConstruction; Corrosion resistant
Ceramic Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic tubes are mainly composed of alumina, zirconia, silicon nitride and other ceramics. They provide excellent high temperature resistance, mechanical strength, electrical insulation, wear and corrosion resistance, etc., making them indispensable components in numerous industrial applications. [See More]

  • Material Type: Alumina; Silicon Nitride; Zirconia
  • Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling
Silicon Nitride Ball
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Silicon nitride balls, also referred to as Si3N4 ceramic balls or simply ceramic balls, are produced to provide excellent performance in demanding applications requiring high precision, durability, and resistance to wear, corrosion, and extreme temperatures. [See More]

  • Material Type: Silicon Nitride
  • Max Use Temperature: 1000 to 1200
  • Density: 3.2 to 3.3
  • Applications: Refractory or High Temperature Insulation; Corrosion resistant
Silicon Nitride Rod
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Silicon nitride rod possesses superior mechanical and thermal characteristics, is chemically inert, and can be extensively used in a wide range of demanding working conditions requiring long-term durability. [See More]

  • Material Type: Silicon Nitride
  • Max Use Temperature: 1000 to 1200
  • Density: 3.2 to 3.3
  • Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; HV / Electrical; Wear resistant parts or tooling
Silicon Nitride Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Silicon nitride tubes have outstanding mechanical and thermal characteristics, as well as excellent chemical stability, allowing them to withstand demanding working environments where metal or polymer materials are unbearable. [See More]

  • Material Type: Silicon Nitride
  • Max Use Temperature: 1000 to 1200
  • Density: 3.2 to 3.3
  • Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; HV / Electrical; Wear resistant parts or tooling