Aluminum Nitride Ceramic Powders and Precursors
2 Results
AlN Substrate
from Xiamen Unipretec Ceramic Technology Co., Ltd.
from Xiamen Unipretec Ceramic Technology Co., Ltd.
AlN substrate possesses a wide range of superior physical properties, including high breakdown electric field strength, thermal conductivity, resistivity, and so forth. In fields like LED packaging, power modules, wafer bonding, power resistors, and metalized substrates (such as thin film, thick... [See More]
- Material Type: Aluminum Nitride
- Max Use Temperature: 1200
- Density: 3.25 to 3.35
- Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical
Ceramic Components
from Xiamen Unipretec Ceramic Technology Co., Ltd.
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Ceramic components are manufactured of ceramic materials, which are an extensive family of inorganic, non-metallic compounds typically consisting of metal, non-metal, and metalloid elements. The exceptional properties exhibited by ceramics, such as their high hardness, low electrical conductivity,... [See More]
- Material Type: Alumina; Glass Ceramics; Silicon Carbide; Tungsten Carbide; Cordierite; Porcelain; Steatite; Aluminum Nitride; Silicon Nitride; Zirconia
- Performance Features: Hard
- Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Armor / Ballistic Protection; Biomaterial; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Thermal Insulation or Fire Proofing Material; Wear resistant parts or tooling